-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Numeric Display Modules .35" 4 Digit TN REF
-
Supplier: tecsis LP
Description: Economical handheld measuring instrument. The freely scalable LCD-display has 4½ digits and can be used for strain gauge signals with 0.35 – 3.5 mV/V.
- Number of Digits: 4.5
- Accuracy: 0.2 ± % of Full Scale
- Operating Temperature: 41 to 113 F
- Input Type: DC Voltage
-
Supplier: Radwell International
Description: LCD, NUMERIC, 4 DIGIT, 40 PIN DIP. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
-
Supplier: Allied Electronics, Inc.
Description: for general purpose applications. For field mount installations, order the single or two meter NEMA box. Features: Offered in Intrinsically Safe and General Purpose Configurations Large 5 Digit LCD Display with Bar Graph Display Pushbutton Menu for Fast/Easy Setup 1⁄8 DIN
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Covering all the outstanding features and benefits of Hoyt’s industry leading DMS-20LCD Series of 3½ Digit LCD Panel Meters, DMS-30LCD meters oer larger, more easily readable displays at slightly higher power consumptions. Like all DMS Series LCD meters, these miniature
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Display Type: Numeric Display
-
Supplier: DigiKey
Description: 4 DIGIT LCD GLASS
-
Supplier: Allied Electronics, Inc.
Description: M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits 85-250 VAC Power Supply Standard; 9-32 VDC Optional Optional Negative Image, Bright Red Backlighting Shallow, 2.36" (60 mm) Behind-Panel Depth Standard Screw Terminals for Easy Installation 0.5" (12.7 mm) High LCD Display
-
Supplier: Allied Electronics, Inc.
Description: M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits 85-250 VAC Power Supply Standard; 9-32 VDC Optional Optional Negative Image, Bright Red Backlighting Shallow, 2.36" (60 mm) Behind-Panel Depth Standard Screw Terminals for Easy Installation 0.5" (12.7 mm) High LCD Display
-
Digital Panel Meters - Panel Meter, Digital, Mini; 5 VDC; 0-20VDC; 3-1/2 Digit Black LCD -- 70209697Supplier: Allied Electronics, Inc.
Description: M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits +5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply) Less Than 0.5" (12.7 mm) Behind-Panel Depth 0.5" (12.7 mm) High LCD Display Additional
-
Supplier: OTEK Corporation
Description: hole, pass the wires through it and connect them, that's all!Displays: Choice of bright 0.6" LED or backlit LCD. Either positive or negative image, red or green backlite. Power Supply: Not needed for current loops or VDC signal inputs. That is why we call it PowerlessTM (5VDC for other
- Number of Digits: 4.5
- Display Colors: Green, Red
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Gems Sensors & Controls
Description: Easy to Adjust and Calibrate Compact and Low Cost Plainly Visible Readout These compact, low-cost Level Cubes provide accurate, continuous 3-digit readout of liquid level. The indicating range and decimal point location on the display are quickly and easily selectable with the readout
- Number of Digits: 3
- Accuracy: 2 ± % of Full Scale
- Width: 81.75625 mm
- Height: 79.375 mm
-
Supplier: Teledyne LeCroy
Description: resolution for easy viewing. The T3DMM series also features numerical data display, histograms, trend charts, bar charts and statistics, in addition to the built-in arithmetic functions including Measurement statistics. Key Features Available in 4.5 digit (60,000 count), 5.5
- DC Voltage Range: 0.6 to 1,000 volts
- AC Voltage Range: 0.6 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The SP 200 is a 3½ digit LCD voltmeter with 9mm (0.36") digit height and LED backlighting. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two 6-way SIL sockets and can be fitted into a panel via the fixing clip. Splashproof
- Number of Digits: 3.5
- Width: 33 mm
- Height: 20.5 mm
- Operating Temperature: 32 to 122 F
-
Supplier: OTEK Corporation
Description: Another World's First By OTEK! To complement it'sworld's first LCD (Model LPM) Loop Powered Meter,OTEK developed the exact counter part of it but withsuper high efficiency 0.56" LED display, RS232E and all loop powered.
- Number of Digits: 3.5
- Analog Input Channels: 1
- Width: 73.914 mm
- Height: 38.608 mm
-
Supplier: Dynalco
Description: METER: 3½- or 4½- digit LCD, 4-20 mA current loop-powered indicator Displays pressure, temperature, or any other variable proportional to the 4-20 mA input. 3-3/8 inch diameter housing is rugged, sealed, and spray- proof for indoor or outdoor applications.
- Input Type: DC Current
- Display Technology: LCD
- Display Type: Numeric Display
-
Supplier: Sifam Tinsley UK
Description: Beta G2 is the digital panel meter specially designed for the industrial applications, which frequently requires precise and on-site adjustment of the display range. Features • 3/64 DIN Indicator • LCD: 4-1/2 digit 0.5” high LCD display with optional
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: 270 volts
- Operating Temperature: 32 to 131 F
-
Supplier: OMEGA Engineering, Inc.
Description: BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits Program to Change Colors: RED, AMBER, GREEN Many Input Choices Optional Relays for Alarm and Full PID Control Communications Via Ethernet, RS-232, RS-485, and MODBUS Embedded Web Server Free Software, Active X Controls
- Number of Digits: 6
- Analog Input Channels: 1
- Accuracy: 0.03 ± % of Full Scale
- Width: 279.4 mm
-
Supplier: Transducer Techniques, LLC
Description: be set up by simple front panel push buttons. The SSI can be scaled to a full 5 digit display from -99,999 to +99,999 counts to read directly in engineering units such as grams, ounces, pounds, inch pounds, etc. The SSI also has a Units key for automatic conversion of readings for
- Number of Digits: 6
- Operating Temperature: 32 to 131 F
- Features: Alarms, Displays Bargraph, Signal Conditioning Ability
- Display Type: Combination, Numeric Display
-
Supplier: Simpson Electric Company
Description: installation LCD: 3-1/2 or 4-1/2 digit, 0.5" high LCD display with optional negative image, bright red backlighting LED: 3-1/2 digit, 0.56" high display LED: 4-1/2 digit, 0.40" high display Limited range display scaling
- Number of Digits: 3 to 4
- Depth: 59.944 mm
- Operating Temperature: 32 to 131 F
- Input Type: AC Voltage, DC Voltage
-
Supplier: NOSHOK, Inc.
Description: Noshok Series 1900 Compact Digital Indicators provide digital display of any desired unit of pressure, temperature, level, force or flow measurement. Their 3 1/2 digit display has a span range of 0 to 1999 and is available in a positive image reflective LCD or in an
- Number of Digits: 3.5
- Analog Input Channels: 1
- Response Time: 1,500 milliseconds
- Width: 75 mm
-
Supplier: OTEK Corporation
Description: The SPM is a combination of that expertise and newest technology in an industry's standard 1/8 DIN package. We started with a universal display (4 1/2 digit LCD or LED) and embedded Sigma-Delta A/D. We added (Option 2) 3 1/2 LED .8" IF YOU DON'TSEE IT,ASK FOR IT!(Option
- Number of Digits: 3.5 to 4.5
- Width: 96.012 mm
- Height: 48.26 mm
- Depth: 68.58 mm
-
Supplier: OMEGA Engineering, Inc.
Description: Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process
- Number of Digits: 6
- Analog Input Channels: 1
- Accuracy: 0.005 ± % of Full Scale
- Width: 92 mm
-
Supplier: Simpson Electric Company
Description: cutout 3 1/2 or 4 1/2 digit, 0.5" (12.7 mm) high LCD display with optional negative image red backlight 12 pin mating connector with 6" lead wires included for easy installation
- Depth: 10.922 mm
- Operating Temperature: 32 to 131 F
- Input Type: DC Voltage
- Display Technology: LED
-
Supplier: OMEGA Engineering, Inc.
Description: Universal Inputs: DC Voltage/Current, T/C, RTD, Strain Accuracy: ±0.005% rdg 6-Digit Color Changing LED Display Up to 166 Readings Per Second 10 Point Linearization 4 Isolated Open Collector Output Isolated Analog Output Optional Four Relays Optional Optional Ethernet or
- Number of Digits: 6
- Analog Input Channels: 1
- Accuracy: 0.005 ± % of Full Scale
- Width: 92 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DMS-20PC-4/20 Series are the world's first loop-powered digital panel meters with a large, easy-to-read, bright red, LED display. All operating power is derived directly from the loop current itself—no external power supply is required! The large, 0.37"/9.4mm digits exhibit
- Number of Digits: 4
- Analog Input Channels: 1
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: NOSHOK, Inc.
Description: NOSHOK Series 1950 Compact Smart System Digital Indicator offers the features of a full size panel meter compressed into a small design for ease of installation in almost any application. The 5 digit display has a span range of -9999 to 99999 and is available in a reflective LCD
- Number of Digits: 5
- Analog Input Channels: 1
- Response Time: 500 milliseconds
- Accuracy: 0.1 ± % of Full Scale
-
Supplier: OMEGA Engineering, Inc.
Description: Display: 31/2 digit LCD with a maximum reading of 1999 Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level Battery Life: 300 Hrs. typical use Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity Storage
- Wavelength Range: 320 to 400 nm
- Accuracy: 4 %
- Power Range: 0.1999 to 19.990000000000002 mW/cm²
- Weight: 0.178605 lbs
-
Supplier: HydraCheck Inc.
Description: 6400 lx with 4˝ (100 mm) irradiation dia., Distance 20˝ (50 cm) 1125 lx with 6˝ (152 mm) irradiation dia Lamp Lifetime: Approximately 3~5 years depending on usage Display Backlit: LCD Resolution: 60 ~12,000 FPM = 0.1 FPM; 12,001~120,000 FPM = 1 FPM; 1~200 HZ = 0.01 Hz; 201~2000
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Features: Battery Powered
- Output Type: Digital
-
Supplier: Teledyne LeCroy
Description: Production, and Design and Development. Key Features 3 Independent isolated outputs - 32V/3.2Ax2, 2.5V/3.3V/5V3.2Ax1, total 220W High Resolution, High Precision Output - 5 digits Voltage, 4 digits Current Display, Minimum Resolution: 1mV/1mA 3 output modes: Series,
- DC Output Voltage: 0 to 32 volts
- DC Output Current: 0 to 3.2 amps
- AC Input Voltage: 100 to 230 volts
- Number of Outputs: 3 #
-
Supplier: Industrial Scale Company (ISC)
Description: (-20 to +70 ºC) Display (212): 12 digit, 15 segment, 0.8 in high backlit, transflexive LCD, 12 annunciators Display (212X): 6 digit, 15 segment, 2 in high backlit, transflexive LCD, 18 annunciators Excitation: 8VDC Signal Input Range: 1.0 mV min. to 40 mV
-
Supplier: ValueTronics International, Inc.
Description: matched impedance, range dependent AC Test Signal Voltage: 20mV to 1.0V (open circuit) in 5 mV steps DC Bias Current Internal: 0.0 to 1.0A in 1mA steps External: 0.0 to 20.0A in 5mA steps using QuadTech 1320 Display LCD Display with backlight Results Formats Engineering
-
Supplier: ValueTronics International, Inc.
Description: Both instruments are built into a strong, lightweight case that is equally at home in the ield or in the laboratory. Light enough to be worn around the neck, they are small enough to be taken into areas that were previously too small to access. DLRO 10 uses a large, bright 4 1/2 -digit
-
Supplier: Terra Universal, Inc.
Description: alpha-numeric LCD display that monitors system function during normal operation and displays menu functions for service and system changes. A 16-key membrane keypad allows a user to turn the system on and off (with a 4-digit code), to get into systems set-up
- Door Width: 32 inch
- Number of Nozzles: 36
- Height: 90 inch
- Length: 72 inch
-
Supplier: Terra Universal, Inc.
Description: alpha-numeric LCD display that monitors system function during normal operation and displays menu functions for service and system changes. A 16-key membrane keypad allows a user to turn the system on and off (with a 4-digit code), to get into systems set-up
- Door Width: 36 inch
- Number of Nozzles: 20
- Height: 90 inch
- Length: 44 inch
Find Suppliers by Category Top
Featured Products Top
-
is needed. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Equipped with a 4.3 inch TFT-LCD true color screen with 480 * 272 resolution for easy viewing. The SDMs also feature numerical data display, histograms, trend charts, bar charts and statistics, in addition to the built-in arithmetic functions including measurement statistics. SIGLENTs SDMs are accurate, reliable, and dependable. (read more)
Browse Digital Multimeters Datasheets for Siglent Technologies NA, Inc. -
Counter has 12 output and 5 input modes in 6 configurations and scaling for displaying of specific units or lengths. The Tachometer displays rate per second (Hz) and has 4 output modes. (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
for three of the most common solution types, as well as a unique pH/ORP sensor. With displayed values of up to 9999, the full four-digit LCD ensures resolution levels never before possible in such affordable instruments. For accuracy in diverse applications, Ultrameter III allows you to select from (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
easily made at the bottom of the analyzer. Efficient Operation Reduces Maintenance The PrevEx's all inclusive design is easily operated and maintained. The front panel includes a set of status indicators and an eight-character alpha-numeric LCD display. Using just two (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
More Information Top
-
Lumex LCD Numeric Display Modules | Mouser
LCD Numeric Display Modules 4 Digit 0.17" 7 Seg Reflective .
-
Varitronix Optoelectronics | Mouser
LCD Numeric Display Modules Gray Reflective 4 DIGITS .
-
VIM-503-DP-RH-W-HV Varitronix | Mouser
LCD Numeric Display Modules Gray Hi-Temp 4 -1/2 DIGITS .
-
Power monitoring devices: trends in power automation
Display power monitors typically have LED or LCD alpha numeric displays . Some devices provide single data parameters measurements and others offer 20 character alpha numeric displays that read 4 digit voltage, 4 digit amperage and 8 digit power values.
-
Lumex Products | Mouser
LCD Numeric Display Modules .52" Ch. Height 4 Digit Reflective .
-
Design of a full-featured, solid-state telephone answering device
The display is a 4 digit numeric display used to proved TOD clock, Call timer, and user prompting. A full function LCD display .
-
http://dspace.mit.edu/bitstream/handle/1721.1/82205/49884805-MIT.pdf?sequence=2
The smaller display is a 4 - digit LED numeric display . The larger display is a 16character LCD alphanumeric display.
-
http://dspace.mit.edu/bitstream/handle/1721.1/27039/56793286-MIT.pdf?sequence=2
The smaller display is a 4 - digit LED numeric display . The larger display is a 16-character LCD alphanumeric display.
-
RF303 RS Electrosurgery Analyzer | Fluke Biomedical
• Digital display • 4 - digit numeric LCD with backlight and power-save mode .
-
Beginning C for Arduino
One of the most popular displays is either a 2×16 or a 4 ×20 LCD display . … displays (http://playground.arduino.cc/Code/LCD), and because they can display both alpha and numeric data, it’s pretty … … rather than kick a dead horse again, I thought I’d discuss an 8- digit 7-segment LED …
Indicates content that may require registration and/or purchase.