Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: LCD Drivers LCD DISPLAY DRIVER
- Features: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: 33 SEGMENT LCD DISPLAY DRIVER, 40 PIN DIP
-
Supplier: Renesas Electronics Corporation
Description: The ICM7211AM device is a non-multiplexed four-digit seven-segment CMOS LCD display decoder-driver.brbr This device is configured to drive conventional LCD displays by providing a complete RC oscillator, divider chain, backplane driver, and 28 segment
- Features: Other
- Package Type: PDIP
-
-
Supplier: Allied Electronics, Inc.
Description: 4-Digit LCD Display Driver; microprocessor I'face, -40 to 85 C, PDIP40
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY DRIVER, LQFP-64; No. of Digits:-; No. of Segments:40; Driver Case Style:LQFP; No. of Pins:64Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Interface Type:I2C; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY DRIVER, TSSOP-48; NO. OF DIGITS:-; NO. OF SEGMENTS:36; DRIVER CASE STYLE:TSSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:1.8V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE TYPE:I2C; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES
-
Description: Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Device Type: LCD Driver
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY DRIVER, AEC-Q100, HVQFN-32; No. of Digits:-; No. of Segments:18; Driver Case Style:HVQFN; No. of Pins:32Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Type:I2C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Display Drivers & Controllers LCD PICTURE IMPROVEMENT
- Features: RoHS Compliant
-
Supplier: Quarktwin Technology Ltd.
Description: LED, LCD, Vacuum Fluorescent (VF) Driver 18-DIP
- TJ: 100 C
- Package Type: DIP
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: Radwell International
Description: 10.1 INCH, LCD DISPLAY ,WITH VGA BOARD, LED DRIVER BOARD KIT. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Lumileds Category: Optoelectronics>Display, Monitor - LCD Driver/Controller Power Rating: 960 W Power Rating: 960 W Temperature Coefficient: 30(ppm/°C) Min Operating Temperature: -67 °C Max Operating Temperature: 140 °C Voltage Rating: 100VDC Application: CapSense
-
Supplier: LG Display Co., Ltd.
Description: Best Display for Smart Car LG Display provides the smart infotainment to drivers and passengers with AH-IPS featuring high resolution, high luminance and wide viewing angle which is the display standard smart car trend.
- Color: Color
- Features: Flat Panel Monitor
- Other Type/Technology: Other Display Type
-
Supplier: LG Display Co., Ltd.
Description: Best Display for Smart Car LG Display provides the smart infotainment to drivers and passengers with AH-IPS featuring high resolution, high luminance and wide viewing angle which is the display standard smart car trend.
- Technology: AMLCD
- Features / Applications: Automotive Applications
- Features: Other
-
Supplier: DigiKey
Description: LCD Driver Die
- TJ: -40 to 85 C
- Technology: I2C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: ALPHANUMERIC LCD DISPLAY DRIVER
- Device Type: LCD Driver
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Drivers & Controllers Liquid Crystal Display Driver (LCD Driver) 44-PLCC -40 to 85
- Pd: 350 milliwatts
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Digitally Adjustable LCD Bias Supply
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Display Drivers 4-Ch 75V WLED Controller with I2C for LCD Backlight
-
Supplier: AMP Display Inc.
Description: 10.1 TFT Liquid Crystal Display module is a color active matrix thin film transistor (TFT) liquid crystal display (LCD) that uses amorphous silicon TFT as a switching device. It is composed of a TFT LCD panel, a timing controller, voltage reference, common voltage, column
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: ODG (Origin Data Global)
Description: IC LCD DISPLAY DRIVER
- Features: Linear Regulator
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Drivers LCD DISPLAY DRIVER
- Features: RoHS Compliant
-
Description: ALPHANUMERIC LCD DISPLAY DRIVER
-
Supplier: Utmel Electronic Limited
Description: Display Drivers & Controllers (QVGA) 320x240 LCD Controller @ 16bpp
- Features: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: The A8510 provides a flexible and efficient solution for driving multiple LED strings, featuring eight integrated current sinks, a boost converter, and extensive protection features. Its wide input voltage range (5V-40V) makes it suitable for a variety of applications. * Note: If you have issues
- Form Factor: Integrated Circuit (IC)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation Simple
- Viewing Area Width: 162 mm
- Viewing Area Height: 121.5 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Texas Instruments
Description: Liquid Crystal Display Driver 44-PLCC 0 to 70
- TJ: 0 to 70 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BU9799KV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 200 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component
- TJ: -40 to 85 C
- Supply Voltage: 2.5 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU9799KV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 200 LCD Segments.It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component
- TJ: -40 to 85 C
- Supply Voltage: 2.5 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use
- Operating Temperature: -4 to 158 F
- Effective Screen Width: 11.973628513 inch
- Effective Screen Height: 8.98031981 inch
- Screen Diagonal: 15 inch
-
Supplier: Texas Instruments
Description: Liquid Crystal Display Drivers 40-PDIP -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use
- Diagonal Screen Size: 15 inch
- Screen Width: 12.85433765 inch
- Voltage Rating: 3.3 volts
- Environmental Temperature: -4 to 158 F
-
Supplier: Texas Instruments
Description: 5-Channel Level Shifter for LCD Displays (Dual Channel Scan Driver) 24-VQFN -40 to 85
- Operating Temperature: -40 to 85 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
and networked appliances LCD fonts, icons, graphics, and user-interface assets Voice prompts and compressed audio storage Data loggers and measurement equipment Printers, displays, routers, and consumer electronics Product configuration and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Using PIC16C5x Microcontrollers as LCD Drivers
This application note describes an LCD controller implementation using a PIC16C55 microcontroller. This technique offers display capabilities for applications that require a small display at a low cost, together with the capabilities of the standard PIC16C55 microcontroller. We start by an overview
-
TFT LCD Interface
A TFT LCD display module consists of a TFT LCD panel, one or more COG (chip-on-glass) or COB (chip-on-board) driver ICs, a backlight, and an interface. Several TFT display interface technologies exist today. Picking the right interface depends on specific end-product concerns. There are several
-
Low-Power Techniques for LCD Applications
TB1098 Low-Power Techniques for LCD Applications Each pixel/segment of the LCD display can be Author: Brian Claveria modeled as a capacitor. Including both the internal Microchip Technology Inc. common resistance and switch circuit multiplexing resistance, the circuit can be simplified
-
Smart LCD Makes Medical Aesthetic Device Smarter
Smart LCD display (Intelligent LCD Module) embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming.
-
Driving Liquid Crystal Displays with the PIC16F913/914/916/917/946
The PIC16F913/914/916/917/946 microcontroller family provides an integrated LCD Driver module that directly drives LCD displays. In large scale applications, directly driving a custom LCD display can provide significant cost savings. In addition, low-power applications can benefit from the low
-
Designing Wheel-Tuned, Digital-Display Radios with Next-Generation Radio ICs
wheel-tuned radio with an LCD to display frequencies, and it will explore the practical considerations in selecting audio ICs and display drivers, as well as how to leverage these technologies to deliver the best end-user radio tuning experience.
-
TC7135 Microprocessor Interface (TC7135)
Many data acquisition systems require both a visual display and a computer interface. The TC7135 from Microchip Technology is a 4-1/2 digit Analog-to-Digital converter (ADC) which can easily provide both of these functions. The TC7135s multiplexed BCD outputs interface easily to low cost LED or LCD
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for flat-panel displays has caused a bottleneck in production of the thin-film transistor (TFT) LCDs used in notebook and desktop monitors, and is putting the squeeze on smaller passive screens that go into cellular phones. While many of the large driver IC makers in Japan are scrambling to boost supply, some
More Information Top
-
Page 5. Semiconductor parts with 758 in root number
1/3, 1/4 Duty LCD Display Drivers with Key Input Function .
-
Display Driver IC Market Tracker - Q3 2015 V4
Global LCD display driver Demand Forecast Source Driver and Single Chip .
-
Display Driver ICs Market Tracker - Q4 2014
Global large LCD display driver shipments .
-
LCD Drivers | Mouser
LCD Drivers LCD DISPLAY DRIVER .
-
lc75 datasheet : Datasheets for Electronic Components and Semiconductors
1/3, 1/4 Duty LCD Display Drivers with Key Input Function .
-
Display Driver ICs Market Tracker Database - Q3 2014
Large LCD Display Driver IC Forecast, 2013 - 2018 .
-
Display Driver ICs Q3 2012 Market Tracker
Large LCD Display Driver IC Forecast .
-
Display Driver ICs Q2 2012 Market Tracker
… with 2012 Outlook, Q1 2007-Q1 2013E.....................................2 Figure 3: Display Driver Units Outlook - By Application Breakdown, 2011-2016 ...............................3 Figure 4: YoY Growth Rate by main Display Application, 2011-2016....................................................4 Figure 5: Large LCD Display Driver Market Outlook, 2011-2016 …
Indicates content that may require registration and/or purchase.