Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: R. S. Hughes Company, Inc.
Description: The Erem lead forming pliers is another quality product from Erem.
-
Supplier: R. S. Hughes Company, Inc.
Description: Plier - Lead Forming - Soft Tip
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta lead forming pliers is another quality product from Excelta. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Pliers Type: Forming, U-Shape
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Erem lead forming pliers is sold 1 per case and is another quality product from Erem. Has a jaw length of 0.905 in and green handle color. Used in forming of active components, passive components. The overall length measures 4.75 in.
-
Supplier: DigiKey
Description: Lead Forming Tool
-
Supplier: SAE International
Description: This paper documents the development of a novel CNC metal forming process called "Stretch roll forming". It is an extension of the three roll forming (or slip-roll) process, wherein many pairs of roller-like dies mounted on positioning slides are used to approximate the
-
Supplier: BesTech Tool Corporation
Description: feasibility of products manufacturability. Then we can prototype the concept to prove it out. We can competitively produce tooling for both low and high volume requirements. BesTech runs two shifts (Approximately 22 to 24 hours a day). This helps us with today's reduced lead times. BesTech
- Industry Served: Aerospace, Automotive, Electrical / Electronics, Food Processing, Industrial, Marine, Medical, Military, Packaging Equipment
- Services: CAD/CAM Support, Design Assistance, Initial Tool Tryout, Production Facilities, Prototyping, Repair and Maintenance
- Features: Custom / Specialty Tools, Midwest US Only, North America, United States Only
- Capabilities: Die Forging, Extrusion, Jigs and Fixtures, Progressive Dies, Sheet Metal Forming Dies, Welding Fixtures
-
Supplier: APEX Machine Tool Company
Description: highly detailed, complex parts. Having a team of professionally seasoned tool designers and toolmakers intimately familiar with the materials used in composite structures—such as carbon fiber, fiberglass, toughened epoxy, BMI, Polyimide and one-part epoxy systems makes us a resource of choice
- Industry Served: Aerospace, Electrical / Electronics, Industrial, Marine, Medical, Military, Optical, Packaging Equipment, Semiconductor
- Services: CAD/CAM Support, Design Assistance, Initial Tool Tryout, Production Facilities, Prototyping, Repair and Maintenance
- Features: Custom / Specialty Tools, North America, Northeast US Only, United States Only
- Capabilities: Die Forging, Extrusion, Jigs and Fixtures, Sheet Metal Forming Dies, Welding Fixtures
-
Description: strength and corrosion resistance. Lead can be added to any brass to increase machinability and provide pressure tightness by sealing the shrinkage pores. There are low, medium and high leaded brasses, with lead contents up to 3.5%. The lead brasses are used for architectural
- UNS Number: 35,000
- Tensile Strength (UTS, Break): 41,000 to 46,000 psi
- Yield Strength (YS): 17,000 to 21,000 psi
- Elongation: 45 to 50 %
-
Supplier: Allied Electronics, Inc.
Description: Severe Environmental Conditions Including Military Requirements of High Shock and Vibration Two-Piece Tapered Entry Closed Entry Inner Contact and Machined Outer Sleeve Accepts Any IC Lead and Component Leads 0.016"-0.021" Diameter, 0.105" Min. Length Uses: Microprocessor Sockets,
-
Supplier: Deeco Metals
Description: We offer MIG & TIG welding wires, welding electrodes, brazing & Filler rod and wire and solders made from copper, stainless steel, aluminum, silver and tin & lead. Available in diameters ranging from 1/16" to ¼", these welding products are offered in a variety of lengths and forms, including
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: ODG (Origin Data Global)
Description: PLIERS - MULTIPLE LEAD FORMING -
-
Supplier: Sensata Technologies
Description: Open Top Reduced Lid Activation Force Auto Load Compatible Package Alignment 0.4mm pitch Corner Lead Guide plus Alignment Rails 0.5mm pitch Corner Lead Guide Modular tooling provides maximum flexibility to meet most lead form and pin count combinations Thru Hole Design with
- Contact Resistance: 65 milliohms
- Operating Temperature: 150 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Star SU LLC
Description: Flat blanks are available from H.B. Carbide in all carbide grades. They can be used for wire EDM, knife blanks, form tools, rings, and washers. Minimal grind stock available Competitive lead times Technical assistance with grade application
-
Supplier: Allied Electronics, Inc.
Description: LED, 90 mcd (Typ.) Luminous Intensity, Yellow Color, 150 mA (Max.) Forward Current State-of-the-art, high brightness chip technology Choice of color and lens finishes Easy-to-solder leads, tin finish Lead trimming and forming available Custom shapes⁄easily⁄tooled⁄low minimum
-
Supplier: MuShield Company, Inc. (The)
Description: MuShield's 12 inch Cincinnati Hydroform Press produces precision formed sheet metal parts. The Hydroform process utilizes a mandrel machined to the inner dimensions of the formed sheet metal part as a forming punch. Hydraulic pressure (up to 15,000 psi) behind a specialized rubber diaphragm
- Material: Aluminum, Copper, Brass or Bronze Alloy, Nickel / Nickel Alloy, Steel - Carbon & Alloy, Steel - Stainless, Titanium
- Secondary Capabilities: Annealing / Heat Treating, Machining, Welding / Brazing
- Support & Production Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype
- Features: North America, Northeast US Only, United States Only
-
Supplier: FabSupply Incorporated
Description: Die sets F116-F117 and F118-F119 should be considered when a highly accurate on-center curl is desired. These dies may be used to produce a curl from 1/4" to 1/2" inside diameter in light gauge material. A minimal flat appears on the lead edge and the sheet remains relatively flat during the
-
Supplier: PTC/Creo
Description: high levels of scrap, and manually-conducted repetitive operations. Eliminating these problems is the domain of Creo Elements/Pro NC Sheetmetal. You gain productivity by automatically creating and optimizing toolpaths using standard and form tools. And, with its smart auto-nesting, you
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: sensor. The accuracy also increases thanks to the definable point grids and consolidation possibilities for intelligent point reduction. The LineScan optical sensor is the tool of choice, particularly for car bodies, mold/tool making, construction and design, as well as for
- Features: Other
- Probe Type: Proximity (Noncontact) Probe
- Mounting: Vertical
-
Supplier: Peridot Corporation
Description: Peridot's extensive laser welding capability is extensively utilized by the minimally invasive device industry. We held hubs to cannula, lead wires to contacts, batter contacts to leads etc. Form welding .002 diameter polyamide coated leads to pacemaker bodies we have the
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Prototype Services, Reverse Engineering
- Materials: Copper, Exotic Metals, Steel - Stainless, Steel - Tool
- Capabilities: Laser Welding
- Features: North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: Isotech, Inc.
Description: shape. This process requires hydroforming tools consisting of a punch made in the shape of the desired part, a ring contoured to fit around the punch, and a pressurized forming chamber sealed by a flexible rubber diaphragm. Deep Drawing / Deep Draw is the process of forming a
- Part Diameter / Length (rectangular section): 24 inch
- Capabilities: Anodizing, Painting / Powder Coating
- Services: Engineering / Design Assistance
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Infineon Technologies AG
Description: Superior thermal resistance for a PQFN 2x2 package Optimized for highest performance and power density Industry’s lowest RDS(on) in smallest PQFN 2x2 package N-channel 100% Avalanche tested Pb-free lead plating; RoHS compliant Benefits Optimized low voltage overshoots Reduced system costs
- rDS(on): 0.0036 ohms
- TJ: -55 to 150 C
- VGS(off): 1.2 to 2 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Bosch Rexroth Corporation
Description: 80mm and leads from 1mm up to 40mm - 13 different ball nut solutions to choose from - Full range of bearings, pillow block units, and ball nut housings - Lead accuracy from T5 (0.023/300mm) to T9 (0.130/30mm) - Preload and non-preload solutions available - Corrosion resistant designs
- O.D Screw Diameter: 0.2362206 to 3.149608 inch
- Component Type: Screw Assembly
-
Description: audiovisual systems and home platforms. The authors provide information that will be essential for the future study and development of visual media communications technologies. The book contains details of video coding principles, which lead to advanced video coding developments in the form
-
Supplier: AMPP Resources
Description: lining project and replaces a non-specific diary. Included are contact information, standards, checklists, essential and non-essential personnel tracking, safety documentation, summary of ambient weather conditions, pre-inspection log for Salt test and lead/heavy metal reporting, surface
-
Supplier: Boston Gear
Description: offer the smoothest, quietest form of gearing when properly applied. Because the efficiency of a worm gear drive depends on the lead angle and number of starts on the worm, it's important to keep the ratio as low as possible. It is equally important that worms and worm gears used together
- Material: Acetal, Carbon / Alloy Steel, Hardened Steel, Nylon
- Design: English
- Gear Type: Worm
-
Supplier: Boston Gear
Description: applied. Boston Gear offers worm gears manufactured from a variety of materials, such as acetal, minlon, bronze, and cast iron to suit your application's requirements. Note: Because the efficiency of a worm gear drive depends on the lead angle and number of starts on the worm, the ratio
- Material: Acetal, Bronze, Cast Iron
- Design: English
- Features: Other Plastic
- Gear Type: Worm Wheel
-
Supplier: Allied Electronics, Inc.
Description: leads instead of four. A special test lead accessory is available to enable you to establish the connection. You get excellent resolution and accuracy plus the convenience and ease of using a single pair of leads. Multiple connectors give you maximum flexibility - Choose from
-
Supplier: Allied Electronics, Inc.
Description: two leads instead of four. A special test lead accessory is available to enable you to establish the connection. You get excellent resolution and accuracy plus the convenience and ease of using a single pair of leads. Multiple connectors give you maximum flexibility - Choose
-
Supplier: MRL Industries
Description: An ISO 9001:2008 Certified source of precision metal fabricated parts, components, prototypes and integrated assemblies, we supply a variety of demanding industries, including Aerospace, Aviation, Military Defense, Medical and Commercial, offering custom solutions to the most difficult metal
- Services: Assembly, CAD / CAM Support, Design Assistance, Just-in-Time Capability, Pattern Layout, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, United States Only
Find Suppliers by Category Top
Featured Products Top
-
. Product Quality A tool functions by transferring its form to the production article; in other words, it determines the final shape of the finished product. Different tooling types will have different dimensional tolerance levels, mostly affected by the coefficients of thermal (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
PPS material: no humidity absorption, oxygen-free, radiation resistance and solvent resistance Temperature cycling between -60°C and 260°C Highly resistant to vibrations and shocks Various and numerous fixing hardware Lead time from 1 week, no MOQ Online services iOS/Android for designers (automatic part numbering system, automatic 2D and 3D drawings) (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
: Higher quality control Reduced lead times (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
and fosters a growing workforce of women leaders. Lowell is partnered with ISA Women in the Industry as a network that expands education and opportunities for women in many industrialized industries. After all these decades, Lowell Corporation continues to represent a beacon of opportunity for women to lead in the manufacturing and industrial industries. (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
The Quick Vision ELF is a cutting-edge, automated vision measurement system with a sleek and ergonomic design. By incorporating a state-of-the-art optical measurement machine like this, Lowell is able to enhance lead times for our clients and assist the engineering team in ensuring exceptional (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
. Looking for high-quality highline tools? Read our product guide for utility workers (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
"Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Interest rates, the election and managing longer lead times National Bolt & Nut an ISO 9001:2015 certified manufacturer of custom non standard fasteners. Rapid lead times, quality products, full certs. NBN also warehouses (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
tool functions by transferring its form to the production article; in other words, it determines the final shape of the finished product. Different tooling types will have different dimensional tolerance levels, mostly affected by the coefficients of thermal expansion (CTEs) for the tooling (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
gyro for drilling and survey instruments operating under harsh conditions The closed-loop architecture of GYPRO4300 allows to achieve a strong vibration rejection of 0.5 °/h/g² under harsh vibrating conditions. GYPRO4300 gyro is housed in a miniature and hermetic J-lead (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
Conduct Research Top
-
Lead Time Leader Winner - Extreme Tool and Engineering: Building Relationships, Fostering Growth - 01/06
(Wakefield, MI) --a manufacturer of pre-production molds, Class 101 production tooling, hot runner molds, auto unscrewing molds, insert molds and manual transfer two-shot over-molds --formed with just six employees and a dream to grow into a full-service, art-to-part, product development firm. President
-
Passivate Lead Screws for Extended Service Life
Maximize corrosion resistance and reduce leadscrew surface impurities remaining from processing. Remove surface contaminations, such as iron particles left by cutting tools, that can form rust or act as initiation sites for corrosion with passivation.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Industries Association (JEITA). Nanoimprint lithography ready to make its mark A potentially low-cost form of lithography affectionately known as "squish and flash " by its backers is coming to market. Three vendors have announced or released tools for the technique, properly known as nanoimprint
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
transition that began last month, when Duane R. Dickhut was named to lead its ServerWorks chip-set subsidiary. MII debuts low-cost nano-imprint litho tool Molecular Imprints Inc. (MII) here today (May 2) rolled out a low-cost version of its nano-imprint lithography tool line for use in processing devices
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
platform for removable hard-disk drives in both PC and non-PC products, eight Japanese companies have formed the iVDR Hard-Disk Drive Consortium. Group to form content-protection specs for audio players A group of consumer electronics manufacturers and technology suppliers have formed the Digital
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for end-to-end solutions that meets the specification for the very high bit rate VDSL2 which has just been ratified by the International Telecommunications Union. Sanyo selects Catapult C for algorithmic synthesis Japan's Sanyo Electric Co. Ltd., has selected the Catapult C synthesis tool from Mentor
-
How to Analyze the Economic Impact of Liquid Gaskets
The benefits of liquid gaskets (either form in place [FIP] or cure in place [CIP]) are obvious: they eliminate the need to maintain an inventory of custom preformed gaskets, thus reducing work in progress (WIP) as well as the lead time necessary to obtain new gaskets. In addition
-
ICH Guidances (Already) Show Their Age
By Emil W. Ciurczak, Contributing Editor Editor 's Note: This is the first of several articles that will review ICH guidelines. The tools for a safe and well-produced pharmaceutical and nutraceutical supply in the country and world are in the news every day: PAT (Process Analytical Technologies
-
The Ultimate Tapping Screw for Plastics
novel, but material, equipment and tooling have evolved to permit pitch, diameter and thread form combinations that generate remarkable results when threading into most thermoplastic alloys. What we are defining is a 30 Degree thread form called Type FT. By comparison, a standard Type B thread
-
Piezo Motors: Principle of Operation for Engineers
crystals were the first commercially exploited piezoelectric material and still used in sonar detection applications, scientists kept searching for higher performance materials. This intense research resulted in the development of barium titanate and lead zirconate titanate, two materials that had very
-
Have a Product That Needs Engraving? Save Money and Time by Bringing it In-House
laser engraving gain traction in the market and the volume of work outsourced increases, there comes a point when the monthly spend on custom laser services is no longer cost-effective. Sometimes, the time taken to contact suppliers and reserve space in their production schedule can lead to delays
More Information Top
-
Central Solenoid Insert Technical Specification
Winding operation shall verify the settings of the winder for achieving the desired radius of curvature in the coil and formation of the leads by using separate lead forming tools .
-
Lead Forming Hand Tools
Speedy Bend Lead Forming Tool for 1/8 Watt Resistors .
-
Equipment selecmon for tape automated bonding (TAB)
Components are normally presented to the lead form tooling in one of several ways: (a) tape and reel feeders or (b) coin stack tubes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/84340/52035645-MIT.pdf?sequence=2
One example ofthe complexity is that the kits required the use of 26 different lead forming tools .
Indicates content that may require registration and/or purchase.