-
Supplier: Newark, An Avnet Company
Description: Capacitor Polypropylene,470nF,5/5%,Metallized Polyester,220Vac,Radial,15mm,Lead Spacing
-
Supplier: Newark, An Avnet Company
Description: Capacitor Polypropylene,390nF,10/10%,Metallized Polyester,220Vac,Radial,15mm,Lead Spacing
-
Supplier: Newark, An Avnet Company
Description: Capacitor Polypropylene,1uF,5/5%,Metallized Polyester,63Vac,Radial,15mm,Lead Spacing
-
-
Supplier: Newark, An Avnet Company
Description: Capacitor Polypropylene,120nF,5/5%,Metallized Polyester,220Vac,Radial,15mm,Lead Spacing
-
Supplier: Allied Electronics, Inc.
Description: The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC
-
Supplier: Allied Electronics, Inc.
Description: The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC
-
Supplier: Radwell International
Description: CAPACITOR, RADIAL TERMINATION STYLE, 50 V, 0.2 INCH LEAD SPACING, LEADED, MULTILAYER CERAMIC. FREE 2 YEAR RADWELL WARRANTY
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
- Lead Style: Radial Leads
-
Supplier: Richardson RFPD
Description: Capacitor, film, 2.2 uF, +/-20% Tol, -40/+110C, Safety: X2, 440VAC, Lead Spacing=37.5 mm
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 440 volts
- AC Rated Voltage (WVAC): 440 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1360594-BFC233810473 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/BC Components Series: MKP338 1 Package: Bulk Product Status:
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 440 volts
-
Supplier: Allied Electronics, Inc.
Description: The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 1 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 3 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 11mm Length: 18mm Thickness: 5mm Diameter: — Lead Spacing: 15mm
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 40 volts
-
Supplier: Allied Electronics, Inc.
Description: Capacitance Range: 0.1 - 680mF Voltage Range: 3 - 50V Tolerance: ±20%, ±10%, ±5% Case Size: A, B, C, D, E, F, G, H, J, K, L & M Lead Spacing: A-H Case Size - .1" Lead space / straight lead & J-M Case Size - .2" Lead space / straight lead The Kemet 'UltraDip
-
Supplier: ASC Capacitors
Description: Shizuki™ MEC-DL Low Profile Capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are conductive for low inductance (<1nH per mm of lead spacing.) They are available with a single or dual leads depending>
- Capacitance Range: 13 to 66.00000000000001 microF
- DC Rated Voltage Range (WVDC): 450 to 850 volts
- Applications: General Purpose
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CAPACITOR FILM 0.22 UF 20% TOL 760V AT 85C LEAD SPACING 22.5MM Product overview: PHE820MD6220MR06 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: ASC Capacitors
Description: Shizuki™ MAC-UM capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are industry standard spacing. They are available with a single lead or dual leads depending on the current or application requirements. The
- Capacitance Range: 0.47000000000000003 to 20.000000000000004 microF
- AC Rated Voltage (WVAC): 305 volts
- Applications: General Purpose
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: ASC Capacitors
Description: Shizuki™ X-2 EMI Suppression capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are industry standard spacing. They are available with a single lead or dual leads depending on the current or application requirements.
- Capacitance Range: 0.01 to 2.2 microF
- DC Rated Voltage Range (WVDC): 275 volts
- Applications: General Purpose
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ASC Capacitors
Description: Shizuki™ MEC-DL capacitors are designed with PCB board mounting in mind. Their lead spacing and compact size are conducive for low inductance <10nH <1nH applications.
- Capacitance Range: 7 to 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 450 to 1,300 volts
- Applications: General Purpose
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, FILM, 0.047UF, 630VDC, 10%, 15MM LEAD SPACING, BOX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS IGBT mountable power supply capacitor Snubber circuit power capacitor that fits IGBT terminal spacing for direct mounting, for across-the-buss power applications The EC MP80 represents the first Snubber circuit power capacitor that is designed to
- Capacitance Range: 0.5 to 50.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 to 3,300 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Qorvo
Description: x 3 mm plastic overmold QFN, tight lattice spacing requirements for phased array radar applications is easily supported. RF input and output ports are matched to 50Ω and include integrated DC blocking capacitors. Lead-free and RoHS compliant.
-
Supplier: Qorvo
Description: Packaged in a small 5 x 5 mm plastic overmold QFN, tight lattice spacing requirements for phased array radar applications is easily supported. RF input and output ports are matched to 50Ω with integrated DC blocking capacitors. QPA2611 is part of a three-amplifier family and is pin
-
Supplier: Win Source Electronics
Description: Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 1032099-110-93-628-41-801000 Packaging: Tube/Rail Type: DIP, 0.6" (15.24mm) Row Spacing Features: Open Frame, Decoupling Capacitor Termination: Solder Current Rating: 3A Housing Material: Polycyclohexylenedimethylene
- Current Rating: 3 amps
-
Supplier: DigiKey
Description: 1500pF ±5% 200V Ceramic Capacitor UNJ Radial
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
- Operating Temperature: -55 to 200 C
-
Supplier: RS Components, Ltd.
Description: Radial polyprop cap,22nF 2kV 27.5mm
- Applications: Automotive
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Electrostatic Capacitors: Polypropylene
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.0047 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Knowles
Description: installation. Free Form Capacitors The Free Form capacitor allows any size geometry and shape for utilization in custom fit applications. Vertical Capacitor Assemblies Novacap is capable of stacking capacitors on the side for applications of limited height.
- Electrostatic Capacitors: Ceramic
- Applications: High Current, High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Description: Features : ● metallized polypropylene, non inductive winding structure, axial ● excellent self-healing performance ● wrapped with polyester tape paper and filled with flame retardant epoxy resin at both ends
- Capacitance Range: 0.001 to 15.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 to 1,200 volts
- Lead Style: Axial Leads
-
Supplier: DigiKey
Description: 5100pF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial
- Capacitance Tolerance: 3 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: RS Components, Ltd.
Description: Radial Capacitor TP Series 25Vdc 1000uF
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Features: Other
-
Supplier: SCHURTER Inc
Description: Description Coin Cell Supercapacitor Vertical design THT-terminals Unique Selling Proposition Very compact design High power density Low leakage current Long lifetime Applications Sensors Small mobile devices Smart Meter Computers and peripherals Office equipment Real-time clock backup
- Capacitance Range: 100,000.00000000001 to 1,500,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
- ESR: 50,000 milliohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Description: Features : ● metallized polyester film, non inductive winding structure ● wide capacity range, small volume and light weight ● good self-healing and long service life ● flame retardant epoxy powder encapsulation
- Capacitance Range: 0.01 to 10.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 1,250 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: Knowles
Description: A range of ultra-low loss High Q ceramic capacitors with C0G/NP0 characteristics suitable for high power applications where minimal power loss and very low self heating is demanded. Common applications include MRI body coils and wireless charging systems operating in the kHz and MHz
- Capacitance Range: 0.00000010000000000000001 to 0.01 microF
- DC Rated Voltage Range (WVDC): 50 to 7,000 volts
- Packing Method: Bulk Pack, Tape Reel, Tray / Rail
- Electrostatic Capacitors: Ceramic COG (NPO)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.0022 microF
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
0.047–2.2µF capacitance, and lead spacing 10–22.5mm, perfectly suited for PFC and other power supply circuits. Enhance your power supply designs (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
µF Lead spacing: 27.5–52.5 mm Modular structure supports flexible integration into compact (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
F Lead Spacing: 15~27.5mm Maximum Operating Temperature: 125°C (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
http://www.mouser.com/catalog/specsheets/515d.pdf
PACKAGING LEAD CODE 14th AND 15th DIGITS OF PN SPECIFICATION LEAD SPACE CAPACITOR SIZES AVAILABLE .
-
Analtsis od Surge Capacitor Lead Connections for the Protection of Motors
TABLES I and II listing surge impedance and surge velocity of various cable constructions and capacitor lead spacings were calculated using the Geometric Mean Radius of the conductor in the inductance calcula- tion.
-
High voltage multilayer polymer capacitors fill technology gap
These 5.0 mm lead spacing PPS capacitors in leaded and surface mount packages are rated from 25 to 400 VDC for variousoutput voltages.
-
http://www.nxp.com/documents/user_manual/UM10409.pdf
metallized polyester film capacitor ; lead spacing 5 mm .
Indicates content that may require registration and/or purchase.