Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acme Chip Technology Co., Limited
Description: Q50 SERIES: LED-BASED TRIANGULAT
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Richardson RFPD
Description: operated Linear or Rotary Variable Differential Transformer to your industrial position control system. The LDM-1000 was designed with maximum sensor/system compatibility in mind. A wide range of gains, excitation voltages and frequencies ensure compatibility with virtually all LVDT
-
Supplier: Radwell International
Description: (4270093), PROXIMITY SENSOR, CRS SERIES, INDUCTIVE, MINIFAST 3-PIN QD CONNECTOR, EMBEDDABLE, 2 MM SENSING RANGE, CYLINDER ROTATABLE METAL SENSOR W/23.2 MM PROBE, NORMALLY OPEN, 2-WIRE AC/DC OUTPUT, 20-250 VAC/10-300 VDC, 2 LED'S. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
-
Supplier: Banner Engineering Corp.
Description: Combines laser-like performance with LED safety and economy Provides an appealing alternative to lasers for many applications, including dry-bulk level measurement, package filling, roll-diameter measurement, loop control and dimensional measurement Available in discrete or analog models
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: ifm efector inc.
Description: configurable RGB LED for a fast visual localisation of the sensor End position setting with just one click for quick set-up Self-diagnostics regarding wear, blockages or deposits for preventive maintenance User-friendly communication and parameterization via IO-Link Learn more
- Accuracy: 1 %
- Operating Temperature: -13 to 158 F
- Body Shape: Rectangular
- Output: Switched / Alarm
-
Supplier: Banner Engineering Corp.
Description: status during setup and operation, using highly visible LEDs indicators
- Measurement Range: 1.181103 to 11.81103 inch
- Operating Temperature: -4 to 140 F
- Output: Current, Voltage
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: ifm efector inc.
Description: Position feedback for single and double seat valve and for diaphragm valves Freely selectable switching outputs: valve open / closed, seat lift Replaces three binary pulse pick-ups Resolution of 0.2 mm across the entire measuring range Programming of valve positions with pushbuttons
- Max DC Voltage Rating: 36 volts
- Operating Temperature: -13 to 185 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
-
Supplier: Infineon Technologies AG
Description: & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 s) High ESD performance Potential Applications Window lifter (index counting) Power closing (index counting) Gear stick (position detection) Seat belt (position detection)
- Input (Supply) Voltage: 3 to 32 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: PG-SOT23-3-15 (TLE4968-1M) Potential Applications BLDC rotor position measurement Speed and position measurements in camshaft or transmission applications Applications Automotive LED lighting systems Diesel direct injection Electric power steering (EPS) Windshield wiper system
- Input (Supply) Voltage: 3 to 32 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: steering wheel Multi function knobs Pedal/valve position sensing Applications Automotive LED lighting systems Diesel direct injection General purpose motor drive - variating frequency and voltage Industrial automation
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: DigiKey
Description: SENSOR MAGNETORES PNP CONNECTOR
- Operating Temperature: -13 to 158 F
-
Supplier: Newark, An Avnet Company
Description: FEMALE M8 CORDSET, RIGHT ANGLE, 3 POSITION, 5M, PNP LED; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: IFM Sensors & Switches IGK2012-FRKG/M/2LED/US-104-IRF-IG5907
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Newark, An Avnet Company
Description: FEMALE M12 CORDSET, RIGHT ANGLE, 3 POSITION, PNP LED, 5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FEMALE M12 CORDSET, RIGHT ANGLE, 3 POSITION, PNP LED, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
-
Supplier: Micro-Epsilon Group
Description: (λdom) and color temperature (CCT). Universal coupling of MFS receiver sensors. Available with either 7, 14, 21 or 28 measurement channels. Individual adaption of the sensor configuration. Each measuring position is freely configurable in terms of color, intensity and function.
- Operating Temperature: 32 to 122 F
- Input Voltage: DC input
- Features: Other
- Color Types Detected: RGB (Visible)
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Radwell International
Description: LABEL SENSOR, 11224132, LED YELLOW, 3000 HZ, 35 MA, 10 35 VDC. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Allied Electronics, Inc.
Description: The Series 28 Universal photoelectric sensors offer fully-adjustable sensing ranges in IP67 housings with dual position LEDs visible from a distance of 50’ (15 m). Features: Extreme Low Temperature Operation (–40°F) Optional Timer Function Thru-Hole or Dovetail Mounting Options
-
Supplier: Micro-Epsilon Group
Description: The MSC7602 controller is designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. A wide variety of compatible, inductive displacement sensors and gauges from Micro-Epsilon combined with an optimized
- Linearity: 0.02 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Output: Current, Voltage
- Features: DC Powered
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile
- Operating Temperature: 14 to 131 F
- Features: LED
- Sensor Technology: Time of Flight Optical Position Sensor
-
Supplier: ifm efector inc.
Description: Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five selectable positions of the sensing face LED display for switching status and operation Corner LEDs clearly visible in any mounted position From May 1st 2025, products
- Measurement Range: 1.574804 inch
- Operating Temperature: -13 to 158 F
- Features: DC Powered
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: ams
Description: dynamic range of operation for accurate distance detection, such as in a cell phone, for detecting when the user positions the phone close to their ear. IR LED sink current is factory trimmed to provide consistent proximity response without requiring customer calibrations. An internal
- Operating Temperature: -40 to 185 F
- Color Types Detected: RGB (Visible)
-
Supplier: ams
Description: dynamic range of operation for accurate distance detection, such as in a cell phone, for detecting when the user positions the phone close to their ear. IR LED sink current is factory trimmed to provide consistent proximity response without requiring customer calibrations. An internal
- Operating Temperature: -40 to 185 F
- Color Types Detected: RGB (Visible)
-
Supplier: POSITAL B.V.
Description: POSITAL LINARIX SSI with Button and LEDs linear sensors, design: Draw Wire Enclosure, Extruded Metal and 12 bit (4096 Steps) resolution.
- Measurement Range: 393.701 inch
- Resolution: 0.07690000000000001 mm
- Operating Temperature: -4 to 176 F
- Accuracy: 0.01 %
-
Supplier: SensoPart
Description: Distance sensors for all operating ranges Triangulation for close range The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a
- Measurement Range: 1.181103 to 7.87402 inch
- Resolution: 0.68 mm
- Operating Temperature: -4 to 140 F
- Features: LED
-
Supplier: Burkert Fluid Control Systems
Description: The control head Type 8691 is designed for decentralized automation of ELEMENT Type 21xx pneumatic process valves. The registration of the valve position is done through a contact-free analogue sensor element, which automatically recognises and saves the valve end position
- Operating Temperature: -4 to 140 F
- Type of Position Indication: LED Indicator
- Switching Options: Non-Contact Switch or Proximity Sensor
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: Gemu Valves
Description: The GEMU 1235/1236 electrical position indicator is a microprocessor controlled programmable intelligent position indicator with an integral electronic travel sensor system (stroke). Optical position indication is made by LED and electrical position
- Operating Temperature: 14 to 158 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: Gemu Valves
Description: The GEMU 1214 electrical position indicator can be used for pneumatically operated linear actuators. GEMU 1214 has a corrosion resistant plastic housing and is designed for actuator strokes up to 70 mm. It has one or two inductive proximity switches with integrated LED indication. The
- Maximum Number of Switches: 2 #
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Alfa Laval Inc.
Description: IndiTop valve position indicators provides a smart solution for cost-effective control of your plant. Effective valve indicator Reliable valve indication based on proven ThinkTop design contribute to process safety: No-touch, set-and-forget sensor system.Detects both the condition and
- Operating Temperature: -4 to 185 F
- Type of Position Indication: A Position Transmitter, LED Indicator
- Valve Actuation: For Linear Actuated Valves
Find Suppliers by Category Top
Featured Products Top
-
Precision Control with the Push of a Button LS1 Series with analog interface The LS1 Series of position sensors lets you program start– and end–points, slope and (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
New IO-Link Distance Sensor STEGO’s NEW distance sensor is compact, making it perfect to measure in tight spaces. The distance sensor uses ultrasonic waves to determine the distance to (read more)
Browse Ultrasonic Linear Position Sensors and Switches Datasheets for STEGO -
. Low speed update rate is 50 Hz and high speed is 950 Hz. The LS1 Series of position sensors can be factory or user programmed for start– and end–points, slope and offset. Two push buttons and status LEDs enable easy programming to get the most accuracy and flexibility for your (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
pressure wash downs are typical. The RSS36 also features all of the diagnostic advantages of our electronic safety sensors. The RSS36 comes standard with LEDs to indicate various errors. For more advanced indication the RSS36 is also available with serial diagnostics to communicate its status via (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The Series BNS36 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards/articulating robot arms. Each sensor set consists of a multiple reed switch unit and a coded-magnet actuator. The reed switches, wired in series, will only (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
where other inductive sensors will not work. These small inductive sensors are available in 3mm, 4mm & 5mm diameter stainless steel housings. Despite their space saving size, they still have short circuit protection and a LED (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
circuit protection and a LED indicator. Inductive proximity sensors are used for non-contact detection of metallic objects to control, position and monitor processes in automated machinery and industrial equipment. The presence of a metal in the sensing area causes the sensor the (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
The MZM100 from Schmersal consists of a magnetic-latching interlock and actuator unit. An electromagnet is utilized to generate a 500 N holding force. An integrated pulse-echo based sensor detects and monitors the position of the safety guard. This sensor technology permits an offset between the (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
-cycle position detection, component counting, machine sequencing, and metal-part verification. It is important to note that the XS118BLNAL2 is an on/off proximity sensor rather than a measuring sensor. It does not provide a proportional analog output indicating the (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Analog Distance Measurement Photoelectric Sensors
and increases in production volume. This means that continuous position feedback can be implemented at a reasonable cost, thus allowing process owners a new level of flexibility and control to create highly profitable solutions. Modern photoelectric sensors offer more useful industrial solutions handling
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
led by Crescendo Ventures, the company said. Jan. 30 to Feb. 5 Stories from Korea, China, Europe, Japan and Taiwan engaged readers this week, with Samsung's position as king of the flash memory hill and the associated rankings taking lead position Texas Pacific to reduce stake in wafer maker MEMC
-
Advantages of Linear Encoders Over Rotary Encoders
and absolute devices. Furthermore, it is enriched with solutions that are dedicated to specific applications such as lateral reading sensors, sensors for toothed wheels and racks, sensors for UHV installations. Among the most widely used models are SME53 and SME54 incremental linear encoders and SMA2 absolute
More Information Top
-
Savannah River Plant Californium-252 Shuffler software manual. [ASSAY; TEST]
The source transfer system is having trouble with the LED positioning sensors .
-
Performance of an SCR-inverter-based commutatorless series motor with load commutation and unaided startup capability
The identification of the 30 lead sensor position is, therefore, necessary to establish the basic aim of this study.
-
Constant power operation of a thyristorized commutatorless series motor
allows operation only at leading sensor positions for which natural commutation in the inverter is possible [1].
-
Simplified steady-state model of an SCR-inverter-based load-commutated commutatorless series motor
This leading sensor position is identified by the sensor-lead angle .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38240/146256772-MIT.pdf?sequence=2
* Apply temperature compensation to the position sensor LED current source and photodiode to limit low frequency noise (improving position sensor resolution).
-
State of the art and future trends in position sensorless brushless DC motor/generator drives
However, the mechanical position sensors lead to several problems in practice.
-
Advanced Diagnosis for Sustainable Flight Guidance and Control: The European ADDSAFE Project
The failure root cause could be for instance a sensor bias: e.g. the actuator rod is servo-controlled at 0 degree but an undetected bias on the position sensor leads to an unwanted deflection of an unknown amplitude, proportional to the …
-
Tokamak Physics EXperiment (TPX): Toroidal field magnet design, development and manufacture. SDRL 46, CPDR review package. Volume 6
1.1.3 Conduit Figure I .I-2 Sensor Lead Positions .
-
Laser triangulation to measure the carcass deflections of a rolling tire
OTS measures the distance between a certain fixed point on the carcass and the sensor ( LED position ), but not the direct radial distance, as in the case of the LTS.
-
Two-directional scanning method for reducing the shadow effects in laser triangulation
Part of the light scattered from the surface is collected by a lens and part of that becomes bias light on the position sensor leading to measurement error.
Indicates content that may require registration and/or purchase.