Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Protavic America, Inc.
Description: PNS-56225™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high
- Viscosity: 400 cP
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 3,055.5555555555557 µin/in-F
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 567 Primerless Silicone Encapsulant Black is a two component material that is used in potting applications for automotive assemblies, power supplies, high voltage resistor packs, LED lighting, industrial controls, and connectors. It offers unprimed adhesion, heat
- Viscosity: 1,540 cP
- Thermal Conductivity: 0.3 W/m-K
- Dielectric Strength: 525 kV/in
- Features: Encapsulating / Potting
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 184 Silicone Elastomer Clear is a two component, room temperature and heat curing encapsulant that is used as protective coating for LED lighting, power supplies, transformers, sensors, amplifiers, and connectors. It provides flowability, flame resistance, and good
- Viscosity: 3,500 cP
- Thermal Conductivity: 0.16 W/m-K
- Dielectric Strength: 350 kV/in
- Features: Electrical Power / HV, Encapsulating / Potting
-
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 184 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as protective coating for LED lighting, power supplies, transformers, sensors, amplifiers, and connectors. It provides flowability, flame resistance, and good
- Viscosity: 3,500 cP
- Thermal Conductivity: 0.16 W/m-K
- Dielectric Strength: 350 kV/in
- Features: Electrical Power / HV, Encapsulating / Potting
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 184 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as protective coating for LED lighting, power supplies, transformers, sensors, amplifiers, and connectors. It provides flowability, flame resistance, and good
- Viscosity: 3,500 cP
- Thermal Conductivity: 0.16 W/m-K
- Dielectric Strength: 350 kV/in
- Features: Electrical Power / HV, Encapsulating / Potting
-
Supplier: CHT USA Inc.
Description: CHT’s TufGel 336 is a 2-part, tough, black silicone gel designed for electronic potting applications to provide protection from moisture, vibration and thermal or mechanical shock. TufGel 336 can also function as a contrast enhancement material in LED applications. TufGel 336 is also
- Viscosity: 390 cP
- Use Temperature: -67 to 399.2 F
- Dielectric Strength: 450.00000000000006 kV/in
- Industry: Automotive, OEM / Industrial
-
Supplier: Techsil Limited
Description: required. Widely used in LED assemblies applications. Cures at room temperature to a high strength silicone rubber suitable for the protection of electronic components and assemblies against shock, vibration, moisture, ozone, dust, chemicals, and other environmental hazards. Product
- Use Temperature: -60 to 204 F
- Features: Encapsulating / Potting, Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: required. Widely used in LED assemblies applications. Cures at room temperature to a high strength silicone rubber suitable for the protection of electronic components and assemblies against shock, vibration, moisture, ozone, dust, chemicals, and other environmental hazards. Product
- Use Temperature: -60 to 204 F
- Features: Electronics, Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: required. Widely used in LED assemblies applications. Cures at room temperature to a high strength silicone rubber suitable for the protection of electronic components and assemblies against shock, vibration, moisture, ozone, dust, chemicals, and other environmental hazards. Product
- Use Temperature: -60 to 204 F
- Features: Electronics, Encapsulating / Potting, Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview SC4003 is a thixotropic two-part silicone potting and encapsulating resin designed for the Indian market. Primarily developed for the protection of Light-Emitted Diode (LED) drivers, its properties also make it suitable for a wide range of applications. It offers
- Features: Electronics, Encapsulating / Potting, RTV / Room Temperature Curing
- Industry: Semiconductors / IC Packaging
- Chemical System: Silicone
- Cure / Technology: Two Component System
-
Supplier: Techsil Limited
Description: required. Widely used in LED assemblies applications. Cures at room temperature to a high strength silicone rubber suitable for the protection of electronic components and assemblies against shock, vibration, moisture, ozone, dust, chemicals, and other environmental hazards. Product
- Use Temperature: -60 to 204 F
- Features: Electronics, Encapsulating / Potting, Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Master Bond, Inc.
Description: MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation.
- Applied Thickness / Gap Fill: 1 inch
- Viscosity: 1,000 cP
- Use Temperature: -67 to 392 F
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Master Bond, Inc.
Description: MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications.
- Viscosity: 30,000 to 60,000 cP
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 1.44 to 1.73 W/m-K
- Coeff. of Thermal Expansion (CTE): 66,666,666.666666664 to 83,333,333.33333333 µin/in-F
-
Supplier: Master Bond, Inc.
Description: MasterSil 972TC-LO is capable of transferring heat with a thermal conductivity of 7-9 BTU•in/ft²•hr•°F [1.01-1.30 W/(m•K)], while retaining superior dielectric properties. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics as well as many types of rubbers
- Viscosity: 30,000 to 40,000 cP
- Use Temperature: -120 to 400 F
- Thermal Conductivity: 1.01 to 1.3 W/m-K
- Tensile Strength (Break): 150 to 400 psi
-
Supplier: Master Bond, Inc.
Description: Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal conductivity exceeding 8-9
- Viscosity: 35,000 to 50,000 cP
- Use Temperature: -65 to 221 F
- Thermal Conductivity: 1.1538 to 1.2981 W/m-K
- Coeff. of Thermal Expansion (CTE): 61.11 to 77.77999999999999 µin/in-F
-
Supplier: RS Components, Ltd.
Description: Konform silicone coating 400ml
- Industry: Aerospace
- Form / Function: Conformal / Encapsulating Coating
- Features: Other, Specialty / Other
- Chemical System: Silicone
-
Supplier: TE Connectivity
Description: Yes Label-Free Acc REACH & CLP : Yes Marine-Offshore-Shipbuilding Certified : No Silicone-Free : No UV-Stabilized : No Other Other Colors Available : No Product Use : Insulation Packaging Features Minimum Packaging Unit : 1 Packaging Quantity (L) : 5 Potting Resin Packaging Method :
- Features: Encapsulant / Potting Compound, Specialty / Other
- Chemical System: Silicone
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 20,000 to 35,000 cP
- Tensile Strength (Break): 50 to 100 psi
- Elongation: 245 to 300 %
- Features: Ceramic / Glass, Composites, Conformal Coating, Electrical Insulation / Dielectric Material, Electrical Power / HV, Electronics, Encapsulating / Potting, Liquid, Metal, Non-corrosive Cure, RTV / Room Temperature Curing
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 925 is a high purity, one-component addition curing RTV-2 silicone gel. Special features Low ion content Low volatile content Low viscosity Good mechanical damping properties Application SEMICOSIL® 925 is a dielectric gel especially designed to seal, protect and preserve the
- Viscosity: 700 cP
- Dielectric Strength: 558.8000000000012 kV/in
- Dielectric Constant (Relative Permittivity): 2.5
- Features: Electrical Insulation / Dielectric Material, Electronics, Encapsulating / Potting Compound, Flexible / Dampening, Liquid
-
Supplier: Epoxies Etc...
Description: 20-1615 is a two component, room temperature curing silicone rubber compound. This silicone system is clear, odorless, and low in viscosity. 20-1615 is an excellent choice for potting electronic assemblies that require shock and vibration resistance. It also protects assemblies from
- Viscosity: 6,000 cP
- Use Temperature: -175 to 401 F
- Thermal Conductivity: 0.207688176 W/m-K
- Coeff. of Thermal Expansion (CTE): 182.99999999999997 µin/in-F
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 5952-1, Silicone, Potting or Encapsulant LOCTITE® STYCAST 5952-1 is designed for encapsulation of heat generating devices. It is also recommended for applications requiring a non-corrosive casting and coating. Electrically non-conductive Good elongation strength
- Viscosity: 60,000 cP
- Thermal Conductivity: 0.8 W/m-K
- Tensile Strength (Break): 580 psi
- Type: Electrical Insulation / Dielectric
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol ECCOCOAT SC3613 ) Heat curable, optically clear, high purity, one-component coating to be applied by brush, dip or flow coating.
- Viscosity: 3,500 cP
- Use Temperature: -40 to 392 F
- Form / Function: Conformal / Encapsulating Coating
- Features: Electronics
-
Supplier: Aremco Products, Inc.
Description: Hi-temp, prevents dusting of fibrous insulation materials
- Viscosity: 600 to 1,200 cP
- Use Temperature: 1,100 F
- Industry: Automotive, OEM / Industrial
- Features: Ceramic / Glass, Electrical Insulation / Dielectric Material, Electronics, Encapsulating / Potting Compound, Filled / Reinforced, Gap Filling Sealant / FIP Gasket, Liquid, Other
-
Supplier: Bluestar Silicones USA Corp.
Description: Potting, encapsulant elastomer Properties Viscosity 3500 Hardness Sha 48 Description a quick curing two-component silicone elastomer which cures at room temperature, cure can be acceleration by the application of heat. BLUESIL™ ESA 7252 QC A & B is supplied as a viscous liquid which is
- Viscosity: 3,000 to 3,500 cP
- Thermal Conductivity: 0.42 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.444444444444445 µin/in-F
- Tensile Strength (Break): 333.584730521553 psi
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics, paper
- Use Temperature: 392 F
- Thermal Conductivity: 2.3076464 W/m-K
- Features: Air Setting / Film Drying, Encapsulating / Potting, Grease / Paste, Thermal / Heat Conductive
- Type: Electrical Insulation / Dielectric
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 604 A/B is a pourable, addition curing two-part silicone rubber that vulcanizes at room temperature. Special features two-part, 9 : 1 mixing ratio very low viscosity rapid heat cure low hardness crystal clear Application general purpose Encapsulant
- Viscosity: 200 to 1,000 cP
- Features: Electronics, Encapsulating / Potting, Liquid, RTV / Room Temperature Curing
- Industry: OEM / Industrial
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Protavic America, Inc.
Description: PTS-46323™ is a two-component ONE TO ONE MIX RATIO silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 1.3 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE 5293 is a repairable, solvent-free, medium viscosity, UV / moisture cure silicone suited to brush, dip and selective coating.
- Viscosity: 600 cP
- Use Temperature: -40 to 392 F
- Form / Function: Conformal / Encapsulating Coating
- Features: Electronics
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 70,000 to 120,000 cP
- Tensile Strength (Break): 200 psi
- Elongation: 250 %
- Features: Ceramic / Glass, Composites, Conformal Coating, Electrical Insulation / Dielectric Material, Electrical Power / HV, Electronics, Encapsulating / Potting, Gap Filling Sealant / FIP Gasket, Liquid, Metal, Non-corrosive Cure, RTV / Room Temperature Curing
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 607 A/B is a pourable, addition curing RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity rapid heat cure high hardness excellent heat stability flame retardant Application general purpose Encapsulant
- Viscosity: 200 to 15,000 cP
- Tensile Strength (Break): 435.110518071591 psi
- Elongation: 100 %
- Features: Electronics, Encapsulating / Potting, Liquid, RTV / Room Temperature Curing
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY's TPS series is a low-density, potting material. Its low density and lightweight properties enhance product performance, reduce production costs. The product has a thermal conductivity of 0.55-1.50 W/m*K and can cure at room temperature or high temperatures.
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 0.55 W/m-K
- Dielectric Strength: 254.00000000000054 kV/in
- Industry: Aerospace, Automotive, Military / Government (MIL-SPEC / GG), OEM / Industrial
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Elastomer for encapsulating applications Properties Viscosity 7500 Hardness Sha 55 Description Bluesil V-1010 is a medium strength, two-component, tin catalyzed, room temperature cure silicone rubber. It is designed as a low viscosity, very flowable material for use as a
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 400 psi
- Elongation: 105 %
- Form / Function: Conformal / Encapsulating Coating
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the elastomer resists
- Viscosity: 600,000 cP
- Form / Function: Die Bonding Adhesive / Compound
- Features: Electronics, Grease / Paste, Metal, Plastic
- Chemical System: Silicone
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE 5296 is a heat cure silicone that can be applied with brush, dip or spray. High reliability automotive. Clear.
- Viscosity: 200 cP
- Form / Function: Conformal / Encapsulating Coating
- Features: Electronics
- Chemical System: Silicone
-
Supplier: Aremco Products, Inc.
Description: moisture resistance. Two-part systems consist of a powder and liquid binder system. Materials set at room temperature in several hours, then cured at ~250 °F in 2-4 hours. Sil-Bond™, a silicone-ceramic potting compound for optimal moisture resistance, is now offered along with EZ-Cast™ for
- Use Temperature: 900 F
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Features: Electronics, Encapsulating / Potting, Grease / Paste
- Composition: Filled
Find Suppliers by Category Top
Featured Products Top
-
electronic applications. CHT’s silicones perform in the following industries: Automotive Traction and railway Aviation and aerospace Defence/military sectors LED and lighting Telecommunication Measurement and control (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
Dymax light?curable encapsulants help simplify PCB assembly while improving reliability and long?term performance. Key advantages include: Faster throughput and less rework using UV or LED light?curing that (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
Resilient Encapsulant for PCB and Electronic Assembly Engineered for rapid, reliable protection of complex electronic and microelectronic assemblies, this light-curable encapsulant enhances resistance to moisture, thermal cycling, and abrasion while maintaining (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
Why are silicones used in LED & Lighting applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life (read more)
Browse Datasheets for CHT USA Inc. -
applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants (read more)
Browse Datasheets for CHT USA Inc. -
Why are silicones used in LED & Lighting applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
for today’s electronic applications. CHT’s silicones perform in the following industries: Automotive Traction and railway Aviation and aerospace Defence/military sectors LED and lighting Telecommunication (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
QSil-553 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Industries Association named Naoyuki Akikusa, chairman of Fujitsu Ltd., as its new chairman, at a time when the Japanese electronics industry is growing strongly. Dow Corning sees LED makers transitioning to silicones Dow Corning has launched an expanded family of silicone materials for the light emitting
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
transitioning to silicones Dow Corning has launched an expanded family of silicone materials for the light emitting diode market, including three new LED-protecting encapsulants and a moldable resin. Siano launches chipset for mobile digital TV Mobile digital television (MDTV) chip developer Siano
-
Optical Transmission Properties of Adhesives
in the wavelengths between 800 and 1500 nm range. Other applications include LED lights, display panels, and optical lens coupling, which might need optically clear adhesives, sealants, and encapsulants which transmit in the visible range. There are rare cases where a manufacturer of night vision goggles may
More Information Top
-
LED Package-use Encapsulation Material Report - 2013
• LED silicone encapsulants can largely be divided into phenyl types and methyl types.
-
Low temperature curable epoxy siloxane hybrid materials for LED encapsulant
silicone LED encapsulants such as OE-6630 (Dow corning, Shore D hardness: about 40).
-
Roll To Roll Plasma from Picomax Co., Ltd. , Korea
We develop POLYIMIDE VARNISH, SILICONE LED ENCAPSULANTS , THERMAL GREASE, GEL, HARD COATING and LESIN, which are raw materials for electrical materials with our own technical skills domestically.
-
Roll To Roll Sputter from Picomax Co., Ltd. , Korea
We develop POLYIMIDE VARNISH, SILICONE LED ENCAPSULANTS , THERMAL GREASE, GEL, HARD COATING and LESIN, which are raw materials for electrical materials with our own technical skills domestically.
-
Environmental and economical impact of LED lighting systems and effect of thermal management
This has led to a switch to silicones for LED encapsulants and phosphor binders.
-
LED Package-use Encapsulation Material Report - 2013
With high output power, high brightness and superior thermal characteristics, demand for LED -use silicone encapsulants is forecast to nearly double to 855 tons by 2017, compared to 442 tons in 2012.
-
Emerging Displays Report - Quantum Dot Display Technology - 2014
The figure below shows the photoluminescence efficiency according to the density of quantum dots when packed into an LED , using silicone encapsulants .
-
High-Efficiency Nitride-Based Solid-State Lighting
Silicone -based LED encapsulants .
-
Novel silicone materials for LED packaging
At the systems level manufacturers are beginning to specify silicone encapsulants to their LED suppliers.
-
Highly transparent thermal stable silicone/titania hybrids with high refractive index for LED encapsulation
When compared with silicones used for LED encapsulants , the materials we prepared show better optical properties.
Indicates content that may require registration and/or purchase.