-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Coupler, Coupling Nut, Sleeve Nut, Turnbuckle Dimensions: ASME B18.2.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Type: Coupling Nut
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Turnbuckle, Sleeve Nut, Recessed Sleeve Nut, Coupler, Coupling Nut, Forged Turnbuckle, Stub Ends Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: TPA Motion
Description: SD Series ball screws are bi-directional ball screws that are a great choice when you need to move two ball nuts in opposing directions via one motor screw arrangement. These assemblies consist of a high quality ground screw with a left and right hand thread mated with
- Length: 5.511814 to 17.322844 inch
- O.D Screw Diameter: 0.1574804 to 0.4724412 inch
- Screw Lead: 0.03937007874015748 to 0.07874015748031496 inches per
- Dynamic Load Rating: 67.44 to 359.68 lbs
-
-
Supplier: Jergens, Inc.
Description: Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case
- Finish: Black Oxide
- Type: Coupling Nut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Type: Coupling Nut, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: Imao-Fixtureworks
Description: Material: S45C steel Finish: Black oxide Heat treated to Rc33 - 39
- Finish: Black Oxide
- Type: Hex
- Thread Direction: Left Hand Thread, Right Hand Thread
- Size: M10, M12, M16, M20, M24, M5, M6, M8
-
Supplier: National Bolt & Nut Corporation
Description: With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our
- Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Type: Anchor Nut, Castle Nut, Coupling Nut, Flange Nut, Hex, Jam Nut, Kep Nut, Locknut, Nylon Insert Nut, Square Nut, Wing Nut
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
-
Supplier: G.L. Huyett
Description: Styles and designs of connectors are limited to an engineer’s imagination. Generally connectors are made from steel or brass with zinc or nickel plating. Stainless steel, certain high strength or corrosion resistant materials, and even plastic connectors are available.
- Size: #5
- Type: Coupling Nut
- Features: Other, Other Metal
- Thread Direction: Right Hand Thread
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 7/8 INCH NOMINAL DIAMETER 9 TPI 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 10 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: 7/8"
- Type: Coupling Nut
- Finish: Zinc Plated
-
Supplier: NBK America LLC
Description: Joint Nut
- Finish: Black Oxide
- Type: Coupling Nut
- Size: M2.5
- Features: Other Metal
-
Supplier: PHD Manufacturing, Inc.
Description: STRAIGHT TYPE LOW CARBON STEEL MATERIAL 1 INCH WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL LOAD RATING 2710 LB WEIGHT 0.28 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS 2-1/4 INCH THICKNESS -
- Size: 3/4"
- Type: Coupling Nut
- Finish: Galvanized
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards Standard package quantity 41501-41507: 25 pcs.
- Size: 5/16"
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
-
Supplier: Reid Supply
Description: . This Machine Coupling Nut has thread size of 3/4-10 and it is wide
- Size: 3/4"
- Finish: Black Oxide
- Type: Coupling Nut
- Features: Other, Other Metal
-
Supplier: Princess Auto Limited
Description: 1/2" - 13 UNC Coupling Nut
- Size: 1/2"
- Type: Coupling Nut
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 1/2 INCH WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY
- Size: 5/16"
- Type: Coupling Nut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
- Size: M8
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stainless Steel Nuts, Measuring 1/4 to 4 Inches. Model Number:LD-024SS-BN Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to 48) Material: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel plated, cadmium and Teflon plated
- Size: #16, #18, #20, #24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
-
Supplier: Zurn Industries LLC
Description: Handle coupling provides secure connection of handle to valve body. Features And Benefits For use AquaVantage® and Aquaflush® Exposed Flush Valves Chrome- plated finish Zurn repair parts and accessories provide long-lasting durability Suitable for commercial restroom applications Crosses to
- Type: Coupling Nut
-
Supplier: Zurn Industries LLC
Description: Widespread Shank Nut (for -ICT only)
- Type: Coupling Nut
-
Supplier: Zurn Industries LLC
Description: Ferrule Nut for Waterless Urinal used with Z5795.
- Type: Coupling Nut
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards Standard package quantity 41501-41507: 25 pcs.
- Size: 1/4"
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE #1 NOMINAL DIAMETER 8 TPI #1 NOMINAL DIAMETER - FRACTIONAL .073 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 10 FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS 2-3/4 INCH THICKNESS - DECIMAL 2.75 THICKNESS - DECIMAL - UOM IN THICKNESS - FRACTIONAL 2-3/4
- Size: #1
- Type: Coupling Nut
- Finish: Zinc Plated
-
Supplier: CORE Manufacturing
Description: Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, Customer Specification Available Threads: UNC, UN, UNF, UNS, CL-2B or CL-3B, Left Hand Thread Options: Custom Machining, Tapped Oversized, Lot ID Marking, Plating
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: Zurn Industries LLC
Description: XL Brass Swivel Cone - 1/2" Barb x 1/2" FPT - Plastic Nut Features And Benefits Used in PEX hot and cold water plumbing applications Easy to install Low-lead compliant
- Type: Coupling Nut
-
Supplier: Dyson Corporation (The)
Description: Sleeve Nuts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available.
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 5/8", 7/8"
- Features: 3", Other
- Type: Coupling Nut, Hex
- Material: Exotic Metals, Hardened Steel, Monel®, Stainless Steel, Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards Standard package quantity 41501-41507: 25 pcs.
- Size: 1"
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel Nuts with A194 2H/2HM Materials. Model Number: LD-024CS-BN2 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to 48) Material: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel plated, cadmium and Teflon plated
- Size: #16, #18, #20, #24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150)
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Type: Hex
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: Monroe Engineering
Description: Hardened with Black Oxide Finish
- Size: 3/8"
- Finish: Black Oxide
- Type: Coupling Nut, Hex
- Material: Hardened Steel
-
Supplier: Princess Auto Limited
Description: 1" - 8 UNC Coupling Nut
- Size: 1"
- Type: Coupling Nut
-
Supplier: G.L. Huyett
Description: Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs.
- Size: #10, #4, #6, #8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Material: Brass, Stainless Steel
- Type: Coupling Nut
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: The insert deforms elastically over the threads of the screw, but threads are not cut into the nylon. The nylon insert locks the nut in two ways. It forces the bottom face of the screw threads against the top face of the nut threads, increasing the friction
- Standards: ASME / ANSI, SAE
- Type: Coupling Nut
- Size: M10, M12, M16, M20, M24, M30, M6, M8
- Features: Other, Other Metal
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Manufacturing standards: ANSI/ASME Size range: from 1/4 to 4 inches (M8 - M48) Body materials: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel, cadmium and Teflon plated
- Size: #16, #18, #20, #24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Nuts 1/2″ to 3 1/2″ A194-2H Nuts Coatings in Blue, Zinc Yellow, Cad & HDG Hex Nuts Heavy Hex Nuts 12 Pt Castle Coupling Tommy Nuts Square Nuts High Nuts Round Nuts Slotted Nuts Acorn Nuts
- Type: Acorn Nut, Castle Nut, Coupling Nut, Hex, Round Nut, Square Nut
- Finish: Black Oxide, Galvanized, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Exotic Metals, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
- Features: Other, Other Metal, Other Plastic
-
Supplier: Carr Lane Manufacturing Co.
Description: Extra-tall heavy-hex nut for joining two studs together to create an extra-long stud.
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", M10, M12, M16, M20, M6, M8
- Finish: Black Oxide
- Type: Coupling Nut
- Thread Direction: Right Hand Thread
Find Suppliers by Category Top
Featured Products Top
-
patterns Many fasteners, including nuts and bolts, feature threads to facilitate their fastening function. Threads are available in both right-handed and left-handed patterns. Although most applications use right-handed (i.e., clockwise running) threads, special circumstances require left-handed (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw and unscrew (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Coupling Nuts Flange Nuts Hex Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
patterns Many fasteners, including nuts and bolts, feature threads to facilitate their fastening function. Threads are available in both right-handed and left-handed patterns. Although most applications use right-handed (i.e., clockwise running) threads, special circumstances require left-handed (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43134/246710223-MIT.pdf?sequence=2
One right-hand threaded hexagonal coupling nut and one left - hand threaded hexagonal coupling nut were used.
-
Plant Equipment and Maintenance Engineering Handbook > PIPING
Jam nuts are required on all threaded connections except the left - hand thread end of turnbuckles and rod couplings .
-
Rod Couplings - Grainger Industrial Supply
• Rod Coupling Nut , Fully Threaded , Grade 2 Steel, Zinc Chromate Plated Finish, Thread Size 3/8-16, Thread Type Standard, Left Hand Thread Direction, Width 5/8 In, Length 1 3/4 In, Min Tensile Strength 50,000 PSI, Min Yield 40,000 PSI …
-
Online Catalog Nuts - Fasteners - Grainger Industrial Supply
• Rod Coupling Nut , Fully Threaded , Grade 2 Steel, Zinc Chromate Plated Finish, Thread Size 3/8-16, Thread Type Standard, Left Hand Thread Direction, Width 5/8 In, Length 1 3/4 In, Min Tensile Strength 50,000 PSI, Min Yield 40,000 PSI …
-
Roller-helical transmissions a review of foreign patents
Design of roller-thread transmission by Tech- nique IntegraIe, with interference in the threaded coup- ling : 1)fiat spring; 2)screw; 3)roller; 4)locking pin; 5)cage; 6) left - hand nut ; 7)toothing of nut; 8) right-hand nut; 9) thrust …
-
$60-$70 Nuts - Fasteners - Grainger Industrial Supply
• Rod Coupling Nut , Tapped Halfway From Each End, Grade 2 Steel, Zinc Chromate Plated Finish, Thread Size 3/4-10, Thread Type Standard, Right Hand and Left Hand Thread Direction, Width 1 1/4 In, Length 5 In, Min Tensile Strength 50,000 …
-
Fasteners - Grainger Industrial Supply
• Rod Coupling Nut , Tapped Halfway From Each End, Grade 2 Steel, Zinc Chromate Plated Finish, Thread Size 3/8-16, Thread Type Standard, Right Hand and Left Hand Thread Direction, Width 3/4 In, Length 4 In, Min Tensile Strength 50,000 PSI …
-
$45-$50 Nuts - Fasteners - Grainger Industrial Supply
• Rod Coupling Nut , Tapped Halfway From Each End, Grade 2 Steel, Zinc Chromate Plated Finish, Thread Size 3/8-16, Thread Type Standard, Right Hand and Left Hand Thread Direction, Width 3/4 In, Length 4 In, Min Tensile Strength 50,000 PSI …
Indicates content that may require registration and/or purchase.