-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild Steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: ROD END LEFT HAND THREAD
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available Grades:
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
-
Supplier: NBK America LLC
Description: By combining with female screw products such as a lever and knob, this may be used as a left-handed screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the
- Length: 0.9842525 inch
- Direction: Left Hand
- Metric: M5
- Features: Other
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.25 inch
- Housing Diameter: 0.75 inch
- Load Capacity: 2,700 lbs
- Design Units: Inch
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.3149608 inch
- Housing Diameter: 0.8661422 inch
- Load Capacity: 1,865.84 lbs
- Thread Length: 0.9842525 inch
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.4375 inch
- Housing Diameter: 1.125 inch
- Load Capacity: 5,000 lbs
- Thread Length: 1.375 inch
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.25 inch
- Housing Diameter: 0.75 inch
- Load Capacity: 3,250 lbs
- Design Units: Inch
-
Supplier: NationSkander California Corporation
Description: 4 Pieces Female Rod End PHS-22 Work with 22mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 22mm (0.87" inch), the internal thread size is M22x1.5, Here is the interchange designation in every brand: Item: PHS-22 Bearing Type: Female Rod End
-
Supplier: NationSkander California Corporation
Description: 4 Pieces Female Rod End PHS-12 Work with 12 mm Shafts (0.4724"), bearings are 2 right hand and 2 left hand, inner diameter is 12mm, the internal thread size is M12x1.75, Here is the interchange designation in every brand: Item: PHS-12 bearings Type: Rod Ends Heim
-
Supplier: NationSkander California Corporation
Description: 4 Pieces Female Rod End PHS-8 work with 8 mm Shafts (0.315"), bearings are 2 left hand and 2 right hand, inner diameter is 8mm, the internal thread size is M8x1.25, Here is the interchange designation in every brand: Item: PHS-8 bearings Type: Rod Ends Heim Joints
-
Supplier: NationSkander California Corporation
Description: 4 Female Rod Ends PHS14, 2 right hand and 2 left hand Work with 14 mm Shafts (0.55" inch), the inner diameter is 14 mm and the internal thread size is M14x2, Here is the interchange designation in every brand: Item: PHS14 Bearings Type: Rod Ends Heim Joints Bearing
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Rod body with right or left-hand male thread.Outer race lined with bronze liner.Surface of rod body zinc plated,rod body with a lubricating hole or grease nipple.
- Bore Diameter: 0.1968505 to 1.181103 inch
- Length Through Bore: 0.3149608 to 1.4566937 inch
- Housing Diameter: 0.6299216 to 2.755907 inch
- Overall Length: 0.787402 to 2.5984266 inch
-
Supplier: Reid Supply
Description: Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Left-Hand Thread, Form:C Without Retaining Clip, D1=16, And External
- Housing Diameter: 0.63 inch
- Thread Length: 0.61 inch
- Direction: Left Hand
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Length up to 40FT, RH/RH or RH/LH, Anchor Rod, Anchor Bolt, Tie-Back Rod, Pre-Stressed Rod, Double End Rod Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” through 6” Nominal Diameter, Max
- Length: 480 inch
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: THK America, Inc.
Description: This model is a highly rigid rod end that is basically the same as the female threading type model PHS, but has a male thread on the holder end. *THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. View
- Bore Diameter: 0.1968505 to 1.181103 inch
- Length Through Bore: 0.3149608 to 1.4566937 inch
- Housing Diameter: 0.6299216 to 2.755907 inch
- Overall Length: 1.9291349 to 7.086618 inch
-
Supplier: THK America, Inc.
Description: This model is a highly rigid rod end that is basically the same as the female threading type model PHS, but has a male thread on the holder end.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More
- Bore Diameter: 1.6535442 inch
- Length Through Bore: 3.6614193 inch
- Direction: Left Hand
- Design Units: Metric
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left
- Bore Diameter: 0.5 inch
- Length Through Bore: 0.625 inch
- Housing Diameter: 1.312 inch
- Load Capacity: 9,100 lbs
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left
- Load Capacity: 3,414.712 lbs
- Direction: Left Hand
- Configuration: Metal Ball with Metal Liner
- Design Units: Metric
-
Supplier: Radwell International
Description: ROD END, .3750 IN BORE, FEMALE THREAD, LEFT HAND, BALL WIDTH .5IN, HEAD WIDTH .406IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RBC Bearings
Description: of rod end types and sizes. Our product range includes Heim rod ends with brass race inserts in standard, precision and high capacity designs; high strength two piece designs; self-lubricating rod ends with engineered thermoplastic races or high performance Teflon® liners,
- Bore Diameter: 1.5 inch
- Length Through Bore: 1.312 inch
- Housing Diameter: 4 inch
- Overall Length: 7.406 inch
-
Supplier: RBC Bearings
Description: of rod end types and sizes. Our product range includes Heim rod ends with brass race inserts in standard, precision and high capacity designs; high strength two piece designs; self-lubricating rod ends with engineered thermoplastic races or high performance Teflon® liners,
- Bore Diameter: 1.5 inch
- Length Through Bore: 1.58 inch
- Housing Diameter: 4.625 inch
- Overall Length: 8.625 inch
-
Supplier: RBC Bearings
Description: of rod end types and sizes. Our product range includes Heim rod ends with brass race inserts in standard, precision and high capacity designs; high strength two piece designs; self-lubricating rod ends with engineered thermoplastic races or high performance Teflon® liners,
- Bore Diameter: 1.25 inch
- Length Through Bore: 1.875 inch
- Housing Diameter: 3.312 inch
- Overall Length: 6.218 inch
-
Supplier: RBC Bearings
Description: of rod end types and sizes. Our product range includes Heim rod ends with brass race inserts in standard, precision and high capacity designs; high strength two piece designs; self-lubricating rod ends with engineered thermoplastic races or high performance Teflon® liners,
- Bore Diameter: 2 inch
- Length Through Bore: 2.07 inch
- Housing Diameter: 5.875 inch
- Overall Length: 11.062 inch
-
Supplier: Cablecraft Motion Controls
Description: corrosion resistance. The ball is case hardened for extended wear. This all metal rod end can be operated in a wide range of temperatures. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.
- Bore Diameter: 0.25 inch
- Length Through Bore: 0.375 inch
- Housing Diameter: 0.75 inch
- Overall Length: 1.687 inch
-
Supplier: Boston Gear
Description: housing, while the rod ends are provided in a housing that is attached to the linkage by the integral thread. Rod ends are available in both left and right hand - as well as male and female thread designs for exceptional versatility. Features and Benefits Our rod
- Bore Diameter: 0.15625 to 1 inch
- Design Units: Inch
-
Supplier: Boston Gear
Description: housing, while the rod ends are provided in a housing that is attached to the linkage by the integral thread. Rod ends are available in both left and right hand - as well as male and female thread designs for exceptional versatility. Features and Benefits Our rod
- Bore Diameter: 0.75 to 1.875 inch
- Design Units: Inch
-
Supplier: Boston Gear
Description: housing, while the rod ends are provided in a housing that is attached to the linkage by the integral thread. Rod ends are available in both left and right hand - as well as male and female thread designs for exceptional versatility. Features and Benefits Our rod
- Bore Diameter: 0.15625 to 1 inch
- Design Units: Inch
-
Supplier: item America, LLC
Description: Note: If a Threaded Rod is used, Thread Adapter M6 LH/RH T1 (0.0.709.48) must also be used (left/right-hand thread). If a Threaded Rod is not used, Thread Adapter M6 LH/RH T2 (0.0.709.41) is required.
-
Supplier: Reid Supply
Description: Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Left SwingPull 1-1/8-16 Threaded Body;Upper Flange Single
- Clamping Force: 475 lbs
- Clamp type: Cylinder Clamp, Hook / Swing Clamp
- Actuation: Hydraulic
-
Supplier: Murphy Industrial Products Inc.
Description: A turnbuckle, stretching screw or bottlescrew is a device for adjusting the tension or length of ropes, cables, tie rods, and other tensioning systems. It normally consists of two threaded eyelets, one screwed into each end of a small metal frame, one with a left-hand
-
Supplier: Murphy Industrial Products Inc.
Description: A turnbuckle, stretching screw or bottlescrew is a device for adjusting the tension or length of ropes, cables, tie rods, and other tensioning systems. It normally consists of two threaded eyelets, one screwed into each end of a small metal frame, one with a left-hand
-
Supplier: NOSHOK, Inc.
Description: The 1/4" NPT vent plug is located 90° to the left may be removed and replaced with exhaust piping to direct the fluids to a safe location 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2170 Series soft seat valves have 6,000 psi pressure rating (@ 200°F
- Valve Size: 0.5 inch
- Flow (Cv): 0 to 0.76
- Number of Ports/Ways: 2
- Pressure Rating: 6,000 psi
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Features: Other
-
Supplier: General Pump
Description: 47 SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods
- Maximum Discharge Flow: 5.6 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Product Overview Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
Watch>>Left-Handed vs Right-Handed Fastener Threads: Uses and Comparison Left-Handed and Right-Handed (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
Power reels not supplied with brake Standard inlets: 90° ball bearing swivel joints with 1/2" female NPT threads. Oxy/acet brass inlet adapters are available Standard outlets: are male 9/16"-18 threads. Right hand for oxygen, left hand for gas Rollers may (read more)
Browse Hose Reels Datasheets for Hannay Reels -
arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available. Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Iron Dominated Electromagnets: Design, Fabrication, Assembly and Measurements
The adjustments are much more precise than a turnbuckle, employing right and left hand threaded rod ends whose adjustment is the sum of the pitches.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43134/246710223-MIT.pdf?sequence=2
The main components of the hinge consist of a small DC motor, a left - hand threaded rod , a right-hand threaded rod, two hexagonal nuts, and retaining brackets.
-
CR4 - Thread: Looking for 1 1/2" Left Hand Thread Bolt or Threaded Stock
It's the cross link rod and all it is is a 1 1/2" rod with left hand threads on one end and right hand on the other ( basically a giant turnbuckle of sorts).
-
Design of an Aluminum Differential for a Racing Style Car
The turnbuckles consist of an aluminum barrel, a left - hand thread spherical rod end and a right-hand thread clevis.
-
Hanford Works monthly report, April 1952
The unit required fabrication of a right and left hand diamond threaded driving rod with a constant lead.
-
Compliant-core reluctance machines
… so called harmonic screw actuator is the linear counterpart of the strain-wave gear; it consists of a flexible nut with a right-hand thread forced into engage- ment at diametrically opposite points with a rigid rod having a left - hand thread .
Indicates content that may require registration and/or purchase.