Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CO2Meter.com
Description: The Methane (CH4) Combustible Fixed Gas Detector (PX2-1-2-P3400-A-01) is designed for continuous monitoring of CH4 gases between 0-100% LEL and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed CH4 gas detector, based with
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas, Methane (CH4) / Natural Gas
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Monitors H2S, CO, O2 and combustibles One-button operation with robust, motorized pump Compatible with MicroDock II
- Measurement Type: %LEL
- Instrument Type: Detector
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: The Propane (C3H8) Combustible Fixed Gas Detector (PX2-1-2-P3480-A-01) is designed for continuous monitoring of C3H8 gases between 0-100% LEL and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed C3H8 gas detector, based
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas
- Features: Other
-
-
Supplier: InspectorTools
Description: Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro 1-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. The graphic LCD displays easy to identify icons that
-
Supplier: DOD Technologies Inc.
Description: Canadian standards for Class I, Division 1, Groups A, B, C, and D atmospheres. The GP-03 comes standard with: (1) GP-03 Single Gas Combustible Detector with alkaline batteries (1) alligator clip (1) calibration cup Optional Ni-MH charger (49-3105RK) charges four AA or AAA size
- Gas Types: Combustible Gas
- Instrument Type: Detector
- Features: Intrinsically Safe
- Mounting Type: Portable
-
Supplier: Transcat, Inc.
Description: Product Highlights Monitors H2S, CO, O2 and combustibles One-button operation with robust, motorized pump Compatible with MicroDock II
- Measurement Type: %LEL
- Gas Types: Carbon Monoxide (CO), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: Transcat, Inc.
Description: shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station Full function self-test of sensor(s), battery status, circuit integrity and
- Measurement Type: %LEL
- Instrument Type: Detector
- Gas Types: Hydrogen Sulfide (H2S), Oxygen (O2)
-
Supplier: InspectorTools
Description: Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro four-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. The graphic LCD displays easy to identify icons
-
Supplier: Transcat, Inc.
Description: LCD shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station Full function self-test of sensor(s), battery status, circuit integrity and
- Measurement Type: %LEL
- Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: InspectorTools
Description: Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro two-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. The graphic LCD displays easy to identify icons that
-
Supplier: InspectorTools
Description: Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro two-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. The graphic LCD displays easy to identify icons that
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL
- Features: Ambient Air Monitoring, Analyzer, Audible or Visual Alarms, Confined Space Monitoring, Controller, Detector, Digital, Fixed, Monitor
- Gas Types: Combustible Gas, Hydrogen (H2), Mercury Vapor (Hg), Methane (CH4) / Natural Gas, Oxygen (O2)
-
Supplier: MSA Safety
Description: The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its
- Operating Temperature: -67 to 149 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Safeguard Analytics
Description: Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by installing an
- Number of Channels: 2
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume, Leakage, Trace
-
Supplier: REED-Direct
Description: Low power semi-conductor sensor Includes soft carrying case and batteries SPECIFICATIONS: Sensitivity: 50 ppm methane Warm-up Time: Approx. 5 minutes Response Time: < 2 seconds Alarm Limit: At 10% LEL for methane Power Supply: 3 x "C" batteries Battery Life: 8 hours of continuous use Probe
- Measurement Type: %LEL, %Volume
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Water Vapor
- Display: Analog
- Features: Audible or Visual Alarms, Other
-
Supplier: Honeywell Analytics, Inc.
Description: ATEX certified flammable, toxic and Oxygen gas detectors offering a low cost solution to hazardous area monitoring. The Sensepoint range of flammable, toxic and Oxygen gas detectors offer users a high quality, low cost solution to their industrial gas monitoring
- Operating Temperature: -40 to 302 F
- Operating Humidity: 20 to 90 %
- Response Time: 6 seconds
- Measurement Type: %LEL, Trace
-
Supplier: Honeywell Analytics, Inc.
Description: Offshore oil and gas platforms, floating production storage and offloading (FPSO) vessels, tankers, onshore oil and gas terminals, refineries, LNG/LPG bottling plants, gas compressor/metering stations, gas turbine power plants, solvent printing and coating plants. Over
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 99 %
- Response Time: 4.5 seconds
- Measurement Type: %LEL
-
Supplier: Global Detection Systems Corp.
Description: The GDS-IR Infrared Gas Sensor uses proven, reliable infrared sensing technology to detect dangerous levels of carbon dioxide or explosive levels of methane, propane and other hydrocarbons. Designed for especially harsh environments, the GDS-IR is virtually maintenance-free and immune to
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume
- Electrical Outputs: Analog Current
-
Supplier: Dynament
Description: Dynament gas detectors use patented nondispersive infrared (NDIR) technology to accurately detect and measure refrigerant gases. With the industry’s growing demand for refrigerants that offer lower global warming potential (GWP), Dynament provides a reliable solution backed by more
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 100 %
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye GD-3000 combustible gas detector is a versatile, easy-to-use device that allows you to select between methane (NG), propane (LP), or hydrogen (H2) gas detection. The GD-3000 provides low-level detection of combustible gas in an easy-to-maintain monitor that
- Operating Temperature: 0 to 125 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Features: Ambient Air Monitoring, Audible or Visual Alarms, Controller, Detector, Digital, Fixed, Other
-
Supplier: Senscient Inc.
Description: Reliable, open path detection of propane at levels low enough to provide early warning for leakage of this highly flammable gas. Detection Limits for propane leak detection are orders of magnitude lower than any other OPGD product. No false alarms from any other hydrocarbon gases including
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 3 seconds
-
Supplier: DOD Technologies Inc.
Description: The GTD-5000 Gas Detector uses reliable sensor technology to detect many key toxic, ambient and flammable gases in a plant. The GTD-5000 monitors points up to 100 feet away while using state-of-the-art technology to regulate flow rates and ensure error-free gas detection. Each
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: Honeywell Analytics, Inc.
Description: World renowned infrared open path flammable gas detector offering unrivalled performance and sensitivity. The Searchline Excel is the World’s best selling infrared open path gas detector with over 6,000 units installed in challenging applications throughout industry. From
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
-
Supplier: DOD Technologies Inc.
Description: The GIR-3000 Explosion-Proof Infrared Gas Detector from Gastron provides continuous detection of CO2, CO, N2O and Hydrocarbon gases (LNG, LPG, CH4, C4H10) in explosion hazardous areas. Users can modify detector operation using the LCD without ever needing to open the unit. This
- Operating Temperature: -40 to 176 F
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 41 to 95 F
- Operating Humidity: 80 %
- Measurement Type: %LEL, %Volume
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Combustible Gas, Hydrogen (H2), Phosphine (PH3), Toxic Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Measurement Type: %LEL
- Electrical Outputs: Analog Voltage
- Gas Types: Combustible Gas
- Features: Other
-
Supplier: United Electric Controls Company
Description: The Vanguard WirelessHART, fixed point gas detector is designed to monitor gas emissions in areas with power and signal wire limitations. It significantly reduces engineering and deployment time and costs. A true wireless device with 5-year battery life and wireless HART
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Toxic Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 15 seconds
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL, %Volume
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring
-
Supplier: ENMET Corporation
Description: PGD3-IR Portable Multi-Gas Detector for Combustible Gases, Oxygen, Carbon dioxide, CO, H2S and other Toxic Gases The model PGD3-IR portable multi gas detector incorporates an infrared combustible gas sensor for 0-100% LEL or 0-100% by volume methane, and an
- Operating Temperature: 23 to 104 F
- Operating Humidity: 15 to 95 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: Bacharach, Inc.
Description: Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any central
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Halocarbons (Refrigerants), Nitrogen Dioxide (NO2), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: ENMET Corporation
Description: PGD2 4-Gas Portable Detector for Combustible, Oxygen and Toxic Gases The model PGD2 portable multi gas detector incorporates a catalytic type sensor for 0-100% LEL methane, and is preprogrammed for more than 12 other combustible gases and vapors. In addition, the
- Operating Temperature: 23 to 104 F
- Operating Humidity: 15 to 95 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: Det-Tronics
Description: Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in oil, gas, and petrochemical facilities, the Open Path
- Operating Temperature: -40 to 140 F
- Operating Humidity: 5 to 99 %
- Response Time: 4.999999999999998 seconds
- Measurement Type: %LEL
-
Supplier: DOD Technologies Inc.
Description: The Gastron G-Finder™ Universal B1 Explosion-Proof Gas Detector features: One to 3 channels of target gas detection including flammable, toxic gases, and oxygen Explosion-proof gas detector that can simultaneously feature more than two types of sensors Universal
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: Det-Tronics
Description: The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane. The Eclipse goes above gas detection to
- Number of Channels: 1
- Response Time: 9 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 5 to 95 %
-
Supplier: Det-Tronics
Description: The PointWatch PIR9400 Infrared detector offers the lowest cost of ownership for detection of hydrocarbon combustible gases and vapors. It is virtually maintenance free and will detect gas concentrations within the 0 to 100% LFL range with a corresponding 4-20 mA output signal.
- Number of Channels: 1
- Response Time: 3.4999999999999982 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
Find Suppliers by Category Top
Featured Products Top
-
Introducing our Updated SA2 Platform — Built for Every Industry Safeguard Analytics is proud to introduce a new addition to the SA2 Platform, our next-generation fixed gas detector, the SA-220 Now our SA2 Platform (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm (read more)
Browse Gas Instruments Datasheets for MSA Safety -
This versatile instrument includes: * Gas sampling tube * (4) alkaline AA batteries * Shoulder strap * Filter element * Instruction manual/inspection certificate A single unit can detect % LEL (XP-3310II) or PPM (XP-3360II) of up to 32 combustible gases when the (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
Watertown, Massachusetts (October 23, 2025) United Electric Controls (UE) Vanguard WirelessHART® gas detector is the first true wireless gas detector (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View (read more)
Browse Datasheets for Dexter Research Center, Inc. -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
Dexter Research - Gas Analysis Thermopile Detector Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm (read more)
Browse Datasheets for Dexter Research Center, Inc. -
-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
/installation costs Access instrument via Bluetooth for real-time status Easily retrofits with legacy General Monitors detectors Learn More Request Info (read more)
Browse Gas Instruments Datasheets for MSA Safety
Conduct Research Top
-
Infrared Technology for Fail-To-Safe Hydrocarbon Gas Detection
Continuing advances in infrared technology have resulted in fail-to-safe hydrocarbon gas point detectors that continuously monitor combustible gases and vapors within the lower explosive limit (LEL) and provide alarm indication. Other features of these detectors include operation in oxygen
More Information Top
-
CR4 - Thread: What Type of Gas Detector Should be Used for Offshore Installation?
It should also be noted that LEL gas detectors are only accurate up to the 100% of the LEL level and not above it.
-
Design of a multifunctional and portable detector for indoor gases
The principle of the LEL gas detector in common is based on the catalytic combustion reaction.
-
Battery Charge - Battery Charge Manufacturers, Suppliers (Page 143)
Handheld LEL Gas Detector with Alarm .
-
fire detector ( Page 2 ) - offers from fire detector manufacturers, suppliers, exporters & wholesalers
Gas Detector, Gas Leak Alarm, Gas Sensors,combustible gas detector, o2 gas alarm, toxic gas sirens, LEL gas detector ...
-
Safety Evaluation of the FuelMaker Home Refueling Concept: Final Report
HRA running to produce release LEL Reaches Gas Detector LEL Trip Stops HRA .
-
Industrial Hygiene Report: Spray Paint Use in Ductless Hood
An LEL meter (“Eagle” Gas / LEL Detector , RKI Instruments)1 was used to measure the concentration of flammable gases entering the hood outlet before entering the particulate filter and the 10-lb. pack of activated charcoal.
-
CR4 - Thread: Nitrogen Purging of Natural Gas Headers
Gas detectors , LEL meters should be installed indoors.
-
Optimising Efficiency Through Intelligent Choice of Technology
Gas Typical Relative Outputs of a Catalytic Gas Detector for LEL Concentrations .
Indicates content that may require registration and/or purchase.