-
Supplier: Accuris
Description: Lifts and Service Lifts Part 9: Guide Rails
-
Description: ISO 7456:2007 specifies the grades and quality, the dimensional characteristics, the dimensional and geometrical tolerances, and the surface finish of standardized guide rails and their fishplates. In addition, ISO 7456:2007 defines a designation system for guide rails.
-
Supplier: CSA Group
Description: ISO 7456:2007 specifies the grades and quality, the dimensional characteristics, the dimensional and geometrical tolerances, and the surface finish of standardized guide rails and their fishplates. In addition, ISO 7456:2007 defines a designation system for guide rails.
-
-
Supplier: Accuris
Description: Lifts for the transport of persons and goods Part 33: T-type guide rails for lift cars and counterweights
-
Supplier: Accuris
Description: Lifts for the transport of persons and goods \x97 Part 33: T-type guide rails for lift cars and counterweights
-
Supplier: Accuris
Description: Lifts for the transport of persons and goods \x96 Part 33: T-type guide rails for lift cars and counterweights
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard MK1400 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as theatrical stage lifts, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal
- Length: 13.5 to 14.63 inch
- Features: Conveyor, Electrical, Industrial / General Purpose, Magnetic, Other
- Configuration: Disc
- Magnetic Type: Electromagnetic
-
Supplier: AENOR
Description: PASSENGER LIFTS AND SERVICE LIFTS. GUIDE RAILS FOR LIFTS AND COUNTERWEIGHTS. T-TYPE
-
Supplier: AENOR
Description: Passenger lifts and service lifts. Guide rails for lifts and counterweights. T-type.
-
Supplier: AENOR
Description: Passenger lifts and service lifts. Guide rails for lifts cars and counterweights. T-type.
-
Supplier: Autoquip Corporation
Description: Freightlift FLM – 2-Post Mechanical VRC for 3-Way Loading in Material Lift, Multiple-level, and Automated Systems Applications The Freight Lift FLMC family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive
- Capacity: 1,000 lbs
- Stroke: 1,200 inch
- Length: 96 inch
- Width: 96 inch
-
Supplier: Autoquip Corporation
Description: Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in
- Capacity: 1,000 lbs
- Stroke: 336 inch
- Length: 72 inch
- Width: 96 inch
-
Supplier: Autoquip Corporation
Description: Freightlift FLM – 2-Post Mechanical VRC for Through-Loading in Material Lift, Multiple-level, and Automated Systems Applications The Freight Lift FLM family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive
- Capacity: 1,000 lbs
- Stroke: 1,200 inch
- Length: 48 to 144 inch
- Width: 36 to 120 inch
-
Supplier: Autoquip Corporation
Description: Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the
- Capacity: 5,000 lbs
- Stroke: 144 inch
- Length: 60 to 84 inch
- Width: 60 to 84 inch
-
Supplier: Ewellix
Description: profiled rail guides, each with 2 carriages and is designed for high guiding accuracy and rigidity. A wide selection of ball screws ensures outstanding positioning accuracy. CTU systems feature an integrated motor, controller, cable, mechanical brake, shock absorber and a steel cover.
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 11.8110236220472 in/sec
- Drive Type: Ball Screw
- Motor Features: Integral Brake
-
Supplier: Mitsubishi Forklift Trucks
Description: AC powered hydraulics as well as drive and steering systems. Suitable for rail-guided, wire-guided or non-guided applications, each comes with a choice of specific at ions and a host of options to meet your particular needs.
- Capacity: 3,000 lbs
- Features: Brake, Class II - Electric Motor Narrow Aisle Truck, Electric, Motorized, Rough Terrain, Steel
- Actuation: Electric Motor
- Type: Forklift
-
Supplier: Hymark/Kentucky Gauge
Description: The MD10D manual stop system with digital display offers a LOW COST solution to boost productivity. The operator can quickly and accurately move the gauge into the correct position. A quick turn of the lever locks the arm into position. Features Guide rail with T-slots for easy
-
Supplier: ASME Standards and Certification
Description: monorail systems including trolleys (carriers) and end trucks. Track sections and their support systems for monorail systems, runways and their support systems for underhung cranes, and runway rails for top-running cranes, are also within the scope of this Volume. Provisions for similar
-
Supplier: ASME
Description: monorail systems including trolleys (carriers) and end trucks. Track sections and their support systems for monorail systems, runways and their support systems for underhung cranes, and runway rails for top-running cranes, are also within the scope of this Volume. Provisions for similar
-
Supplier: Industrial Flow Solutions
Description: system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Class H motor insulation Single-phase and 3-phase voltages 2-pole and 4-pole motors available 1HP – 20HP Free-standing and guide-rail mounted compatibility
- Maximum Discharge Flow: 95 to 911 GPM
- Discharge Size: 2 to 6 inch
- Horsepower: 1 to 20 HP
- Power Source: AC Powered
-
Supplier: Hymark/Kentucky Gauge
Description: productivity steel applications. The massive gauge arm comes standard with integrated stroke stop system to slow down and stop the driven conveyor. A/C motor driven conveyor systems allow a full automatic cutting process. Standard Features • Precision linear steel guide rails with rack
-
Supplier: Industrial Flow Solutions
Description: and guide-rail mounted compatibility
- Maximum Discharge Flow: 95 to 911 GPM
- Discharge Size: 2 to 6 inch
- Media Temperature: 200 F
- Horsepower: 1 to 20 HP
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z
-
Supplier: Waterman Industries, Inc.
Description: spigotback special mounting configuration as specified. Grooves shall be cast on the vertical sides of the cover to match guide angles. The cover shall be of domed design to withstand a maximum seating head of 20 feet or unseating head of 10 feet. The guide rails and head
- Valve Type: Gate / Knife Valves
-
Supplier: Hymark/Kentucky Gauge
Description: system also features a servo motor with a precision rack and pinion to ensure fast, accurate positioning with no backlash. Adjustable table legs allow for easy setup with any available saw, drill, ironworker and punching machine. Features • Precision linear steel guide rails with rack
-
Supplier: Industrial Flow Solutions
Description: 20HP Free-standing and guide-rail mounted compatibility
- Maximum Discharge Flow: 220 to 900 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 2 to 20 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: lifting rings Class H motor insulation 4 pole motors 3-phase voltages 2 HP – 5 HP Integrated, removable pump stand Free-standing and guide-rail mounted compatibility
- Maximum Discharge Flow: 190 to 410 GPM
- Discharge Size: 3 inch
- Horsepower: 2 to 5 HP
- Power Source: AC Powered
-
Supplier: McWane Plant and Industrial
Description: Wide choice of mounting options and pipe adapters Stainless steel frame, guide rails, and bolts Stainless steel or brass stems Epoxy, coal tar, or ASTM galvanized coatings Extended stems; custom pitch and thread rotation; stem guides; limit nuts Waterman Rising-Stem Extensions
-
Supplier: Goulds Water Technology, a xylem brand
Description: flexible or guide rail piping connection.
- Pump Type: Wastewater Treatment Pumps
-
Supplier: McWane Plant and Industrial
Description: Wide choice of mounting options (wall mount and direct mounting to a variety of pipe types) Stainless steel frame, guide rails, and bolts Stainless steel or brass stems Epoxy, coal tar, or ASTM galvanized coatings Extended stems; custom pitch and thread rotation; stem guides;
-
Supplier: Demag Cranes & Components
Description: needs Low-vibration motor for quiet operation Fast-acting brake Gearbox lubricated for life Protective rope guide: inclined pull up to 4° without touching the rope guide User-friendly bottom block Precision geared limit switch User-friendly bottom block: guard for improved safety Three
- Load Capacity: 10,000 lbs
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
- Load Hook: Single
Find Suppliers by Category Top
Featured Products Top
-
rapid turnaround times. Rockford Ball Screw (RBS) is a family-owned business serving the linear motion industry for 50 years. We are a leading provider of ball screw products, acme screw products, and linear guide rail assemblies. Our products comply with industry standards (ANSI, DIN, ISO, JIS (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
perfectly. Our White Paper "Work Access Lift Application Guide" is a condensed 2 page PDF version of this site that can be printed as a handout and used as an offline work reference. Please scroll this entire website before printing the White Paper so that you can benefit from the many extra (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Compact Automation manufactures custom guided cylinders to match your specifications. Features: 20mm Bore 100mm stroke Custom tooling plate Special bearing rail Heavy duty piston shaft assembly (read more)
Browse Air Cylinders Datasheets for Compact Automation -
plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage lift stations Retrofits to most guide rail systems Ideal for deep sumps Available with rail system or portable (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage lift stations Retrofits to most guide rail systems Ideal for deep sumps Available with rail system or portable (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
the support column, enabling radial lifting motion. Many jib cranes are paired with ergonomic lifting solutions, such as: Torque tubes Balancers Enclosed rail systems Tool hangers or manipulators These add-ons improve productivity and (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
. Rockford Ball Screw (RBS) is a family-owned business serving the linear motion industry for 50 years. We are a leading provider of ball screw products, acme screw products, and linear guide rail assemblies. Our products comply with industry standards (ANSI, DIN, ISO, JIS). Our innovative state of the (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
, drastically cutting down travel times within cities. They also have the potential to reduce congestion by ferrying passengers and cargo, easing the load on ground transportation systems. While increasing road and rail capacity typically requires expensive infrastructure like tunnels or bridges, e (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
Manufacturing Process and Equipment
It is composed of the left and right sides of supporting framework (a), the left and right sides of the skeleton connection support (b), the lift guide rail support (c), the skeleton connection plate (d), the lift base (e), the garage ceiling…
-
Tall building acoustics and the challenges of sustainability
As well as providing vibration-isolated lightweight walls adjacent to the lift shaft, it may be necessary to provide vibration-isolated mountings between the lift guide rails and the lift shaft.
-
Orthogonal analysis and optimization of a K4-rating auto-lifting anti-ram bollard system
…1) Steel bollard system, which is taken as the core component of the K4-rating AABS, being composed of steel tube, substructure and lifting gear; (2) Outer sleeve system, which is composed of bolt hole, lifting guide rails , horizontal ribs and vertical…
Indicates content that may require registration and/or purchase.