Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush
- Length: 1 inch
- Open Width: 0.37 inch
- Features: Other
- Direction: Right Hand Only
-
Supplier: Reid Supply
Description: Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush
- Length: 2 inch
- Pin Diameter: 0.187 inch
- Open Width: 1.68 inch
- Hole Type: No Holes
-
Supplier: HardwareSource, Inc.
Description: Hinge measures 4-1/2" high by 4" wide Loose joint hinge, opened door may be lifted off after installation Comes in either a right hand or left hand model Steel base material, comes complete with matching #12 wood screws Hinge thickness is .139". Hinge Pin diameter
-
-
Supplier: EMKA Incorporated
Description: All metal bullet hinge for surface mounted doors
- Length: 2.5 inch
- Knuckle Length: 1.2598432 inch
- Hole Type: No Holes
- Features: Other
-
Supplier: HardwareSource, Inc.
Description: Solid Brass "Lift-off" or "Loose Joint" hinges. Allows opened door to be lifted off without removing the hinges. Available in Left Hand or Right Hand models. All hinges are 1/16" in thickness. Screws are not included. All hinges use #6 flat head
-
Supplier: EMKA Incorporated
Description: GR nylon screw-on hinge also stainless version 1079-U5-PH
- Length: 3.7 inch
- Knuckle Length: 1.87007975 inch
- Hole Type: No Holes
- Hinge Type: Overlay Hinge
-
Supplier: HardwareSource, Inc.
Description: Hinges feature a loose joint so that door may be easily removed after installation Hinges are available in a "left hand" or a "right hand" model Hinge shown in photo is a "left hand" hinge Stainless steel base material (type 304 stainless) Hinges are metric so the
-
Supplier: H.A. Guden Co., Inc.
Description: 836 FLAG HINGE PSNH MALE AND FEMALE LEAVES (2)
- Leaf Thickness: 0.05 inch
- Length: 2 inch
- Pin Diameter: 0.136 inch
- Features: Other
-
Supplier: HardwareSource, Inc.
Description: Loose joint hinge, opened door may be lifted off after installation. Available in either a "Left Hand" or a "Right Hand" model. Made from stainless steel (Type 304) with a satin stainless steel finish. Available in a 4 x 4 inch model or a 4.5 x 4.5 inch model. Hinge thickness is
-
Supplier: EMKA Incorporated
Description: 2" zinc alloy butt hinge
- Number of Holes: 4
- Features: Other
- Direction: Reversible
- Hole Type: Round
-
Supplier: EMKA Incorporated
Description: Lift-off with security lugs, very low cost installation for 20mm door returns
- Leaf Thickness: 0.08 inch
- Length: 1.6 inch
- Pin Diameter: 0.16 inch
- Knuckle Length: 0.9842525 inch
-
Supplier: H.A. Guden Co., Inc.
Description: BLOCK HINGE 4.00" LONG BRUSHED STAINLESS STEEL
- Features: Other
- Hinge Type: Slip Joint / Flag Hinge
- Leaf Material: Stainless Steel
-
Supplier: H.A. Guden Co., Inc.
Description: 9299 MOTOR BOX HINGE LH STAINLESS STEEL (LM & LF)
- Leaf Thickness: 0.088 inch
- Length: 3 inch
- Pin Diameter: 0.25 inch
- Number of Holes: 6
-
Supplier: J. W. Winco, Inc.
Description: Specification Hinge body: European Standard No. 1.4308, matt blasted finish Hinge pin: Stainless steel, European standard 1.4305 (American Standard 303 series) Information GN 337-NI hinges are a variation on GN 237 hinges, which are designed so the two sides of the
-
Supplier: J. W. Winco, Inc.
Description: Specification Hinge body: Zinc die-cast, black powder coated textured finish, or silver powder coated textured finish Hinge pin: Stainless steel, European standard 1.4305 (American Standard 303 series) Information GN 337 hinges are a variation on GN 237 hinges, which are
-
Supplier: Sugatsune America, Inc.
Description: For use with trunk style boxes, scientific equipment, measuring devices, etc Hinge leaves can be separated
- Length: 0.25 inch
- Number of Holes: 6
- Features: Other
- Hinge Type: Quick Release Hinge
-
Supplier: Sugatsune America, Inc.
Description: Weld-on type lift-off hinge Left and Right handed available
- Length: 0.6875 inch
- Features: Other
- Hinge Type: Quick Release Hinge, Weld-on Hinge
- Leaf Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Weld-on type lift-off hinge Left and Right handed available
- Length: 0.4375 inch
- Features: Other
- Hinge Type: Quick Release Hinge, Weld-on Hinge
- Leaf Material: Stainless Steel
-
Supplier: Southco
Description: Southco’s 96 hinges allow doors to be removed quickly, easily and safely without the use of tools. A non lift-off configuration allows for permanent installation, and the hinges are available in multiple styles to satisfy a variety of applications. Stainless steel, satin
- Hinge Type: Concealed Hinge
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: Material 304 Stainless Steel Finish Polished Weight of Item (g) 95 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height of Item (mm) 80 Height of Item (in) 3.1875 Width of Item (mm) 18.75 Width of Item (in) 0.75 Load Capacity (kg/pr) 29 Load Capacity
- Length: 0.75 inch
- Number of Holes: 2
- Features: Other
- Hinge Type: Quick Release Hinge
-
Supplier: Southco
Description: Southco’s 96 hinges allow doors to be removed quickly, easily and safely without the use of tools. A non lift-off configuration allows for permanent installation, and the hinges are available in multiple styles to satisfy a variety of applications. Stainless steel, satin
- Features: Other
- Leaf Material: Stainless Steel
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures a line of plastic hinges in a variety of styles. Plastic materials include a variety of Polypropylenes and glass-filled Isoplast.
-
Supplier: Southco
Description: Southco’s 96 hinges allow doors to be removed quickly, easily and safely without the use of tools. A non lift-off configuration allows for permanent installation, and the hinges are available in multiple styles to satisfy a variety of applications. Stainless steel, satin
- Features: Other
- Leaf Material: Steel
-
Supplier: Newark, An Avnet Company
Description: HINGE, LIFT OFF
-
Supplier: Newark, An Avnet Company
Description: Hinge Kit, Lift off RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HINGE,LIFT OFF,OFFSET KNUCKLE,METRIC,RH
-
Supplier: nVent Electric
Description: Featuring a removable cover for easy mounting and access, these enclosures protect components in applications subject to rain, sleet, snow or dripping water.
-
Supplier: RS Components, Ltd.
Description: Lift off hinge,stainless steel,RH
- Leaf Thickness: 0.09842525 inch
- Length: 4.0157502 inch
- Open Width: 3.0708678 inch
- Hinge Type: Butt Hinge
-
Supplier: Ralston Metal Products Limited
Description: polyurethane-foam seal and double insulation, these enclosures guarantee a high degree of protection; making them suitable use indoors and outdoors. The E series has lift off cover providing several types of hinges as an option.
- Length / Height: 10.63 inch
- Width/Diameter: 7.09 inch
- Depth: 5.55 inch
- Height: 10.63 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 60” wide x 96” long Base sizes Standard 24, 36” wide x 36”, 48”, 60”, 72” long Travel 24”, 36”, 42”, 48” vertical travel Lowered height of liFt table 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Lift Products, Inc.
Description: allowing all four lift casters to maintain contact with the floor even in situations where the surface may not be entirely level. The lift runs off an independent motor and shares electrical power with the pallet jack. Controls for the lift are on a magnetic backed hand
- Type: Table Lift / Positioner
-
Supplier: Optimal Handling Solutions
Description: Capacity: 450-4,500 lbs. Platform Sizes: -32" wide x 48" long to 56" wide x 72" long Travel: 24" Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air Features: -Quick disconnect valve -Bleed off valve -Air pressure gauge Maintenance: -Hinged table top provides easy access to air bag
-
Supplier: DigiKey
Description: Lift Off Hinge Zamak Chrome
- Features: Other
-
Supplier: Essentra Components
Description: These twist locks have a hinged design that eases installation for hard to reach places. Cables can be inserted as the clamp is flat; they are then lifted off of the board as the twist lock is raised. The twist lock is locked into the 90 degree position when fully hinged. There is a
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: HINGE,LIFT OFF,OFFSET KNUCKLE,METRIC,RH
Find Suppliers by Category Top
Featured Products Top
-
Southco's 96 Removable Lift-Off Hinges are designed for applications requiring quick, convenient door access and simple installation. The lift-off design allows doors to be removed easily without tools, making maintenance and servicing faster. For applications where a fixed solution is required (read more)
Browse Hinges (industrial) Datasheets for Southco
Conduct Research Top
-
Lift Off Hinge FAQ's
What kinds of Lift Off hinges are there?
More Information Top
-
MARLBORO Weld-On Hinge,8-1/8 x 1-1/8 In. - Lift-Off Hinges - 4PPU7|4PPU7 - Grainger Industrial Supply
• Lift Off Hinges (120) .
-
MARLBORO Weld-On Hinge,Mill Finish,2-3/4 x 1/2 In - Lift-Off Hinges - 4PPP5|4PPP5 - Grainger Industrial Supply
• Lift Off Hinges (120) .
-
Connections
Lift off hinges on toilet doorsfor exit in an emergency areessential.” .
-
"Power Delegator - Seies 7000A" Power Distribution Units from RPV Electro Technology Phils. Corp., Philippines
7.6 Swinging access doors will have lift off hinges and special fasteners .
-
TRU waste characterization chamber gloveboxes.
To allow unrestric- ted access, the hatch’s lift off hinges allow complete removal.
Indicates content that may require registration and/or purchase.