Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: David Round
Description: *Available in Stainless Steel. Ruger Industries developed the rugged Vertical Lift Straddle Crane to meet a wide range of lifting situations. This crane offers a true vertical lift for fast, safe and efficient material handling even in the most challenging situations. FEATURES:
- Capacity: 1,000 lbs
- Actuation: Hydraulic
- Tires: Solid / Cushion
- Type: Stacker / Walkie
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: The Eazi Lifter from Wood's Powr-Grip® is a lightweight and highly portable crane for lifting windows into multi-story buildings. This innovative lifter mounts easily in most window openings, using the extension tubes supplied, when necessary. The incorporated manual winch enables a
- Load Capacity: 0.11 tons
- Vertical Available Lifting Height: 8.083333333333334 ft
- Type: Bench / Cart Mount
- Features: Tilting Boom
-
Supplier: Accuris
Description: Lifting Crane, Wire-Rope Strength Factors
-
-
Supplier: Accuris
Description: LIFTING CRANE SHEAVE AND DRUM SIZES
-
Supplier: Accuris
Description: Load Indicating Devices in Lifting Crane Service
-
Supplier: SAE International
Description: This SAE Standard covers minimum dimensional relationship for sheaves, drums, and wire rope for mobile, construction type lift cranes.
-
Supplier: SAE International
Description: This SAE Standard covers minimum dimensional relations for sheaves, drums, and wire rope for mobile, construction type lift cranes.
-
Supplier: SAE International
Description: This SAE Recommended Practice applies to cranes equipped with load indicating devices used in lifting crane service.
-
Supplier: SAE International
Description: This SAE Recommended Practice applies to cranes equipped with load indicating devices used in lifting crane service.
-
Supplier: Optimal Handling Solutions
Description: Designed for material handling applications on docks, in warehouses or in truck beds Choose either intermittent or continuous duty winches with reaches from 3 to 9 feet Available in AC or DC power Meets ANSI and OSHA specifications ITEM "A" - Intermittent Use Cranes feature rotation hand
-
Supplier: Columbus McKinnon Corporation
Description: Whether the solution requires a custom developed product or a less complicated lean tool solution, Unified Industries has a full line of products to solve your material handling needs.
- Features: Other
-
Supplier: Kundel Industries, Inc.
Description: There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL D has a unique lifting equipment with driving motors in x/y direction. It
- Capacity: 661.5 lbs
- Features: Magnetic, Mechanical, Vacuum / Suction Cups
- Type: Manipulator / Lifter
-
Supplier: Accuris
Description: Cranes - Safety - Load lifting attachments
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: durability. Ideal for industrial cranes, port cranes, and heavy-duty lifting applications, the Spreader 722 cable is PFAS-free, designed for high breaking loads, and suitable for UV, ozone, and moisture exposure. With a nominal voltage of 300/500 V, a temperature range from
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -20 to 60 C
- Cable Shielding: Braid
- Product Type: Multiconductor Cable
-
Supplier: Raymond Handling Consultants, L.C.
Description: LIFT-MASTER TELESCOPING JIB CRANE
- Features: Other
-
Supplier: Kundel Industries, Inc.
Description: Intelligent Lifting Arm - Up to 110 lbs Patented Quick-Lift Systems™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our
- Load Capacity: 0.12127500000000001 tons
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Rotating
-
Supplier: C & C Lift Truck, Inc.
Description: Provides safe lifting in close quarters. Perfect in machine shops, injection mold shops and other areas where legs out front get in the way. Each crane is proof loaded at 150% of its rated capacity to insure integrity and is equipped with a safety valve to prevent dangerous
- Load Capacity: 0.375 tons
-
Supplier: Southland Equipment Service
Description: Provides safe lifting in close quarters. Perfect in machine shops, injection mold shops and other areas where legs out front get in the way. Each crane is proof loaded at 150% of its rated capacity to insure integrity and is equipped with a safety valve to prevent dangerous
- Load Capacity: 0.5 to 1 tons
-
Supplier: Kundel Industries, Inc.
Description: Intelligent Lifting Arm - Up to 660 lbs Patented Quick-Lift Systems™ transforms heavy lifting into part of an efficient and precise production chain. The lift becomes a direct extension of the hand’s movements and requires only 20 g of actuating force to lift up to 300 kg. Our
- Load Capacity: 0.72765 tons
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Rotating
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The Festoon 715 P cable is specially designed for applications with high mechanical stress and is ideal for use in cable roller assemblies as well as in simple drum operation. It features an integrated support core, ensuring stability and durability even under dynamic loads. With its halogen-free
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The Festoon 716 CP cable is specially designed for applications with high mechanical stress and is ideal for use in cable roller assemblies with speeds of up to 240 m/min. It features excellent abrasion resistance, halogen-free construction, and superior EMC performance. Thanks to its robust PUR
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Cable Shielding: Braid
- Product Type: Multiconductor Cable
-
Supplier: CSA Group
Description: lifting magnets (battery-fed and main-fed); - permanent lifting magnets; - electro-permanent lifting magnets; - lifting beams/spreader beams; - C-hooks; - lifting forks; - clamps. ISO 17096:2015 does not specify the additional requirements for the following: a)
-
Supplier: C & C Lift Truck, Inc.
Description: 6000 lb. Capacity
-
Supplier: Wallace Cranes
Description: Variety of steel and aluminum gantry cranes with lifting capacities of 500 lbs to 15 tons, available in spans of 10 feet to 35 feet; non-marking and non-sparking wheels. Overal heights from 10' to 23'. Wallace portable gantry cranes are ideal for maintenance, manufacturing,
- Load Capacity: 0.25 to 15 tons
- Vertical Available Lifting Height: 10 to 23 ft
- Horizontal Available Span: 10 to 35 ft
- Type: Gantry Crane
-
Description: Establishes the arrangement, requirements and direction of movement of the basic controls for travelling, traversing, slewing, cab driving, lifting, hoisting and lowering operations for these cranes as defined in ISO 4306-1.
-
Supplier: CSA Group
Description: Establishes the arrangement, requirements and direction of movement of the basic controls for travelling, traversing, slewing, cab driving, lifting, hoisting and lowering operations for these cranes as defined in ISO 4306-1.
-
Supplier: Demag Cranes & Components
Description: requirements include: Overhung cranes which are fitted with crane girders that extend beyond the width of the crane runway Extending cranes that consist of a fixed section and a crane section that can extend in both directions Crane girders that extend over
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Demag Cranes & Components
Description: Longer spans, higher capacities and effortless load control Demag's KBK Freestanding Workstation Cranes are a proven and reliable solution for your lifting needs. Specifically designed to handle loads up to 4,400 lbs., our freestanding workstation cranes can be easily installed
- Load Capacity: 2.2 tons
- Horizontal Available Span: 34 ft
- Type: Bridge / Overhead Crane
-
Description: Establishes the values of the minimum practical coefficients of utilization for ropes and rotation-resistant ropes used on mobile cranes. Applies to all mobile cranes as defined in ISO 4306-2.
-
Supplier: Industrial Magnetics, Inc.
Description: easy use with crane hooks and slings. The BasicLift offers a good value for your dollar with strong lifting capacity and basic lifting features. Full width cam release Large lift lug Lightweight Design Durable Stainless Steel Casing Heat resistant up to 300°F (148°C) 2:1 Design
- Maximum Load Capacity: 0.2 to 0.75 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
-
Supplier: Konecranes Inc.
Description: Our well-known XM light crane system applies the strength and durability of steel to your every light material lifting need. Handling loads of up to two metric tons across a wide variety of rail types, it is a robust, cost-efficient solution for your work area. A long-lasting, reliable
- Load Capacity: 2 tons
- Type: Bridge / Overhead Crane
- Features: Motorized Motion, Pendant
-
Supplier: Deep South Crane & Rigging
Description: Since 1968, Deep South Crane & Rigging has strived to be at the forefront of innovation, giving our customers unique solutions for their complex problems. Our full-service, family-owned and operated company offers a range of services, from bare crane rental to turn-key heavy lift and
- Lift Capacity: 30 to 2,500 tons
- Type of Cranes Available: Boom Truck Crane, Crawler Crane, Lattice Boom Crane, Tower Crane
- Additional Services: Crane Rental, Engineered Lift Plans, Equipment Setting, Off-Shore Service, Transportation / Hauling
- Features: North America, Southern US Only, United States Only
-
Supplier: Gorbel Inc.
Description: provides stability when lifting loads and during movements Bolted beam – increases the safety and durability of the gantry crane Standard phenolic casters - rolls smoothly and evenly over rough floor surfaces Read through articles on the benefits of utilizing Gantry Cranes:
- Load Capacity: 0 to 5 tons
- Horizontal Available Span: 8 to 30 ft
- Type: Gantry Crane
-
Supplier: Gorbel Inc.
Description: increases the safety and durability of the gantry crane Standard phenolic casters - rolls smoothly and evenly over rough floor surfaces Read through articles on the benefits of utilizing Gantry Cranes: Bridge Cranes, Gantry Cranes or Monorails: Which is Best for You?
- Load Capacity: 0 to 5 tons
- Horizontal Available Span: 8 to 30 ft
- Type: Gantry Crane
-
Supplier: Ace Crane
Description: Free Standing Work Station Jib Cranes are the ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When floor mounted, Workstation Jib Cranes can
- Type: Jib Crane - Floor Mount
Find Suppliers by Category Top
Featured Products Top
-
Load Pin Advantage Part 2: Crane & Hoist Maximum Lifting Height In Part 1 of this Load Pin Advantage series, we explained how using a Strainsert Load Pin in (read more)
Browse Datasheets for Strainsert -
Understanding and Preventing Overhead Crane Hazards Overhead cranes are widely used by companies in the manufacturing and construction industries to lift and transport (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Lead crane/hoist test weights are used in the periodic re-certification of lifting equipment. The Mars Metal Company, Specialty Casting Division will work with you to design test weights that exactly meet your requirements. Individual weights can be designed to achieve the (read more)
Browse Weights Datasheets for MarsMetal -
prevents the crane from performing a lift that could overload the motor and cause mechanical fatigue. Brake Integrity Check tests the primary and emergency brakes to ensure they are mechanically capable of holding the load. NEW! HIGH-RESOLUTION KEYPAD The new keypad (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Choosing the Right Jib Crane for Your Facility: Floor, Wall, or Articulating Jib cranes offer an efficient, flexible way to lift, position, and (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
motion control to ensure cranes are operating reliably at the peak of efficiency with accurate positioning capabilities and continuous monitoring. Magnetek VFD crane are the “brains inside the crane” providing reliable operation and specialized software for lifting and positioning (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
MarsMetal designs and manufactures configurable test weight systems that exactly meet customer requirements. Test weight systems are an important component of being able to certify safe operation of crane/hoist equipment and those that may be in the general vicinity of these. Of equal importance (read more)
Browse Weights Datasheets for MarsMetal -
are an important component of being able to certify safe operation of crane/hoist equipment and those that may be in the general vicinity of these. Of equal importance is the periodic recertification of this equipment. It is critical to ensure that the lifting equipment in question is (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
. Torque Limiting prevents the crane from performing a lift that could overload the motor and cause mechanical fatigue. Brake Integrity Check tests the primary and emergency brakes to ensure they are mechanically capable of holding the load. NEW! HIGH-RESOLUTION KEYPAD (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
operators. SAFE LIFTING Safe Lifting features are built right in, including Torque Proving, which confirms the motor is providing enough torque to safely lift a load prior to releasing the brake. Torque Limiting prevents the crane from performing a lift that could overload the (read more)
Browse DC Motor Drives Datasheets for Columbus McKinnon Corporation
Conduct Research Top
-
Overhead Cranes or Lift Trucks: Which Is Right for You?
Overhead cranes and lift trucks each have their unique roles in material handling. For this reason, answering the question, "Which is right for you?" is not so simple. The layout of your facility plays a major role in determining whether lift trucks or overhead cranes are the better solution
-
Aluminum Gantry Crane
An aluminum gantry crane provides a portable lifting point for direct overhead lifting.
-
The 10 Ton Overhead Crane Vs the Mobile Crane
The 10 ton overhead crane is a tool to effectively and economically provide a top running overhead crane system for your lifting and material handling requirements. These medium capacity 10 ton overhead cranes are typically built with a wire rope hoist and are commonly used in machine shops
-
Best Overhead Crane for Sale
To move extremely heavy or bulky loads through the overhead space in a facility, instead of through aisles or on the floor, an overhead crane for sale (also called an industrial crane). An overhead crane is a machine that lifts, lowers and moves a load horizontally. The overhead crane for sale has
-
Types of Overhead Cranes
capacity, duty class and lifting height, and on whether you're installing the crane in a new or existing building. As you go about determining the types of overhead cranes required for your needs and facility, here's what you should keep in mind.
-
What is a Workstation Crane?
Workstation cranes, one type of overhead lifting system, facilitate lifting and moving heavy loads within a workspace, making positioning materials and equipment more accessible and safer for workers to use.
-
The Konecranes Approach to Crane Maintenance
Skimping on the maintenance of vital equipment that lifts thousands of tons isn't just asking for trouble, it's asking for negative consequences to an operation's bottom line At Konecranes, we take an approach to crane maintenance that focuses attention on the entire lifecycle of a crane. In turn
-
Type of Overhead Cranes to Buy
Overhead cranes are used in a wide variety of industries and they are designed in to four different types. Selecting the most preferable set-up for your operations depend on your required capacity, duty class and lifting heights. It could also be dependent on whether you are installing the crane
-
Crane Winch, Hydramarine
Winches for two cranes with lifting capacity of 33,5 tonnes (36.8 st) respective 51,5 tonnes (56.6 st). The disc brakes work as both parking brakes as well as emergency brakes. Due to the limited installation space, the customer chose Dellner Brakes' Single Acting brake calipers.
-
Overhead crane description from Wikipedia
An overhead crane, commonly called a bridge crane, is a type of crane found in industrial environments. An overhead crane consists of parallel runways with a traveling bridge spanning the gap. A hoist, the lifting component of a crane, travels along the bridge. If the bridge is rigidly supported
-
Tell Me About the Overhead Bridge Crane and Workstation Crane
Overhead bridge cranes are a proven way to improve productivity, increase quality, and provide a safer work environment. Overhead bridge crane are the most effective lifting solution as you have the best coverage within your facility. Offered in both single, double and box girder designs
-
Bridge Cranes or Gantry Cranes or Monorails: Which is Best for You?
When it comes to moving extremely heavy or bulky items around your industrial facility, the best equipment to do the job will usually be an overhead crane. Because these machines avoid obstructions by lifting items above the floors on your site, they provide an unparalleled degree of safety
-
How Crane Monitoring Technology Can Improve Uptime
As cranes and crane controls have become more sophisticated, so too has the information we can obtain from them. Not only do cranes lift and move materials that we as humans cannot, but they also provide a wealth of information about the equipment and the load being moved. When equipped with crane
More Information Top
-
Federal Register > Monday, August 9, 2010 > [75 FR 47906] Cranes and Derricks in Construction
Organization/interests represented: Buckner Heavy Lift Cranes .
-
Federal Register > Thursday, October 9, 2008 > [73 FR 59714] Cranes and Derricks in Construction
Buckner Heavy Lift Cranes .
-
CATEGORIZATION OF EVENT SEQUENCES FOR LICENSE APPLICATION
Rationale: This reliability is considered achievable based on an evaluation of nuclear power plant heavy lift crane reliability performed by the U. S. Nuclear Regulatory Commission (Collins and Hubbard 2001 [DIRS 1569811).
Indicates content that may require registration and/or purchase.