Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ellsworth Adhesives
Description: Permabond UV643 Adhesive is a UV-curable, thixotropic, extremely fast curing acrylic adhesive used to bond rigid plastics. It offers excellent performance on many thermoplastics including PET, ABS, polycarbonate, PMMA, PETG, and rigid PVC. This acrylic
- Viscosity: 2,000 to 17,600 cP
- Tensile Strength (Break): 3,336 psi
- Elongation: 50 %
- Features: Acrylic / Polyacrylate
-
Supplier: Ellsworth Adhesives
Description: Permabond UV643 Adhesive is a UV-curable, thixotropic, extremely fast curing acrylic adhesive used to bond rigid plastics. It offers excellent performance on many thermoplastics including PET, ABS, polycarbonate, PMMA, PETG, and rigid PVC. This acrylic
- Viscosity: 2,000 to 17,600 cP
- Tensile Strength (Break): 3,336 psi
- Elongation: 50 %
- Features: Acrylic / Polyacrylate
-
Supplier: Accuris
Description: Adhesive, One-Part, Acrylic, UV-Light Cure
-
-
Description: It is a single-component, VOC-free conformal coating. This product is specially designed to quickly gel and cure under ultraviolet light, even if exposed to moisture in the air in the shadow area, it can be cured to ensure the best performance. The thin layer of coating can solidify to a
- Cure / Technology: Reactive / Moisture Cured, UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: LOCTITE® AA 358 bonds and seals glass to glass and glass to metal, quite often used in decorative glassware or jewelry applications. This product has a medium viscosity and cures under UV light, it is a one-component part so requires no mixing. For details on the required UV radiation for
- Features: Acrylic / Polyacrylate
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: UV/Light cure acrylic adhesive for medical bonding applications where fluorescent properties of substrates interfere with the detection of adhesives. LOCTITE® AA 3979 is a translucent to hazy yellow gel, 1-part, UV/Visible light cure acrylic designed for
- Viscosity: 56,500 cP
- Features: Acrylic / Polyacrylate
- Industry: Medical / Food (Sanitary / FDA)
- Substrate Compatibility: Plastic
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity & non-yellowing Bonds a wide range of
- Use Temperature: -65 to 374 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Liquid
- Industry: Electrical Power / HV, Electronics
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite H3500 Acrylic Adhesive Light Yellow is a two component adhesive used to provide high strength, durable bonds on various metal and plastics. It offers high impact strength, non-sag, and room temperature cure. 50 mL Cartridge.
- Viscosity: 9,846 cP
- Tensile Strength (Break): 3,676 psi
- Elongation: 5.75 %
- Features: Acrylic / Polyacrylate
-
Supplier: Newark, An Avnet Company
Description: LOCTITE 3922 LIGHT CURE ADHESIVE
-
Supplier: Techsil Limited
Description: Panacol Vitralit® 6128 is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals, stone and other hard materials as well as being a potting compound with excellent adhesion
- Features: Acrylic / Polyacrylate
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Ellsworth Adhesives
Description: DYMAX 846-GEL Structural Adhesive Light Yelllow is a one component, heat curing urethane that is used for bonding metals, plastics, ceramics, glass, epoxy board, and filled nylon. It offers low volatility, high strength, low toxicity, and resistance to thermal shock. 1 L Bottle.
- Tensile Strength (Break): 2,800 psi
- Features: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Cure / Technology: Single Component System, Two Component System
-
Industrial Adhesives - 3526(Tm) Light Cure Adhesive, 25 Ml Syringe Rohs Compliant Loctite -- 99B0098Supplier: Newark, An Avnet Company
Description: 3526(TM) Light Cure Adhesive, 25 ml Syringe RoHS Compliant: Yes
-
Industrial Adhesives - 3104(Tm) Light Cure Adhesive, 25 Ml Syringe Rohs Compliant Loctite -- 98B9927Supplier: Newark, An Avnet Company
Description: 3104(TM) Light Cure Adhesive, 25 ml Syringe RoHS Compliant: Yes
-
Supplier: Techsil Limited
Description: Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after UV exposure. This innovative grade combines the advantages of both thermal and UV
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Newark, An Avnet Company
Description: 352(TM) Light Cure Adhesive, 50 ml Bottle RoHS Compliant: Yes
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of ultraviolet curing adhesives and compounds, the Ultrabond® line of products. These products are single component systems offering either ultraviolet light or ultraviolet light & primer initiated curing mechanisms. All Ultrabond®
- Applied Thickness / Gap Fill: 0.02 inch
- Viscosity: 6,500 cP
- Use Temperature: -65 to 230 F
- Features: Acrylic / Polyacrylate, Gap Filling Sealant / FIP Gasket
-
Supplier: Newport MKS
Description: The NOA-85S UV-curing adhesive is a clear, colorless, liquid photopolymer that will cure when exposed to ultraviolet light and or visible light, between 320 – 450 nm. Since it is a one part system and 100% solids, it offers many advantages in bonding where the
- Chemical System: Epoxy (EP)
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 4282 mod 2 is an adhesive which utilises a unique two step curing process, boasting a uv-curing system combined with an anaerobic acrylic bond that can be used for filling, bonding , thread locking and retaining. The UV feature allows assembly of parts with
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: ThreeBond International, Inc.
Description: Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds through
- Viscosity: 95,000 cP
- Use Temperature: -40 to 248 F
- Tensile Strength (Break): 261.066310842955 psi
- Features: Acrylic / Polyacrylate, Rubber Based / Elastomeric
-
Supplier: Dymax
Description: 3099 adhesive cures in seconds upon exposure to high-intensity UV/Visible light. The product cures rapidly to form strong bonds to PMMA (Acrylic), polycarbonate, glass, and other plastic substrates. This material’s clarity and low viscosity produce clear, bubble-free bond lines.
- Viscosity: 150 cP
- Elongation: 220 %
- Substrate Compatibility: Ceramic / Glass, Plastic
- Features: Other
-
Supplier: Electro-Lite Corporation
Description: ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps -- 20,000cps
- Applied Thickness / Gap Fill: 0.25 inch
- Viscosity: 5,000 cP
- Use Temperature: -45 to 300 F
- Tensile Strength (Break): 7,000 psi
-
Supplier: Qosina Corp.
Description: suited to UV-curing adhesives. Top-Notch Assistance If you’re unsure which type of adhesive or medical adhesive remover will work for you, contact our knowledgeable sales team for assistance.
- Features: Acrylic / Polyacrylate
- Industry: Medical / Food (Sanitary / FDA)
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Master Bond, Inc.
Description: UV15X-6NM-2 features vibrant flexibility, excellent toughness and superior abrasion resistance. This fast curing moderate viscosity compound can be used for bonding, sealing, coating and encapsulation. Its robust flexibility gives it the capacity to withstand severe thermal cycling as well as
- Viscosity: 35,000 to 55,000 cP
- Use Temperature: -80 to 250 F
- Tensile Strength (Break): 1,800 to 2,000 psi
- Elongation: 200 %
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 150 %
- Dielectric Constant (Relative Permittivity): 2.38
- Index of Refraction: 1.52
- Transmission: 99 %
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 100 %
- Dielectric Constant (Relative Permittivity): 4.69
- Index of Refraction: 1.5
- Transmission: 99 %
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 300 %
- Dielectric Constant (Relative Permittivity): 2.28
- Index of Refraction: 1.52
- Transmission: 99 %
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 250 %
- Dielectric Constant (Relative Permittivity): 2.45
- Index of Refraction: 1.52
- Transmission: 99 %
-
Supplier: Allied Electronics, Inc.
Description: films or moisture. Formulated with OPTI/SCAN, an ultraviolet material for conformity checks under a black light. Type AR: Acrylic, Low-Cost Coating for Less-Extreme Environments Type SR: Silicone High-Moisture Resistance, Good Repairability and Flexibility Type UR: Urethane, High
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
-
Supplier: Hernon Manufacturing, Inc.
Description: ReAct® 795 is a tough acrylic adhesive designed primarily for securing of ceramic permanent magnet segments in motor magnet bonding applications. This adhesive has also found wide acceptance in a variety of structural bonding applications due to its versatile performance
- Features: Acrylic / Polyacrylate, Ceramic / Inorganic Cement, Specialty / Other
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
-
Supplier: Master Bond, Inc.
Description: physical strength properties, low shrinkage upon curing and is non-yellowing. This system bonds well to a wide variety of substrates including glass, metals and plastics, such as polycarbonates, acrylics and a number of polyester films. It is 100% reactive and does not contain any
- Viscosity: 500 to 2,500 cP
- Use Temperature: -80 to 300 F
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 to 33.333333333333336 µin/in-F
- Index of Refraction: 1.54
-
Supplier: Master Bond, Inc.
Description: 15-30 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm with an energy output of 20 milliwatts/cm². The rate of cure depends upon the compound’s distance from the light source, the thickness of the section and the intensity of the light source. It
- Use Temperature: -80 to 300 F
- Tensile Strength (Break): 300,000 to 350,000 psi
- Dielectric Constant (Relative Permittivity): 3.4
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Master Bond, Inc.
Description: available UV lamps cures "on demand" can be effected in very short time periods i.e. 1 minute or less at ambient temperatures. For example, when curing the UV15X-5 in thinner sections (10 mils or less) with a 200 watt mercury vapor continuous light source emitting at 365 nm, UV15X-5
- Viscosity: 240,000 cP
- Use Temperature: -80 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
Find Suppliers by Category Top
Featured Products Top
-
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
-performance adhesives and coatings with low-energy light-curing technology helps manufacturers meet sustainability targets, improve process efficiency, and advance environmentally responsible production. (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Dymax 9310 adhesive is engineered to reinforce fine-pitch and leadless PCB components with: ? Light cure in seconds ? Secondary heat cure for shadowed areas ? Adhesion through reflow ? High viscosity and thixotropic flow control for precise (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
? Glues & Liquid Adhesives • Cure times can take hours, especially if environmental factors are present • The production costs of liquids goften outweigh those of tapes • Oozing and overflowing not only creates a mess, but also generates waste. Tapes (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
latter property is particularly useful in potting and encapsulation applications. Also, the compound allows for precise alignment with minimal fixturing and simple curing. Its service temperature range is from 4K to +300°F. The color of Part A is light cream and Part B is similar, but slightly darker (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
& Light Cure Acrylics: High bond strength, fast cure (read more)
Browse UV Curing Adhesives Datasheets for Ellsworth Adhesives -
-friendly environment for workers. Designed for high-speed production methods, these coatings cure in seconds with broad-spectrum UV or LED light, enhancing throughput and saving energy. APPLICATIONS: Rigid circuit boards Automotive boards and assemblies (read more)
Browse Conformal Coatings Datasheets for Ellsworth Adhesives -
EP21TCHT-1 Two component epoxy compound for high performance bonding and sealing challenging bonding applications, elevated temperature cures are not possible. In order to overcome this deficiency, Master Bond (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
Conduct Research Top
-
Exploring the Versatility of UV-Cure Acrylic Adhesive in Bonding Solutions
UV acrylic adhesive is a versatile bonding solution that has gained popularity in various industries due to its fast-curing time and high bond strength. This adhesive is composed of a mixture of acrylic monomers, photoinitiators, and other additives that react when exposed to ultraviolet (UV) light
-
A Comprehensive Guide on UV Cure Acrylic Adhesive
Coating systems and adhesive systems that utilize UV for curing are now highly sought after by manufacturing industries. Manufacturing engineers find such systems attractive because it allows for component assembly and curing through irradiation of UV light. The curing of adhesives can be achieved
-
The Top 8 Areas UV Cure Adhesives Glue Are Used
UV-curing adhesives are also commonly referred to as light-curing adhesives. These adhesives use UV light and other radiation sources to start their curing process. Free radical elements make the process possible without any need for heating to achieve the desired permanent bond. The adhesives come
-
The Importance of Quality Control in Electronic Assembly Adhesive Selection
Epoxies are commonly used in electronic assembly due to their high strength and resistance to chemicals and temperature. They are ideal for bonding metals, ceramics, and plastics. Acrylics are known for their fast curing time and excellent adhesion to a variety of substrates, including metals
More Information Top
-
Adhesives
Adhesive-compatible radiation-scattering particles, especially glass beads (45 microns diameter) that have been treated with an adhesive-compatible silane coupling agent, are added to an ultraviolet light curable acrylic adhesive to provide illumination throughout the adhesive mass, including areas where direct…
-
MEGAGAUSS MAGNETIC FIELD GENERATION, ITS APPLICATION TO SCIENCE AND ULTRA-HIGH PULSED-POWER TECHNOLOGY PROCS OF THE VIIITH INT'L CONF ON MEGAGAUSS MAGNETIC FIE...
We use an ultraviolet (UV) light curing acrylic adhesive that is a good optical, x-ray, and chemical match to acrylic components.
-
New Dispensing System Specially Designed For Applying Light Cure Acrylics To Tubing
Rocky Hill, CT - Henkel Corporation has introduced its new Loctite® Light Cure Adhesive Dispensing System for Tubing, equipment that rapidly and consistently applies a uniform coating of light cure acrylic adhesives to the outer diameter of tubing.
-
Adhesives deliver low-shrink low-stress bonds and fast UV cure
See Appendix II — Light Curing Aerobic Acrylic Adhesives : Composition and Curing.
-
Advances in light curing adhesives
Uv and visible light curing Aerobic Acrylic Adhesives have been used in a variety of optical applications for many years.
-
Handbook of Plastics Technologies: The Complete Guide to Properties and Performance > PLASTICS JOINING
Light curing adhesive ( acrylic and cyanoacrylate) .
-
Synthetic Nitrogen Products
Cyanoacrylates and Light - Curing Acrylic Adhesives - These types of adhesives have achieved widespread acceptance in high-speed manufacturing because they cure rapidly, offer high bond strength to many substrates and are easy to dispense289.
-
Bonding exercise | News | The Engineer
Cyanoacrylate, light-curing cyanoacrylate, hot-melt and light - curing acrylic adhesives have typically been used.
-
Shear bond strength of an experimental composite bracket
Blugloo™ is a two-way color change acrylic light - cure adhesive .
-
Handbook of Industrial Chemistry and Biotechnology
Acrylic adhesives cured by ultraviolet light have been made from mixtures of acrylic functional urethane prepolymers mixed with free radically polymerizable monomers and photo initiators [91–93].
Indicates content that may require registration and/or purchase.