Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ND Industries, Inc.
Description: Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity & non-yellowing Bonds a wide range of
- Use Temperature: -65 to 374 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Liquid, Single Component System, UV / Radiation Cured (EB, Light)
- Industry: Electrical Power / HV, Electronics
-
Supplier: Henkel Corporation - Industrial
Description: Fluorescent, UV-cure, ethyl cyanoacrylate instant adhesive with photo-initiator. LOCTITE® 4311 is a light yellow-green to dark blue-green, transparent, fluorescent, UV-cure, ethyl cyanoacrylate instant adhesive with photo-initiator. The UV-cure properties facilitate rapid
- Viscosity: 1,050 cP
- Use Temperature: 77 to 150 F
- Features: Cyanoacrylate, Single Component System, UV / Radiation Cured (also EB, Light)
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Newark, An Avnet Company
Description: LOCTITE 3922 LIGHT CURE ADHESIVE
-
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
Supplier: Newark, An Avnet Company
Description: 3081(TM) Light Cure Adhesive 1 liter Bottle
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 352 is a medium viscosity, UV curing acrylic adhesive that when cured is highly resistant to vibration and impact forces. It is typically used in unitizing electrical devices, appliance parts and decorative components. 1 L Bottle.
- Viscosity: 15,000 to 26,000 cP
- Tensile Strength (Break): 3,540 psi
- Elongation: 290 %
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3526 is a rapid UV/Visible light curing acrylic adhesive that forms a flexible, transparent bond when cured. It has shown excellent adhesion to a variety of substrates including glass, plastics and metals. 25 mL Syringe.
- Viscosity: 11,000 to 24,000 cP
- Tensile Strength (Break): 3,330 psi
- Elongation: 185 %
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 352 is a medium viscosity, UV curing acrylic adhesive that when cured is highly resistant to vibration and impact forces. It is typically used in unitizing electrical devices, appliance parts and decorative components. 50 mL Bottle.
- Viscosity: 15,000 to 26,000 cP
- Tensile Strength (Break): 3,540 psi
- Elongation: 290 %
- Dielectric Strength: 635.0000000000014 kV/in
-
Description: The no-flow package is designed for local circuit board protection. This adhesive can be cured in a few seconds under UV light of appropriate intensity. In addition to light curing, the adhesive also contains a secondary thermal curing initiator.
- Viscosity: 3,480 cP
- Features: Conformal Coating, Thermoplastic / Hot Melt, UV / Radiation Cured (EB, Light)
- Industry: Electronics
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3525 is a one component, high viscosity, UV/Visible light cured acrylic adhesive. When cured it has excellent flexibility, toughness and durability to moisture exposure. 25 mL Syringe.
- Viscosity: 9,500 to 21,000 cP
- Tensile Strength (Break): 3,500 psi
- Elongation: 260 %
- Substrate Compatibility: Metal, Plastic
-
Description: VL adhesive (visible light curing adhesive), on the basis of maintaining the advantages of UV adhesive, reduces the investment in curing equipment and avoids UV damage to the human body. It is used to replace the eight-shaped adhesive and to seal the
- Features: UV / Radiation Cured (EB, Light)
-
Industrial Adhesives - 3526(Tm) Light Cure Adhesive, 25 Ml Syringe Rohs Compliant Loctite -- 99B0098Supplier: Newark, An Avnet Company
Description: 3526(TM) Light Cure Adhesive, 25 ml Syringe RoHS Compliant: Yes
-
Industrial Adhesives - 3104(Tm) Light Cure Adhesive, 25 Ml Syringe Rohs Compliant Loctite -- 98B9927Supplier: Newark, An Avnet Company
Description: 3104(TM) Light Cure Adhesive, 25 ml Syringe RoHS Compliant: Yes
-
Supplier: Chemence Inc.
Description: Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible light cure properties facilitate rapid curing of exposed surface
- Applied Thickness / Gap Fill: 0.05 inch
- Viscosity: 10 to 30 cP
- Features: Anaerobic, Cyanoacrylate, Die Bonding Adhesive / Compound, Encapsulating / Potting, Liquid, Other, Reactive / Moisture Cured, Single Component System, UV / Radiation Cured (also EB, Light)
- Industry: Electronics, Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: Hernon Manufacturing, Inc.
Description: Quantum® 150 UV is a single component, solventless, room temperature curing cyanoacrylate adhesive with light curing property. The presence of surface moisture and/or light (UV or Visible light) commence the cure of the adhesive. Quantum® 150 UV
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Cyanoacrylate, Single Component System, Specialty / Other, UV / Radiation Cured (also EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after UV exposure. This innovative grade combines the advantages of both thermal and UV
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 7311 is a transparent, low viscosity, UV and/or light curing acrylate adhesive which provides excellent adhesion to glass, metal and most plastics (such as PC, PVC, PMMA and ABS). Due to the extremely low viscosity and good capillarity of Vi 7311 this grade is suitable
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Accuris
Description: Adhesive, One-Part, Acrylic, UV-Light Cure
-
Supplier: Techsil Limited
Description: ThreeBond 3042c is a one-component, solvent less medium viscosity adhesive designed for general purpose bonding. It cures when exposed to ultra-violet light of 300 - 400nm and forms a tough, durable plastic with excellent weathering resistance and good transparency. TB3042c is suitable
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Excelitas Technologies Corp.
Description: recognized as the global leader in spot UV curing for precision assemblies using light-cured adhesives. Ideal for a variety of industries including electronics, medical device and opto-electronics assemblies, the OmniCure S2000 provides fast, strong cures of UV adhesives
- Lamp / Output Power: 200 watts
- Lamp Intensity: 30,000 mW/cm²
- Features: Other
- Type: Spot / Wand
-
Supplier: Techsil Limited
Description: LOCTITE® AA 358 bonds and seals glass to glass and glass to metal, quite often used in decorative glassware or jewelry applications. This product has a medium viscosity and cures under UV light, it is a one-component part so requires no mixing. For details on the required UV radiation for
- Chemical System: Acrylic / Polyacrylate
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7157 is a good choice for potting and encapsulating applications due to its ability to deep section cure up to ¾ inch. Another unique and important feature is its ability to "dark cure." Once exposed to UV light the UV Cure 60-7157 will continue to cure in the absence of
- Viscosity: 600 cP
- Use Temperature: -58 to 392 F
- Tensile Strength (Break): 6,200 psi
- Dielectric Strength: 425.0000000000001 kV/in
-
Supplier: Hernon Manufacturing, Inc.
Description: The Ultracure® 1100 is a benchtop, high output UV LED curing conveyor designed to quickly and completely cure UV adhesives and sealants.
-
Supplier: Master Bond, Inc.
Description: One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength.
- Applied Thickness / Gap Fill: 0.000001 to 0.000003 inch
- Viscosity: 8,000 to 12,000 cP
- Use Temperature: -60 to 350 F
- Coeff. of Thermal Expansion (CTE): 16,666,666.666666666 to 19,444,444.444444444 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond UV22DC80-1 is a one part nano silica filled system for bonding and sealing and coating applications in the aerospace, optical and electronic industries. This video demonstrates the epoxy based system's unique dual curing mechanism of both UV light and heat, allowing it to
- Viscosity: 1,000 to 8,000 cP
- Use Temperature: -60 to 350 F
- Coeff. of Thermal Expansion (CTE): 25 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 6,000 to 8,000 psi
-
Supplier: Dymax
Description: curing requirements. They are designed to optimize safety and convenience for process-controlled cures. These light sources are versatile, capable of curing adhesive on parts with large bond lines or multiple parts in trays, or for curing coatings and inks and are
- Lamp Intensity: 225 mW/cm²
- Illuminated / Cure Length: 5.0000027 inch
- Illuminated / Cure Width / Diameter: 5.0000027 inch
- Type: Flood
-
Supplier: Dymax
Description: Available Globally (Except Europe) The Dymax 1200 Series focused beam UV curing flood lamps use high-intensity UV/Visible light for the rapid curing of UV adhesives, UV coatings, and UV inks. A Dymax 1200-EC UV flood lamp delivers broad-spectrum light concentrated
- Lamp / Output Power: 400 watts
- Lamp Intensity: 349.99999999999994 mW/cm²
- Illuminated / Cure Length: 6 inch
- Illuminated / Cure Width / Diameter: 1 inch
-
Supplier: Dymax
Description: curing requirements. They are designed to optimize safety and convenience for process-controlled cures. These light sources are versatile, capable of curing adhesive on parts with large bond lines or multiple parts in trays, or for curing coatings and inks and are
- Lamp Intensity: 105 mW/cm²
- Illuminated / Cure Length: 7.9921303 inch
- Illuminated / Cure Width / Diameter: 7.9921303 inch
- Type: Flood
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7112 is a non-yellowing UV Curable urethane system. It is designed to provide low stress on electronic components and outstanding adhesion to a variety of substances. UV Cure 60-7112 also has high impact strength and flexibility. This material is a good choice when water and weather
- Viscosity: 7,000 cP
- Use Temperature: -58 to 311 F
- Elongation: 230 %
- Dielectric Strength: 449.9999999999993 kV/in
-
Supplier: Dymax
Description: moisture/contact cure feature enables complete adhesive curing in dark areas. HLC-M-1000 cures rapidly with broad-spectrum light and is LED optimized at 405 nm, and it can also cure at a very low intensity (~ 20 mW/cm2). The adhesive cures instantly upon contact but
- Viscosity: 3 cP
- Features: Other, UV / Radiation Cured (EB, Light)
-
Supplier: Electro Optical Components, Inc.
Description: The handheld ilumCURE UV Curing System is a portable UV light source for curing UV activated adhesives and coatings. It is in a robust casing designed for field work. Its battery charge lasts 3.5 hours. The high efficiency LEDs of the ilumCURE cures most adhesives
- Lamp / Output Power: 0.2 watts
- Features: Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR DETERMINING THE TORQUE STRENGTH OF ULTRAVIOLET (UV) LIGHT-CURED GLASS/ METAL ADHESIVE JOINTS (R 1984)
-
Supplier: Accuris
Description: Standard Test Method for Determining the Torque Strength of Ultraviolet (UV) Light-Cured Glass/Metal Adhesive Joints
-
Supplier: Excelitas Technologies Corp.
Description: OmniCure® AC7 Series of air-cooled UV LED curing systems are suitable for large-area curing. Designed with high-output LEDs and custom optics, the AC7150 and AC7300 systems deliver over 5 W/cm2 peak irradiance and exceptional uniformity over the entire curing area. The AC7
- Lamp / Output Power: 40 to 160 watts
- Lamp Intensity: 5,000 mW/cm²
- Features: LED Source, Other
- Applications: UV Curing
Find Suppliers by Category Top
Featured Products Top
-
-performance adhesives and coatings with low-energy light-curing technology helps manufacturers meet sustainability targets, improve process efficiency, and advance environmentally responsible production. (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Dymax 9310 adhesive is engineered to reinforce fine-pitch and leadless PCB components with: ? Light cure in seconds ? Secondary heat cure for shadowed areas ? Adhesion through reflow ? High viscosity and thixotropic flow control for precise (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Master Bond UV15RCL is a one part, low viscosity, cationic type UV curing system with a special color changing feature. The originally red material changes to clear once exposed to UV light, indicating that there is UV light access across the adhesive material. Although this change in (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
Made for electronics in skin-adjacent consumer wearables, the 9200-W Series cures quickly with UV/LED light to support reliable assembly while addressing material sensitivity concerns. IBOA-free* formulations with low-sensitizing ingredients Light + moisture cure (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Active alignment applications require accurate positioning and reliable bonding. See how a one-part, light-curable optical adhesive helped support precise alignment while improving efficiency and reducing costs. Read the case study: Camera Module Adhesives (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Henkel LOCTITE® offers fast UV curing adhesives, ISO 10993 tested adhesives, and essential application equipment developed for medical device manufacturers for assembling, sealing, and protecting electronics (read more)
Browse UV Curing Adhesives Datasheets for Ellsworth Adhesives -
). Fast LED/UV light cure and low-temperature heat cure for shadow areas Exhibits less overall movement through thermal excursions Low shrinkage and minimal outgassing for sensitive components Maintains bead shape with high viscosity and thixotropy upon dispense Enhanced resistance to 85°C/85% RH environments (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Dymax 9309-SC edgebond adhesive rapidly cures with UV/Visible light to strengthen and protect sensitive circuit board components. Engineered for shock attenuation and ruggedization, the material bonds quickly to leadframe, PCB, silicon, and ceramic surfaces—providing an effective (read more)
Browse UV Curing Adhesives Datasheets for Dymax
Conduct Research Top
-
The Role of UV and Light Curing Adhesives in Automotive Manufacturing
Adhesives play a crucial role in the manufacturing of automobiles, providing strong and durable bonds between various components. One type of adhesive that has gained popularity in recent years is UV and light curing adhesives. These adhesives offer several advantages over traditional adhesives
-
Advantages of Light Cure Adhesives in an Evolving Medical Tubing Landscape
The medical tubing market is growing at high rates while undergoing a dynamic transformation away from legacy materials and assembly methods. While PVC and solvent bonding still play a critical role in the manufacturing of medical tube set assemblies, various performance and regulatory issues are
-
A Comprehensive Guide on UV Cure Acrylic Adhesive
Coating systems and adhesive systems that utilize UV for curing are now highly sought after by manufacturing industries. Manufacturing engineers find such systems attractive because it allows for component assembly and curing through irradiation of UV light. The curing of adhesives can be achieved
-
Key Features and Uses UV Cure Adhesive Glue for Glass to Metal and Plastic
UV curable adhesives are also called light-curing adhesives, and they are compounds used in precision bonding. They are also used widely in glassware, medical equipment, and optical devices. The adhesives are a good choice in industries where stability and transparency are primary needs.
-
The Top 8 Areas UV Cure Adhesives Glue Are Used
UV-curing adhesives are also commonly referred to as light-curing adhesives. These adhesives use UV light and other radiation sources to start their curing process. Free radical elements make the process possible without any need for heating to achieve the desired permanent bond. The adhesives come
-
UV-curing Adhesives See the Light
Adhesives require a chemical reaction to convert their structure from the liquid to the solid state. Once cured, the adhesive provides a high-strength bond between two substrates, which resists temperature or humidity changes and is impervious to many chemicals.
-
UV Curing Epoxy Adhesive
in. UV-curing epoxy adhesive is a two-component adhesive that hardens when exposed to ultraviolet light, making it a faster and more efficient alternative to traditional epoxy adhesives. This guide will delve into the science, advantages, and applications of UV-curing epoxy adhesives.
-
UV Curing Adhesives Shine
compounds. This diverse group of adhesives, sealants and encapsulants. cures only when activated by a suitable UV light source. As. one-component materials, they don't require labor intensive. weighing or mixing steps. With the exception of special. dual-cure systems, UV curable compounds require no heat
More Information Top
-
OCA/OCR for Touch Panel Key Patent Report - 2014
A low intensity ultraviolet/visible light curable adhesive composition, comprising: a) an aliphatic polyether urethane acrylate component having an average of at least 2.5 acrylate groups per molecule; b) at least one of i) a combination of at least one aliphatic (poly …
-
Adhesives deliver low-shrink low-stress bonds and fast UV cure
Lower stress, higher quality assemblies as well as quantum increases in productivity are now possible with "new generation", light curing adhesives .
-
Organic Photovoltaics: Materials, Device Physics, and Manufacturing Technologies
… and Kilian Kreul Introduction 539 Encapsulation Process for Organic Photovoltaics 540 Basic Process Information 540 Lamination Process Examples 542 Radiation-only Curing Process 542 Dual Curing Process 544 Chemistry Aspects of Barrier Adhesives 545 Radically Light Curing Adhesives 545 Cationically Curing Adhesives …
-
Handbook of Adhesives and Sealants, Second Edition > MAJOR TRENDS IN TECHNOLOGY AND MARKETS
Light curing adhesives based on cyanoacrylate and acrylic polymers have become prime candidates for fast adhesive bonding processes given their ability to cure within milliseconds.
-
Correlative light and backscattered electron microscopy of bone—Part I: Specimen preparation methods
The block is mounted on a glass slide using components of the Dentsply Prime & Bond 2.1 dual cure and Probond light cure adhesive systems (Dentsply International Inc., York, Penn.).
-
A one step procedure for luting glass fibre posts: an SEM evaluation
Light transmission through the post might permit a bonding procedure, in combination with an acid-etching technique, based on a light curing adhesive system (as for the other posts) and a dual curing resin cement (Vichi et al. 2002a).
-
ZCP2008ISTFA242
Research experimentation and analysis revealed that UV and visible light cure adhesives , Light curing technologies and dispensing robots offered promising solutions to these challenges.
-
Adhesives Enable Innovative Improvements in Stepper Motor Performance
Bonding stator to housingUsing Loctite© 3942 light cure adhesive allowed unlimited mounting customization by bonding stators into any customer specified housing.
Indicates content that may require registration and/or purchase.