Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101177-TPS853 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 600nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating:
- Operating Temperature: -30 to 85 C
- Sensor Type: Light Sensor
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Operating: -30°C to 85°C Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: March 28, 2002 Country of Origin: Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
- Operating Temperature: -30 to 85 C
- Sensor Type: Light Sensor
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 010136-APDS-9930 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: APDS-9930 Wavelength: 625nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating:
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 010135-APDS-9900 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case /
- Operating Temperature: -30 to 85 C
- Sensor Type: Light Sensor
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Telco Sensors Inc.
Description: 2 mm to 220 mm fork width Aluminium housing Plug connection Infrared or visible red light source Sensitivity adjustment via potentiometer Switch selectable light or dark function Output indicator High tolerance to hostile environments 10-35 V dc supply voltage 3
- Operating Distance: 0.0787402 to 8.661422 inch
- Operating Temperature: -4 to 140 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
-
Supplier: Monarch Instrument
Description: 1-250,000 RPM. Extremely versatile and able to work over long distances (up to 25 feet). The ROLS-W (tinned wire termination) and ROLS-P (1/8" phone plug termination) are threaded stainless steel remote optical sensors with a visible red laser light source. All
- Operating Distance: 300 inch
- Operating Temperature: 14 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Monarch Instrument
Description: 1-50,000 RPM. Threaded stainless steel remote optical sensor with visible incandescent white light source. Ideal for automotive and truck cooling system testing up to 125 deg. C (257 deg. F)
- Operating Distance: 30 inch
- Operating Temperature: -13 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Intellisense Microelectronics Ltd.
Description: Fabricated in an AEC-Q100-qualified foundry, ISL700DE delivers long term stability and reliability • An external clock can be used to adjust the emitter frequency, pulse width, and duty cycle; multiple sensors can operate side-by-side via frequency programming or sensor
- Features: Photoelectric Sensors
-
Supplier: ams
Description: The TSL250RD, TSL251RD, TSL260RD, and TSL261RD are light-to-voltage optical sensors, each combining a photodiode and a trans-impedance amplifier on a single monolithic IC. The TSL250RD and TSL260RD have an equivalent feedback resistance of 16 MΩ and a photodiode
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -25 to 85 C
- Sensor Type: Light Sensor
-
Description: user-friendly. Brilliant anti-light interference, excellent for door access control or entry control machinery. Description Through beam sensors to realize non-stop detection. Compact size and shape, can be installed almost anywhere. Flush mounting option for smooth
- Operating Distance: 787.402 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical, Threaded Barrel
- Beam Type: Infrared, Visible
-
Description: Compact PSS PSM series of photoelectric optical sensors is simple and quick to mount, as well as easy and intuitive to make settings. The large and robust adjuster makes it much easier for installers to adjust the sensor, the bright, high-power red LED,
- Operating Distance: 3.93701 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical, Threaded Barrel
- Optical Technology Type: Diffuse
-
Description: M18 housing size retro-reflection photoelectric sensor with long sensing distance up to 3m, in pair work with additional reflector. Widely popular in wood and saw mill machinery. Bright LED indicator to displya swtich state. Supply voltage at 10-30vdc, selectable output
- Operating Distance: 118.1103 inch
- Optical Technology Type: Diffuse
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
-
Description: visible bright LED indicators, to clearly display operational status, highly convenient. CE certified, good EMC operation perfomance, brilliant solutions for highligt or reflective scenarios. Plastic, metal universal housing in supply. Description Latest polarized reflection sensors
- Operating Distance: 118.1103 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
-
Supplier: ams
Description: The TCS3103 is a RGB Light-to-Voltage Converter combining three photodiodes with optical filters, amplifiers, and gain-switching circuitry on a single chip. The output of each channel is a voltage that is linearly proportional to light intensity
- Operating Temperature: -40 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: ams
Description: The TCS3104 RGB Light-to-Voltage Converter combines three photodiodes with optical filters, amplifiers, and gain-switching circuitry on a single chip. The output of each channel is a voltage that is linearly proportional to light intensity
- Operating Temperature: 104 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: Intellisense Microelectronics Ltd.
Description: performance ASIC based compact sensor Supply voltage 10 to 24 VDC Fast response time down to 1ms Water Proof IP67 Compact design, no moving components Easy installation Compatible with most liquids Build in 100ms power on delay, power supply reverse polarity protection,
- Media Type: Liquid
- Meter Technology Type: Optical
-
Supplier: Banner Engineering Corp.
Description: Ready to measure right out of the box Easy adjustment with a two-line, eight-character intuitive display Linear array provides repeatability and accuracy for challenging targets
- Measurement Range: 3.93701 to 39.3701 inch
- Operating Temperature: -4 to 131 F
- Output: Current, Switched / Alarm, Voltage
- Features: Time of Flight Optical Position Sensor
-
Supplier: Intellisense Microelectronics Ltd.
Description: The optical liquid level switch consists of an infrared LED and a receiver. In air, the light beam from the infrared LED is reflected back into the receiver. When rising liquid touches the tip of the sensor, the light is refracted away from the device, causing little
- Mounting Options: Bottom Mount, Side Mount
- Media Type: Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Broadcom Inc.
Description: integrated into a single chip. APDS-9702 has artificial light immunity and is also operational under the sun. Design flexibility is optimized as APDS-9702 can be paired up with an integrated proximity sensor or discrete pair solution. APDS-9702 can be disabled to maximize power
- Operating Distance: 7.87402 inch
- Operating Temperature: -40 to 185 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: Silicon Labs
Description: Features PWM output Ambient light sensor Seven precision optical measurement modes: 3 proximity ranges 3 dc ambient light sensing ranges 1 calibration mode Low-noise ambient cancelling circuit allows maximum sensitivity with 8–12 bit resolution Works in direct sunlight
- Input (Supply) Voltage: 2.2 to 3.7 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: DigiKey
Description: Optical Sensor Ambient 650nm Voltage TO-99-8 Metal Can
- Wavelength Range: 650 nm
- Operating Temperature: -40 to 85 C
-
Supplier: Renesas Electronics Corporation
Description: The ISL29102 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a nonlinear current amplifier, and a micro-power op amp on a single monolithic IC. Similar to human eyes, the photodiode array has peak sensitivity at 550nm and
-
Supplier: Tri-Tronics Company, Inc.
Description: Requirements: Dual LED light source 65mA HSLS-12 light source 70mA Ambient Temperature: -40°C to 70°C (-40°F to158°F) 95% relative humidity Rugged Construction: High-impact plastic case is dirt and moisture sealed Epoxy encapsulated for mechanical stability
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
- Optical Technology Type: Through Beam
-
Supplier: Tri-Tronics Company, Inc.
Description: Requirements: Dual LED light source 65mA HSLS-12 light source 70mA Ambient Temperature: -40°C to 70°C (-40°F to158°F) 95% relative humidity Rugged Construction: High-impact plastic case is dirt and moisture sealed Epoxy encapsulated for mechanical stability
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
- Optical Technology Type: Through Beam
-
Supplier: Allied Electronics, Inc.
Description: 5 mm (0.20 In.) Sensing Distance Light Modulation Effectively Reduces External Light Interference Easy Adjustment and Optical Axis Monitoring with a Light-On Indicator Wide Operating Voltage Range (5 to 24 VDC) Makes Smooth Connection Possible with TTLs,
-
Supplier: Piezosystem Jena, Inc.
Description: Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for
- Digital I/O Channels: 1 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input
-
Supplier: Broadcom Inc.
Description: he AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20° C to 85° C temperature range and therefore is suitable for both commercial
- Operating Temperature: -4 to 185 F
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
- Sensor Technology: Linear Encoder
- Output: Voltage
-
Supplier: Honeywell Sensing & IoT
Description: sensor. These robust solid state Hall effect sensors are housed in an environmentally sealed plastic package. The Hall effect sensors provide highly accurate and repeatable performance in environments in which dirt, dust, or stray IR light might affect the performance of
- Operating Temperature: -4 to 185 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Advanced Energy Industries, Inc.
Description: Increases stability and reliability across multiple chambers and substrate materials Customizes to meet the functional and mechanical requirements of unique applications Features In-situ, non-contact temperature measurement employing lensed optical sensors or sapphire
- Temperature Range: 122 to 6,332 F
- Operating Temperature: 41 to 104 F
- Electrical Output: Current, Voltage
- Technology: Optical Pyrometer
-
Supplier: Tri-Tronics Company, Inc.
Description: display Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant,
- Operating Distance: 72 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate
- Operating Distance: 66 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Broadcom Inc.
Description: The AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20° C to 85° C temperature range and therefore is suitable for both commercial
- Operating Temperature: -4 to 185 F
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
- Sensor Technology: Linear Encoder
- Output: Voltage
-
Supplier: Honeywell Sensing & IoT
Description: the sensor. These robust solid state Hall effect sensors are housed in an environmentally sealed plastic package. The Hall effect sensors provide highly accurate and repeatable performance in environments in which dirt, dust, or stray IR light might affect the performance
- Operating Temperature: -4 to 185 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Broadcom Inc.
Description: plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch)
- Linear Encoder Speed: 20 mm/sec
- Operating Temperature: -40 to 185 F
- Output: Current, Voltage
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
-
Supplier: Renesas Electronics Corporation
Description: The ISL29112 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a non-linear current amplifier, and a micropower op amp on a single monolithic IC. Similar to the human eye, the photodiode array has peak sensitivity at 550nm
Find Suppliers by Category Top
Featured Products Top
-
configurable up to 75m • Optional heater element for use in outdoor applications, to -30 C • M12 quick connector or prewired with 2 meter cable with M12 connector • Suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508) The housings of these safety light (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
Integrating a high-power 850nm infrared VCSEL emitter or infrared LED emitter, equipped with a high-sensitivity photodiode receiver and an internal integrated physical infrared filter, HPS-16X series sensors can measure longer distance and improve the anti-ambient light ability (read more)
Browse Time of Flight Optical Sensors Datasheets for Hypersen Technologies Co., Ltd. -
during light critical operation. Darkroom applications are an ideal example of usage. The sensors are available from smooth 6.5 to threaded M30 diameters, each featuring an M12 quick disconnect plug. Sensing ranges vary from 3mm to 20mm. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
The optoNCDT ILR1171-125 laser distance sensor is used for distance measurements up to 270 m and particularly impresses in outdoor measurements. Due to the laser time-of-flight principle with infrared light and a measuring rate of up to 40 kHz, high energy pulses are achieved, which (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
demanding automation tasks. The optoNCDT 5500 high-performance laser sensor got a major performance upgrade as well as new features. The sensor now achieves a measuring rate of up to 150 kHz over the full measuring range, making it the fastest laser triangulation sensor in the world to (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
The EOC-IRE-100SMD also has higher optical power output with lower power consumption. Benefits include: Broadband spectral emission up to 20 microns - Measurement of many (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
relying on inductive properties, these sensors use ultraviolet light to detect nearby objects. The sensor contains both an LED that emits polarized UV light and a specialized reflector that bounces UV light back at the emitter. Because transparent materials absorb large amounts of polarized UV (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
With the optoNCDT ILR1041-150-IO, Micro-Epsilon is expanding its portfolio of high-performance laser distance sensors with a particularly compact model for measuring ranges of up to 150 m. The sensor works according to the time-of-flight measuring principle and (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
Sensors are designed to detect or measure physical phenomena such as light, pressure, or temperature. Electronic sensors convert (or “transduce”) physical stimuli from the environment into electrical signals and trigger an actuating device that performs a specific function like (read more)
Browse Sensor Chips Datasheets for DigiKey -
synchronously acquired and evaluated. The sensor is based on a parallel installation to the measurement object. The blue laser light is directly reflected onto the receiving optics by the measurement object. Unlike red laser light, the blue laser light does not penetrate the measurement object. A sharp (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
A New Approach to Interpolated High Resolution Encoders
The key to the successful operation of an optical encoder is the optics system, which consists of a light source,. a resolution disk, and a sensor. During the operation of the encoder, the resolution disk rotates between the light. source and the sensor. Resolution lines on the disk break the beam
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
a strong effect on mixing. 4.2 Experimental results. We considered the performance of the cDEP micromixer. devices in Fig. 1 under variations in the applied voltage,. actuation frequency, and pressure-driven fluid flow rate. We. monitored this performance through optical observation of. fluorescent
More Information Top
-
Musca domestica inspired machine vision system with hyperacuity
The other end of each fiber was terminated with an Advanced Optoelectronic Solutions (TAOS) TSL250R light to voltage optical sensors mounted within fiber sensor coupling.33 .
-
Optical viscosity sensor using bend loss of fiber
LIGHT TO VOLTAGE OPTICAL SENSOR .
-
Wireless Sensor Networks for Off-shore Oil and Gas Installations
By using a TSL 251R light to voltage optical sensor as a receiver, we will be able to find the distance between two motes.
-
Flame propagation in industrial scale piping
The TSL 250 is a light to voltage optical sensor with a built in amplifi- er and has a spectral response between 300 nm and 1100nm, with a speed of 360 microseconds.
-
Design and Implementation of a Bluetooth based General Purpose Controlling Module
TSL 250 light to voltage optical sensor .
-
Page 10. Semiconductor parts with 260 in root number
IR light - to - voltage optical sensor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/86614/48244910-MIT.pdf?sequence=2
The detector is comprised of an ultrasonic transducer, three light - to - voltage optical sensors and a thermistor.
-
FOS gauging technique of Yangtse River level with millimeter accuracy
b. light - to - voltage optical sensors .
-
Musca domestica inspired machine vision sensor with hyperacuity
The other end of each fiber was terminated with an Advanced Optoelectronic Solutions (TAOS) TSL250R light - to - voltage optical sensor mounted within fiber sensor coupling [68], as shown in figure 4.
-
A cross-correlation optical velocimeter
It is based on the cross-correlation of two signals acquired from infrared (IR) light - to - voltage optical sensors .
Indicates content that may require registration and/or purchase.