-
Supplier: Legrand
Description: TradeMaster Decorator Hallway Light & Single Receptacle, 15amp 120/125vac, White FEATURES Impact-resistant face and back body. GE Lexan high impact-resistant lens. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under the end of the strap
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Features: Receptacle / Outlet
- Applications: Residential / General-Purpose
-
Supplier: Legrand
Description: TradeMaster Decorator Hallway Light & Single Receptacle, 15amp 120/125vac, White FEATURES Impact-resistant face and back body. GE Lexan high impact-resistant lens. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under the end of the strap
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Country Selection: Canada, Mexico, USA
- Features: Receptacle / Outlet
-
Supplier: Newark, An Avnet Company
Description: STRING LIGHT RECEPTACLE
-
-
Supplier: Newark, An Avnet Company
Description: STRING LIGHT RECEPTACLE
-
Supplier: STEGO
Description: The SL 025 light was designed to fit in tight spaces in enclosures. It features an optional integrated receptacle so that electrical devices (e.g. power tools) can be easily plugged in when needed. The standard light can be screw mounted in a variety of positions, or the light can be
- Light Fixture Voltage: 120 to 230 volts
- Light Fixture Wattage: 11 watts
- Features: Bulb Included, Motion Detection, Portable
- Fixture Type: Enclosure Lights, Fluorescent Lights, Wall Fixtures
-
Supplier: Littelfuse, Inc.
Description: Box cover units provide an economical method of protecting small motors against overcurrent damage. For use with Edison-Base plug fuses (TOO, TLO) or Type S plug fuses (SOO, SLO) with adapters (SAO).
- Type: Cover
-
Supplier: Legrand
Description: Clock Hanger Recessed Receptacle with Smooth Wall Plate 15amp 125volt Light Almond FEATURES Single recessed receptacle. Smooth wall plate.
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Country Selection: Canada, Mexico, USA
- Features: Receptacle / Outlet
-
Supplier: Selecta Products
Description: DECORATOR TYPE LIGHT ALMOND COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 681 MODEL
- Standards / Certifications: NEMA, UL Listing Mark
- Features: Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: Hot-Pluggable for Fluorescent Ballasts Poke-In Termination for 18 AWG Solid Wire Press to Release Latches English/French Markings Support CSA Luminaire Labeling Requirements
-
Supplier: Hubbell Incorporated
Description: DUPLEX WITH LED INDICATING LIGHT TYPE NYLON BODY/COVER MATERIAL BLACK COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Features: AC Power Connector, Receptacle / Outlet
-
Supplier: Newark, An Avnet Company
Description: Receptacle etherCON CAT5e B series - through-hole LED light pipes - shielded - PCBH RoHS Compliant: Yes
-
Supplier: Legrand
Description: Decorator Weather-Resistant Duplex Receptacle. 15 amp, 125 volt. White. FEATURES Residential Weather-Resistant Receptacles are Tamper-Resistant as required by 2008 National Electrical Code. Listed to the Weather-Resistant supplement of UL498, meeting demanding UL requirements
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Configuration: Duplex
- Features: Receptacle / Outlet
-
Supplier: Thomas & Betts Corporation
Description: DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Configuration: Duplex, Single
-
Supplier: Lutron Electronics Co., Inc.
Description: " DUPLEX WITH LED INDICATOR LIGHT TYPE LIGHT ALMOND COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Configuration: Duplex
- Grounding: GFCI
-
Supplier: TelephoneStuff.com
Description: Combination Decora Tamper Resistant Receptacle with LED Guide Light, 15A-125VAC. Neutral Wire Required. Features: - Shutter mechanism inside the receptacle blocks access to the contacts unless a two-prong plug is inserted, helping ensure foreign objects will be locked out -
- Features: Receptacle / Outlet
- Type / Features: Tamper Resistant
- Standards / Certifications: UL Listing Mark
-
Supplier: Radwell International
Description: RECEPTACLE ISOLATED GROUND LIGHT ALMOND. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
-
Supplier: Hubbell Wiring Device-Kellems
Description: DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING;
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Wiring Device-Kellems
Description: DUPLEX WITH LED INDICATOR LIGHT TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/943, CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VOLT AC AT 60 HERTZ VOLTAGE RATING; 15 AMP CURRENT RATING; 2 POLE(S); BACK
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: TelephoneStuff.com
Description: 15 amp, 125 volt, NEMA 5-15R, 2 pole, 3 wire, Decora Plus duplex receptacle. Features: - Straight blade - Commercial grade - GFCI ground fault - SmartLock - Buttons match face color - Indicator light - Back & side 20A feed-thru wired - Steel strap
- Applications: Commercial
- Grounding: GFCI
- Features: Receptacle / Outlet
- Standards / Certifications: UL Listing Mark
-
Supplier: Legrand - Pass & Seymour
Description: DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Legrand - Pass & Seymour
Description: DUPLEX WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT OVERALL DIMENSION 1.65
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: TelephoneStuff.com
Description: Duplex with LED indicator light, buttons match face color. Features: - 20AMP - 125V - Feed through - Steel strap - NEMA 5-20R - Back and side wired - Smartlock with LED - GFCI ground fault - Hospital Grade - Straight Blade - Decora plus duplex receptacle
- Grounding: GFCI
- Applications: Hospital
- Features: Receptacle / Outlet
- Standards / Certifications: UL Listing Mark
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Smart Dusk-to-Dawn Sensor, Built-in light sensor automatically activates the night light in low amblent lighting and turns it off when bright, ensuring energy-efficient operation without manual effort. | Adjustable Brightness Settings, Choose from High, Medium, or Off to customize the lighting for
- Features: Receptacle / Outlet
- Mounting Style: Wall / Box Mounted
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Smart Dusk-to-Dawn Sensor, Built-in light sensor automatically activates the night light in low amblent lighting and turns it off when bright, ensuring energy-efficient operation without manual effort. | Adjustable Brightness Settings, Choose from High, Medium, or Off to customize the lighting for
- Features: Receptacle / Outlet
- Mounting Style: Wall / Box Mounted
-
Supplier: Newark, An Avnet Company
Description: Receptacle etherCON CAT5e B series - SMD LED light pipes - shielded - PCBV, 24mm from front panel to PCB RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A feed-thru termination, with steel mounting strap. SmartLockPRO Duplex Receptacle Features: - GFCI
- Standards / Certifications: CSA Mark, UL Listing Mark
- Configuration: Duplex
- Features: Receptacle / Outlet
- Type / Features: Surge Protection, Tamper Resistant
-
Supplier: Finder S.p.A. con unico socio
Description: The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures. Suitable for French systems – Type E 16 A and available in light grey (7U.01.8.230.00×0) or yellow (7U.01.8.230.00×2). Led version available. Other features: – Suitable for French
- Features: AC Power Connector, Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Dual 2.4A USB Charger & 20A Power Receptacle Category: USB Charging Ports LED power indicator light for USB Receptacle has 12VDC output rated up to 20 amps Water resistant cover protects against dust and water Mounting screws included Ground tab: .250" quick disconnect male tabs Works
- Voltage Rating: 12 to 24 volts
- Features: DC Power Connector, Other, Receptacle / Outlet
- Applications: Industrial
-
Supplier: DigiKey
Description: TR 15A LIGHTED RECEPTACLE RESI G
- Voltage Rating: 125 volts
- Current Rating: 15 amps
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version front side: IEC Outlet type J, Pin temperature -25 °C to 70 °C, Protection class I Ideal for smart PDU and UPS applications Pre-assembled light pipes For PCB mounting Unique Selling Proposition Integrated Light Pipe for a space saving status indication Clear
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 1.5 kilovolts
- Features: AC Power Connector, IEC, Other, PCB Solder, Receptacle / Outlet
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Pre-assembled light pipes For PCB mounting Unique Selling Proposition Variants made from plant-based plastics Bio-plastic with 2.75 kg CO2 reduction per packaging unit Other versions on request
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 1.5 kilovolts
- Features: AC Power Connector, IEC, Other, PCB Solder, Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: 11014 Dual 2.1A USB Charger & 20A Power Receptacle 12/24VDC Category: USB Charging Ports Output 2.1A max per USB port LED power indicator light for USB Receptacle has 12VDC output rated up to 20A Water resistant cover protects against dust and water Mounting screws included
- Voltage Rating: 12 to 24 volts
- Features: DC Power Connector, Other, Receptacle / Outlet
- Applications: Industrial
- Standards / Certifications: RoHS Compliant
-
Supplier: Finder S.p.A. con unico socio
Description: The safe and approved power outlet Type 7U.00 Series is the perfect device for use within electrical enclosures. Compatible with Schuko and Italian Bipasso – Type F and Type L 10/16 A and available in light grey (7U.00.8.230.00×0) or yellow (7U.00.8.230.00×2). Led version available. Other
- Features: AC Power Connector, Receptacle / Outlet
Find Suppliers by Category Top
Featured Products Top
-
ELEGRP night light wall outlets combine everyday power access with low-level pathway illumination for residential and light commercial spaces. The series includes ERL251530 with 3000K light, ERL251540 with 4000K light, and ERL251560 with 6000K light. Each model is designed for applications such (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
: The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures. Suitable for French systems and available in light grey (7U.01.8.230.00×0) or yellow (read more)
Browse Electrical Receptacles Datasheets for Finder S.p.A. con unico socio -
Model 615812 Top of Ground dock Lift 2 Year Parts & Labor/10 Year Structural Warranty These are Instant Docks that simply require lagging into position and plugging into a power receptacle and they are ready to (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Product Features NEMA 3R rain-proof protection rated Charging up to 32 Amps (equivalent to ≈ 25 miles per charging hour) Colored indication lights for differentiating functions including: Amber (read more)
Browse Datasheets for Tecmark Corporation -
added safety Industrial design - indoor/outdoor application use Flying leads for electrical circuit splicing Class-A trip level 5mA +/-1mA Triple indication lights displaying power, contact position, and fault status 1” Conduit hubs for (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
What is NEC 680? NEC Article 680 and all of its subsets involve swimming pools, fountains, and similar installations. In particular, that means that this Article deals with the electrical protection of all (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
- single, and 3Ø Delta NEMA 4X wet location rated Enclosure withstands Chemical and U.V. light exposure Double insulated user interface for added safety Industrial design - indoor/outdoor application use Flying leads for electrical circuit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Manual (safe start) reset models Open neutral protection (only on applicable models) Dual indication lights displaying power and fault status Grounded neutral protection (only on applicable models) (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Plutonium stabilization and packaging system
The 120 volt ac power supply system must supplypower to the receipt hood lighting and electrical receptacles during all normal modes of Pu SPS System operation.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > SECONDAR...
• Lighting and electrical receptacles to provide power for portable maintenance equipment; and .
-
Electrical Receptacles
• Power light - Electrical receptacles include a power light to indicate if they are live.
-
http://dspace.mit.edu/bitstream/handle/1721.1/96994/MITSG_10-32.pdf?sequence=1
Damage Control Fire fighting, dewatering, lighting , electrical receptacles (for powering damage control equipment such as submersible pumps, blowers), basic ventilation, interior communications, countermeasure washdown.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61922/707327165-MIT.pdf?sequence=2
Damage Control: Fire fighting, dewatering, lighting , electrical receptacles (for powering damage control equipment such as submersible pumps, blowers), basic ventilation, interior communications, countermeasure washdown are all required.
Indicates content that may require registration and/or purchase.