Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sonel Test
Description: Ergonomics, durability, reliability The Sonel P-5 bipolar voltage indicator is a reliable, extremely durable and safe bipolar tester, which allows to check voltage, continuity of circuit and phase sequence. It is designed to operate in the harshest environments, both industrial
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
-
Supplier: HAVE, Inc.
Description: WHIQBOX - Whirlwind Qbox Audio Mic/Line Tester (Rev2) The Whirlwind Qbox is the all-in-one audio line tester ideal for applications such as live sound, maintenance, installation work - anywhere audio runs down a cable. The Qbox includes a microphone, a speaker, a test
-
Supplier: CableOrganizer.com, Inc.
Description: and RJ-45 style plugs 4 tri-color (Red, Green, Amber) LEDs indicate current, polarity and ringing/ AC voltage on each line The Line-Bug 4 is a great phone/ LAN line tester. It is so small you can fit it in your shirt pocket!
-
-
Supplier: Ikonix USA
Description: The LINECHEK® Model 620L is a fully automated Line Leakage tester that can be configured to perform 8 of the most commonly required Line Leakage tests. The 620L has the most common measuring devices (MD's) already incorporated into the instrument and can perform patient lead
- AC Current: 40 amps
- AC Voltage: 0 to 277 volts
- Features: Automatic, Memory / Storage, Other, PLC Interface, Remote Control
- Safety Agency Rating: CE Conformity Marks
-
Supplier: ASTM International
Description: This specification defines the requirements for portable, live-line tool-supported two-pole phasing testers to be used on AC electrical systems. It provides two types of phasing testers, designated as Type I Resistive and Type II Capacitive, and two styles of phasing
-
Supplier: Transcat, Inc.
Description: maintenance. Small in size, extremely accurate and yet easy to use . IP54 rated for dust and water resistance. Precise yet rugged enough to take a 3-meter drop. Product Highlights The rugged Fluke 62 MAX+ IR thermometer teamed with the full featured T+PRO voltage continuity tester and
- Celsius Scale: -30 to 650 C
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: High quality Taut Band movement. Battery-powered audio impedance tester. Timer function for hand free use. Battery indicator. The tester measure with a frequency of 1kHz. Measure speaker's impedance. Measure speaker lines(connected to load). Help to calculate and check audio
- Special Measurement Types: Battery Test
-
Supplier: Yokogawa Corporation of America
Description: EY200 is an earth resistance tester for testing power distribution lines, in-house wiring system, electrical appliances etc. It also has an earth voltage range for earth voltage measurement. Features: Designed to safety standard IEC 61557 Reference to IEC 60529: Degrees
- Display: Analog Meter, Digital Meter
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Eagle Eye's IBEX-Ultra battery testing kit is the premier kit in Eagle Eye's IBEX-Series portable battery tester line. The IBEX-Ultra is the fastest battery tester in the industry today, providing measurement results in just three seconds. The IBEX-Ultra has an internal storage
- Input Voltage: 11.1 volts
- Voltage Test Range: 0.1 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
-
Supplier: Microtest Corporation
Description: Standby screen display the current test mode: Message “ACW” for AC voltage testing, “DCW” for DC voltage testing, “IR” for insulation impedance testing, and readings of the voltage, current (resistance in IR mode), and test time of the measurement output port now. It displays
- AC Voltage: 10 to 5,000 volts
- AC Current: 0.0000001 to 0.03099 amps
- DC Voltage: 10 to 6,000 volts
- DC Current: 0.0000001 to 0.00499 amps
-
Supplier: Microtest Corporation
Description: A hipot test checks for “goodisolation”and makes surety of no current will flow from one point to another point. In the past, hipot tester used OP amplifier method which is easy to be interfered by the variation of input voltage. HT7630 series use PWM amplifier method, the stable
- AC Voltage: 10 to 5,000 volts
- AC Current: 0.0000001 to 0.03099 amps
- DC Voltage: 10 to 6,000 volts
- DC Current: 0.0000001 to 0.00499 amps
-
Supplier: Microtest Corporation
Description: voltage up to 10,000V Measure the lowest inductance to 0.5uH Interchangeable between Chinese and English operational interfaces/ Provide statistic and print functions High-frequency noise signal analysis has the capability to detect slot line Auto voltage Learn function
- AC Voltage: 200 to 10,000 volts
- Form Factor: Bench Top
- Display: Digital Meter
- Interfaces: Printer Port, RS232
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Measures the volt drop as if 16A was flowing between Line and Neutral. Displays voltage without current (V at 0A). Display voltage as if 16A flowing between Line and Neutral (V at 16A). Loop test for L-E PSC between L-N. Single One Smart Push button operation; ON, Scroll
- AC Voltage Range: 50 to 280 volts
- Measurement Type: AC
-
Supplier: ValueTronics International, Inc.
Description: test for correct phase connections and test for the absence of high voltage on deenergized lines or apparatus. Description: DETEX Phasing Testers are available in five models for applications up to 69-kV class systems. The models include four analog phasing testers and
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: is that the earth current will need to go through as an earth fault occurs. (you do not need to add all the bonding points and connection paths) Displays voltage supply at the transformer (Line to Neutral), without loading the transformer. Single One Smart Push button operation; ON,
- AC Voltage: 50 to 280 volts
- Features: Auto-Ranging
- Safety Agency Rating: CE Conformity Marks, IEC
- Display: Digital Meter
-
Supplier: Fluke
Description: The Fluke 1621 is an easy-to-use earth ground tester. For ground resistance testing, the 1621 is the first line of defense in detecting reliable ground connections. The unit features basic ground testing methods including 3-pole Fall-of-Potential as well as 2-pole ground resistance
- Measurement Type: AC / DC
- Form Factor: Handheld
- Standards and Certifications: UL
- Output Interface: USB
-
Supplier: OMEGA Engineering, Inc.
Description: The HPF-110/120 series are compact, lightweight, self-contained portable testers with laboratory accuracy. Designed for fast diagnostic troubleshooting of all types of mobile or stationary hydraulic systems and components, makes all flow, pressure and temperature measurements simultaneously
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Seaward Group USA
Description: test probe in the user's line of sight whilst making measurements, no other tester does this. IRT 1557 is fully compliant with EN 61557 and IEC 61010-1 600v CAT III. Automatic discharge of capactive circuits, it gives you automatic warning of the presence of hazardous voltages.
- Options & Features: Audible Indicator, Battery Powered
- Form Factor: Handheld
- Standards and Certifications: IEC 61010
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument PC interface cable and software Test leads 6 AAA batteries Checks battery condition in seconds while the battery is in service On-line testing without shutting down battery Built-in datalogger stores up to 999 tests Simultaneously measures battery
-
Supplier: Slaughter Company (SCI)
Description: The 2205 is a stand alone Insulation Resistance tester that provides measurements up to 200 Gigohms at voltages up to 1000 VDC. With its advanced features, product reliability and measurement capabilities the 2205 is well suited for production line Insulation Resistance testing.
- DC Voltage: 30 to 1,000 volts
- Resistance Range: 100 to 200,000,000 kohms
- Features: Audible Alarms, Built-in Calibration, Buzzer or Annunciator, Memory / Storage, PLC Interface, Remote Control, Warning Indicator Light
- Display: Digital Meter
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Polarity Trip indicator(Positive or Negative Phase). Wiring polarity indicator. Measure voltage between line and earth before testing. Indicates frequency of voltage L-E. EN 61010-1 CAT III 300V EN 61326-1
- Safety Agency Rating: CE Conformity Marks, IEC
- Display: Digital Meter
- Testing Method: Manual
-
Supplier: ValueTronics International, Inc.
Description: performing a ground bond test, an insulation test, specific ground leakage tests and operational VA tests to international standards. It is a fully featured tester designed for customers who do not need the complexity of a fully configurable database of clients and results within the
-
Supplier: Transcat, Inc.
Description: Product Highlights Megger Model # MJ359 Catalog # 212359 Test Voltages: 100, 250, 500, 1000 VDC Insulation Resistance: 0 to 2000 Megohms 0-600V AC Measuring Range Direct-Reading Analog Meter—No Multipliers Line or Hand-Crank Operation 7 x 6 x 5" HWD/4.5 lbs Each Unit Includes Test
- Resistance Range: 0 to 2,000,000 kohms
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure earth ground in 4 ranges from 2 to 2000 Ohm 4-wire, 3-wire, and 2-wire testing Large dual line LCD Automatic I (current) and P (potential) spike check Test Hold function for easy operation Autoranging, Automatic Zero adjustment, Data Hold and Auto Power off AC Earth
-
Supplier: Huntron, Inc.
Description: The Huntron Trackers are suited for todays mixed signal circuit cards where Analog and Digital are mixed together. The Tracker 2800's features variable range parameters resulting in over 100 combinations of voltage, source resistance and frequency. The 2800 series is a great off-line
-
Supplier: Uson, L.P.
Description: Qualipak 710 & 720 are non-destructive, non-subjective leak testers for non-porous package integrity testing of sachets, small and medium sized pouches, bags, trays, and MAPs. Both the vacuum decay and vacuum force decay methods are available in the Q710 and Q720 meeting ASTM F2338-05
- Output Options: Analog Voltage
- Local Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
-
Supplier: Mile-X Equipment, Inc.
Description: (Japanese standard) European Standards 100-850 A DIN 100-1500 A SAE 100-1000 A IEC 100-1500 A EN Power Requirements: 120 Volt, 60 HZ Voltage Range: 0.7-17 Volt Display: STN LCD 2 line, 16 character display Housing Material Rugged steel Other: Inputs: Function: Diagnostic Charge, Manual
-
Supplier: Transcat, Inc.
Description: Confirm your insulation resistance Insulation Resistance up to 20 GΩ, PI, DAR, Earth Bond Resistance Versatile Multiple ranges of resistance insulation test levels available for testing electrical power lines down to telecom and low voltage systems via rotary switch: 50V, 100V, 250V,
-
Supplier: PdMA Corporation
Description: The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature
- Input Voltage: 0 to 600 volts
- Operating Humidity: 20 to 80 % (non-condensing)
- Operating Temperature: -20 to 40 C
- Online Test Parameters: Spectral Analysis, Average Current, Crest Factor, Efficiency, Full Load Amps, Impedance Imbalance, Inrush/Startup Current, Line to Neutral Voltage, Output Power, Phase Current, Phase Impedance, Phase to Phase Voltage, Power, Power Factor, Torque, Total Harmonic Distortion, Voltage Imbalance
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: ValueTronics International, Inc.
Description: The 1621-KIT is a ground from Fluke. Features: 3-pole Fall-of-Potential earth testing for basic measurements 2-pole resistance measurements for added versatility Easily capture values with single-button operation Ensure accurate measurements with automatic ‘noise’ voltage detection Hazardous
- Types of Measurements: Ground Bond Testers
-
Supplier: Tradeport Electronics Group
Description: (brownout) also cause equipment malfunction. If the power supply voltage drops below the prescribed value for more than a few tens of milliseconds, an electronic device can hardly operate normally. When momentary power failure or voltage drop occurs in the power-transmission
-
Supplier: TelephoneStuff.com
Description: Leather case for use with voltage/continuity testers. Testers Supported: - Voltage/Continuity Tester with Standard Prods (61-076 / 61-070) - Voltage/Continuity Tester with Slim-Line Prods (61-079 / 61-078) - Voltage/Continuity
- Features: Leather, Tool Case
-
Description: OWON 4 1/2 Digits XDM1000 Series Bench-Type Digital Multimeter · 3.5 inch (480x320) high resolution LCD · 55000 counts, DC voltage accuracy up to 0.05% · Up to 65 readings per second · True RMS AC voltage / current measurement · Dual line display supported · Trend analysis
- DC Voltage Range: 50 to 1,000 volts
- AC Voltage Range: 0.5 to 750 volts
- DC Current Range: 0.0005 to 10 amps
- AC Current Range: 0.0005 to 10 amps
-
Supplier: TEGAM, Inc.
Description: Safety Voltmeter CAT III and CAT IV The Model 110A Safety Voltmeter is the only single switch, single range, digital voltmeter that automatically measures AC & DC volts to 1000 V for voltage troubleshooting, line clearing, lock out/tag out procedures and anywhere hazardous
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
- Operating Temperature: 12 to 65 C
- Features: 3 Digits, Auto-Ranging, Battery Powered, Digital, Handheld, Overload Protection, Plus 1/2 Digit
Find Suppliers by Category Top
Featured Products Top
-
manufacturing line. These machines can be used either for End-of-Line (EOL) testing in battery cells manufacturing, or for Beginning-of-Line (BOL) testing and sorting in module assembly lines. A proper Xive assembly strategy of the cells into the module and pack, based on the measured parameters (read more)
Browse Battery Monitors and Testers Datasheets for Marposs Corp -
battery pack tester. It is widely used in electro mobility battery testing, battery state of health (SOH) testing for second-life classification, end of line (EOL) battery testing and battery recycling testing. The device has an IP20 ingress protection rating, operates in 0 - 50 °C ambient (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
. Connect: Aluminum and copper power connectors are adaptable to new and existing systems in a wide range of wire gauges. Protect: Panduit takes solar safety seriously with a full line of protective adhesives, heat shrink tubing, the VeriSafe™ voltage (read more)
Browse Solar Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Performing Low Voltage Continuity Tests With High Voltage Hipot Testers
Manufacturers of heating elements, cable harnesses, and aerospace cables must commonly perform point to point continuity tests and hipot tests as part of their routine production line tests. The linking of a continuity test and hipot test when voltages exceed. 1000 volts has previously only been
-
Design and Development of Medical Electronic Instrumentation
-to-digital converter, isolated analog-signal multiplexer, ground bond. integrity tester, microammeter for safety testing, and basic high-potential tester. In Chapter 4 we discuss international regulations regarding electromagnetic compatibility. and medical devices. This includes mechanisms
More Information Top
-
Detectors / Line / Voltage Detectors
The ACPTS "Beercan" is a flight line tester incorporating voltage detectors, circuit selectors, dummy connectors, and cable assemblies.
-
Detectors / Testers / Voltage
The ACPTS "Beercan" is a flight line tester incorporating voltage detectors, circuit selectors, dummy connectors, and cable assemblies.
-
Detectors / Testers / Voltage Testers
The ACPTS "Beercan" is a flight line tester incorporating voltage detectors, circuit selectors, dummy connectors, and cable assemblies.
-
Automated Solar Cell Assembly Teamed Process Research. Final subcontract report, 6 January 1993--31 October 1995
The system also provides automated transport of completed strings to an in- line current- voltage tester and to a lay-up table.
-
High Voltage Test / Cropico Ltd
The Seaward LLT live line tester is a voltage detector ideal for live line testing on systems up to 1100V DC, and is encapsulated in a high impact rugged enclosure with high-visibility cable.
-
Fast Automatic Lens Testing For Extended-Field Image Quality
To provide long -term stability in calibration and make the tester insensitive to line voltage or the age of its parts we illuminate all of the target wheels with one tungsten - quartz- halogen lamp and receive all of the fluctuating image signals…
-
Rapid Evaluation Of Extended-Field Photographic Quality Of Lenses
To provide long -term stability in calibration and make the tester insen- sitive to line voltage or the age of its parts we illuminate all of the target wheels with one tungsten lamp and receive all of the fluctuating image signals (by…
-
Detectors / Line / DC
The Seaward LLT live line tester is a voltage detector ideal for live line testing on systems up to 1100V DC, and is encapsulated in a high impact rugged enclosure with high-visibility cable.
-
Detectors / DC / High Voltage Detectors
The Seaward LLT live line tester is a voltage detector ideal for live line testing on systems up to 1100V DC, and is encapsulated in a high impact rugged enclosure with high-visibility cable.
-
Detectors / High Voltage / Line
The Seaward LLT live line tester is a voltage detector ideal for live line testing on systems up to 1100V DC, and is encapsulated in a high impact rugged enclosure with high-visibility cable.
Indicates content that may require registration and/or purchase.