Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23
- Rated Speed: 1.55511811023622 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: Progressive Automations
Description: All the hardware needed for mounting comes with the set and can be easily installed. CUSTOM ACTUATOR: When you can’t find the exact actuator you need for your project or application, that’s where our custom actuator service comes in. We can manufacture the actuator that
- Stroke or X-Axis Travel: 2 to 40 inch
- Rated Speed: 0.27 in/sec
- Rated Force: 330 lbs
- Material: Aluminum
-
Supplier: PI (Physik Instrumente) L.P.
Description: Force up to 20 N Velocity up to 750 mm/s Integrated linear encoder, 0.01 µm resolution Weight force compensation Optional force sensor with 1 mN resolution OEM Linear Actuator PIMag® voice coil linear drive, high velocity and high dynamics. Low
- Force Constant (KF): 3.0348 lb/amp
- Peak Force (FP): 4.496 lbs
- Linear Stroke: 0.393701 inch
- Electrical Time Constant: 430 µs
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: position and force control OEM Linear Actuator PIMag® Voice coil linear drive, high velocity and high dynamics. Low wear and high lifetime. Integrated linear encoder for reliable position control and repeatable accuracy. Position sensor resolution: 0.01 µm.
- Force Constant (KF): 1.7984 lb/amp
- Peak Force (FP): 2.248 lbs
- Linear Stroke: 0.787402 inch
- Electrical Time Constant: 375 µs
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: Progressive Automations
Description: When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries.
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Transmotec
Description: Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Progressive Automations
Description: CUSTOM MINI ACTUATORS: Having an actuator for every single project or application would be next to impossible, but we’ve created a service that gets you the unit you need every time. Our custom actuator service takes your specifications and creates the actuator that you
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Speed: 0.59 to 2 in/sec
- Rated Force: 35 to 150 lbs
- Material: Aluminum
-
Supplier: IntelLiDrives, Inc.
Description: provides very responsive motion with trust force of 70 N and low friction. These actuators are offered in multiple travel ranges with limit switches at both ends of the travel. - Stepper motor driven - Motorized screws design - moving slide - Built-in limit sensors
-
Supplier: Progressive Automations
Description: Brackets combine with our PA-18 units to make the installation process quick and simple. They were designed specifically for track actuators and give the actuator the ability of 180 degrees of rotation. The brackets include all the screws and pins you need to get started. CUSTOM TRACK
- Stroke or X-Axis Travel: 1 to 60 inch
- Rated Speed: 0.25 to 1.5 in/sec
- Rated Force: 150 to 900 lbs
- Material: Aluminum
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors,
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.65748031496063 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum
-
Supplier: Iris Dynamics Ltd.
Description: velocity controlled. This means their logic controllers deliver commands to move to a specific position or at a specific velocity. Our motors are inherently force controlled which means they can feel the force they are imparting. This is a critical safety feature in applications where
- Stroke or X-Axis Travel: 5.1 inch
- Rated Speed: 0.7 to 1.8 in/sec
- Rated Force: 116 to 247 lbs
- Motor Type: DC Brushless
-
Supplier: OMEGA Engineering, Inc.
Description: DLT Linear Thruster Slides are fabricated with precision ground shafts and incorporate preloaded linear ball bushing for a robust guided air cylinder with excellent linear motion control. Shock absorbers and precision stop blocks create pneumatic linear motion with
- Stroke or X-Axis Travel: 0.2 to 6 inch
- Positioning Accuracy: 0.001 inch/inch
- Orientation: Horizontal, Inverted, Vertical
- Motor Features: Linear Position Feedback
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
-
Supplier: PI (Physik Instrumente) L.P.
Description: High stability and Holding force >100 N Self-locking at rest even when closed-loop control is switched off Travel range 7.5 mm and 13 mm Compact design with integrated incremental encoder Encoder resolution to <1 nm, 50 nm minimum incremental motion Feed force 22 N Lifetime >
- Maximum Displacement: 7.5 to 13 µm
- Blocked Force: 22 to 100 N
- Maximum Operating Voltage: 80 volts
- Length: 68.5 to 91.2 mm
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA9 series linear actuator was designed as an economical, compact solution specifically for the furniture industry where force cannot be sacrificed. This linear actuator is designed with a custom gear box, molded with a specially formulated plastic
- Rated Speed: 2.28346456692914 in/sec
- Rated Force: 562 lbs
- Mounting Type: Clevis or Eye
- Actuation Type: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Simple integration: Two mounting versions Quiet: Drive frequency >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no heat generation at rest Piezo motor-based direct drive OEM actuator without position sensor.
- Maximum Displacement: 35 µm
- Blocked Force: 7.000000000000001 N
- Maximum Operating Voltage: 48 volts
- Stiffness: 4 N/µm
-
Supplier: TPA Motion
Description: Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in life science equipment and lab automation equipment. Each unit is provided complete with
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 to 4.7244094488189 in/sec
- Lead: 0.03937007874015748 to 0.47244094488188904 inches per
- Motor Voltage: 2.8 to 6.2 volts
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, 5A, 240V; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:240V; Operating Force Max:-; Product Range:OsiSense XC Series; Contact Current DC Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:6A; Contact Voltage AC Max:240V; Operating Force Max:7N; Product Range:XCMD Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPST, 3A, 240VAC; Limit Switch Actuator:Top Plunger; Contact Configuration:SPST-NO, SPST-NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:15N; Product Range:OsiSense XC Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, ROLLER PLUNGER, 250V, 3A; Limit Switch Actuator:Roller Plunger; Contact Configuration:1NC / 1NO; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:12N; Product Range:- RoHS Compliant: Yes
-
Supplier: Precision Engine Controls Corp.
Description: brushless DC motor and on-board resolver position sensor. One clear benefit is that multiple actuators can now be commanded from a single controller, possibly doubling or tripling the force output. Features like these make the ACT2100 attractive for a variety of applications.
- Features: Electric
-
Supplier: MotiCont
Description: These motors, having a large axial hole throughout the entire coil and body structure are ideal for optical focusing, scanning and other precision positioning applications. This type of motor is supplied without internal linear bearings and shaft. A customer supplied linear bearing is
- Peak Force (FP): 0.3125 to 1.01875 lbs
- Linear Stroke: 0.125 to 2.5 inch
- Device Type: Linear Actuator
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
-
Supplier: Eaton Corporation - Sensors
Description: The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 500 volts
- Maximum DC Voltage Rating: 250 volts
- Electrical Life (Minimum): 500,000 (#)
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: Effecto
Description: controller. Dynamically variable trip points Permanent repeatability Use on linear actuators, robots, pick-and-place robotics machines Detects angular, rotational and compressive force Applied Robotics’ QuickSTOP collision sensors are at work on just about every type of
- Sensing Type: Pneumatic
-
Supplier: GEEPLUS Inc.
Description: develop force in either direction by reversing polarity of excitation. A very important characteristic of voice coils is extremely low hysteresis; typically two orders of magnitude less than in proportional solenoids. This, along with the flat force exhibited by voice coil
- Force Constant (KF): 0.15736 to 0.17984 lb/amp
- Peak Force (FP): 0.8 to 2.3 lbs
- Continuous Power: 10 watts
- Device Type: Linear Actuator
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending
- Stroke or X-Axis Travel: 3 to 18 inch
- Rated Speed: 13 in/sec
- Rated Force: 6,564 lbs
- Motor Voltage: 230 to 460 volts
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
have a similar product offering, Compact is still the leader, offering industry best force-to-size ratios, the most available standard options, and the ability to customize. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
SF15 Force Sensor Calibration Guide Sensor Overview: SF15 is a strain gauge (read more)
Browse Force and Load Sensors Datasheets for Win Source Electronics -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Load Cells Datasheets for RDP Electrosense -
simulate installed conditions, however, it is recommended that an in-place calibration be performed to account for any installation, tolerance, and/or alignment influences affecting sensor measurement. If the force F is applied to the pin at other than the specified direction, the (read more)
Browse Force and Load Sensors Datasheets for Strainsert
Conduct Research Top
-
Force Feedback in Linear Actuators
When specifying the initial system, designers may benefit from selecting electric actuators with internal load cells. This option is a practical solution that provides optimum alignment, protection of load cell sensors, and streamlines the path of cables from actuator to controls.
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Development and validation of a viscoelastic and nonlinear liver model for needle insertion
Linear actuator Force Sensor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36714/77561330-MIT.pdf?sequence=2
Section A, shown in Figure 3, housed the linear actuator and force sensor and was composed of aluminum and steel subsections.
-
In vitro validation of viscoelastic and nonlinear physical model of liver for needle insertion simulation
As shown in Fig. 5, the configuration of the experimental equipment includes a linear actuator with force sensor .
-
A hexapod robot external fixator for computer assisted fracture reduction and deformity correction
The peculiarity of the measuring hexapod is based on the fact that the ball joints that connect the rings to the linear actuators or force sensor of each element must not be locked, so bending, torsional or shear load transfer is theoretically…
-
Journal of Guidance, Control, and Dynamics > Multiple optimal solutions for structural control using genetic algorithms with niching
This study will use a specific num- ber of linear force actuators and sensors .
-
Chemical Solution Deposition of Functional Oxide Thin Films
In general, MEMS devices are useful for various motion and force sensors , linear actuators , micromotors, acoustic and ultrasound devices, electromechanical micro- wave resonators, microcavity pumps, energy harvesting etc.
-
World Precision Instruments Launches Cell Tester - Unique Cell Biology Tool To Sense Stress And Stretch In Individual Cells
The rotating bath is designed to orient cells in the XY plane so that no physical manipulation of the position of the cell itself is required prior to capture by the grabbing devices attached to the force sensor and linear actuator .
-
Vibration Control of Active Structures
The active struts consist of a piezoelectric linear actuator with a force sensor .
-
Towards the development of a wearable rehabilitation device for stroke survivors
In order to measure the actual force exerted by the linear actuator , a force sensor (Futek LCM300) was used.
-
Cell manipulation system based on a silicon micro force sensor with self-calibration from backside
The mechanical system consists of an inverted microscope (providing a video signal), a high precision linear actuator and the force sensor according to Fig. 3 and 6.
Indicates content that may require registration and/or purchase.