Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LINAK U.S. Inc.
Description: The HOMELINE® linear actuator LA27 with hall sensor is intended for use in leisure beds for private homes. The actuator is the perfect choice for these types of applications as the motor is very compact and silent. The actuator is typically used for head and
- Stroke or X-Axis Travel: 0 to 7.87402 inch
- Rated Speed: 0.452755905511811 in/sec
- Motor Type: DC
- Drive Type: Direct Drive
-
Supplier: PHD, Inc.
Description: Hall Sensor provides independent and fully adjustable multiple position sensing on 8400 Angular Grippers, 190 & 191 Parallel and 190 Angular Grippers, 5300 Oval Grippers, and all Rotary Actuators and Multi-Motion Actuators. The Set Point Module provides independent
- Features: Hall Effect Position Sensor
-
Supplier: Progressive Automations
Description: The PA-04-HS linear actuator comes equipped with a built-in Hall Effect sensor for full positional feedback. It is the perfect unit for when you need precision position control and synchronization of your actuators. These actuator models can be found in
- Stroke or X-Axis Travel: 6 to 40 inch
- Rated Speed: 0.52 in/sec
- Rated Force: 400 lbs
- Material: Aluminum
-
-
Speed Sensors - Sensors - Speed Sensors - Hall Effect Sensors - Series: 55320 - 55320-30 -- 55320-30Supplier: Littelfuse, Inc.
Description: The Littelfuse 55320 series of linear Hall effect sensors provide linear position measurement for a range of up to 30mm. This unit is programmable for very precise ratio-metric absolute output applications. The internal design of the sensor uses non-contact
-
Supplier: Progressive Automations
Description: aware that this control box is only compatible with matching pairs of Hall Effect actuators. All our actuator models except the PA-14, PA-15 and PA-11-D30 can be customized to include Hall Effect sensors. Please note that the current rating of the PA-40 does not
- Maximum Output Voltage: 12 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 12 volts
- Operating Temperature: -25 to 65 C
-
Supplier: Venture Mfg. Co.
Description: Venture's 24V Linear Actuators Exhibit the Following Features: •High efficiency DC industrial motor•Over current circuit protection•Hall sensors for precision control and positioning•No load noise•Sealed and lubricated shaft•Light weight, compact structure and simple
- Motor Voltage: 24 volts
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) For Measuring: Rotary Position Technology: Hall Effect
- Features: Hall Effect Position Sensor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, HALL EFFECT SENSOR DOOR INTERRUPT SENSOR TAMPER RESISTANT MAGNETIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Features: Hall Effect Position Sensor
-
Description: ANT-38 is an upgrade version of ANT-35 but with internal limit switches for ends stop. Thanks to the end limits design, ANT-38 can make up the inadequacy of ANT-35 for the two ends protection also a straight moving shaft. ANT-38 is a slim inline actuator with a robust design, high efficiency,
- Stroke or X-Axis Travel: 0.787402 to 19.68505 inch
- Rated Speed: 0.984251968503937 in/sec
- Rated Force: 517.04 lbs
- Motor Continuous Power: 0.067011019245141 HP
-
Supplier: Progressive Automations
Description: When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries.
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Progressive Automations
Description: CUSTOM MINI ACTUATORS: Having an actuator for every single project or application would be next to impossible, but we’ve created a service that gets you the unit you need every time. Our custom actuator service takes your specifications and creates the actuator that you
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Speed: 0.59 to 2 in/sec
- Rated Force: 35 to 150 lbs
- Material: Aluminum
-
Supplier: Transmotec
Description: Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
-
Description: The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage
- Measurement Range: 1.7716545 inch
- Accuracy: 2 %
- Linearity: 1 ±% Full Scale
- Operating Temperature: 284 F
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation dimensions. This
- Stroke or X-Axis Travel: 7.1259881 to 31.49608 inch
- Rated Speed: 2.51968503937008 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: The TA1 series linear actuator is TiMOTION’s flagship model suited for healthcare, furniture, ergonomic and industrial applications. Industry certifications for the TA1 include EN60601-1, and RoHS. In addition, the TA1 linear actuator is available with an optional IP54 or
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315341-HAL3737UP-A Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100, Hal® 37 Termination Style: SMD (SMT) Tab Package: Tape & Box (TB) Technology: Hall Effect Output: PWM, SENT
- Features: Hall Effect Position Sensor
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA26 series electric linear actuator is designed for furniture applications such as recliners or lift chairs . This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a straightforward and cost
- Rated Speed: 0.94488188976378 in/sec
- Rated Force: 899.2 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: TiMOTION Technology
Description: The TA24 series linear actuator is suited for healthcare and industrial applications. The certifications for the TA24 include IEC60601-1 and ES60601-1. In addition, the TA24 linear actuator is available with an optional up to IP66W rating. Other options include
- Stroke or X-Axis Travel: 0.9842525 to 35.43309 inch
- Rated Speed: 0.547244094488189 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: Sensata Technologies
Description: BEI Kimco “Linear Voice Coil Actuator (VCA) with Integrated Position Sensor” is a housed VCA with an integrated Hall effect sensor. This convenient design enables users to run the actuator in a closed loop, allowing them to directly control the velocity,
- Peak Force (FP): 59.99912 lbs
- Linear Stroke: 0.9842525 inch
- Device Type: Linear Actuator
-
Supplier: Venture Mfg. Co.
Description: throughout for freeze protection KU or C band compatible 36/24vdc motor 5amps @1000 lbs @ 36vdc Available with : Super Sensor II Reed Switch 32 ppi Super Sensor II Hall Effect 32 ppi Potentiometer feedback 0.4 kpi
- Rated Force: 1,000 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: CEF Industries LLC
Description: Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options,
- Stroke or X-Axis Travel: 0.8 inch
- Rated Speed: 0.17 in/sec
- Rated Force: 200 to 275 lbs
- Motor Type: DC Brushless
-
Description: The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
Supplier: Festo Corporation
Description: Used to detect rotation of the shaft on rotary actuators DRVS and DSM The sensor can be quickly assembled without having to manually search for switching points Simple and reliable operation using just one pushbutton directly on the device
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
- Power Requirements: DC Powered
- Features: Hall Effect Position Sensor, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: PMC Engineering LLC
Description: The KH41/42 Series on Non-contact rotary position sensors are designed to withstand the harsh environments of motorsport an on-vehicle automotive testing applications. By using a proven 'Hall Effect' technology, the sensor offers high performance and reliability at temperatures
- Maximum Angular Measurement: 60 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5012BD E9200 magnetic angle sensor with bi-directional SSC interface The Infineon TLE5012BD is a fully redundant 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: PMC Engineering LLC
Description: The KH31 and KH32 series of female single or dual channel rotary position sensors are designed to withstand the harsh environments of motorsport applications and on-vehicle automotive applications. Typical Applications include: Throttle Position - Steering Angle - Pedal Position - Gear
- Maximum Angular Measurement: 20 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the
- Maximum Angular Measurement: 270 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the
- Maximum Angular Measurement: 120 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the
- Maximum Angular Measurement: 270 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the
- Maximum Angular Measurement: 60 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Automation Ware
Description: conical bushes for perfect compatibility with motors or reducers, various types of motors and drivers, and sensors for mobile carriage and/or fixed carriage units and mobile profile. Sensors of various types, such as Hall effect, induction or electromechanical with profile or
-
Supplier: RS Components, Ltd.
Description: The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for various applications including the replacement for smart bearings, pedal position
- Power Requirements: DC Powered
- Features: Hall Effect Position Sensor
- Body Shape: Rectangular
-
Supplier: AGI - American Grippers Inc.
Description: internal back pressure cross port design, this allows both rods to be retracted with the air off.Piston seals are U-CUO type for long service life.Hall Effect sensors are available to monitor stroke position at any point in the stroke.
- Stroke or X-Axis Travel: 0 to 1.25 inch
- Rated Force: 35 lbs
- Features: Adjustable Stroke, Integral Sensor, Non-rotating, Other
- Material: Aluminum
-
Supplier: AGI - American Grippers Inc.
Description: operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke or X-Axis Travel: 0 to 1 inch
- Rated Speed: 2 to 12 in/sec
- Rated Force: 35 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Magnetic Switch, Non-rotating, Other, Shock Absorbers
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1404-F064X0200 AASupplier: Infineon Technologies AG
Description: dead time generation 2 x Hall Sensor & Encoder I/F LED brightness & color control module (BCCU) 12 channel 12-bit ADC, 2 x parallel sampling MultiCAN: 2 CAN nodes, 32 Message Objects 4 channel USIC (configurable to SPI, UART, IIC, IIS) 16 channel touch control / LED matrix control 4 x
- Internal RAM Size: 16 KB
- Serial Port Channels: 4
- Number of A/D Converters: 2
- Pin Count: 55
Find Suppliers by Category Top
Featured Products Top
-
suit your specific application, and the actuator can be supplied with or without Hall sensors for positioning or synchronization. It is also available in any RAL color. Catalog Download (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
achieved through meticulous manufacturing and testing of each sensor. This results in the predictability and repeatability of more complex circuits with the flexibility of a simple Hall element. 2Dex™ Hall Sensor Features Highly linear Hall voltage (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
from earth-field to the world’s strongest electromagnets 2Dex™ sensors with tiny active area of just 0.1 mm2 for more precise measurements Temperature and linearity (field) compensation are built-in Versatile handle and stem options to suit (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
There are many reasons that you might find yourself wanting to control a linear actuator with Arduino. With Arduino microcontrollers, you can manage several actuators, integrate various sensors and modules, and even connect to home automation systems. Learning to use an Arduino takes some (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Adjustable current limit Position sensing with Hall signal Internal heat protection circuit MODBUS RTU on RS485 to synchronize up to 128 actuators Adjustable start ramp and stop ramp Plug & Play solution with iConnect-Box - Up to 8 (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
-positioning applications. Three analog-Hall sensors allow position control with resolution measured in microns without the need for an encoder. Lifetime of the QUICKSHAFT® Linear DC Servomotors is mainly influenced by (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Technology Update of Linear Actuator ANT-16
Antuator's smallest electric linear actuator Ant-16 completed the technology upgrade that can take Hall sensor, Hall element is a thin sheet made of semiconductor material, can feel the measured information, and can transform the felt information into a signal or other required form of information
More Information Top
-
Analysis and Design of Slotted Tubular Linear Actuator for the Eco-Pedal System of a Vehicle
A three-phase in- verter is utilized to drive the designed linear actuator , and three hall sensors are installed in the stator core sheet to measure the mover’s position at any time [6].
-
Development of an Experiment to Study the Effects of Transverse Stress on the Critical Current of a Niobium-Tin Superconducting Cable
Hall sensor 191 Fig. 21 Linear actuator and connection box to connect linear actuator and rod going to the sample.
-
Mechanics and Mechatronics
SKF linear actuator can equip with potentiometer or hall sensor which delivers feedback signal into a controller for relative position measurement and precise positioning control of the application.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION CONTROL SYSTEMS
Thomson Saginaw also offers its linear actuators with either Hall -effect or potentiometer sensors for applications where it is necessary or desirable to control actuator positioning.
-
Beyond input devices : a new conceptual framework for the design of physical-digital objects
They are often used to measure the rotation of shafts or the extent of linear actuators , but arrays of hall -effect sensors could be used to measure the position of objects on a surface.
-
Development of tangible haptic interfaces for use in physics instruction
Its position is mea- sured by a Hall effect sensor (continuous–time radiometric linear hall effect sensor A1325), and an actuator (Pittman GM9236E513-R1 servo gear motor) situated on the fulcrum counteracts the force applied by the user until an equilibrium with the…
-
CR4 - Thread: Servo-Operated Throttle
There are, no doubt, servo drives from linear actuator providers that would interface directly with a hall sensor throttle (0-5v output).
-
HEPA filter jointer
The Hall -effect position sensors located on top of the linear actuator housing will automatically stop the linear actuator.
-
Future events
A New Velocity Measurement Method using Linear Type Hall -effect Sensor for an Electro-mechanical Fin Actuator .
-
ELIXYS - a fully automated, three-reactor high-pressure radiosynthesizer for development and routine production of diverse PET tracers
To ensure reliable operation, the position of the reaction vessel is monitored via feedback from the linear actuator and the raised or lowered state is detected with Hall ef- fect sensors (D-M9NWL, SMC Corporation, Noblesville, IN, USA).
Indicates content that may require registration and/or purchase.