-
Supplier: Accuris
Description: Engine Accessory Drive Linear Belt Tensioner
-
Supplier: York Industries, Inc.
Description: minimum idler pulley clearance Up to 8 pounds continuous force, withstands 10 pounds peak All York Size 3 tensioners include Huge selection of catalog tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: York Industries, Inc.
Description: tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
-
Supplier: York Industries, Inc.
Description: inch minimum idler pulley clearance Up to 10 pounds continuous force, withstands 15 pounds peak All York tensioners include Huge selection of catalog tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension Stainless
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: York Industries, Inc.
Description: pulley clearance Tensioner stroke of .25 inches Self contained spring with 5 pounds continuous force, withstands 15 pounds peak Engineered and tested for over 1 million cycles All York tensioners include Huge selection of catalog tensioners Universal - inside or outside
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Nook Industries, Inc.
Description: This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes a jaw coupling on one side
- Rated Speed: 236.2204724409449 in/sec
- Rated Force: 854.24 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium square profile with hardened steel guide rods. The carriage has internal linear ball bearings that can be adjusted free of play and is driven along the guide rods by a timing belt. The rotating timing belt pulleys have maintenance-free ball
- Rated Speed: 157.48031496062993 in/sec
- Rated Force: 2,337.92 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Nook Industries, Inc.
Description: This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree ball bearings.
- Rated Speed: 236.2204724409449 in/sec
- Rated Force: 1,112.76 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with integrated, hardened steel guide rods. Two carriages, which have internal linear ball bearings that can be adjusted free of play, are driven along the guide rods in opposite directions by two belts. The pulleys include
- Rated Speed: 157.48031496062993 in/sec
- Rated Force: 67.44 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Force Control Industries, Inc.
Description: and wire. The brake can be coupled, flange mounted, or connected through gear, belt, or chain drive. A major advantage for Positorq brakes is Oil Shear Technology. Oil Shear Technology provides smooth engagement, higher heat dissipation, negligible wear on friction discs, bearings, and
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: H2W Technologies
Description: The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without
- Stroke or X-Axis Travel: 40 inch
- Y-Axis Travel: 40 inch
- Rated Speed: 120 in/sec
- Carriage Load: 150 lbs
-
Supplier: item America, LLC
Description: Complete Linear Units with variable stroke length (H), Drive Unit and Reverse Unit, Housing Profile with integrated roller guide on hardened guiding shafts, preset to be free of play. The Timing Belt in its guide grooves acts as a labyrinth seal, the Timing-Belt tensioning
- Stroke or X-Axis Travel: 220.47256 inch
- Rated Speed: 393.700787401575 in/sec
- Carriage Load: 337.2 lbs
- Base Width: 3.149608 inch
-
Supplier: SAE International
Description: The objective of this paper is to explore the dynamic features of vibrations and instability in automotive front end accessory drive belt system. To address this issue, a non-linear model of a moving beam with friction coupling on elastic foundation is developed. The model takes into
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
-
Supplier: igus® inc.
Description: linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Y-axis: Consisting of: drylin® ZLW-0660 toothed belt axis, standard version, toothed belt tension 150N, feed 54mm/rev, aluminium profile, surface: hard-anodised, PU
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 39.37007874015748 in/sec
- Y-Axis Travel: 5.905515 inch
- Carriage Load: 6.615 lbs
-
Supplier: igus® inc.
Description: Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axes: Consisting of: two drylin® ZLW-1040
- Number of Axes: 3 #
- Load Capacity: 10 kg
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
-
Supplier: igus® inc.
Description: include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axes: Consisting of: two drylin® ZLW-1040 belt-driven actuators, standard version, toothed belt cable 200N,
- Number of Axes: 2 #
- Load Capacity: 10 kg
- X-axis Travel: 650.0000000000001 mm
- Y-axis Travel: 650.0000000000001 mm
-
Supplier: igus® inc.
Description: linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axes: Consisting of: two drylin® ZLW-1040 belt-driven actuators, standard version, toothed belt cable 200N, feed rate 70mm/rev, aluminium
- Number of Axes: 3 to 2 #
- Load Capacity: 8 kg
- X-axis Travel: 800 mm
- Y-axis Travel: 400 mm
-
Supplier: Ewellix
Description: Benefits: High linear speed up to 110 m/min Design suitable for most positioning systems, due to high accuracy with no play Lifetime lubrication via additional seals offering protection against contamination Compact, easy to use and straightforward integration with a rotating nut Features:
- Dynamic Load Rating: 2,832.48 to 20,883.92 lbs
- Maximum Static Load Capacity: 6,699.04 to 52,850.48 lbs
-
Supplier: Laurel Electronics LLC
Description: Sum can be used to add two flows for total flow, or to add the number of parts carried by two conveyor belts. Difference can be used to subtract outflow from inflow for net flow, or to subtract reject parts from total parts. Product can be used to multiply two rates, for example to compute
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
bulk densities from 1lb/ft3 to 100 lb/ft3 and flow rates of 0.35 ft3/min to 60 ft3/min. BENEFITS OF THE CENTRIFLOW® METER Accurate Unlike existing technologies that calculate based on weight, speed, belt tension, or volume, the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Accurate Unlike existing technologies that calculate based on weight, speed, belt tension, or volume, the CentriFlow® Meter actually measures flowable solids in a process. This unique measurement ability allows the CentriFlow® Meter to have ±0.25% accuracy full (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Definition of Engine Belt Length using the Statistic Dimensional Variation Analysis and Assembly Variation of Front Engine Accessories Drive
… TO ASSEMBLY THE BELT AT THE ENGINE CUMMINS ISBe IN THE CUSTOMER ASSEMBLY LINE VOICE OF CUSTOMER “It is difficult to assemble the belt in some Cummins engines ISBe 4 and 6 Cylinders with the linear belt tensioner , and with or without …
-
Definition of Engine Belt Length using the Statistic Dimensional Variation Analysis and Assembly Variation of Front Engine Accessories Drive
This is a problem that occurs during the assembly of the Linear Belt Tensioner .
-
FlexCVA: A Continuously Variable Actuator for Active Orthotics
Belt tensioners with linear Hall Effect sensors send belt position to the controlling electronics.
-
Vibrations and Instability in Automotive Front End Accessory Drive Belt System
They also studied instability phenomena of a belt tensioner system, including linear parametric instability, and made qualitative comparisons between numerical and experimental data.
-
Vibration, Structural Engineering and Measurement II
Ulsoy et al. [2] studied instability phenomena of a belt - tensioner system, including linear parametric instability, and made qualitative comparisons between numerical and experimental data.
-
The Next Generation Northstar DOHC 4.6L V8 Engine with Four-Cam Continuously Variable Valve Timing for Cadillac
The belt tensioner for the rear XLR belt is a linear piston style with hydraulic damping.
-
The Supercharged Northstar DOHC 4.4L V8 Engine for Cadillac
The belt tensioner for the rear XLRV belt is a linear piston style with hydraulic damping.
-
Serpentine Accessory Belt Drive Tool: Virtual Prototyping for V-Ribbed Belt Drives
To summarize the simulation: The ADAMS input parameters include: Belt mass, linear stiffness, and contact stiffness Number of pulleys Pulley and tensioner geometry Tensioner spring characteristics Static and Dynamic Friction coefficients Pulley and accessory inertia Accessory demand load curves Isolator pulley and …
-
Analysis of Tensioner Induced Coupling in Serpentine Belt Drive Systems
Belt strand transverse displacement for those strands attached to the tensioner is represented by a linear combination of r orthogonal mode shapes αr( ξi-1) and Υr(ξi ) of the form where ξi = xi /Li and mode shapes αr and Υr satisfy …
-
New Zetasassi Belt & Chain Tensioners From QTC Maintain Constant Tension To Increase The Life Of Belts & Chains
With spring-loaded Econobelt tensioners , which are stocked in rotational and linear movement types, you can adjust the tension on the chain or belt .
Indicates content that may require registration and/or purchase.