-
Supplier: Swiger Coil Systems, A Wabtec Company
Description: . Swiger Coil Systems manufactures new motors and generators for International OEMs. We manufacture hundreds of motors and generators per month. All motors and generators are built and tested to OEM designs and specifications. We do not design our own
- Industry Served: Automotive, Avionics / Aerospace, Industrial, Marine, Medical, Military, Motion Control, Power Generation
- Motor Type: Brush Motor, Brushless Motor, Linear Motor, Power Generator, Servo Motor, Stepper Motor, Switch Reluctance Motor, Torque Motor, Traction Motor
- Services: CAD / CAM Support, Design Assistance, Production Facilities, Prototyping, Rewind / Refurbish, Stator Assembly
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: ValueTronics International, Inc.
Description: The AWG2005 is an Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Tradeport Electronics Group
Description: control (Pulse and Ramp wave). +10V to -10V Offset control (Open circuit). Linear and Log sweep function‚and Burst function. Full remote control with GP-IB and RS-232C as standard. 9 points Presetting function Pulse Motor Control function by factory option at shipment. Generates Sine,
-
-
Supplier: Meadowlark Optics, Inc.
Description: Meadowlark Optics Eigenstate Generator Set is a metrology tool that produces six polarization eigenstates: linear polarized light at 0, 90, +45, -45 degrees as well as circular right-handed and left-handed polarized light. These states are created by using a precision linear
-
Supplier: Caterpillar Oil & Gas
Description: ACERT Tier 2 Optional Equipment Air Inlet System Precleaner Exhaust System Mufflers Manifold and turbocharger guards Elbows Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet excitation generators
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Piezosystem Jena, Inc.
Description: equipped with a high resolution linear encoder for use during closed loop control. To support the high performance of the L 100 and L 200 linear stages, piezosystem jena offers the controller units VCC 3 and VCC 7, with serial interfaces and integrated function generators. With
- Peak Force (FP): 2.0232 lbs
- Continuous Power: 5 watts
- Device Type: Linear Actuator
-
Supplier: PI (Physik Instrumente) L.P.
Description: Digital motion controller for PIMag® linear motors1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic commutation angles adjustment. PID controller for
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Microchip Technology, Inc.
Description: Extended temperature Low power consumption Motor Control Peripherals: 6-channel 16-bit Motor Control PWM 3 duty cycle generators Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned Manual output override control 1 Fault
- Pin Count: 28
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Digital Signal Processors (DSP) - 16-bit DSC for Precision Motor Control, PWM a -- DSPIC33FJ128MC204Supplier: Microchip Technology, Inc.
Description: Extended temperature Low power consumption Motor Control Peripherals: 6-channel 16-bit Motor Control PWM: three duty cycle generators Independent or complementary mode and programmable dead time and output polarity Edge-aligned or center-aligned, manual output override control,
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9854QXW is the perfect fit for single-phase BLDC applications in high temperature TLE9854QXW is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9853QX provides high-performance and cost-optimization for window lift using MOSFETs TLE9853QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9855QX integrates an Arm® Cortex®-M0 with 96KB flash and a 2-phase bridge driver TLE9855QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: MOTIX™TLE9850QX is designed for unidirectional automotive applications such as HVAC Blower MOTIX™TLE9850QX is part of the Infineon TLE985x MOTIX™ 32-bit motor control SoC family. The single chip single-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Description: Specifies methods for the testing of rail vehicles (locomotives and motor coaches) guided mechanically and supported by wheels in which motive power is either by rotating electric motors or by linear electric motors controlled on the vehicle. The test methods apply to
-
Supplier: PI (Physik Instrumente) L.P.
Description: Maximum average current consumption 3 A 20 kHz control bandwidth USB interface for sending commands and for configuration Digital inputs and outputs Optional analog input Digital motion controller for PIMag® linear motors 1 motor channel, 1 sensor channel. For three-phase
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 40 C
-
Supplier: MultiDimension Technology Co., Ltd.
Description: response time Galvanic isolation High immunity to external interference Anti-CAF Applications DC motor drives Inverter and variable frequency drives (VFD) Uninterruptible power supplies (UPS) Switching power supplies Wind turbine generator
- Measuring Range: 1,000 amps
- Input Voltage: 15 to 24 volts
- Response Time: 1 µs
- Accuracy: 0.3 to 0.5 %FS
-
Supplier: PI (Physik Instrumente) L.P.
Description: Wave Generator. Linearization. Data recorder. Auto zero. Trigger I/O. Software configurable servo parameters
- Number of Axes / Motors: 1
- D/A Resolution: 16 bits
- Maximum Output Voltage: -30 to 130 volts
- Rated Power: 24 watts
-
Supplier: PI (Physik Instrumente) L.P.
Description: LabVIEW, shared libraries for Windows and Linux. Compatible with µ Manager, MetaMorph, MATLAB. Wave Generator. Linearization. Data recorder. Auto Zero. Trigger I/O. Software-configurable parameters
- Number of Axes / Motors: 1
- D/A Resolution: 16 bits
- Maximum Output Voltage: -30 to 130 volts
- Rated Power: 45 watts
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC450IMDC converts the quadrature output of a pulse tachometer to an isolated bi-directional 0 -10VDC signal. Applications include interface with older drives requiring a D.C. feedback signal or a D.C. test signal at the drive motor location for drive response analysis.
- Features: Frequency Input
-
Supplier: SOCOMEC
Description: Specially engineered to power and protect typical industrial equipments such as motors, motor speed drivers, lamps, non linear loads, welding equipments, power supplies, MASTERYS IP+ is also perfectly able to supply control equipments like programmable controllers, sensors and
- Volt-Amp Rating: 10 to 80 kVA
- Watt Rating: 9.000000000000014 to 64.00000000000001 kwatts
- Operating Temperature: 32 to 122 F
- Features: Bypass Switch, LCD or LED Display, Other, Three Phase
-
Supplier: SOCOMEC
Description: Specially engineered to power and protect typical industrial equipments such as motors, motor speed drivers, lamps, non linear loads, welding equipments, power supplies, MASTERYS IP+ is also perfectly able to supply control equipments like programmable controllers, sensors and
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 80 kVA
- Runtime at Full Load: 5 to 20 minutes
- Operating Temperature: 32 to 122 F
-
Standards and Technical Documents - Rotating Electrical Machines - General Requirements -- UL 1004-1Supplier: UL Standards & Engagement
Description: 1.1 This Standard applies to form wound rotating electrical machines rated less than 460 volts and all other rotating electrical machines and linear motors, both AC and DC, rated 1,000 volts or less. 1.2 This Standard is used to evaluate both motors intended to be field
-
Supplier: Gardner Denver, Inc.
Description: motor into linear motion of the piston within the cylinder. The piston is sealed to the cylinder by a flanged disk cup that forms both a seal and mechanical guide for the piston. It runs without lubrication in contact with a low friction, surface coated cylinder of high heat
-
Supplier: SAE International
Description: Recent free piston engine research reported in the literature has included development efforts for single and dual cylinder devices through both simulation and prototype operation. A single cylinder, spring opposed, oscillating linear engine and alternator (OLEA) is a suitable architecture
-
Supplier: ValueTronics International, Inc.
Description: multimeters to run diagnostics on batteries, switches, components, power sources, and motors. Additional Features: Total Harmonic Distortion 6½-Digit Multimeter THD, THD+Noise, and SINAD measurements 20 Hz-20 kHz sine wave generator Fast frequency sweeps 2015-P, 2016-P: Identifies peak
-
Supplier: AMETEK Programmable Power
Description: VAC, while accepting any frequency from 45 to 450 Hz. The Elgar GUPS is tolerant of variable power associated with "soft" sources such as engine/motor generators. Stable output power is provided, without oscillating between generator and battery input, regardless of how the
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: Linseis Inc.
Description: samples. Hereby up to 8 different samples can be measured simultaneously in a temperature range of –40°C up to +160°C. To cover the temperature range a commonly available climate chamber is used that incorporates a cooling generator and a heat source. The measuring sensors are mounted on top
- Temperature Range: -40 to 160 C
- Operating Temperature: 0 to 40 C
- User Interface: Analog Front Panel
- Display: Analog Meter, Video Display
-
Supplier: Microchip Technology, Inc.
Description: range (-40°C to +85°C)High-Performance DSC CPU: Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 83 base
- Clock Speed: 80 MHz
- Internal RAM Size: 30 KB
- Internal ROM Size: 256 KB
- Number of Timers: 9
-
Supplier: 3X Ceramic Parts Company Limited
Description: requirements of advanced gas turbines.Later in the machine tool spindle, motor and generator and other fields of various applications, accelerate the application of ceramic rolling body development. Hybrid rolling bearings with ceramic rollers are used in many challenging
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
-
Supplier: Quality Industrial Electronics
Description: systems, weigh scales, message displays/annunciators, public address systems, commercial audio, surveillance video, intercom/inter-phone, high intensity inspection lighting, Monitors, encoders, resolvers, linear transducers, joystick controls, opened frame power supplies, and more. Our
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
-
Supplier: AMETEK Programmable Power
Description: Instrument Setups for quickly re-establishing the known instrument state 500uS time resolution for Transients Virtual Panels control software included Non-Linear current waveform programming during Load mode Phase coordination among multiple units (LKM/LKS) Powerful set of analog controls for
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
Find Suppliers by Category Top
Featured Products Top
-
transfer Together they determine how effectively a system operates under different loads and conditions In Motors and Generators Motors: electrical energy is translated into motion, supporting industrial drives, automation systems, and electric (read more)
Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
pumps, fans, compressors, conveyors, generators, motors, and other power transmission systems. They are commonly used in manufacturing, mining, agriculture, HVAC, energy, and general machinery industries for reliable motor installation, tension adjustment, and maintenance efficiency. (read more)
Browse Motor Bases Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, improve efficiency, and support reliable operation. With expertise in magnetic materials, insulation solutions, and precision component manufacturing, Essen Magnetics provides customized rotor and stator solutions for various AC/DC motors, generators, alternators, and fluid power systems (read more)
Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
adjusted to optimize the pump performance, economy, and service interval. Fit-in-place design, directly mounted canned motor, backing pump, and vacuum booster combined on a compact base frame, low vibration level (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
The DOLPHIN series comprises a large variety of sizes and assemblies: single- or two-stage, with a directly flange-mounted motor, or assembled on a base plate, vacuum pumps and compressors. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
. Compact Canned water-cooled motors and a direct-mounted booster enable a small footprint and low overall height for the DS 3161. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
CSV models have wide-opening cabinet doors providing easy access to maintenance points. The full enclosure, TEFC motor, and gasketed doors with soundproofing make them a great central vacuum solution in high-dust environments. The new cooling air flow design features a dedicated cabinet fan and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
. Explore the diverse range of High Vacuum Blowers, including the HV Series and Canned Motor Blowers, both known for their positive displacement technology and oil-free operation. The product range covers a broad flow rate range, accommodating air, neutral gases (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Fault tolerant control system for linear combustion engine
However, these demands are very often conflicting; for instance when the linear motor generator is not providing enough brake power, the ignition timing for maximum efficiency has to be abandoned in favour of the engine prevention from a destruction that could happen …
-
In-cycle thermodynamic model of linear combustion engine
The remaining two input parameters are alpha, which represents the opening angle of the throttle at the inlet of the intake manifold, and brake force which is given by the mechanical parameters of the linear motor generator as a function of instantaneous …
-
In-cycle thermodynamic model of linear combustion engine
The remaining two input parameters are alpha, which represents the opening angle of the throttle at the inlet of the intake manifold, and brake force which is given by the mechanical parameters of the linear motor generator as a function of instantaneous …
-
Pediatric and Neonatal Mechanical Ventilation
They are piston oscillators ( linear motor generators ) with inspiration and expiration each accounting for 50 % of the duty cycle.
-
CR4 - Thread: Is this just rubbish?
The logic seemed to be that the car would be working like a linear motor generator , with something in the car serving as the armature, and something in the road serving as the stationary field.
-
CR4 - Thread: Grounding vs. Earthing vs. Neutral
Parallel power lines act as linear motor generators .
-
http://www.iosrjournals.org/ccount/click.php?id=4278
In the patent literature, one can find techniques ranging from linear motor generators with bouncing spring- mounted magnet arrays for use in trucks and trains to piezoelectric generators embedded in tires and wheels for monitoring air pressure and tire conditions.
-
‘An Opportunity to Influence the Future?’
Acoustic transducers Loudspeakers Headphones Telephone receivers Microphones Pickups Permanent magnet motors and generators, electromechanical transducers Motors (ac and dc) Synchronous motors Stepping motors Generators Linear motors Moving coil motors Torque transmitters Magnetomechanics Couplings Separators Attachment systems Magnetic conveyors Bearings Transport systems Magnetic …
-
CR4 - Thread: New Motor Design from Toyota
Pathfinder Tags: electric vehicle linear generator motor no crackshaft Toyota .
-
Design of the effective linear generator using mechanical vibration energy
SPCIFlCATlONS FOR THE VIBRATION GENERATOR ( LINEAR MOTOR .
Indicates content that may require registration and/or purchase.