Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Powell Electronics, Inc.
Description: Optical Ring Sensors KOER-D12KB-DPS-V2-I
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: GIMATIC S.r.l.
Description: Optical sensors • M18x1 mm photoelectric sensors. • 100 mm background suppression without adjustment. • PNP/NPN digital output, with programmable LO (Light Operate) or DO (Dark Operate) pulse logic. • Built-in LED indicator. • M12, 4 pin connector output. • Short and lightweight
- Measurement Range: 0 to 100 inch
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
- Sensor Technology: Optical Linear Encoder
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR OPTICAL MODULE SLOT TYPE
- Operating Temperature: -13 to 149 F
- Features: Time of Flight Optical Position Sensor
-
-
Supplier: ValueTronics International, Inc.
Description: The 81524A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features:
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Part Status: Obsolete Applications: SATA Switch Circuit: DPDT Number of Channels: 1 Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3 Operating
-
Supplier: VAST STOCK CO., LIMITED
Description: Optical Sensor Development Tools ATR spectroscopy evaluation kit; Consists of Pyreos linear array sensor with LVF 5.5-11um
- Category: Development Suite / Kit
-
Description: SENSOR PHOTODIODE LINEAR IC
-
Supplier: Baumer Ltd.
Description: Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement The compact sensor is an efficient alternative to complex laser measuring systems used in different applications where other solutions would fail. PosCon 3D reliably measures edge positions as well as object and
- Measurement Range: 5.905515 to 9.842525 inch
- Sampling Frequency: 0.3 kHz
- Resolution: 0.03 to 0.05 mm
- Operating Temperature: -4 to 122 F
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR PHOTODIODE LINEAR IC
- Output Power: 75 watts
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Acme Chip Technology Co., Limited
Description: CCD SENSOR/LINEAR/PB-F/BCR-D
-
Supplier: Acme Chip Technology Co., Limited
Description: LINEAR IC
- Features: Photoelectric Sensors
-
Description: SENSOR PHOTODIODE LINEAR IC
- Peak Wavelength: 860 nm
- Collector Current: 20 milliamps
- Collector Dark Current: 100 nA
- Features: Other
-
Video Cameras - Sensors, Transducers - Optical Sensors - Image Sensors, Camera -- KLI-8023-AAA-ER-AA
Description: IMAGE SENSOR CCD LINEAR
- Imaging Technology: CCD
- Features: Other
- Camera Function: Video
-
Description: LINEAR IC
- Operating Temperature: -40 to 85 C
-
Supplier: KEYENCE
Description: Product Overview Ultra-accurate CCD laser Displacement Sensor -Linearity of +/-0.1% of F.S. (All models) -Measurement unaffected by color, surface texture or stray light
- Measurement Range: 2.56 to 3.74 inch
- Sampling Frequency: 1 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Description: Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Intellisense Microelectronics Ltd.
Description: This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be
- Measurement Range: 3.93701 inch
- Sensor Technology: Optical Triangulation Position Sensor
- Body Shape: Rectangular
-
Supplier: Newport MKS
Description: The CONEX-PSD9 Position Sensing Detector provides accurate XY position information of laser beams and is ideally suited for laser beam stabilization, laser tracking and general beam diagnostics. Unlike quadrant detectors, the improved tetra-lateral effect diode of the CONEX-PSD9 is highly
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Broadcom Inc.
Description: The HEDS-9200 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with a codestrip, this module detects linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due
- Operating Temperature: -40 to 212 F
- Output: Current, Voltage
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Melexis Technologies NV Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Triaxis® Package: Tape & Reel (TR) Product Status: Active For Measuring: Linear, Rotary Position
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Renishaw
Description: An optical encoder is an electromechanical device which produces an electrical signal output proportional to the linear displacement of a linear guide or the angular position of an input shaft. Open encoders are exposed and feature no external integrated enclosure. The
- Sensor Technology: Linear Encoder, Optical Linear Encoder
- Features: Optical
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Wide temperature range IP57 Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles and deformations of engineered objects. Riftek’s absolute linear encoder series includes
- Measurement Range: 0.1181103 to 0.9842525 inch
- Operating Temperature: -40 to 122 F
- Features: Absolute, Optical
- Output: Current, Voltage
-
Supplier: Toshiba America, Inc.
Description: A linear image sensor is a solid-state device that converts an optical image into an analog signal in a line-by-line fashion. There are two types of linear image sensors with distinct circuit configurations: CMOS image sensors and CCD image sensors.
- Data Rate: 140 MHz
- Image Sensor Type: Color, Monochrome
-
Supplier: BEI Sensors
Description: IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood
- Measurement Range: 0 to 1,377.9535 inch
- Sensor Technology: Linear Encoder
-
Supplier: POSITAL B.V.
Description: POSITAL LINARIX Analog Voltage linear sensors, design: Draw Wire Enclosure, Extruded Metal and 13 bit (8192 Steps) resolution.
- Measurement Range: 590.5515 inch
- Resolution: 0.0385 mm
- Operating Temperature: -4 to 176 F
- Accuracy: 0.01 %
Find Suppliers by Category Top
Featured Products Top
-
rate up to 333 Hz allows short response times for dynamic processes. With a resolution of 1 mm, a linearity of ± 20 mm, and a repeatability of < 6 mm, the sensor offers excellent measurement accuracy – even over long distances. Thanks to laser class 1, no additional eye protection is (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
High accuracy programmable non-contact slip free optical encoder The LP1 Accu-LaserPro is a high accuracy programmable non-contact slip-free optical speed encoder. The laser-based system achieves a higher measuring accuracy and does not damage the material through (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
cost than optical encoders. Options include stainless steel shaft or push-on coupling. MC1-2800 Specifications: Absolute multi-turn Up to 44 turns 16 bit resolution independent linearity of ±1° Housing OD=30 mm (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Outstanding linearity This and other great electrochemical gas sensors are available from Electro Optical Components. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
linearity, increased signal to noise ratio and improved behavior under harsh vibrations, shocks and temperature environments. Over the last 15 years, Tronics has produced more than 1 million high performance MEMS inertial sensors for a large set of customers worldwide. These ITAR-free products (read more)
Browse Datasheets for Tronics Microsystems -
The new confocalDT IFS2407-xHT/VAC high-temperature sensor is the first optical sensor in Micro-Epsilon's portfolio that can withstand high temperatures up to 200 °C. By dispensing with organic adhesives, the stainless steel high-temperature sensors are low-outgassing and therefore (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
, the optical density of the cell suspension increases and a traditional sensor begins to loose linearity. The Dencytee sensor increases the light emitted by the source to compensate for increases and maintain linearity over a wider range of cell concentrations (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and distance, digital cameras for machine vision, measurement instruments for railway transport; video processing FPGA IP (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times with a 180-1100nm wavelength range measurements. CMOS sensor exposure time is controlled within (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
for. compliance with safety standards. Projects include the design of an isolated biopotential. amplifier, transformer-coupled analog isolator module, carrier-based optically coupled analog. isolator, linear optically coupled analog isolator with compensation, isolated eight-channel. 12-bit analog
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
and sensors. Johnson Medtech offers a miniature medication dosing system that features a tiny geared motor, an optical sensor, a displacement sensor, and an optional force sensor. This system design is effective in preventing dosing inaccuracies in the most compact medication delivery devices. 5
More Information Top
-
Estimation of Action/Reaction Forces for the Bilateral Control Using Kalman Filter
(a) Position response ( optical linear sensor ).
-
Analysis and evaluation of objective functions in kinematic calibration of parallel mechanisms
This mechanism consists of a moving plat- form, two actuators and two linear optical sensors joined to the base and to the moving platform by high-precision spherical ball joints (see Fig. 1).
-
Cost-efficient speckle interferometry with plastic optical fiber for unobtrusive monitoring of human vital signs
A laser diode is butt-coupled to the POF whose exit face projects speckle patterns onto a linear optical sensor array.
-
Fiber Optic Control System Integration program: for optical flight control system development
The Moving Case design allows linear optical sensors to be as short as 2.5 times the stroke length.
-
Determining the refractive index of liquids using a cylindrical cuvette
Additionally, a new method for detecting the position of the projected laser beam on a linear optical sensor is employed.
-
Handbook of Modern Sensors
Linear Optical Sensors (PSD) . . . . . . . . . . . . . . . . . . . . . . . .
-
Toward Fly-By-Light Aircraft
LINEAR OPTICAL SENSOR .
-
The Role Of Fiber Optics On Commercial Aircraft
L - - -_ -J LINEAR OPTICAL SENSOR .
-
FLASH fly-by-light flight control demonstration results overview
The linear optical sensor was decoded by the BOA Module located within the CIT with a 400 Hertz update rate and the result communicated to the FCC via the 1773A bus.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jbise.2012.51005
A linear optical sensor is applied to detect and record the motion of the optical spot, from which the heartbeat signal in time-domain is ex- tracted.
Indicates content that may require registration and/or purchase.