-
Supplier: VAST STOCK CO., LIMITED
Description: High Linearity Optocouplers Linear Optocoupler
-
Supplier: Skyworks Solutions, Inc.
Description: The OLH7000 linear optocoupler consists of two LEDs in a series coupled to two PIN photodiode detectors. The photodiode on the input side acts as a feedback device that permits an external feedback loop to ensure constant LED light output. A similar matching photodiode on the output
- Isolation Voltage: 1,000 volts
-
Supplier: Allied Electronics, Inc.
Description: Optocoupler; ANALOG OPTOCOUPLER(HI LINEARITY),LF
-
-
Supplier: Utmel Electronic Limited
Description: High Linearity Optocouplers Linear for Optical DAA in Telecomm
- Operating Temperature: 0 to 75 C
- Input: DC
- Features: Other
- Output: Photodiode
-
Supplier: Broadcom Inc.
Description: The HCNR201 high-linearity analog optocoupler consists of a high-performance AlGaAs LED that illuminates two closely matched photodiodes. The input photodiode can be used to monitor, and therefore stabilize, the light output of the LED. As a result, the nonlinearity and drift characteristics
- Isolation Voltage: 2,651 volts
- Operating Temperature: -55 to 100 C
- Input: DC
- Mounting Option: Flat Pack, Through Hole (Plug-in)
-
Supplier: Littelfuse, Inc.
Description: Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Linear Optocouplers - LOC210P
- Isolation Voltage: 3,750 volts
-
Supplier: Littelfuse, Inc.
Description: Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Linear Optocouplers - LOC211P
- Isolation Voltage: 3,750 volts
-
Supplier: Isobaud, Inc.
Description: The IBH7000 consists of input LED optically coupled to two PIN photodiode detectors in a hermetic 8-pin DIP package. The input side photodiode allows an external feedback loop to ensure constant LED light output. A matched output photodiode drives an output circuit electrically isolated from the
- Isolation Voltage: 1,500 volts
- Rise Time: 2 µs
- Operating Temperature: -55 to 125 C
- Input: DC
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR OPTOCOUPLER, AC/DC LOGIC INTERFACE
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, OPTOCOUPLER, AC/DC LOGIC INTERFACE
-
Supplier: Utmel Electronic Limited
Description: IL300 Series Single Channel 5300 Vrms Wide Bandwidth Linear Optocoupler - DIP-8
- Operating Temperature: -55 to 100 C
- Input: DC
- Features: Other
- Output: Photodiode
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER, LINEAR, 5KV, SMDIP-8 ROHS COMPLIANT: YES
-
Supplier: RS Components, Ltd.
Description: Fast Response Linear Optocoupler
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER, LINEAR, 5.3KV, SMDIP-8 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER, LINEAR, 4.42KV, SMDIP-8 ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
-
Supplier: Utmel Electronic Limited
Description: Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP W Tube
- Operating Temperature: -55 to 100 C
- Input: DC
- Features: Other
- Output: Photodiode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Linear IC Output Optocoupler, 1-Channel, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: TSOP98200 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits.
- Features: Other
-
Supplier: Broadcom Inc.
Description: The HCPL-4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector. It is available in
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: Broadcom Inc.
Description: The HCNW4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector. It is available in 8-Pin
- Isolation Voltage: 5,000 volts
- Collector Emitter Breakdown Voltage: 3 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Optically Isolated Amplifiers Error amplifier Optocoupler Product overview: FOD2741AV from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful
- Isolation Voltage: 5,000 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The OLS700 linear optocoupler consists of one LED that is optically coupled to two matched photodiode detectors. Photodiode detectors are used for excellent linearity. A fixed relationship is maintained between input and output due to: The photodiode on the input side acts as a
- Isolation Voltage: 1,000 volts
-
Supplier: Skyworks Solutions, Inc.
Description: output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLH500 is 60 ns. The internal shield improves common mode
- Isolation Voltage: 1,000 volts
-
Supplier: Newark, An Avnet Company
Description: Optocoupler; Hall Effect Type:-; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Noise Infinitely Variable Resistor as Output Element Resistance Is Inversely Proportional to Input Drive Current Applications: Audio Limiting and Compression Automatic Gain Control Linear and DC Isolators SCR and TRIAC Drivers Logic Interfacing Noiseless Switching
-
Supplier: Lingto Electronic Limited
Description: HERMETIC OPTOCOUPLER
- Features: Other
-
Description: HERMETIC OPTOCOUPLER
- Supply Voltage (VS): 4.5 volts
- Features: Other
-
Supplier: Rochester Electronics
Description: Linear IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 1MBps
- Isolation Voltage: 5,000 volts
-
Supplier: Infineon Technologies AG
Description: 60V linear LED controller IC with voltage feedback to primary side / Active Headroom Control BCR601 is a linear LED controller IC regulating the LED current with an external driver transistor. It supports either NPN bipolar transistors or N-channel MOSFETs to cover a wide LED current
- Output Power: 0.36 watts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Description: LINEAR OUTPUT OPTOCOUPLER
-
Supplier: Radwell International
Description: OPTOCOUPLER, LINEAR O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE: DIP, NO. OF PINS: 8 PINS, ISOLATION VOLTAGE:5.3KV, PRODUCT RANGE: LINEAR OPTOCOUPLER, SVHC: NO SVHC (15-JAN-2019), APPROVAL BODIES:BS, BANDWIDTH: 200KHZ, ROHS COMPLIANT: YES. FREE 2 YEAR
-
Supplier: ODG (Origin Data Global)
Description: OPTOCOUPLER LINE DRIVER 8SOIC
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 85 C
- Features: Linear Regulator, Other
- Package Type: SOIC / SOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 132945-LT4430ES6#TRMPBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 128427-LT4430HS6#TRPBF Packaging: Reel - TR Applications: Optocoupler Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TSOT-23-6 Supply Voltage
- Features: Other
- Mounting Option: Surface Mount
-
Supplier: Littelfuse, Inc.
Description: Littelfuse linear optocouplers feature an infrared LED optically coupled with two photodiodes. One feedback (input) photodiode is used to generate a control signal that provides a servomechanism to the LED drive current, thus compensating for the LED's nonlinear time and temperature
- Isolation Voltage: 3,750 volts
- Features: Other
- Output: Photodiode
Find Suppliers by Category Top
Featured Products Top
-
such as mass spectrometers. The OC200 line of optocouplers can easily be configured in circuitry to perform applications such as: • High voltage linear regulators (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
through the LED, the brighter it shines. Measuring the leakage current of the diode provides a feedback method to externally control the forward current through the LED. Optocouplers are often used as switches or HV Linear Regulators. They are ideal for use in high voltage power (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Spectrometry, Military, Aerospace, Pockel Cell, HV discharge, and sensing applications that use the opto-diode as a HV linear regulator, HV variable load, or HV Op-Amp. Our OZ200SG 20kV device (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Page 51. Semiconductor parts with 300 in root number
Linear Optocoupler , High Gain Stability, Wide Bandwidth .
-
Proton damage in linear and digital optocouplers
Linear optocouplers are more affected by current drive conditions because the detector operates in a high-injection region when the LED produces normal light output, and do not have the extra operating margin that is inherent in digital optocouplers.
-
IL300 datasheet : Datasheets for Electronic Components and Semiconductors
Precision linear optocoupler .
-
LOC112P datasheet - Linear optocoupler : Datasheets for Electronic Components and Semiconductors
Linear optocoupler .
-
Page 43. Semiconductor parts with 300 in root number
Precision linear optocoupler .
-
Linear signal transmission with optocouplers
for linear optocoupler .
-
Proton damage in linear and digital optocouplers
A direct comparison is made of degradation OS a commercial linear optocoupler Sroin one manufacturer with a hardened version OS the same device with a dilfcrcnt LED tcchnology.
-
Mechanical and Aerospace Engineering, ICMAE2012
Keywords: linear Optocoupler ; HCNR200; Analog isolation; AGC detecting .
-
Page 3. Semiconductor parts with 112 in root number
Linear optocoupler .
-
Page 5. Semiconductor parts with 111 in root number
Linear optocoupler .
Indicates content that may require registration and/or purchase.