Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Red Lion Controls, Inc.
Description: 50 Pulses Per Inch Low Cost Linear Solution Stainless Steel Cable 0 to 50 inches of Cable Measurement Quadrature Output, NPN OC Outputs 6 Pin MS Connector 4.75 to 28 VDC Power
- Sensor Technology: Linear Encoder
-
Supplier: Red Lion Controls, Inc.
Description: 500 Pulses Per Inch Low Cost Linear Solution Stainless Steel Cable 0 to 50 inches of Cable Measurement Quadrature Output, NPN OC Outputs 6 Pin MS Connector 4.75 to 28 VDC Power
- Sensor Technology: Linear Encoder
-
Supplier: Encoder Products Company
Description: The Linear Cable Encoder (LCE) provides a low-cost alternative for obtaining accurate linear measurements. As opposed to typical rotary shaft style encoders, the LCE has a retractable stainless steel cable, allowing for numerous measuring configurations. Placing the LCE
- Measurement Range: 0 to 50 inch
- Sensor Technology: Linear Encoder
- Features: Signal Quadrature, Single Channel
-
-
Supplier: IntelLiDrives, Inc.
Description: - Incremental quadrature outputs - Digital differential outputs 5VTTL - Sin/cos 1Vpp analog outputs - Open measuring system - Small read head - Contact-less design - High measuring speed - Superior accuracy - Built-in signal interpolation Open linear encoder measuring system
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders 6-digit scalable display for position, length or rate
- Number of Digits: 6
- Voltage Range: 2.5 to 10 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Tri-Tronics Company, Inc.
Description: wheels ride directly on the conveyor belt or web eliminating any slippage problems typically encountered with shaft encoders. With its double wheel construction, the encoder is self-aligning when allowed to pivot freely from its integral arm. The encoder’s weight is sufficient
- Sensor Technology: Optical Linear Encoder
-
Supplier: Laurel Electronics LLC
Description: Features Accepts low-level differential or single-ended 5V logic level signals from shaft encoders, linear encoders, incremental encoders or optical encoders Programmable for position, angle or rate Maximum pulse rates of 250 kpulses/sec at X1, 125 kpulses/sec at
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Broadcom Inc.
Description: The HEDS-9200 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with a codestrip, this module detects linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due
- Operating Temperature: -40 to 212 F
- Output: Current, Voltage
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Supplier: Tri-Tronics Company, Inc.
Description: scanner Datasheet M131 Encoder with M12 4-pin connector Datasheet M148 Specially constructed cable with 3-pin connector for high noise immunity Datasheet M197 RH encoder with 10 ft. / 3 meter permanently attached cable Datasheet M198 RH encoder with 16mm connector Datasheet M202
-
Supplier: Broadcom Inc.
Description: The AEDR-8400 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder
- Operating Temperature: -4 to 185 F
- Features: Digital, Incremental, Optical, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Supplier: Broadcom Inc.
Description: Avago Technologies is one of the leading suppliers of motion control encoder products for motor feedback and positioning systems. These encoder products meet the stringent requirements of precise positioning and velocity sensing in a wide range of applications from printers, copiers
- Operating Temperature: -40 to 185 F
- Features: Digital, Incremental, Optical, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Supplier: Broadcom Inc.
Description: AEDR-850x series encoders offer two-channel quadrature digital outputs and a 3rd channel, index digital outputs. Being TTL compatible, the outputs of the AEDR-850X 3 channel optical encoder can be interfaced directly with most of the signal processing circuitries. Hence the
- Operating Temperature: -4 to 185 F
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
- Sensor Technology: Linear Encoder
- Output: Voltage
-
Supplier: MotiCont
Description: high performance compact positioning voice coil driven linear stages are used in positioning applications where high speed, high acceleration or high accuracy is required. The motorized linear stages are fully self-contained. Each stage utilizes one or two voice coil motor(s), a
- Stroke or X-Axis Travel: 0.5 to 5.2 inch
- Y-Axis Travel: 0.5 to 5.2 inch
- Z-Axis Travel: 0.5 to 5.2 inch
- Bearing Type: Ball Slide, Crossed Roller Slide
-
Supplier: Sensata Technologies
Description: The CD120 Draw Wire encoder from Sensata | BEI Sensors combines an incremental encoder with 250 pulses per inch resolution, with a spring-loaded retractable cable on a drum, translating precise rotary feedback into linear measurement.
- Resolution (counts per revolution): 250 (counts/revolution)
- Operating Temperature: -4 to 185 F
- Encoder Type: Incremental
- Encoder Technology: Optical
-
Supplier: Celera Motion
Description: OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with cut-to-length linear tape and linear and rotary glass scales,
- Resolution (counts per revolution): 163,000 to 3,300,000 (counts/revolution)
- Positional Accuracy: 3.900000000000001 arcsec
- Diameter or Width: 2.50000135 inch
- Maximum Mechanical Shaft Speed: 1,600 rpm
-
Supplier: TE Connectivity
Description: Output Level (Low) (VDC) : 0 Industry Standards IP Rating : IP52 Operation/Application Output Interface : Quadrature Pulse Frequency (KHZ) : 50 Product Type Features Position Sensor Product Type : Linear Incremental Encoder Usage Conditions Operating Temperature Range : -20 - 70
- Operating Temperature: -4 to 158 F
- Encoder Type: Incremental
-
Supplier: Celera Motion
Description: consumption. Mercury II’s low cyclical error surpasses every other 20μm encoder. The benefits are smoother velocity control for linear motors, stages and wire bonders; More precise, and faster linear positioning. Smallest scale system available: only 6mm wide, including index
- Resolution (counts per revolution): 6,600 to 655,000 (counts/revolution)
- Positional Accuracy: 2 arcsec
- Diameter or Width: 4.2519708 inch
- Maximum Mechanical Shaft Speed: 13,000 rpm
-
Supplier: BEI Sensors
Description: This versatile 7-digit display reads out in inches or millimeters. Resolutions from 0.1 micron to 1 mm or 5 micro inches to 0.01 inch are selectable via the front panel. The SA100 accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental
- Number of Rows: 1 #
- Number of Characters: 7 #
- Width: 5.878 mm
- Height: 2.835 mm
-
Supplier: Hymark/Kentucky Gauge
Description: Heavy-duty magnetic sensor Quadrature output AB signals Universal output circuit (Push-Pull & Line Driver) M10 steel case Gap clearance up to 3.0 mm
- Operating Temperature: 14 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Incremental
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Radwell International
Description: SERVO DRIVE, COMPAX3 SERIES, 2.5 A (RMS), 120 - 240 VAC, 50/60 HZ, QUADRATURE ENCODER/ SINECOSINE LINEAR/ENDAT 2.1, PROFIBUS DP V0/V1/V2 (12 MBAUD), POSITIONING, NO OPTIONS. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 240 volts
-
Supplier: MTI Instruments Inc.
Description: position, thickness, motion and vibration. The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various
- Measurement Range: 0 to 0.49212625 inch
- Operating Temperature: 32 to 104 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: compliant Applications Camera Autofocus System Gear motion speed and direction detection Linear and angular velocity sensing Linear and curved displacement measurement Magnetic scale and magnetic encoder
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: BEI Sensors
Description: This versatile 7-digit display reads out in degrees/minutes/seconds (DMS) or decimal degrees. Resolutions up to 0.001 degree are selectable from the front panel. The SA100(R) accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental
- Number of Rows: 1 #
- Number of Characters: 7 #
- Width: 5.878 mm
- Height: 2.835 mm
-
Supplier: MTI Instruments Inc.
Description: position, thickness, motion and vibration. The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various
- Analog Input Channels: 2 #
- Sampling Frequency: 20 kHz
- Accuracy: 0.01 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: Galil
Description: daisy-chainable Ethernet 100 Base-T ports. One 115kbaud RS232 port Ethernet supports multiple masters and slaves. TCP/IP, UDP and Modbus TCP master protocol for communication with I/O devices Encoder feedback up to 15 MHz. Quadrature standard; SSI and BiSS encoder option. Main
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 10 amps
- Peak Output Current: 15 amps
-
Supplier: Zaber Technologies, Inc.
Description: AutoDetect peripherals One high speed differential quadrature encoder input, one single-ended encoder input and 3 limit switch inputs per axis 4 isolated digital inputs, 4 isolated digital outputs, 4 analog inputs, and 1 analog output Multiple communications options: Ethernet,
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: AutoDetect peripherals One high speed differential quadrature encoder input, one single-ended encoder input and 3 limit switch inputs per axis 4 isolated digital inputs, 4 isolated digital outputs, 4 analog inputs, and 1 analog output Multiple communications options: Ethernet,
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Aerotech, Inc.
Description: interfaces with Microsoft .NET including C#, VB.NET, Managed C++ or LabVIEW Standard quadrature or optional analog sin/cos encoder feedback with up to 65,536X interpolation Programmable micro-step resolution of up to 20,000X for smooth low-speed operation Linear and arc motion
- Number of Axes / Motors: 4
- Peak Output Current: 5 amps
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Microchip Technology, Inc.
Description: +85°C)High-Performance DSC CPU: Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 83 base instructions: mostly 1
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: optimized instruction set 16-bit wide data path 24-bit wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 83 base instructions: mostly 1 word/1 cycle Two 40-bit accumulators with rounding and saturation options
- Pin Count: 28
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
Lika Linear Encoders from AutomationDirect AutomationDirect has added Lika Electronic linear encoders that combine a sliding encoder body and a magnetically coded strip to provide extremely accurate linear position (read more)
Browse Datasheets for Automationdirect.com -
Linear encoders DAX® Flexible linear encoder for countless industrial applications Your Benefits Easy integration (read more)
Browse Linear Encoders Datasheets for SICK -
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output.? (read more)
Browse Linear Encoders Datasheets for Exsenco, LLC -
As the term implies, rotary encoders generally provide feedback for rotary motion. However, with the addition of a measuring wheel, gear, or cable-draw assembly, a rotary encoder can also provide feedback for linear displacement or measurement. EPC offers a line of integrated linear measurement (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company -
Optical Linear Encoders from Renishaw Renishaw offers a wide range of high speed, absolute and incremental optical linear encoder systems, to meet the diverse requirements of industrial automation (read more)
Browse Linear Encoders Datasheets for Renishaw -
Gurley Precision Instruments has been a major designer and manufacturer of precise measuring instruments since 1845, and a leading supplier of optical encoders since the mid-1950s. We have a full catalog of standard products; most of them are on our web site (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. Riftek’s absolute linear encoder series includes two models (read more)
Browse Linear Encoders Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The Model 9710 is a versatile read head that can be configured for use with either a rotary disc or linear scale. Its modular construction provides friction-free operation, and the wide selection of disc sizes gives the design engineer great flexibility. When used with (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
SMR series are the linear encoders using GMR (Giant Magneto Resistor) element. The sensor outputs A/B incremental signal according to relative movement between sensor and ferromagnetic scale of having 2mm pitch serration. Sensor adopts a highly-sensitive GMR element. It gives a (read more)
Browse Linear Encoders Datasheets for Exsenco, LLC -
GY Series are high-quality, highly accurate, non-contact displacement/level transducers made in Japan by SANTEST. They are suitable for measuring linear displacement and liquid levels in all types of environments. Learn More (read more)
Browse Linear Encoders Datasheets for Exsenco, LLC
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
In a large number of applications linear encoders with magnetic sensing technology can be an excellent replacement for rotary encoders. Thanks to their mechanical and electrical features, they offer several advantages, even in the most advanced automation systems. What are their main benefits
-
What is Sub-Divisional Error (SDE) in Linear Encoders?
To determine the position of a linear axis, an encoder read head travels along a scale and "reads" changes in light (for optical encoders) or magnetic field (for magnetic types). As the read head registers these changes, it produces sine and cosine signals that are shifted 90 degrees from each
More Information Top
-
Fiber-optic network for controlling a multidegree-of-freedom truss manipulator arms
On the truss arm, the primary position sensor is a linear quadrature encoder .
-
Development of the six‐legged walking and climbing robot SpaceClimber
Taking these requirements into consideration, the cur- rent foot design (see Figure 5) has the following features: • linear quadrature encoder to measure the compression of the spring .
-
Resistance spot weld strength estimation based on electrode tip displacement/velocity curve obtained by image processing
…correla- tion with the welding nugget development has been known for quite some time.19,20 The most common approach for the acquisition of the displacement signal utilises some kind of optical sensor (digital optical linear quadrature encoder ,21 laser triangulation sensor…
-
Characterization of macro-length conducting polymers and the development of a conducting polymer rotary motor
The linear stage uses a Renishaw RGH24B15FOOA Non-contact Quadrature Linear Encoder with 20 nm position resolution.
-
Image-based electrode tip displacement in resistance spot welding
The most common approach for the acquisition of the displacement signal utilizes some kind of optical sensor (digital optical linear quadrature encoder [18], laser triangulation sensor [19], etc).
-
Design and control of a novel type of actuator for the Isoglide T3R1 Parallel Robot
A linear quadrature encoder is used to achieve this.
-
A wearable sensor network for the control of virtual characters
The Avago™ AEDR-8400-132 miniature linear encoder is a quadrature linear encoder with an accuracy of 0.1 mm (i.e. 254 lines per inch).
-
Rectangular current commutation and open-loop control for starting of a free-piston linear engine-generator
These parameters are measured respectively by in- cylinder piezoelectric pressure transducers, a magnetic incremental-type linear quadrature encoder and a fast- response AC/DC current clamp meter.
-
A wearable, self-calibrating, wireless sensor network for body motion processing
The Avago™ AEDR-8400-132 miniature linear encoder is a quadrature linear encoder with an accuracy of 0.1 mm (i.e. 254 lines per inch) [8].
-
Advanced technologies high resolution Fourier transform spectrometer for atmospheric studies
The feedback signal is generated by the linear quadrature encoder with 50 lineslmm resolution and is connected to a lox interpolation board.
Indicates content that may require registration and/or purchase.