-
Supplier: Chief Enterprises LLC
Description: Sensor, Throttle Position, TP4270058
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: BEI Duncan Electronics
Description: Element on a thin polyamide substrate, mounted on a stable glass laminate
- Measurement Range: 0.236 inch
- Features: Conductive Plastic
- Sensor Technology: Linear Potentiometer
-
Supplier: Newark, An Avnet Company
Description: THROTTLE POSITION SENSOR; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:-; Voltage Rating VDC:5VRoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: SENSOR THROTTLE POSITION, +0.5%; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:-; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: THROTTLE POSITION SENSOR
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Alliance Sensors Group
Description: Linear Position Sensors Specifically Designed and Engineered for Applications in Power Generating Steam Turbine Control Systems The Alliance Sensors Group PGSD Series linear sensors are the first LVDT-based valve position sensors designed and
- Sensor Technology: LVDT Linear Position Sensor
-
Description: One-piece, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage)
- Maximum Angular Measurement: 5 to 85 degrees
- Operating Temperature: 257 F
- Vibration Rating: 8 g
- Output: Analog Current, Analog Voltage
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 85 degrees
- Mechanical Range: 120 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 275 F
-
Description: Non-contact, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage)
- Maximum Angular Measurement: 360 degrees
- Accuracy: 3.5 ±% Full Scale
- Operating Temperature: 302 F
- Vibration Rating: 8 g
-
Supplier: PMC Engineering LLC
Description: KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: PMC Engineering LLC
Description: The KP13S Standard Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high
- Measurement Range: 1 to 8 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: PMC Engineering LLC
Description: The KP13C Compact Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high
- Measurement Range: 1 to 6 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Linear Position Sensors - Standard Heavy Duty Linear Position Sensor for Motorsports -- KP19S SeriesSupplier: PMC Engineering LLC
Description: The KP19S Standard Series of linear position sensors have a 0.75 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high
- Measurement Range: 1 to 18 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Description: The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S8 Linear Hall sensor for linear and angular position sensing The linear Hall IC TLE4998S8 has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997A8 Linear Hall sensor with digital temperature compensation The linear Hall IC TLE4997A is designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally suited to
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation and position detection, as well as for current measurement
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - Linear Hall IC suited for pedal position, throttle position and steering torque sensing applications The linear Hall IC TLE4998C8 has been designed specifically to meet the requirements of highly accurate angle and position detection. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: DigiKey
Description: THROTTLE POSITION SENSOR
- Operating Temperature: -40 to 275 F
-
Supplier: Gemu Valves
Description: The digital electro-pneumatic positioner detects the valve position with an external LongLife travel sensor. It has a solid housing with protected operating keys and an easy to read LCD display. The operating times can be set by integrated throttles. Connection and mounting to
- Maximum Supply Pressure: 0 to 87.02262 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: 32 to 140 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Absolute value rotary position sensor Steering wheel angle sensor Throttle position sensor Ride height position sensor Floating liquid level sensor Non-contact potentiometer
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: RS Components, Ltd.
Description: The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for various applications including the replacement for smart bearings, pedal
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Rectangular
-
Supplier: SAE International
Description: decides if the data can be transmitted or an error message shall be sent. This paper focuses on the diagnostic coverage figure calculation of such data correlation-checks for linear sensors which are also shown in ISO 26262 part5:2011 ANNEX D2.10.2. This principle is widely used in
Find Suppliers by Category Top
Featured Products Top
-
, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Automotive Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Follow us on: (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Autonics introduces the LPD Series inductive linear positioning sensors, designed for accurate detection of metal object movement across 14 mm and 103 mm ranges. Using a coreless method, these sensors offer improved precision and durability while reducing damage risk from surface impact. Compact (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. Riftek’s absolute linear encoder series includes two models (read more)
Browse Linear Encoders Datasheets for RIFTEK EUROPE Sp. z.o.o. -
operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
TP1Datasheet TP1 Series Wear-Free Linear Position Sensor That's A Snap To Design-In Every one of Novotechnik’s TP1 Series of magnetostrictive position sensors come (read more)
Browse Data Acquisition Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Fuel Injection System for Small Motorcycles
Throttle position sensor Linear air fuel ratio sensor Fuel flow meter Barometer Data recorder Table 1 Test engine and motorcycle specification The intake manifold pressure sensor was connected with the intake manifold through a lead pipe 3mm in diameter and 30mm in…
-
Investigation of Transient Performance for Gasoline Engine with Electronic Throttle Control System
The throttle position sensor is linear , so the two voltage values must be the minimum and maximum of throttle position sensor output voltage.
-
A User Configurable Powertrain Controller with Open Software Management
Throttle Angle Input The throttle angle was mapped to the ECU via the use of a linear potentiometer style throttle position sensor (TPS).
-
Computer and Computing Technologies in Agriculture III
Fig.2 shows the schematic diagram of the electronic control system, the energy sav- ing system includes Cummins 6BTA5.9 engine, T5V displacement pump, negative flux hydraulic control system, linear throttle motor, throttle position sensor , two pump outlet pressure sensor, working state…
-
Improving the Performance of Two-Stroke Spark Ignition Engine by Direct Injection
The throttle position sensor used was a linear potentiometer connected to the throttle of the carburetor directly.
-
Determination of In-Use Brake-Specific Emissions from Off-Road Equipment Powered by Mechanically Controlled Diesel Engines
Throttle position was monitored with linear position sensors .
-
Sensor networks on the car: State of the art and future challenges
Angular and linear position sensors are used to measure throttle valve angle, pedal angle or position, seat position, gear lever position, steering angle, mirror adjustment, and light adjustment to name a few.
-
Throttle Coking Measurement Development and Thickness Variation Analysis of Field Return Throttles
The throttle position sensor is a ratio-metric sensor that provides linear output based on throttle angular position using a 5 volt input signal.
-
DriveSol acquires Wabash Technologies
Wabash is a leading global designer and manufacturer of a broad range of custom designed sensors and actuators, which include pedal position; throttle /ETC position ; engine timing and rotary/ linear position sensors , and fuel injection stators/actuators for gas and diesel power-train…
-
Microgradient: effects of contact resistance, material properties and geometry for polymer-based sensor applications
Precise linear sensor output is required to ensure that no two positions of the throttle plate/sensor have the same signal voltage output, and that the voltage change between any two positions corresponds to the direction of throttle plate travel.
Indicates content that may require registration and/or purchase.