Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NDK
Description: Since the company was established in 1948, NDK has manufactured and sold synthetic crystals and various products using the crystal such as crystal units, crystal oscillators, crystal filters, SAW filters, optical parts and other applied products, NDK supplies ultrasonic transducers for
- Transducer Style: Array (Linear / Phased), Contact Transducer, Immersible / Waterproof
- Application: Medical
- Features: Other
- Features & Format: Protected Element
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSDUCER, ULTRASONIC LEVEL, INPUT 9.1W, W/10METER CABLE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Sunstone Engineering
Description: Our ultrasonic welding systems use ultrasonic energy to perform various bonding & cutting functions such as metal joining, resin welding, resin melt cutting, resin cutting, and even food cutting. The basic components of our ultrasonic welding systems consist of an
- Equipment Type: Complete System
- Process Capability: Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
-
-
Supplier: DigiKey
Description: ATK75 ULTRASONIC AIR TRANSDUCER
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Automation24, Inc.
Description: The UGT592 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, NO/NC programmable switching output, has a range of 40-300 mm. The ultrasonic sensor UGT592 is easy to place into operation with the help of the programming buttons. Its high
- Measurement Range: 1.574804 to 11.81103 inch
- Sampling Frequency: 0.3 kHz
- Operating Temperature: -4 to 158 F
- Body Shape: Rectangular
-
Supplier: Automation24, Inc.
Description: The UGT584 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 200 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 80-1200 mm. The ultrasonic sensor UGT584 is easy to place into operation with the help of the
- Measurement Range: 3.149608 to 47.24412 inch
- Sampling Frequency: 0.2 kHz
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
-
Supplier: Automation24, Inc.
Description: The UGT582 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 230 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 60-800 mm. The ultrasonic sensor UGT582 is easy to place into operation with the help of the
- Measurement Range: 2.362206 to 31.49608 inch
- Sampling Frequency: 0.23 kHz
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
-
Supplier: Automation24, Inc.
Description: The UGT593 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, NO/NC programmable switching output, has a range of 60-800 mm. The ultrasonic sensor UGT593 is easy to place into operation with the help of the programming buttons. Its high
- Measurement Range: 2.362206 to 31.49608 inch
- Sampling Frequency: 0.23 kHz
- Operating Temperature: -4 to 158 F
- Body Shape: Rectangular
-
Supplier: Stoelting Cleaning Equipment
Description: stainless steel diaphragm. No crystals to crack, no epoxy to loosen, even under severe usage conditions. Solid state generator (meets FCC, RFI and OSHA requirements). The transducer-to-tank, silver brazed bond and transducers are warranted not to separate, crack, or degrade in any way
- Transducer Style: Array (Linear / Phased)
- Features & Format: Rotating / IRIS
- Application: Ultrasonic Cleaning / Liquid Processing
-
Supplier: Daniel Measurement and Control Inc.
Description: The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818 Ultrasonic
- Media Temperature Range: -320.8 to 140 F
- Operating Pressure: 0 to 750 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -385 to 140 F
-
Description: IEC TS 62903:2018, which is a Technical Specification, a) establishes the free-field convergent spherical wave self-reciprocity method for ultrasonic transducer calibration, b) establishes the measurement conditions and experimental procedure required to determine the
-
Supplier: CSA Group
Description: IEC TS 62903:2018, which is a Technical Specification, a) establishes the free-field convergent spherical wave self-reciprocity method for ultrasonic transducer calibration, b) establishes the measurement conditions and experimental procedure required to determine the
-
Supplier: ASTM International
Description: This practice covers the examination procedures for the contact, pulse-echo ultrasonic examination of heavy steel forgings by the straight and angle-beam techniques. An ultrasonic, pulsed, reflection type of instrument shall be used and shall provide linear presentation for at
-
Supplier: ClampOn, Inc.
Description: No Description Provided
- Transducer Style: Array (Linear / Phased), Contact Transducer, Immersible / Waterproof
- Features: Other
- Features & Format: Protected Element
-
Supplier: Evident Scientific
Description: Angle beam probes are used with a wedge to transmit a refracted shear or longitudinal wave into a test piece. Designed for a wide range of applications, they can be used to vary the refracted beam angle or the skew of the beam, depending on the probe orientation.
- Probe Frequency: 5,000 kHz
- Diameter / Width: 29.000000000000004 mm
- Transducer Style: Angle Beam / Wedge Transducer, Array (Linear / Phased)
- Features: Ultrasonic
-
Supplier: CSA Group
Description: ISO 18175:2004 describes procedures for evaluating the following performance characteristics of ultrasonic pulse-echo examination instruments: horizontal limit and linearity; vertical limit and linearity; resolution-entry surface and far surface; sensitivity and noise; accuracy of calibrated
-
Supplier: CSA Group
Description: IEC TS 62736:2016(E) specifies requirements and methods for periodic testing of the quality of diagnostic medical ultrasound systems with linear array, curved linear array, single element, annular array, phased array, matrix linear array transducers and two-dimensional
-
Description: ISO 18175:2004 describes procedures for evaluating the following performance characteristics of ultrasonic pulse-echo examination instruments: horizontal limit and linearity; vertical limit and linearity; resolution-entry surface and far surface; sensitivity and noise; accuracy of calibrated
-
Supplier: ODG (Origin Data Global)
Description: LINEAR OUTPUT PHOTO IC
-
Supplier: ODG (Origin Data Global)
Description: HIGH PRECISION LINEAR HALL EFFEC
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly
- Maximum Angular Measurement: 80 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -25 to 85 F
- Output: Analog Voltage
-
Description: systems and related transducers need periodic testing as the quality of medical decisions based on ultrasonic images may decrease over time due to progressive degradation of essential systems characteristics. The TMM (Tissue Mimicking Material) phantom is intended to be used to measure
-
Supplier: Dukane
Description: Press/thruster, low mass high precision transducer slide assembly
- Equipment Type: Complete System
- Features: High Frequency, Programmable / Recall, Ultrasonic Welding
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
-
Description: exceptionally low ripple and noise. The PMT is ideal for precision applications including: photomultiplier tubes, solid state detectors and ultrasonic transducers. The output voltage can be controlled by either a local internal potentiometer or by a customer provided ground referenced
- DC Input Voltage: 12 to 30 volts
- DC Output Voltage: 3,000 volts
- DC Output Current: 0.001 amps
- DC Output Power: 1.8750000000000018 to 4 watts
-
Supplier: Cygnus Instruments Limited
Description: Specifically designed for divers undertaking ultrasonic thickness measurement (UTM) of underwater structures. The Cygnus Underwater diver held gage has been built to withstand harsh subsea environments while providing quick and accurate metal thickness measurements through coatings or heavy
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
Find Suppliers by Category Top
Featured Products Top
-
“Displacement Transducers” employing magnetostrictive phenomena, especially the Wiedemann effect. An ultra-sonic wave is generated by a moving magnet operating near a magnetostrictive wave guide on which the sonic wave propagates up to the head of the transducer. The propagation time is (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
Absolute Linear Sensor Magnetostrictive Displacement Transducer In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC
Conduct Research Top
-
Effects of Ultrasonics on Health
energy is the ultrasonic transducer: a linear motor that converts electrical energy to reciprocating mechanical motion similar to a high-speed hammer. The motion occurs at a rate of 20,000 strokes or more per second, and is above the hearing range of the average person. The ultrasonic mechanical
-
Piezo Motors: Principle of Operation for Engineers
variations in the form of sound is the most common sensor application, which is seen in piezoelectric microphones and piezoelectric pickups for electrically amplified guitars. Piezoelectric sensors in particular are used with high frequency sound in ultrasonic transducers for medical imaging and industrial
More Information Top
-
Industrial Instrumentation and Control Systems II
Key words: Linear Ultrasonic Transducer Array; Spatial Impulse Response; Ultrasonic Radiation Field Analysis .
-
Listening to light by fast photoacoustic tomography based on a digital phased array system
This system relies on pumping laser source to irradiate the biological tissue to produce photoacoustic signal, a linear ultrasonic transducer array is connected to a multichannel signal acquisition and real-time digital beam-formation system providing techniques of real-time dynamic receiving …
-
Ultrasound backscatter tensor imaging (BTI): analysis of the spatial coherence of ultrasonic speckle in anisotropic soft tissues
Three tilted plane waves are sent successively by an ultrasonic linear transducer .
-
Polarization effects in thermoacoustic CT of biologic tissue at 434 MHz
The resulting thermoacoustic echo is detected by a linear ultrasonic transducer array for 2D images and an arc-shaped ultrasonic transducer array for 3D imaging.
-
Multiview Hilbert transformation for full-view photoacoustic computed tomography using a linear array
Due to their low cost, hand-held convenience, wide selection of bandwidths, and ultrasound imaging capability, linear ultrasonic transducer arrays have been widely studied for photoacoustic computed tomography (PACT).
-
Real-time optoacoustic imaging of breast cancer using an interleaved two laser imaging system coregistered with ultrasound
The present version of Laser Optoacoustic Ultrasonic Imaging System (LOUIS) utilizes a commercial linear ultrasonic transducer array, which has been modified to include two parallel rectangular optical bundles, to operate in both ultrasonic (US) and optoacoustic (OA) modes.
-
The accuracy of angle independent doppler color imaging in velocity and volumetric flow measurements
A 5MHz ultrasonic linear transducer with a Doppler frequency of 3.5 MHz (Model U38) was used for the experiments.
-
Research on a novel audio beam loudspeaker based digital signal processor
The essential principle of linear ultrasonic transducer array design is to assure .
-
Multiview Hilbert transformation for full-view photoacoustic computed tomography using a linear array.
Due to their low cost, hand-held convenience, wide selection of bandwidths, and ultrasound imaging capability, linear ultrasonic transducer arrays have been widely studied for photoacoustic computed tomography (PACT).
-
Ultrasonic guided wave focusing by a generalized phased array
Finally, a linear ultrasonic transducer array with l6 elements is studied to achieve guided wave focusing.
Indicates content that may require registration and/or purchase.