Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY65175 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable voltage attenuator, and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized for superior ACLR performance
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: This series includes 2ch and 3ch types that eliminates the need for an input capacitor, resulting in increased space savings. The BD7004NUX integrates a 2ch circuit, provides 9 output patterns (based on the settings of 2 input terminals (P1 and P2)), and is offered in a compact package ideal
- Regulated Output Voltage (Volt): 1.2 to 3.3 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.5 to 5.5 volts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65386-11 is being discontinued and is not recommended for new designs. Skyworks SKY65386-11 is a high linearity, Variable Gain Amplifier (VGA). The device includes an input linear amplifier, a Variable Voltage Attenuator (VVA), and an output Power Amplifier (PA).
- Frequency Range: 2,620 to 2,690 MHz
- Minimum Gain: 25.5 dB
- Maximum Gain: 25.5 dB
- Output Intercept Point (IP3): 41.5 dBm
-
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65387-11 is being discontinued and is not recommended for new designs. Skyworks SKY65387-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable voltage attenuator, and an output Power Amplifier
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65187-11 is being discontinued and is not recommended for new designs. The suggested replacement are AWB7128P8, SKY65387-11 Skyworks SKY65187-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable
- Frequency Range: 2,000 to 2,230 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Output Intercept Point (IP3): 41.5 dBm
-
Supplier: ROHM Semiconductor USA, LLC
Description: heatdestruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set andlong-life.
- Regulated Output Voltage (Volt): 0.8 to 4.5 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 2.4 to 5.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
- Regulated Output Voltage (Volt): 1.5 to 13 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 4.5 to 14 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
- Regulated Output Voltage (Volt): 1.5 to 13 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 4.5 to 14 volts
-
Supplier: Qorvo
Description: components, bias chokes and blocking capacitors. The internal 6-bit DSA provides a 31.5 dB gain control range in 0.5 dB steps, controlled with a serial periphery interface (SPITM). The module is integrated with low current amplifier shutdown capability. The QPB9011 features variable
- Frequency Range: 2,300 to 2,700 MHz
- Output Power( P1dB): 32 dBm
- Noise Figure: 4.3 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BDxxGA3WEFJ / BDxxGA3WNUX series devices are LDO regulators with output current capability of 0.3A. It has an output voltage accuracy of ±1%. Both fixed and variable output voltage devices are available. The variable output voltage can be varied from 1.5V to 13.0V using external
- Regulated Output Voltage (Volt): 1.5 to 13 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
- Regulated Output Voltage (Volt): 0.8 to 4.5 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's TQC9311 is a dual-channel, digitally-controlled variable gain amplifier (DVGA) operating over a broadband frequency range of 400 to 3600 MHz. The DVGA features 36.5 dBm OIP3 while providing digital variable gain with 31.5 dB of gain range in 0.5 dB steps through a 12-bit serial
- Frequency Range: 400 to 3,600 MHz
- Output Power( P1dB): 21 dBm
- Noise Figure: 3.8 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Qorvo
Description: module has the added features of integrating all matching components with bias chokes and blocking capacitors. The internal DSA offers 0.5 dB step, 6-bit, and 31.5 dB range and is controlled with a serial periphery interface (SPITM). The TQM879006 features variable gain from -0.5 to
- Frequency Range: 1,800 to 2,700 MHz
- Output Power( P1dB): 25.4 dBm
- Noise Figure: 1.5 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Qorvo
Description: module has the added features of integrating all matching components with bias chokes and blocking capacitors. The internal DSA offers 0.5 dB step, 6-bit and 31.5 dB range and is controlled with a serial periphery interface (SPITM). The TQM829007 features variable gain from 0 to 31.5
- Frequency Range: 600 to 1,000 MHz
- Output Power( P1dB): 24.3 dBm
- Noise Figure: 2.1 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1A, Trimmers, Variable Capacitors. This listing supports clearer product
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Data Device Corporation (DDC)
Description: The OSC-15802 is a power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC- 15802 ideally suited for synchro, resolver, Linear Variable Differential Transformer (LVDT), Rotary
- Oscillation Frequency: 0.0004 to 0.01 MHz
- Operating Temperature: -55 to 125 C
- Supply Voltage: 15 V
- Features: Other
-
Supplier: Enervex, Inc.
Description: ENERVEX Fan Speed Control FSC is used in conjunction with all single-phased chimney fans. The fan speed control is specially engineered to provide variable speed control of split capacitor motors. The control is accomplished by reducing the line voltage to the motor thereby using only
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Knobs / Switches / Meter
- Control: Linear Control
-
Supplier: ValueTronics International, Inc.
Description: of 35 to 115 pF and 100 to 1150 pF Initial accuracy is ±0.6 pF. 0.2 pF/div scale 2-terminal type unit The General Radio 1422D, Standard Variable Air Capacitor, is a stable and precise variable air capacitor intended for use as a continuously adjustable standard of
-
Supplier: KTR Corporation
Description: Mechanical manual operation possible Suitable for harsh ambient conditions Variable setting of clamping force by the manufacturer Common mechanical interfaces available Large pad surface for low surface pressure and low wear Options Various types of AC and DC drives Individual mechanical
- Weight: 617.4 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Shaft: Right Angle
-
Supplier: Integrated Device Technology
Description: state. The ZLED7720 enables diverse industrial and consumer lighting applications requiring high driving currents, wide operating voltage range, high efficiency, and variable brightness control. It offers over-temperature and LED open-circuit protection. The ZLED7720 can also minimize
- Form Factor: Integrated Circuit (IC)
-
Supplier: Infineon Technologies AG
Description: The TLE8366 is a PWM step-down DC/DC converter with an integrated 1.8 A power switch, packaged in a small PG-DSO-8 with exposed pad. There are three versions available, two fixed voltage with 5.0 V (TLE8366EV50) or 3.3 V (TLE8366EV33) and a variable voltage variant named TLE8366EV with a
- Quiescent Current (IQ): 0.007 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Microchip Technology, Inc.
Description: The MIC26903 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC26903 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC26903
- Quiescent Current (IQ): 0.00045 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC26603 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC26603 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC26603
- Output Current (IOUT): 6 amps
- Quiescent Current (IQ): 0.00045 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: measure flame rod Extended resistance range to measure thermistors up to 60kΩ Capture flue gas temperature Measure start and run motor capacitors Measure performance of variable frequency drives Measurement capability 600 A AC current measurement 600 V AC and DC voltage measurement
-
Supplier: Microchip Technology, Inc.
Description: The MIC24056 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC24056 operates over a supply range of 4.5V to 19V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC24056
- Output Current (IOUT): 12 amps
- Quiescent Current (IQ): 0.00045 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Infineon Technologies AG
Description: The TLE8366E V50 is a PWM step-down DC/DC converter with an integrated 1.8 A power switch, packaged in a small PG-DSO-8 with exposed pad. There are three versions available, two fixed voltage with 5.0 V (TLE8366EV50) or 3.3 V (TLE8366EV33) and a variable voltage variant named TLE8366EV with a
- Quiescent Current (IQ): 0.007 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: DigiKey
Description: 5 ~ 20pF Trimmer Capacitor 100V Top Surface Mount
- Capacitance Range: 0.0000049999999999999996 to 0.000019999999999999998 microF
- Operating Temperature: -25 to 85 C
- Electrostatic Capacitors: Ceramic
- Applications: General Purpose
-
Supplier: Knowles
Description: Voltronics concentric ring PTFE dielectric trimmer capacitors are designed for use at frequencies up to 1.5GHz. They are ideal for high voltage applications. The solid internal PTFE dielectric prevents ionization, a major advantage in space, high altitude and high voltage applications. The
- Applications: Aerospace, High Voltage Capacitor
- Electrostatic Capacitors: Teflon®
- Capacitance Type: Variable
-
Supplier: RS Components, Ltd.
Description: Vishay BFC280908003
- Operating Temperature: -40 to 125 C
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Capacitance Type: Variable
-
Supplier: Knowles
Description: Voltronics has been offering high performance, high Q, half turn trimmer capacitors for over 2 decades. The J series is a proven performer that delivers uncompromising stability for even the most demanding applications, such as RFID, medical devices, cellular technologies, tunable filter
- Capacitance Range: 0.0000015 to 0.00005 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -40 to 85 C
- Insulation Resistance: 10,000 Mohms
-
Supplier: ODG (Origin Data Global)
Description: CAP TRIMMER 3-10PF 500V SMD
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 85 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ARRAY 5UF/35UF 370V RADIAL
- Capacitance Range: 5.000000000000001 to 35 microF
- DC Rated Voltage Range (WVDC): 370 volts
- Mounting Style: Bolt Mounted
- Packing Method: Bulk Pack
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 100V SMD
- Electrostatic Capacitors: Ceramic
- Features: Other
- Capacitance Type: Variable
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 16.5-33PF, SMD; Capacitance Min:16.5pF; Capacitance Max:33pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Capacitance Range: 0.1 to 1.8 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
the 48V) of nominal. All models accept an 85 to 265Vac input and can operate at full load in -20oC to +50oC ambient temperatures, derating linearly to 60% load from +50oC to +60oC. High operating efficiencies of up to 88% reduce internal waste heat and (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
, state-variable filter with tunable. cutoff frequency, twin-T notch filter, gyrator notch filter, universal harmonic eliminator. notch comb filter, basic switched-capacitor filters, slew-rate limiter, ECG amplifier with. pacemaker spike detection, "scratch and rumble " filter for ECG, and an intracardiac
More Information Top
-
Principles of Microelectromechanical Systems
( b) Force and moment acting on linear variable capacitors .
-
A Broad-Banding Theory for Varactor Parametric Amplifiers-Part I
For simplicity the model considered in this paper is that of an equivalent linear variable capacitor defined by C(t) = Co + 2C1 cos (wet) + .
-
Automatic Inspection Of Railway Overhead Wires
Actual position of the stages is readout by means of a SLVC (super linear variable capacitor ) transducer and compared with a set point input derived from the height of the pantograph of the inspection vehicle.
-
An instrument for the measurement of salinity in estuaries
In the method followed here the oscillator supplies a novel circuit comprising the conductivity tube and a linear variable capacitor .
-
Some General Properties of Nonlinear Elements. II. Small Signal Theory
Thus, as far as the signal components 8q and Sv are con- cerned, the nonlinear capacitor may be replaced by an equivalent linear variable capacitor whose variation with time is determined by the nonlinear characteristic and by the local oscillator waveform.
-
Frontiers in Antennas: Next Generation Design & Engineering > Artificial Magnetic Conductors/High-Impedance Surfaces
In order to mitigate this effect, one may employ highly linear variable capacitors , each of which contain arrays of series capacitors.
-
Design and microstructural analysis of magnesium alloys for dynamical applications
Creep tests were carried out in tension using a constant lever arm tester and a temperature averaging extensometer, which employs a super linear variable capacitor to measure the strain.
-
The variation of beta phase morphology after creep and negative creep for duplex titanium alloys
The creep strain was measured by using a super linear variable capacitor (SLVC).
-
ANNUAL CONFERENCE AND EXHIBITION
Automatic(model 1050)and manual(model 1055)displacement indicators, super linear variable capacitor (SLVC) transducers, new small capacitancestrain gauge designed at C.E.R.L. with range fSOOO W/m for temperaturesfrom -269°C to +650°C. a.c. techniques give liinearities0.005% of range …
-
Moiré from high speed deformations
Our Automatic Displacement Indicator and Super Linear Variable Capacitor (SLVC) Transducers form the basis of a highly sensitive and extremely accurate digital measuring system.
Indicates content that may require registration and/or purchase.