-
Supplier: Accuris
Description: Guide to the Application and Use of Radial Lip Type Oil Seals
-
Supplier: EQYO
Description: bridge the gap between conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be manufactured
- Maximum Operating Speed: 4,921.259842519675 ft/min
- Maximum Operating Pressure: 72.5184196785985 psi
- Seal Construction: All Rubber or Polymer
- Seal Orientation: Internal / Rod Seal
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: Accuris
Description: FLUORO ELASTOMER (FKM), ROTATING SHAFT OIL SEAL - LIP TYPE
-
Supplier: EQYO
Description: designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be
- Maximum Operating Speed: 4,921.259842519675 ft/min
- Maximum Operating Pressure: 72.5184196785985 psi
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Internal / Rod Seal
-
Description: Type TRE are seals with a completely rubber covered outer diameter and a secondary dust lip which protects the other lip against dust and other fine contaminants. This type of radial oil seal is recommended for use in polluted environments. Radial
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Radial Cross Section: 0.2362206 to 0.6299216 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 7.25184196785985 psi
-
Description: Type TRA Radial Oil Seals are seals with a completely rubber covered outer diameter and a single sealing lip. This type is not recommended for use in heavily polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals,
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Axial Cross Section or Thickness: 0.1574804 to 0.6299216 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 7.25184196785985 psi
-
Supplier: SAE International
Description: This SAE Recommended Practice is intended as a guide to the use of radial lip type seals. It has been prepared from existing literature, which includes standards, specifications, and catalog data of both oil seal producers and users and includes generally accepted
-
Supplier: SAE International
Description: This recommended practice is intended as a guide to the use of radial lip type seals. It has been prepared from existing literature, which includes standards, specifications, and catalog data of both oil seal producers and users and includes generally-accepted
-
Description: counterface. Its light lip pressure generates low friction. It can also be used as a secondary seal to protect primary seals that do not perform well in hostile environments.
- Shaft O.D. or Seal I.D.: 0.1574804 to 39.9606515 inch
- Axial Cross Section or Thickness: 0.1181103 to 0.787402 inch
- Maximum Operating Speed: 2,362.20472440944 ft/min
- Operating Temperature: -40 to 392 F
-
Description: the shaft and seals axially against the stationary counterface. Its light lip pressure generates low friction. It can also be used as a secondary seal to protect primary seals that do not perform well in hostile environments.
- Shaft O.D. or Seal I.D.: 0.3149608 to 8.267721 inch
- Axial Cross Section or Thickness: 0.17716545 to 0.7086618 inch
- Maximum Operating Speed: 2,362.20472440944 ft/min
- Operating Temperature: -40 to 392 F
-
Supplier: SKF/Global
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are
- Shaft O.D. or Seal I.D.: 6.125 to 51.25 inch
- Maximum Operating Speed: 5,000 ft/min
- Maximum Operating Pressure: 7,000 psi
- Sealing Direction: Axial Seal
-
Supplier: SKF/North America
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are
- Shaft O.D. or Seal I.D.: 8 to 62 inch
- Housing Bore Diameter or Seal O.D.: 10 inch
- Axial Cross Section or Thickness: 64 inch
- Maximum Operating Speed: 5,000 ft/min
-
Supplier: SKF/Global
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are
- Shaft O.D. or Seal I.D.: 12.5 inch
- Housing Bore Diameter or Seal O.D.: 13.5 inch
- Axial Cross Section or Thickness: 0.35 inch
- Features: Oil / Grease Seal
-
Supplier: SKF/North America
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are
- Shaft O.D. or Seal I.D.: 11 inch
- Housing Bore Diameter or Seal O.D.: 12.625 inch
- Axial Cross Section or Thickness: 0.25 inch
- Features: Oil / Grease Seal
-
Supplier: FTL Technology
Description: Rotary shaft seals - also known as radial shaft seals, and including lip seals and oil seals - are required to provide reliable sealing performance in a wide range of high speed rotating applications. The main function of a rotary shaft seal is to
- Features: Oil / Grease Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Grease Seals are bespoke products used to protect and prolong the service life of aircraft wheel bearings. They are usually custom designed rubber rotary lip seals, designed to restrict bearing grease loss and prevent water and dirt ingress, during normal service and cleaning
- Features: Oil / Grease Seal, Other
-
Supplier: Radwell International
Description: OIL SEAL, SKF WAVE LIP, LIP TYPE: WAVE LIP, DESIGN TYPE: CRW1, PRESSURE TOLERANCE: 10 PSI, SEAL TYPE: ROTARY SHAFT SEAL/RADIAL SHAFT SEAL . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Seal Science, Inc.
Description: This family of seals can be provided with different styles and foot prints depending on your application, Many more types are available. Elastomer Energized Seals - Cap Seals, T-seals and other elastomer energized seals are excellent bi-directional
- Operating Temperature: -320 to 550 F
- Seal Construction: All Rubber or Polymer
- Features: Composite Seals, Hydraulic / Pneumatic Seal, Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Daemar Inc.
Description: A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available. Made from a Kevlar
- Features: Oil / Grease Seal
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: technical requirements, the laminar ring carriers can be manufactured from steel, cast iron, light alloy or plastics. Types of laminar rings: V-shaped sealing ring: It is an elastic rubber sealing ring with axial action, which is used as a pressureless seal for the rotating shaft. The
- Material: Alloy Steel (Music Wire)
- Features: Other / Specialty
-
Supplier: ASTM International
Description: 1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification: lip seals, oil seals, circumferential seals, or
-
Supplier: Greene, Tweed & Co.
Description: These œself-venting O-ring energized scrapers are designed to provide maximum exclusion capabilities when used in Type I or Type II gland configurations of SAE AS4088 and AS4052. The same rod and gland diameters apply for both AS4088 and AS4052 (AS4716 glands with an increased
- Shaft O.D. or Seal I.D.: 0.248 to 15.497 inch
- Housing Bore Diameter or Seal O.D.: 0.423 to 15.974 inch
- Seal Construction: All Rubber or Polymer, Metal Cased (Double or Inner)
- Features: Exclusion Seal, Oil / Grease Seal, Scraper, Wiper
-
Supplier: KC Seals, Inc.
Description: This is a precision molded seal combining a U-Cup with an O-Ring. Under zero and low pressure, the O-Ring pressurizes the lips of the U-Cup allowing it to seal. As system pressure increases, the O-Ring is energized and forces the lips outward, changing its behavior from a
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Daemar Inc.
Description: Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface.
- Shaft O.D. or Seal I.D.: 6.89 inch
- Axial Cross Section or Thickness: 0.81 inch
- Radial Cross Section: 0.32 inch
- Seal Type: Exclusion Seal
-
Supplier: Hallite Seals International Ltd.
Description: secondary seal.Please note: We stock all of the components needed to make any size Type 14 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further
- Shaft O.D. or Seal I.D.: 0.787402 to 14.960638 inch
- Housing Bore Diameter or Seal O.D.: 1.2598432 to 16.535442 inch
- Axial Cross Section or Thickness: 0.64960665 to 2.362206 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Applications include oil, gas, air, and water. Color-coded for easy identification. Unions are interchangeable with like products. CWP (Cold Working Pressure) is the maximum pressure at +70°F (+21°C). Supplied with specially designed Buna-N lip type
- English Size: 3 inch
- Features: English
- Material: Rubber / Elastomer
- Fitting Type: Union
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Applications include oil, gas, air, and water. Color-coded for easy identification. Unions are interchangeable with like products. CWP (Cold Working Pressure) is the maximum pressure at +70°F (+21°C). Supplied with specially designed Buna-N lip type
- English Size: 2 inch
- Features: English
- Material: Rubber / Elastomer
- Fitting Type: Union
-
Supplier: WorldWide Electric Corporation
Description: 15:1 and 25:1 ratios Box sizes 2-10 Tapered bushing type (bushing not included) Premium quality ball and tapered bearings - double lip seals Shafts and gears manufactured from high grade steel, case hardened and precision ground to AGMA standards Industrial grade all-cast iron
- Gear Ratio: 25 (X : 1)
- Reducer Style: Shaft Mount
-
Supplier: Bodine Electric Company
Description: 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing
- Other DC Voltage: 24 VDC
- Other Output Power: 0.125 HP
- Continuous Current: 5.5 amps
- Continuous Torque: 11 In-lbs
-
Supplier: Daemar Inc.
Description: Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted,
- Features: Threaded
-
Supplier: icotek Corp
Description: enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54. ST-B Plugs can be used for sealing
- Outside Diameter / Length: 0.8267721 inch
- Width (Square, Rectangular and Oval): 0.8267721 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
Supplier: Caplugs
Description: Series RPO Plugs provide a positive dual seal on SAE straight-threaded ports. Integral O-ring-type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face.
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Dupont Molykote
Description: chains and chain conveyor rollers, for joints of ironing presses, for O-rings that are not resistant to mineral oils, lip seals, rubber and cup leathers. FEATURES Dry lubrication up to 450°C Reduced friction and wear Low coefficient of friction High load-carrying capacity
- Operating / Use Temperature: -40 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 specific gravity
- Features: Bearings, Lubricant, Process Equipment
- Type: Grease / Gel, Micro-dispersion
-
Supplier: PressureParts.Com
Description: positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature
- Pump Type: Triplex Pumps
Find Suppliers by Category Top
Featured Products Top
-
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Isolators Lip seals Mechanical seals Molded gaskets Protective boots Special plugs Special seals and shapes Valve seats, special seats (read more)
Browse Solid Elastomeric Rings Datasheets for CT Gasket & Polymer Co., Inc. -
. Examples of the types of products we have manufactuctured include: A 6-in. thick, 55-durometer Viton® seal with an 18-in. O.D. and a 1-in. cross section A 60-in. diameter kip seal made from FFKM Perfluoroelastomer A 7-ft square phenolic pad with 29 holes (read more)
Browse Plastic Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
-proven RESOLUTE™ encoder technology and provides high resistance to the ingress of liquids and solid debris contaminants. It features an extruded enclosure with longitudinally-attached interlocking lip seals and sealed end caps. The readhead body is joined to a sealed optical unit by a blade, which (read more)
Browse Linear Encoders Datasheets for Renishaw