Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Polyken 1027 LIQUID ADHESIVE/PRIMER Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications Solvent
- Use Temperature: 50 to 120 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Concrete / Masonry, Metal, Wood / Wood Product
- Industry: OEM / Industrial
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces. Super
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces. Super
-
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® QuickTite® is a multi-purpose liquid instant adhesive for Automotive Aftermaket repairs. A premium instant adhesive that is faster acting and provides a stronger, longer lasting bond on a variety of materials such as plastic, rubber and metal. The tube is
- Industry: Automotive
-
Supplier: R. S. Hughes Company, Inc.
Description: Dap red contact adhesive is compatible with fabric, fiberboard, laminate, leather, metal, polyethylene and wood materials with a 72 hr cure time. Minimum operating temperature is +65 F.
- Use Temperature: 65 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Dap brown contact adhesive is compatible with cardboard, concrete, fabric, fiberboard, leather, metal, paper, plastic, plywood and wood materials with a 72 hr cure time. Provides a 15 min fixture time. Minimum to maximum operating temperatures are -40 F to +180 F.
- Use Temperature: -40 to 180 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Dap off-white contact adhesive is compatible with fabric, fiberboard, laminate, leather, metal, polyethylene and wood materials with a 72 hr cure time. Minimum operating temperature is +65 F.
- Use Temperature: 65 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Macroplast amber UR-8343 polyurethane adhesive is compatible with aluminum and metal materials.
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: Bostik 7132K Liquid Adhesive is a two component system that is used for bonding sheet metal, foams, foils, vinyl, plastics, and PVC films to porous substrates. It consists of Bostik 7132R and Boscodur 24T. It offers high green strength, long handling times, creep and heat
- Viscosity: 100 cP
- Substrate Compatibility: Porous Surfaces, Wood / Wood Product
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: Modified acrylic ester adhesive liquid typical applications include bonding dissimilar materials such as metals, glass or ceramics. LOCTITE® AA 312 is a clear, amber, modified acrylic ester adhesive liquid typical applications include bonding dissimilar materials
- Applied Thickness / Gap Fill: 0.003 inch
- Viscosity: 1,000 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Metal
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA HiTech AD13-9692B exhibits high adhesion strength between Liquid Crystal Polymer (LCP) and magnet surfaces, resulting in excellent drop impact performance when tested on camera module housing and LCP-magnet drop impact tests. This adhesive also offers excellent
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Liquid
- Substrate Compatibility: Metal, Plastic
-
Supplier: Protavic America, Inc.
Description: Amber epoxy system for high strength applications. Bonds well to metals, plastics and wood. Can be use as a general- purpose adhesive. 20-minute gel time. Available in colors and higher or lower viscosities.Passes NASA outgassing requirements.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 140 F
- Tensile Strength (Break): 4,500 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Chemence Inc.
Description: Krylex KB934 is an extra low viscosity cyanoacrylate instant adhesive with excellent adhesion to metals. Its extra low viscosity allows for the adhesive to wick between very closely fitting substrates. It provides high strength bonds within seconds of assembly and achieves full
- Applied Thickness / Gap Fill: 0.0000787402 inch
- Viscosity: 2 to 5 cP
- Industry: Building / Construction, Electronics, OEM / Industrial
- Chemical System: Cyanoacrylate
-
Supplier: Can-Do National Tape
Description: VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9460PC is a 2.0 mil 100MP adhesive with 4.2 mil 58 lb polycoated kraft paper liner. 3M High Performance Acrylic Adhesive 100MP, which has excellent long term holding power with much
- Width: 0.5 to 48 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Hi-Tech Seals, Inc.
Description: Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and bond line configuration directly influence adhesive performance.
- Applied Thickness / Gap Fill: 0.002 inch
- Viscosity: 5 cP
- Use Temperature: -65 to 180 F
- Thermal Conductivity: 0.1 W/m-K
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity & non-yellowing Bonds a wide range of substrates
- Use Temperature: -65 to 374 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Liquid
- Industry: Electrical Power / HV, Electronics
-
Supplier: Protavic America, Inc.
Description: ANA-97773 is a very fast curing adhesive that is fully cured and at its ultimate hardness in seconds. Other similar UV materials continue to harden for several minutes causing continued shrinkage and movement. Bond lines are clear, colorless and exhibit low shrinkage during the curing
- Viscosity: 200 cP
- Use Temperature: -40 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1 %
-
Supplier: Epoxies Etc...
Description: 10-3003 is a new high bond strength epoxy adhesive formulated for ease in handling and convenience for the end user. This system has a non-critical mix ratio and adjustable flexibility. 10-3003 is also very safe to use due to the absence of harmful solvents and toxic chemicals in the
- Viscosity: 15,000 cP
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 10,500 psi
-
Supplier: Protavic America, Inc.
Description: PNU-56200™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and
- Viscosity: 5,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: Hi-Tech Seals, Inc.
Description: production and assembly cost. Cylinlock® Retaining Compounds are highly engineered, 100% active, high strength anaerobic liquids that cure to a tough plastic when air is excluded.
- Viscosity: 100 to 150 cP
- Use Temperature: -65 to 300 F
- Thermal Conductivity: 0.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.0005555555555555556 µin/in-F
-
Supplier: Saint-Gobain Tape Solutions
Description: plasma spray thermal spray systems Used in liquid and gas fueled systems for metal, ceramic, and carbide spray applications
- Thickness: 0.020866141732283464 to 0.02952755905511811 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: ThreeBond International, Inc.
Description: Anaerobic Adhesives are acrylic liquid gasket adhesives that cure upon exposure to metal and removal of oxygen supply. They are typically used for the bonding and sealing of screws (threadlocks) and other interlocking parts. Upon full curing, within 24 hours, they become
- Viscosity: 1,100 cP
- Cure / Technology: Anaerobic
- Industry: Automotive
- Substrate Compatibility: Metal, Rubber / Elastomer
-
Supplier: ACCRAbond, Inc.
Description: CONAP® PR-1167 is a single component primer formulated for use in bonding liquid polyurethane molding and potting compounds to substrates such as cured or liquid polyurethanes, neoprene rubber and cadmium plated metals, to name a few.
- Cure / Technology: Two Component System
-
Supplier: Mitsui Chemicals America, Inc.
Description: bond. UNISTOLE™ R is a modified polyolefin dispersed in hydrocarbon-based solvent used as an adhesive for bonding metals to polyolefins. This can also be used as a metal coating agent. These polyolefinic primers and adhesives are used in automotive, packaging and paint
-
Supplier: Master Bond, Inc.
Description: other volatiles. The Master Bond Polymer System EP126 compound is comprised of a high viscosity liquid and a powder component. They are mixed together to form a heavy paste like liquid. It is suggested that the liquid component be preheated to 200-220°F before adding the powder
- Tensile Strength (Break): 2,200 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic
- Chemical System: Epoxy (EP)
-
Supplier: Epoxies Etc...
Description: 10-3005 NS and 10-3046 NS are two component fast curing epoxy adhesives. These high bond strength adhesives are 100% solids and therefore contain no solvents. 10-3005 NS and 10-3046 NS epoxy systems form tough bonds to metals, polyesters, glass, wood, ceramics, and other
- Use Temperature: -76 to 266 F
- Dielectric Strength: 419.99999999999983 kV/in
- Dielectric Constant (Relative Permittivity): 4
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Plastic, Wood / Wood Product
-
Supplier: KRÜSS Scientific
Description: In the Flexible Liquid configuration, the MSA Mobile Surface Analyzer carries out automated contact angle measurements between freely selectable liquids on solid samples. The focus lies on non-destructive analysis with formulations such as inks, coatings, or adhesives, to
- Test Media: Adhesives / Coatings, Ceramics / Glass, Metals, Polymers (Plastics, Elastomers), Pulp / Paper, Wood / Wood Product
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Handheld / Field
- Properties Analyzed: Surface Energy / Tension, Wettability / Contact Angle
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing
- Viscosity: 350 to 550 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 21.666666666666668 to 97.22222222222221 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.74
-
Supplier: Ellsworth Adhesives
Description: Sauereisen Low Expansion Cement Liquid No. 29 Tan is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and coils. It bonds well with metal, glass, ceramics, and porcelain.
- Tensile Strength (Break): 425 psi
- Dielectric Strength: 25.000000000000004 to 51.00000000000001 kV/in
- Chemical System: Ceramic / Inorganic Cement
- Features: Encapsulating / Potting, Gap Filling Sealant / FIP Gasket
-
Description: Also applicable to liquid adhesives used for locking and sealing threaded fasteners and to other adhesives. The test is for ranking and quality control of adhesives; the result does not reflect the performance of the materials in service. Determination of the force
-
Supplier: Newark, An Avnet Company
Description: DEOXIT GOLD, CONDITIONER AND PROTECTANT FOR GOLD PLATED METAL ELECTRICAL CONNECTIONS, CONTACTS AND METAL SURFACES. EFFECTIVE ON ALL PLATED SURFACES. TEMPERATURE RANGE, -45 C TO +240 C, LIQUID, OILER (NEW FORMULATION) ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DEOXIT GOLD, CONDITIONER AND PROTECTANT FOR GOLD PLATED METAL ELECTRICAL CONNECTIONS, CONTACTS AND METAL SURFACES. EFFECTIVE ON ALL PLATED SURFACES. TEMPERATURE RANGE, -45 C TO +240 C, LIQUID (NEW FORMULATION) ROHS COMPLIANT: YES
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP65 represents a breakthrough in epoxy adhesive technology featuring hitherto unattainable balance of processing strengths. This two component adhesive system is formulated to cure exceptionally quickly at ambient temperatures e.g. 8-10 minutes,
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -80 to 400 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Features: Anti-static / ESD Control, Die Bonding Adhesive / Compound, EMI / RFI Shielding Material, Electrical Insulating / Dielectric, Electrically Conductive, Gap Filling Sealant / FIP Gasket, Liquid, Other, Specialty / Other, Unfilled
-
Supplier: Ellsworth Adhesives
Description: Sauereisen Low Expansion Cement Liquid No. 29 Off-White is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and coils. It bonds well with metal, glass, ceramics, and
- Tensile Strength (Break): 425 psi
- Dielectric Strength: 25.000000000000004 to 51.00000000000001 kV/in
- Chemical System: Ceramic / Inorganic Cement
- Features: Encapsulating / Potting, Gap Filling Sealant / FIP Gasket
-
Supplier: Master Bond, Inc.
Description: effect alternative to the deficiencies of the currently used temporary adhesives. Master Bond MB600 adhesive is a single component, storage stable, inorganic compound which features heat resistance properties and bonds well to metals, ceramics, glass, wood as well as most
- Viscosity: 400 to 420 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Rubber / Elastomer
- Features: Liquid, Other
Find Suppliers by Category Top
Featured Products Top
-
an adhesive for bonding metals to polyolefins. This can also be used as a metal coating agent. UNISTOLE™ R Characteristics · Excellent adhesion to various metals (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
, offers an unsurpassed curing speedof 1-2 minutes at 300°F and a very good performance profile. This liquid has a moderate viscosity with good flow properties that is easy to apply. Since it requires curing at 300°F, it essentially has unlimited working life at room temperature. It bonds well (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
smoke and flame properties. Processing Benefits Fluon+ PFA EA-2000 enables one-step processing with other polymers and metals and can eliminates the need for surface treatment or a separate adhesive layer. It can be laminated onto PCBs using both (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
21LSCL-2Med bonds well to a wide variety of substrates including metals, glass, composites, ceramics as well as many rubber and plastic materials. EP21LSCL-2Med is a superb electrical insulator. This property, combined with its low exotherm, makes it highly effective in larger potting and (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
adhesive will be in contact with sensitive metals such as copper, it is essential that there are no harmful, corrosive by-products such as acetic acid. CHT has developed a range of neutral cure adhesives with the electronics market in mind and have included a number of thermally conductive products (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
conductive properties. This approach has successfully been used to coat the back of large-scale mega screen LED displays, offering environmental protection and effectively removing heat from the diodes. As the adhesive will be in contact with sensitive metals such as copper, it is essential (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Our label materials are available in two grades of nylon and pressure sensitive adhesives (PSA). The (read more)
Browse Industrial Tapes Datasheets for Polyonics -
equipment running smoothly to increase longevity. Cleaning may also serve as an important part of the manufacturing and production process itself. Many adhesives and lamination procedures require the surface to be clean from debris and dust prior to applying adhesive or starting lamination. For (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
BinView® is a cloud inventory system for on-site or remote inventory monitoring of solids or liquids in tanks, bins, or silos (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
Conduct Research Top
-
Mistakes To Avoid When Choosing The Best UV Glue For Metal
UV glue, also referred to as ultraviolet glue or UV-curable adhesive, is a remarkable type of adhesive that solidifies or hardens upon exposure to ultraviolet light. It is widely utilized for bonding a diverse range of materials, including metal. The composition of UV glue comprises a liquid resin
-
What is a Pressure Sensitive Tape?
The Pressure Sensitive Tape Council (PSTC) defines Pressure Sensitive Tape as a continuous flexible strip of cloth, paper, metal or plastic coated on one or both sides with a permanently tacky adhesive at room temperature which will adhere to a variety of surfaces with light pressure (finger
-
Form In Place Gasket Reliability Starts with the Surface
purposes) bead on a, typically, metal surface to act as an adhesive and sealant to keep moisture, light, debris and other kinds of interference out and to keep liquids, gases and electronic components safely tucked away inside the sealed assembly.
-
What is the Difference Between Surface Tension and Surface Energy
the first ink was put to paper and the first paint was applied to metal, we have learned that we need to understand some basic laws of chemistry in order to ensure a liquid substance would reliably adhere to the surface of a solid substance. Among other things, these laws govern the properties we refer
-
Lasers in manufacturing and packaging
is one of many laser capabilities. Source: Epilog Laser. The marking of metal parts is common in the manufacturing realm. There, it has traditionally been accomplished through chemical etching - an involved process requiring an investment of time and resources. Generally, there are five steps
More Information Top
-
Forecasting Capillary Characteristics for Aluminum Nitride Ceramic ― Liquid Metal Systems
In the discussion of forecasting liquid metal adhesion , it is of interest to compare AlN with another aluminum compound: the oxide Al2O3.
-
http://dspace.mit.edu/bitstream/handle/1721.1/76567/823510001-MIT.pdf?sequence=2
In reducing environments, the liquid metal adheres to the surface and attacks F91 by dissolution, causing the preferential depletion of chromium as seen in Figure 4-6.
-
Nanoplasmonics, Nano-Optics, Nanocomposites, and Surface Studies
The work of the liquid metal adhesion can be written as follows: .
-
Wear behaviour of La2O3/Cu composite under extreme electrical contacts and mechanical load
According to the traditional theory of solidification, the solidification mode of the liquid metal adhering to the matrix was epitaxial crystal- lisation.
-
3D Printing of Free Standing Liquid Metal Microstructures
… a thin (∼1 nm) passivating “skin” composed of gallium oxide.[2] Passivation occurs nearly instantaneously under atmos- pheric oxygen levels and electrical resistance remains largely unaffected because the skin is thin.[24] In addition, the liquid metal adheres to most surfaces and …
-
Advances in Materials and Materials Processing
The vertical axial forces make most of softening liquid metal adhesive in shoulder, so the key hole can't be eliminated and a hole form on the surface of welding joint.
-
Nanofabrication
A small amount of liquid metal adheres to the needle.
-
Production of double-layer steel sheet
The reverse side of the slab is washed with benzine and cleaned with magnesite powder until shiny, and to prevent liquid metal adhering to it, it is coated with Japan lacquer and covered with magnesite powder that has been passed through a …
-
Ignition and Combustion of Aluminum–Air Suspensions in a Reactor for High-Temperature Synthesis of Alumina Powder
… d) since large metal particles are not involved in the reverse flow motion, they do not have enough time to ignite because their residence time in the high-temperature zone is small; (e) when a liquid metal adhered to the surface of …
-
Melting temperature of fcc metals using empirical potentials
At a more fundamental level, universal scaling laws of transport coefficients have been proposed [53–55], and there is evidence from simulation that liquid metals adhere to these scaling laws particularly well [56, 57].
Indicates content that may require registration and/or purchase.