Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: LOCAL OSCILLATOR/MIXER HYBRID FOR XM122 FIRING DEVICE RECEIVER
-
Supplier: ASAP Semiconductor LLC
Description: EVAL STANDALONE LOCAL OSCILLATOR Timing Frequency Synthesizer No TRF3765 Single Fractional-N and Integer-N PLL with VCO
- Category: Development Board
-
Supplier: Wenzel Associates, Inc.
Description: Local Oscillator Series (OCXO)
- Oscillation Frequency: 80 MHz
- Oscillator Type: OCXO
-
-
Supplier: Wenzel Associates, Inc.
Description: Local Oscillator Series (OCXO)
- Oscillation Frequency: 100 MHz
- Oscillator Type: OCXO
-
Supplier: Richardson RFPD
Description: MACOM's MACS-007800-0M1R00 is a RoHS Compliant K-Band Local Oscillator consisting of a Gunn Diode oscillator assembled into a die cast waveguide package. These Local Oscillators are well suited for high volume applications where small size and reliability are
- Oscillation Frequency: 24,125 MHz
- Output Power: 7 dBm
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: QuinStar Technology, Inc.
Description: power and wide tuning bandwidth, as well as monotonic tuning characteristics. These characteristics make the oscillator a unique low cost solution for most FM transmitter, local oscillator, AFC loops and phase locked subsystem applications. For many applications, a bias tuned
- Oscillation Frequency: 18,000 to 110,000 MHz
- Output Power: 10 to 24 dBm
- Operating Temperature: 0 to 50 C
- Package / Form Factor: Waveguide Assembly
-
Supplier: ValueTronics International, Inc.
Description: The 948XP is an oscillator from California Instruments. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use
-
Supplier: ArKco Sales, Inc.
Description: Sales Inc. is to provide professional field sales service for our principals, customers, and distributor partners. We provide local relationship management for global electro-mechanical component and assembly solutions.
-
Supplier: Allied Electronics, Inc.
Description: Features: 3.3 V Operation Pb Free Tape- and- Reel Available. Contact Your Local Allied Sales Representative Frequency Stability: ±50 ppm (Standard) Operating Temperature Range: –10°C to +70°C Supply Voltage: 3.3 V ±10% Output Symmetry (50% V): 45% to 55% @ 0.012 to 50 MHz, 40% to 60% @ 50 to
-
Description: EVAL STANDALONE LOCAL OSCILLATOR
- Category: Development Board
- Features: Other
-
Description: LOCAL OSCILLATOR,24GHZ ROHS COMP
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Features: 2.0 mm Height Max. Clipped Sine Output Available in Tape-and-Reel. Contact Your Local Allied Sales Representative Operating Temperature Range: –30°C to +75°C Storage Temperature Range: –35°C to +80°C Supply Voltage: 3.0 V ±5% Input Current: 2.0 mA Initial Frequency Tolerance (VC =
-
Supplier: Rochester Electronics
Description: PNP Epitaxial Planar Silicon Transistor For Vhf Converter, Local Oscillator Applications
- Features: Other
- Polarity: PNP
- Package Type: SOT23
-
Supplier: Data Connect Enterprise, Inc.
Description: Local/remote data port loopback - Local/remote E1 links loopback - V.52 BERT. Diagnostics can be executed via the front panel or ASCII terminal (connected to supervisory port). The supervisory port supports dial-in/dial-out for remote out-of-band configuration and monitoring (dial-in),
- Data Rate: 0.00192 to 0.00768 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: DTE. - External-DCE: IMX-4T1 provides RX clock to user while receiving TX clock from user. Note: Ethernet port operates in DCE only System timing options include: - Internal clock: the internal oscillator is the source for T1 links. - Loopback: the T1 transmit clock is derived from one of the
- Data Rate: 0.001472 to 0.005888 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: E1 main link to be clocked from the recovered clock (LBT), from the data channel source, from E1 sub-link, or from an internal oscillator. Data channels may be set to DCE (FCD-24 provides RX and TX clocks to user equipment), DTE1 (FCD-24 provides RX clock to user, while TX clock is received
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Skyworks Solutions, Inc.
Description: low-power local oscillator signals; DME4101-099 is composed of medium-barrier diodes, for applications in which moderate-power local oscillator signals are available; and, DMJ4103-099 is composed of highbarrier diodes for applications that require very low distortion
- VF: 0.01 volts
- Applications: Mixer
- Features: Schottky Barrier Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY73069-11 is a fully integrated up/downconversion mixer that includes a Local Oscillator (LO) driver, an LO switch, and a high linearity mixer. A low loss RF balun has also been included to reduce design complications and lower system cost.
- RF Frequency Range: 700 to 1,000 MHz
- IF Frequency Range: 50 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Description: Modern broadcast radio receivers of the superheterodyne type are frequently sources of spurious radiation from the local oscillator, which radiation may cause severe interference with other services. In addition, in the case of television broadcast receivers, there may be radiation of
-
Supplier: QuinStar Technology, Inc.
Description: techniques are combined with unique compact integration methods to produce optimal solutions in a cost effective manner. These include options such as integral local oscillator, built-in-test functions, and remote monitoring. Modularized designs are offered for customer-specific
- Converter Type: Downconverter
-
Supplier: CSA Group
Description: IEC 63100:2017(E) describes 100-GHz spectrum measurement methods using RoF technologies. It covers the background to measurement over 100 GHz, the configuration of a spectrum analyser, the key technologies, such as mm-wave tunable filter, and RoF-technologies-based local oscillator,
-
Description: IEC 63100:2017(E) describes 100-GHz spectrum measurement methods using RoF technologies. It covers the background to measurement over 100 GHz, the configuration of a spectrum analyser, the key technologies, such as mm-wave tunable filter, and RoF-technologies-based local oscillator,
-
Description: This standard applies to frequency scanning spectrum analyzers. Instruments covered by this standard include: swept front end (superheterodyning in which the first local oscillator is swept); swept IF (superheterodyning in which other than the first local oscillator is
-
Supplier: QuinStar Technology, Inc.
Description: local oscillator, built-in-test functions, and remote monitoring for telecom and telemetry. Modularized designs are offered for customer-specific applications. • Broadband Performance • Flat Frequency Response • Internal and External Local Oscillator • Compact, rugged
- Converter Type: Upconverter
-
Supplier: ValueTronics International, Inc.
Description: basic measurement with a single unit. The Anritsu/Wiltron MS616B achieves its excellent performance through use of a synthesized local oscillator. At a received signal frequency of 1000 MHz, the residual FM component of the local oscillator is below 2.5 Hz. This high
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QMB series balanced mixers enable millimeter-wave signals to be down converted to broad IF bandwidths with a local oscillator. They are available for RF over 18-110 GHz in seven waveguide bands and operate over very broad RF, LO and IF bandwidths. For fixed LO
- RF Frequency Range: 18,000 to 110,000 MHz
- IF Frequency Range: 0 to 35,000 MHz
- Conversion Loss: 5.5 to 9 dB
- Package Type: Connectorized
-
Description: Instrument Description templates, compliant with IEEE Std 1671.2-2012, that providers of synthetic instruments should use to describe waveform generators, digitizers, external local oscillators, and up and down converters are provided in this recommended practice. These synthetic
-
Description: This recommended practice provides Instrument Description templates which are compliant with IEEE Std 1671.2-2012, that providers of synthetic instruments should use to describe waveform generators, digitizers, external local oscillators, and up and down converters. These synthetic
-
Supplier: Allied Electronics, Inc.
Description: Recommended Crystals and Oscillators for these specific Chipsets shown. Other Chipset reference designs are available, please contact your local Allied representative for more details.
-
Supplier: NuWaves Ltd.
Description: Supporting RF Inputs in portions of the VHF/UHF band, the RF downconverter delivers a band limited (filtered) 70 MHz IF output. The ConvertaWaveTM has over 100 dB of manual gain control, inclusive of an automatic gain control (AGC) mode. Boasting a system noise figure under 5 dB and a local
- Input Frequency Range: 225 to 500 MHz
- Output Frequency Range: 70 MHz
- Noise Figure: 5 dB
- Operating Temperature: -20 to 50 C
-
Supplier: Richardson RFPD
Description: The HMC560ALM3 chip is a general-purpose, double balanced mixer that can be used as an upconverter or downconverter from 22 GHz to 38 GHz in a small chip area. This mixer requires no external component or matching circuitry. The HMC560ALM3 provides excellent local oscillator (LO) to
- RF Frequency Range: 22,000 to 38,000 MHz
- LO Frequency Range: 22,000 to 38,000 MHz
- IF Frequency Range: 0 to 18,000 MHz
- Conversion Loss: 10 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LOCAL OSCILLATOR,24GHZ ROHS COMP Product overview: MACS-007800-0M1RL9 from MACOM Technology Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Frequency: 24,120 to 24,170 MHz
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RMK-5-52+ frequency multiplier provides a multiplication factor of 5 converting input frequencies from 50 to 100 MHz into output frequencies from 250 to 500 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more.
- Input Frequency Range: 50 to 100 MHz
- Conversion: 26 dB
- Multiplying Factor: 5X
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RKK-4-442+ frequency multiplier provides a multiplication factor of 4, converting input frequencies from 900 to 1100 MHz into output frequencies from 3600 to 4400 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and
- Input Frequency Range: 900 to 1,100 MHz
- Multiplying Factor: 4X
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
predictably under degraded operating conditions. Global Navigation Satellite System (GNSS) signals provide a critical external reference, yet can’t guarantee continuous or trusted time. When GNSS becomes unavailable, local oscillators assume timing authority and determine three critical (read more)
Browse Oscillators Datasheets for SiTime Corporation -
TXO is a highly efficient, 32.768 kHz low-power, temperature-compensated crystal oscillator (TCXO), encased in a sleek, compact ceramic package measuring 3.28 x 2.5 x 1.3 mm. Its design adheres to an industry (read more)
Browse Oscillators Datasheets for ECS Inc. International -
- Fully integrated clock synthesizer - Multichip phase synchronization for all local oscillators and (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Corech engineers metrology-grade frequency generation for mission-critical RF systems. Our portfolio spans from DC to 40 GHz, including ultra-miniature SMD/HTCC components for board-level integration and Ultra-Low Phase Noise Series (≤-121 dBc/Hz) for high-stability LO (Local Oscillator (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
. Consequently, USB and CAN cannot normally be used simultaneously on these pins without application-specific switching or external routing arrangements. In addition, USB operation requires a correctly configured 48 MHz USB clock derived using the external high-speed oscillator and PLL (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The XS118BLNAL2 generates a high-frequency electromagnetic field in front of its active sensing face. When a conductive metal target enters this field, eddy currents form within the target and absorb energy from the sensor’s oscillator. The internal electronics detect (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Understanding Basic Terms in Crystal Oscillator Specifications
Quartz crystal oscillators are often used in microprocessor and microcontroller applications to generate the clock pulses upon which all subsequent timing is based. Specialty oscillators, such as TCXOs and VCXOs are found in communication applications as the local oscillator of synthesizers, mixers
-
Schottky Mixer Feature High Dynamic Range
The voltage controlled oscillator (VCO) and the mixer represent two key components in a wireless communications system. For many applications, the local oscillator (LO) drive of a mixer is provided by a VCO. Often, the VCO output is amplified and then filtered before being presented to the LO
-
Impedance Matching Techniques for Mixers and Detectors - App Note (.pdf)
to know the admittance of the diode in the frequency band of interest. As an example, the Agilent Technologies 5082-2709 mixer diode will be matched from 8 GHz to 12 GHz. A common local oscillator power level is one milliwatt, but it is not useful to measure the diode admittance at this level
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/34060/31262170-MIT.pdf?sequence=2
Given realistic network conditions and a local oscillator stable to a few parts in 108, the new scheme achieves timekeeping stability of approximately .
-
http://dspace.mit.edu/bitstream/handle/1721.1/34294/06442893-MIT.pdf?sequence=2
The Temporal, Spatial, and Statistical Coherence Properties of the Local Oscillator Field . . . .
-
Quantum Microscopy of Biological Systems
128 10.2.2 Engineering the Local Oscillator . . . . . . . . . . . . . . . .
-
Data Processing in Precise Time and Frequency Applications
Control of the Local Oscillator Frequency. . . . . . . . . . . . . . . . .
-
Phase Noise in Signal Sources
Afl.8 The Suppression of Local Oscillator AM Noise by a Balanced Mixer 296 .
-
Wireless Receiver Design for Digital Communications
Other possibilities include using the transfer function zeroes to improve the intermediate frequency (IF) rejection or local oscillator (LO) radiation performance of the same receiver.
-
CMOS Circuits for Passive Wireless Microsystems
The system clock of passive wireless microsystems can also be generated using a local oscillator directly.
-
Quantum Optics 3rd Revised and Extended Edition
Homodyne correlation measurements are of particular interest when a weak local oscillator is used.
-
Elements of Photonics, Volume II, For Fiber and Integrated Optics
Local oscillator , Sensor, Pigtail for integrated optics .
-
Homodyne Detection and Quantum State Reconstruction
The reference field, also called local oscillator , is usually prepared in a coherent state of large photon number.
Indicates content that may require registration and/or purchase.