Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Stafford Manufacturing Corp.
Description: Stafford Instrument Quality Shaft Collars were developed to provide OEMs and designers of high quality equipment and medical instrumentation with alternatives to conventional shaft collars that are more precise, attractive and application-specific. Stafford IQ
- Bore Diameter: 0.25 to 6 inch
- Units: English
- Collar Type: One Piece (Set Screw)
- Collar Material: Stainless Steel
-
Supplier: G.L. Huyett
Description: Single split collars use friction to provide grip on bars and shafts. This method is generally considered to be more sturdy than the set screw design of solid collars. Single split collars are used on standard round shafts, hard or soft, as well as on thin wall
- Width: 0.625 to 0.6875 inch
- Bore Diameter: 0.25 to 0.3125 inch
- Outer Diameter: 0.28125 to 0.3125 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Stafford Manufacturing Corp.
Description: For non-rotary applications where fast, frequent, or temporary relocation is necessary. Easy to adjust and lock in place just by lifting the conformal cam lever and readjusting by hand.
- Bore Diameter: 0.5 to 4 inch
- Collar Type: One Piece (Hinged)
- Collar Material: Steel
-
-
Supplier: Taper Line, Inc.
Description: Threaded collars with set screws for secure locking. Outside diameter is knurled for hand assembly. Thread sizes range from 1/2"-13 to 2"-20.
- Width: 0.406 to 1 inch
- Bore Diameter: 0.5 to 2 inch
- Outer Diameter: 1.125 to 3.25 inch
- Units: English
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: 2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface. Main Features: Standard duty unit, eccentric
- Nominal Shaft / Bore Size: 2.362206 inch
- Center to Center Mounting Hole Distance: 7.9527602 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Locking Collar
-
Supplier: SKF/Global
Description: Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar
- Bore Size: 1.574804 inch
- Outside Diameter: 3.149608 inch
- Overall Width: 1.72047337 inch
- Dynamic Radial Load: 6,901.36 lbs
-
Supplier: SKF/Global
Description: Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar
- Bore Size: 2.1653555 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 1.90551284 inch
- Dynamic Radial Load: 9,801.28 lbs
-
Supplier: SKF/North America
Description: Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar
- Bore Size: 0.787402 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 1.2204731 inch
- Dynamic Radial Load: 2,854.96 lbs
-
Supplier: SKF/Global
Description: Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar
- Bore Size: 1.7716545 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 1.72047337 inch
- Dynamic Radial Load: 7,463.36 lbs
-
Supplier: SKF/Global
Description: Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar
- Bore Size: 1.968505 inch
- Outside Diameter: 3.543309 inch
- Overall Width: 1.72047337 inch
- Dynamic Radial Load: 7,890.48 lbs
-
Supplier: SKF/North America
Description: Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar
- Bore Size: 1.574804 inch
- Outside Diameter: 3.149608 inch
- Overall Width: 1.72047337 inch
- Dynamic Radial Load: 6,901.36 lbs
-
Supplier: SKF/North America
Description: Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar
- Bore Size: 1.3779535 inch
- Outside Diameter: 2.8346472 inch
- Overall Width: 1.53149689 inch
- Dynamic Radial Load: 5,732.4 lbs
-
Supplier: SKF/North America
Description: Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar
- Bore Size: 1.7716545 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 1.72047337 inch
- Dynamic Radial Load: 7,463.36 lbs
-
Supplier: Climax Metal Products Company
Description: Threaded Clamping Collars fully engage the thread for secure locking. Threaded Clamping Collars with Recessed Screw styles provide a surface free of major projections for safety. CLIMAX Shaft Collars fit imperial shaft sizes from 1/16" through 6". Metric
- Bore Diameter: 0.1875 to 2 inch
- Units: English, Metric
- Collar Type: One Piece (Threaded)
- Collar Material: Stainless Steel, Steel
-
Supplier: Reid Supply
Description: Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft
-
Supplier: Stafford Manufacturing Corp.
Description: PowerRing™ Collars integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the axial load carrying capacity of conventional heavy duty collars for use as critical application shaft stops. They feature two precision machined halves pressed
- Width: 1.5 inch
- Bore Diameter: 1 inch
- Outer Diameter: 2.375 inch
- Axial Load Capacity: 6,202 lbs
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Collar Material: Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Collar Material: Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Collar Material: Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Collar Material: Stainless Steel
-
Supplier: Reid Supply
Description: Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft
- Width: 0.5 inch
- Bore Diameter: 1.25 inch
- Outer Diameter: 2.063 inch
- Collar Material: Steel
-
Supplier: RegalRexnord
Description: Eccentric Locking Collar Kit for 200 Series Ball Bearing
-
Supplier: RegalRexnord
Description: Eccentric Locking Collar Kit for 200 Series Ball Bearing
-
Supplier: RegalRexnord
Description: Eccentric Locking Collar Kit for 200 Series Ball Bearing
-
Supplier: RegalRexnord
Description: Eccentric Locking Collar Kit for 200 Series Ball Bearing
-
Supplier: RS Components, Ltd.
Description: Tollok 110 locking bush,12mm bore
- Bore Diameter: 0.4724412 inch
- Outer Diameter: 0.7086618 inch
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Standard bearing lock-nut sizes Clamp style increases holding power Balanced styles available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bearing Face Max. TIR: .0005” for 00-06 .0010” for 07-08
- Width: 0.344 to 0.625 inch
- Bore Diameter: 0.391 to 2.751 inch
- Outer Diameter: 0.9375 to 3.75 inch
- Units: English
-
Supplier: Imao-Fixtureworks
Description: These push lock clamps provide easy, tool-less locking with a 90-degree turn of the handle for slide and angle adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps provide quick and
-
Supplier: J. W. Winco, Inc.
Description: Unlike thrust bolts or clamping screws, GN 704 quick release set collars generate locking force on the shaft via a cam lever. This quick release design allows the collars to be set or adjusted rapidly and without tools. The aluminum design results in low mass inertia
-
Supplier: Whittet-Higgins Company
Description: These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable
- Width: 0.75 inch
- Bore Diameter: 2.063 inch
- Outer Diameter: 3.25 inch
- Axial Load Capacity: 3,170 lbs
-
Supplier: Whittet-Higgins Company
Description: These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable
- Width: 0.59448851 inch
- Bore Diameter: 1.1417329 inch
- Outer Diameter: 2.06299324 inch
- Axial Load Capacity: 17.199 lbs
-
Supplier: Whittet-Higgins Company
Description: These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable
- Width: 0.5 inch
- Bore Diameter: 0.813 inch
- Outer Diameter: 1.625 inch
- Axial Load Capacity: 1,585 lbs
-
Supplier: Whittet-Higgins Company
Description: These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable
- Width: 0.875 inch
- Bore Diameter: 3.5 inch
- Outer Diameter: 4.75 inch
- Axial Load Capacity: 5,770 lbs
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: transmit torque loads from 60 lb-in to over 1,570,000 lb-in with shaft capacities ranging from .375 to over 20.00 running from low rpm to over 18,000 rpm. Features Patented T-Flex® absorbs extreme torsional shock and vibration while accommodating angular, parallel, and axial misalignment
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.85 to 27 inch
- Rated Torque: 413 to 1,570,000 In-lbs
- Rated Speed: 1,400 to 18,000 rpm
-
Supplier: Quality Bearings & Components
Description: FLANGETTE UNIT – INCH • Chrome Steel Bearing • 2-pc. Pressed Steel Housing • Collar and Set Screw NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. Bore tolerance applies prior to collar assembly. 2. Recommended shaft tolerance: Nominal bore size -.0005".
- Shaft Size: 0.5 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Shaft Securing: Locking Collar, Setscrew
Find Suppliers by Category Top
Featured Products Top
-
The Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. 1. Improved hub-to-shaft (read more)
Browse Shaft-Hub Locking Devices Datasheets for Custom Machine & Tool Co., Inc. -
adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps provide quick and easy locking with a high clamping force. An internal spring keeps the clamping force constant to prevent over/under tightening. An (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
object. Also available are shaft collars that can be used in conjunction with the push lock clamps. IMAO Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices, including clamps, workholding (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. 1. Improved hub-to-shaft concentricity. Radial run out (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive engineering, conveyor technology (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
Talk About Set Screws
recommendations will prevent this from happening. Another precautionary note: if the shaft is undersized for the bearing, the set screws will cause the shaft and bearing to not be concentric and the result may be vibration, especially noticeable at high speeds. Eccentric locking collars or squeeze
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/74432/813122100-MIT.pdf?sequence=2
The motor shaft is pinned to the leg with a set screw as well as a shaft collar locked between the plate and the hip plates, shown in Figure 3-3.
-
Laboratory Testing of the Boundary Layer Momentum Transfer Rotational Filter Systems, NETL-Innovatech, Inc., CRADA 98-F026, Final Report
shaft locking collars 3 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37107/85480146-MIT.pdf?sequence=2
Lock the shaft collars , making sure they do not compress the case - this will cause the needle roller bearings to not rotate freely.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32372/61516207-MIT.pdf?sequence=2
By locking a shaft collar on each end, the upper and lower brackets must remain in contact.
-
Applying lean manufacturing system to improving productivity of airconditioning coil manufacturing
Main tools of hair pin bender are cutter, mandrel rod, guide tube well- meant, front plate, upper locking pin, lower locking , shaft collar , drive belts, and bullets for hair pin bender.
-
http://www.sdp-si.com/D795/79501068.pdf
Slide locking collar onto shaft to correct position .
-
http://dspace.mit.edu/bitstream/handle/1721.1/83734/864591834-MIT.pdf?sequence=2
The arm, table unattached, is slid into the slip-on rail fittings and the shaft collar is locked down using a set screw.
-
CR4 - Thread: L Driveshaft in 1991 Honda Civic DX Transmission
You might be interested in: Line-shaft Spools, Shaft-hub Locking Devices, Shaft Collars .
-
CR4 - Thread: Propeller Shaft Tests and Design
You might be interested in: Line-shaft Spools, Shaft-hub Locking Devices, Shaft Collars .
-
CR4 - Thread: 1986 Dodge Truck
You might be interested in: Line-shaft Spools, Shaft-hub Locking Devices, Shaft Collars .
Indicates content that may require registration and/or purchase.