Products/Services for Locomotive Sanding Equipment
-
Sanders and Sanding Machines - (299 companies)Sanders and sanding machines are used to finish wood, plastic, or composites through the application of abrasive belts, discs, or sheets. There are many different types of products, including two main types of belt sanders: contact-wheel and edge... -
Rolling Stock (locomotives and railcars) - (50 companies)Rolling stock and rail vehicles includes powered and unpowered rail vehicles such locomotives, railroad cars, railway vehicles, coaches or passengers vans, wagons or freight cars, ballast hoppers, switchers, baggage car or luggage vans, and cabooses...
-
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. -
Lathes and Turning Centers - (710 companies)Lathes and turning centers cut a rotating part with a stationary cutting tool. The tool moves parallel and perpendicular to the workpiece axis to provide the desired finished shape. -
Resistors - (972 companies)Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits. -
Boilers (industrial) - (596 companies)...or heat a specific fuel source. Fluidized bed systems utilize a "bubbling" bed of solid particles (sand and fuel) in order to obtain a uniform heating temperature and effective fuel-air contact. This technology offers a number of advantages, including...
-
Wheels - (379 companies)Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
-
Gears - (696 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
-
Handles and Pulls (industrial) - (517 companies)Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
-
Air Compressors - (1121 companies)Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Product News
-
Running Industry Co., Ltd
Ceramsite sand casting this ia new sand for alloy steel casting,more environmental protection than quartz sand is a refractory material particle made from high-quality bauxite through processes such as electric melting, high-temperature melting, granulation, and screening. Advantage: has small thermal expansion coefficient,. good sand mold stability,. no cracking, and reduces Casting defect such as veins caused by sand expansion. has a particle size close to spherical, a smooth surface, and a dense structure, which... (read more) -
ThermOmegaTech®
Don't Let Cold Weather Slow Your Locomotives Down The GURU (R) DL2.1 and Magnum locomotive valves are water-sensing, self-operating thermostatic drain valves that respond to engine coolant temperature. Installed at the lowest point in the coolant system, when the water temperature falls to the GURU 's set-point, the plug snaps open and drains the system before freeze damage can occur. The Plugs can be rearmed and reset when you 're ready to refill the locomotive and return it to service. The Magnum GURU (R) Plug is capable of providing... (read more)Browse Drain Valves Datasheets for ThermOmegaTech® -
E-Labs, Inc.
Sand & Dust Testing for Extreme Environments Climatics >> Sand & Dust Testing. Sand and dust testing is crucial for various industries, especially those that produce equipment or devices intended for use in harsh environments. Blowing Sand can be extremely abrasive and can deteriorate paint, protective coatings, windows, plastics and labels on vehicles and components. Gears, rotors, and seals can be damaged by sand as well as jet engines and turbines. Since dust has a nasty habit of getting into areas of your unit under test that can... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Die Sand Casting,Investment Casting,CNC Machining Die casting. Sand casting. Investment casting. precise casting. lost wax casting. die waxing casting. Die casting is a metal casting process that is characterized by forcing molten metal under high pressure into a mold cavity. Die-casting can be done using a cold chamber or hot chamber process. Zinc Alloy Parts. Aluminium Door Part. Cast Iron Pump. Zinc Alloy Die Casting. Die Cast Aluminimum Blow Gun. Die Cast Aluminimum Cube Ashtry. Die Cast. Aluminimum Ashtry. Pressure Die Casting. Die... (read more) -
Tempco Electric Heater Corporation
Sand Molds & Their Crucial Role in Casting Quality What is a Pattern?. Our custom castings are most often produced by pouring molten metal into a sand mold. But how are the sand molds made? The sand casting process starts with creating a pattern, also known as the tooling. When filled with sand, the pattern creates a cavity which is where the heating elements are located and then where the molten metal is poured. The Role of Skilled Workers in Pattern Making. The quality of the pattern depends heavily on the skills and experience of the workers... (read more)Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation -
KINTEP NEW POWER
Coal Washing & Sand Washing Water Treatment Challenges: High & Fluctuating Solids Loading - Fine suspended solids vary widely with feed material, requiring real?time chemical dosing adjustment to avoid poor flocculation or overflow. Abrasive Wear - Sand and coal particles cause rapid erosion on pumps, pipes, and valves, demanding heavy?duty materials and frequent maintenance. Sludge Handling & Disposal - Large volumes of fast?settling inorganic sludge create high filter press throughput demands; cake moisture and disposal logistics... (read more)Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
ThermOmegaTech®
Freeze Protection in Transportation Systems GURU (R) Plugs are installed on locomotive engine coolant water storage tanks, and water-cooled compressors to automatically monitor the water temperature. The plug 's thermal actuator will sense the water temperature and snap open when the engine is shut down and temperatures are close to freezing. This allows for the system to drain before freeze damage can occur. The plugs are completely mechanical and require no electrical or air connections to operate. ThermOmegaTech (R) offers additional... (read more)Browse Drain Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech®
Everything You Need For Railroad Freeze Protection As the North American Market Leader in Railroad Freeze Protection, ThermOmegaTech (R) has developed a variety of products for both locomotive and passenger cars. The GURU (R) Plugs are installed on locomotive engine coolant water storage tanks, and water-cooled compressors to automatically monitor the water temperature. The plug 's thermal actuator will sense the water temperature and snap open when the engine is shut down and temperatures are close to freezing. This allows for the system... (read more)Browse Drain Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech®
The Need for Railroad Freeze Protection As the North American Market Leader in Railroad Freeze Protection, ThermOmegaTech (R) has developed a variety of products for both locomotive and passenger cars. The GURU (R) Plugs are installed on locomotive engine coolant water storage tanks, and water-cooled compressors to automatically monitor the water temperature. The plug 's thermal actuator will sense the water temperature and snap open when the engine is shut down and temperatures are close to freezing. This allows for the system... (read more)Browse Drain Valves Datasheets for ThermOmegaTech® -
Norton Abrasives
Norton Multi-Air Cyclonic Paper Discs The Next Generation of Multi-Hole Sanding Discs. Reduce costs and increase your productivity up to 32% with these next-generation multi-hole vacuum sanding discs. Keep your work space virtually dust-free while achieving improved sanding performance without loading. Visit https://www.nortonabrasives.com/en-us for a complete list of specifications and in-stock part numbers. Request a quote or contact your local Norton distributor today! (read more)Browse Abrasive Discs Datasheets for Norton Abrasives
-
Federal Register > Monday, June 2, 1997 > [62 FR 29774] Petition for Waiver of Compliance
IHB would like to remove sanding equipment from three switching locomotives to test a new technology adhesion device.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-54] 054 - Safety Standards - Logging Operations
(5) All locomotives must be equipped with sanding devices for both rails, front and rear, in proper working order.
-
Federal Register > Tuesday, March 6, 2007 > [72 FR 9904] Locomotive Safety Standards; Sanders
Appropriate adhesion limits with the use of sanding are assumed for various types of locomotive equipment to calculate the available maximum tractive effort to ensure that trains will not stall on the ruling grade.
Indicates content that may require registration and/or purchase.