Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 3147 is a 5 GHz log periodic antenna from EMCO. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions.
- Primary Frequency Range: 5,000 MHz
- Technology Type: Log Periodic Array
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Log-periodic directional antennas for linear polarization Due to its broadband characteristics, the Log-Periodic Antenna R&S®HL050 is particularly suitable for radiomonitoring and measurements. When used as a feed in reflector antennas, the
- Primary Frequency Range: 850 to 26,500 MHz
- Form Factor / Mounting: External
- Technology Type: Log Periodic Array
-
Supplier: TACO Communications Inc.
Description: The LPD-Series antennas are comprised of dipole elements connected to a parellel pair of square Aluminum crossarms that form the antenna transmission line. To accomplish end fire log periodic operation, the elements are tapered from the front of the antenna to the
- Primary Frequency Range: 190 to 250 MHz
- Gain: 8 dB
- VSWR: 1.55 :1
- Applications: Aerospace / Military
-
-
Supplier: A.H. Systems Inc.
Description: Log Periodic Antenna is lightweight, compact and has been manufactured to ensure maximum gain and low VSWR. This log periodic antenna is able to provide directivity and gain while being able to operate over a wide bandwidth. Whether testing inside a shielded
- Primary Frequency Range: 120 to 4,000 MHz
- VSWR: 1.6 :1
- Applications: Aerospace / Military, RF Survey / Test
- Pattern Type: Directional
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model ATL150M1G is a wide band, high-gain, log periodic antenna with gain capabilities of 7.5 dB over isotropic (average) and gain flatness of ± 1 dB. The Model ATL150M1G supplies the constant, high-intensity fields necessary for RFI/EMI field testing within and beyond the
- Primary Frequency Range: 150 to 1,000 MHz
- Technology Type: Log Periodic Array
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Log-periodic directional antenna consisting of R&S®HL024A1 and a broadband preamplifier for horizontal or vertical polarization (selectable) The directional R&S®HL024S7 consists of the Crossed Log-Periodic Antenna R&S®HL024A1 and a broadband preamplifier. It
- Primary Frequency Range: 1,000 to 18,000 MHz
- Form Factor / Mounting: External
- Polarization: Linear
- Technology Type: Log Periodic Array
-
Supplier: AR RF/Microwave Instrumentation
Description: The ATT700M12G is a wideband trapezoidal log-periodic antenna. It provides high power handling, nearly constant gain, and wide beam widths, which are nearly equal in the E and H planes. It is designed to complement AR’s S-Series amplifiers and is compact, lightweight, and easily
- Primary Frequency Range: 700 to 12,000 MHz
- Technology Type: Log Periodic Array
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model ATR26M250 is a wide band, high gain, log periodic antenna that is uniquely suited for use in both traditional applications as well as in new compact chambers. The proprietary design, utilizing a ¡§bent element¡¨ approach, provides a size reduction of approximately 60%
- Primary Frequency Range: 26 to 250 MHz
- Technology Type: Log Periodic Array
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Transmission and reception of horizontally polarized waves over medium to long distances The compact, rotatable HF Antenna R&S®HL451 can be used for transmission and reception of horizontally polarized waves. Due to a transmission frequency range from 5 MHz to 30 MHz, the antenna is
- Primary Frequency Range: 5 to 30 MHz
- Form Factor / Mounting: External
- Technology Type: Log Periodic Array
-
Supplier: TACO Communications Inc.
Description: These economically priced yagi antennas have stainless steel fasteners and mounting hardware. They are available in both cut-to-channel and broadband models. All J-Series antennas are available with the exclusive Wade Cantilever Mount.
- Primary Frequency Range: 54 to 108 MHz
- Gain: 10 dB
- VSWR: 1.5 :1
- Pattern Type: Directional
-
Supplier: Rohde & Schwarz USA, Inc.
Description: For broadband transmission and reception under open-field and laboratory conditions The linearly polarized R&S®HL040E log-periodic broadband antenna provides broadband transmission and reception in the frequency range from 400 MHz to 6 GHz. Precise construction and an optionally
- Primary Frequency Range: 400 to 6,000 MHz
- Form Factor / Mounting: External
- Technology Type: Log Periodic Array
-
Supplier: TACO Communications Inc.
Description: This broadband VHF/UHF antenna features a log periodic biconical design with performance exceeding the physical size of the antenna. The compact design and single UHF/VHF broadband feed point makes it ideally suited for use as a standby antenna for CATV head ends.
- Primary Frequency Range: 54 to 812 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Pattern Type: Directional
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: High-gain 23 element log-periodic directional antenna covering 824-2170 MHz. Covers GSM900, TDMA, CDMA, AMPS, TACS, GSM 1800, PCS, PCN, GSM 1900 and UMTS ranges Robust aluminum alloy construction resists extreme weather conditions Mounts to pole with included stainless steel
- Primary Frequency Range: 824 to 2,170 MHz
- Gain: 11 dB
- Applications: Cellular / PCS Terminal
- Pattern Type: Directional
-
Supplier: L-com, Inc.
Description: The HyperLink HG72710LP-NF is a high performance wide band log periodic antenna designed to operate from 698-960 MHz and 1710-2700 MHz. This Wideband design eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same
- Primary Frequency Range: 698 to 960 MHz
- Gain: 10 dB
- Applications: Broadband Network / WLAN, Cellular / PCS Base Station
- Technology Type: Log Periodic Array
-
Supplier: L-com, Inc.
Description: LCANLP1010 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WIFI. The log periodic LCANLP1010 has 27 vertical beamwidth and 30 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting
- Primary Frequency Range: 3,400 MHz
- Gain: 14 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Log Periodic Array
-
Supplier: L-com, Inc.
Description: LCANLP1009 is ideal for boosting 5G, LTE, CMDA, LoRA, WIFI. The log periodic LCANLP1009 has 50 vertical beamwidth and 55 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting
- Primary Frequency Range: 2,300 MHz
- Gain: 10 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Log Periodic Array
-
Supplier: L-com, Inc.
Description: LCANLP1008 is ideal for boosting 5G, LTE, CMDA, LoRA, IoT, WI-FI. The log periodic LCANLP1008 has 50 vertical beamwidth and 55 horizontal beamwidth. This antenna has Vertical polarization and the included mounting brackets allow for either vertical or horizontal mounting
- Primary Frequency Range: 1,920 MHz
- Gain: 10 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Log Periodic Array
-
Supplier: Accuris
Description: ANTENNA, HF, FIXED, TOTATABLE LOG PERIODIC
-
Supplier: Accuris
Description: ANTENNA, FIXED HF, VERTICAL LOG PERIODIC (DIPOLE)
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, LOG PERIODIC, 2.4-5.8GHZ; Antenna Type:Log Periodic; Frequency Min:2.3GHz; Frequency Max:6.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical RoHS Compliant:
-
Supplier: Accuris
Description: ANTENNA, COMMUNICATION, VHF ROTATABLE LOG-PERIODIC
-
Supplier: Accuris
Description: Antenna, High Frequency (HF) Fixed Rotatable Log Periodic
-
Supplier: Newark, An Avnet Company
Description: 698-4200, 10-11 DBI GAIN, LOG PERIODIC, TYPE N FEM
-
Supplier: Newark, An Avnet Company
Description: 5150-5875 MHZ, 15 DBI GAIN, HV-POL, LOG PERIODIC A
-
Supplier: Quarktwin Technology Ltd.
Description: Log Periodic RF Antenna 30MHz ~ 3GHz 6dBi N Type Female Chassis Mount
- Technology Type: Log Periodic Array
-
Supplier: DigiKey
Description: LOG PERIODIC ANTENNA 5G/4G 750-3
- Primary Frequency Range: 2,275 MHz
- Gain: 11 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: Lone Star Electronics Co.
Description: Log periodic dipole antenna (LPD)
- Primary Frequency Range: 130 to 174 MHz
- Gain: 8 dB
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Lone Star Electronics Co.
Description: Log periodic dipole antenna (LPD)
- Primary Frequency Range: 450 to 470 MHz
- Gain: 8 dB
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Directional
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas Log Periodic Dipole Tri-Band
-
Supplier: TE Connectivity
Description: Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 158 - 166
- Primary Frequency Range: 158 to 166 MHz
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
- Polarization: Other
-
Supplier: ValueTronics International, Inc.
Description: antenna. Hybrid antennas are, put simply, log periodic antennas with the feed lines modified to include a set of low frequency antenna elements, commonly referred to as "bow-tie" elements. Additionally, common-mode chokes are typically installed to reduce
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Antennas Log Periodic Dipole Tri-Band Product overview: ANT-DB1-LP-RM-01-N from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Applications: RF Survey / Test
-
Supplier: Visual Sound, Inc.
Description: Lectrosonics, Inc. The ALP Series antennas are a Log Periodic Dipole Array (LPDA) design that provides a useful directional pattern over a broad frequency bandwidth. All ALP Series antennas are constructed of 1/8" FR4 fiberglass board and are extremely rugged. The ALP620
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. Pair of UHF wide-band directional LPDA (log periodic dipole array) antennas provide enhanced signal pickup for UHF wireless systems throughout a wide band range (440-900 MHz). Each antenna paddle is matched to 50 ohms impedance with an integral
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. Single UHF wide-band directional LPDA (log periodic dipole array) antenna provides enhanced transmission for UHF in-ear monitor systems throughout a wide band range (440-900 MHz). Mounts to 5/8"-27 threads. Includes 12' cable.
- Features: Wireless Microphone
Find Suppliers by Category Top
Featured Products Top
-
Log Periodic Antenna, Folding SAS-512F-2 The A.H. Systems SAS-512F-2 log periodic antenna is able to provide directivity and gain over a wide bandwidth. This antenna also folds in half for ease of storage, an optional transit (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
antenna and log periodic antennas began to be accepted. Broadband antennas, compared to half wave dipoles, reduce test time because the technician did not have to stop the test to adjust the dipole antenna for each frequency. A.H. Systems' 7 models of Biconical Antennas operate efficiently over the (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
.g., dipole or log-periodic) Equipment details including amplifiers, cable lengths, and non-reflective tripods Documentation of substitutions or setup changes Common Errors Insufficient (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
the case has extra cutouts for optional preamplifiers and room for additional cables and adapters. Endowing you with the tools to complete any test. Included in this kit is a log periodic antenna, folding biconical antenna, Active monopole antenna, loop antenna and two current probes as well (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
... well actually there aren't any birds but the case has extra cutouts for optional preamplifiers and room for additional cables and adapters. Endowing you with the tools to complete any test. Included in this kit is a log periodic antenna, folding biconical antenna, Active (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
antennas, such as broadband horns, log-periodics, and biconicals, are more susceptible to ESD. The primary reason is that these antennas incorporate an RF-matching technique that exhibits a DC short from center pin to ground. Other types, like narrowband horns, do not use the technique and are less (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
introduction of unwanted interference, as the antenna and preamp are susceptible to electrostatic discharge (ESD). Some types of antennas, such as broadband horns, log-periodics, and biconicals, are more susceptible to ESD. The primary reason is that these antennas incorporate an RF (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Simulating Performance of a Low Cost, Chipless RFID System in XFdtd
represent a single bit in the RFID tag code. The system is validated using two cross-polarized log periodic dipole arrays as the send and receive devices.
More Information Top
-
Modern Antenna Design 2nd Edition Complete Document
11-14 LOG-PERIODIC ANTENNA FEEDING PARABOLOIDAL REFLECTOR The combination of a log periodic antenna feeding a paraboloidal reflector produces a wideband antenna with high gain.
-
Antenna Theory: Analysis and Design 3rd Edition Complete Document
See also Aperture antennas; Arrays; Beverage antenna; Biconical antennas; Broadband antennas; Cylindrical dipole antennas; Dipole antenna; Dipoles; Frequency independent antennas; Helical antenna; Horn antennas; Linear wire antennas; Log periodic antennas ; Long wire antenna; Loop antennas; Microstrip antennas; Reflector antennas; Thin wire antenna …
-
Particle-Swarm Optimization in Antenna Design: Optimization of Log-Periodic Dipole Arrays
Keywords: Log periodic antennas ; optimization methods; particle swarm; antenna radiation patterns .
-
Log-periodic dipole antenna with low cross-polarization
C. E. Smith (Ed.), Log Periodic Antenna Design Handbook, Smith Electronics, Inc., Cleveland, USA, 1966.
-
Handbook of Antenna Design, Vol. 2
17.3.3 Log periodic antennas 767 .
-
A planar wideband 80-200 GHz subharmonic receiver
The log periodic antenna is placed at the back of a silicon lens to eliminate power loss to substrate modes and to render the pattern unidirectional.
-
Ultra-Wideband, Short-Pulse Electromagnetics 7
Ordinary "ultra-wideband" antenna, such as log periodic antenna , spiral antenna and double-ridge horn antenna etc., will generally not trans- mit short pulses properly because they have not been corrected for dispersion so that will distort and stretch out the radiated …
Indicates content that may require registration and/or purchase.