-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 200 ft
- Hose / Cable Outside Diameter: 0.5905515 inch
- Hose Inside Diameter: 0.2362206 inch
-
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft now offers its most popular hose and cord reel models as a convenient package. Reelcraft twin packs are ideal for customers looking to outfit a bench/ work station with both power and/or lighting and pneumatics. It is now even easier to order with only one part number, one
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.393701 inch
- Hose Length: 50 ft
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A
- Maximum Pressure: 3,250 psi
- Hose / Cable Length: 65 ft
- Hose / Cable Outside Diameter: 0.82 inch
- Hose Inside Diameter: 0.5 inch
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 200 ft
- Flange Diameter: 20 inch
- Hose / Cable Outside Diameter: 0.85 inch
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 60 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 60 ft
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
Find Suppliers by Category Top
Featured Products Top
-
. Drip irrigation: low pressure Sprinklers and long hose runs: medium to higher pressure Sloped gardens: additional pressure may be required Excessive pressure can damage irrigation lines, while low pressure leads to uneven watering. 2 (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage, with drum cut (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose. Manual or Power Rewind Reel Features: Heavy-duty reel designed for longer lengths. Choose gear (read more)
Browse Hose Reels Datasheets for Hannay Reels -
options are available upon request to handle senstive chemicals or food grade fluids. Features: Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven crank rewind or chain and sprocket drive powered by an (read more)
Browse Hose Reels Datasheets for Hannay Reels -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
available in a variety of high-pressure ratings, thread styles, user configurations and joint types. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Manual rewind reels include: cam-lock drag brake, spring (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake (read more)
Browse Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
CIGR Handbook of Agricultural Engineering, Volume I
Land and Water Engineering, Chapter 5 Irrigation and
Drainage, Part 5.4 Ir...
A strip of land up to 70 m wide and 400 m long can be irrigated at one setting (2.8 ha). .... For light systems, a rigid hose can be used as with the hose- reel raingun.
-
Liquid Dairy Waste Transport and Land Application Cost Comparisons Considering Herd Size, Transport Distance, and Nitrogen versus Phosphorus Application Rates
The vertical reel houses a flexible hose , which is usually 1,100 ft to 1,300 ft long . .... The hose is attached to a big gun irrigation sprinkler that is mounted on a retractable-wheeled…
-
P1508 Irrigation System Selection
The hard hose system is ready to move when it gets the hose reeled in at the end of a set. .... Both systems require a moderate amount of labor, but both have a place in irrigated crop production, especially on odd shapes or long narrow fields.
-
Irrigation Equipment for Plot Research
Safety features are present on the reel and pumping units. .... The boom-type irrigation cart is the system component (Figs. 1 and 2) which makes the hose tow system adaptable to plot research. .... 36.5 m (120 ft) or two plots 15.2 m (50 ft) long with a 6…
-
Multi-Purpose, Vegetable Production Machine Investigations
A long -term, controlled-traffic study is needed to evaluate vegetable crop response in terms of yield .... Proposed ideas for expanded use of this vehicle technology include: • Performing the irrigation function with a hose reel and irrigation boom as an implement with automated guidance and speed control of the vehicle.
-
Design of the Quantitative Force Feed in the Air-stream Central-type Drill System--《Journal of Agricultural Mechanization Research》2007年06期
JIANG Xue-dong, ZHUANG Zhen-chun;Research for Small Motion Hose - Reeling Irrigation Machine[J];Chinese Agricultural Mechanization;2006-05. .... PANG Lei, HUANG Gao-bao, GUO Qing-yi, WANG Xing- long (College of Agronomy, Gansu Agricultural University…
-
Factors Affecting Uniformity of Irrigation-Type
Manure Application Systems
Irrigation Systems The traveling gun system used for the trials conducted at LATDU was a Reel Rain Model 1025 Series Traveler (Mid-Atlantic Irrigation Co., Inc. .... The hose had an inner diameter of 63.5 mm (2.5 in.) with a 259-m (850-ft) long hose.
-
Encyclopedia
Laterals up to about 400 m long are in use (Figure I45). .... mounted either on tripods in a solid set, mounted on skids or a trailer and moved to the next hydrant at the termination of each set, or may be fed by a flexible hose which is continuously reeled in on a water‐motor .... (6) Center pivot irrigation machines are a hybrid between solid set and portable systems.
-
OPTIMIZING THE PERFORMANCE OF IRRIGATED AGRICULTURE IN EASTERN ENGLAND UNDER DIFFERENT WATER PRICING AND REGULATION STRATEGIES
Irrigation is applied using an overhead system ( hose - reel fitted with rain gun) with appli- cations matching the local recommended irrigation scheduling guidelines (Knox et al. [1996]). .... There is a long tradition of applying operations research techniques, such as linear programming (LP), to solve…
-
Quality differences between NILs of wheat variety Long 97-586 possessing HMW-GS 7+8 and 7
Each plot group was fertilized by the same hole of the seeding ma- chine and irrigated by the same nozzle head of the hose reel irrigator to ensure comparable cultivation conditions. .... be- tween subunits 7 and 7+8 under the specific genetic back- ground ( Long 97–586) and specific…
Indicates content that may require registration and/or purchase.