Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PROJECT IMPLEMENTATION PLAN LONG-RANGE RADAR SYSTEM RELOCATION PROJECT (ARSR-3 LEAPFROG)
-
Supplier: Northrop Grumman Corporation
Description: high-performance radars, the long-range AN/ TPS-78 and mid-range TPS-703 are fielded and operationally proven by the U.S. Air Force and customers worldwide. Stacked beam full coverage detection and tracking Incorporating S-Band technology, the AN/TPS-78 and TPS 703 are
-
Supplier: ACE Antenna Company
Description: The technology for the 77GHz radar is a core component for various ADAS(Advanced Driver Assist System) systems such as smart cruise controls, Stop & Go, PCS(Pre-Crash System), BSD(Blind Spot Detection) and the LCA(Land Change Assist). It is capable of
-
-
Supplier: Northrop Grumman Corporation
Description: The radar is designed to enable F-35 pilots to effectively engage air and ground targets at long range, while also providing outstanding situational awareness for enhanced survivability. In addition to providing the radar, Northrop Grumman's Electronic Systems
-
Supplier: Northrop Grumman Corporation
Description: mapping capability enables operators to execute landing missions with confidence on unimproved runways without aid from ground-based landing systems. No other radar in the industry can compete with the range and accuracy of the AN/APN-241. It is the only radar with a 10nm
-
Supplier: Northrop Grumman Corporation
Description: targeting with a high-resolution synthetic aperture radar ground mapping mode. AN/APG-68(V)9 Benefits Faster, farther aerial target target acquisition, with 33% greater air-to-air range than legacy radars Synthetic aperture radar ground mapping mode Reduced weight, power,
-
Supplier: Gulfstream Aerospace
Description: Performance Maximum Range * (Mach 0.85, 8 passengers, 4 crew and NBAA IFR reserves) 7,500 nm High-Speed Mach 0.90 Long-Range Mach 0.85 MMO (Maximum Operating Mach Number) Mach 0.925 Takeoff Distance (SL, ISA, MTOW) 6,299 ft Initial Cruise Altitude 41,000 ft Maximum Cruise
-
Supplier: SAE International
Description: In recent years, short-range sensors like stereo cameras, radar and infrared cameras have become essential components of safety systems and user-friendly convenience systems, such as pre-crash safety or parking assist systems. However, they are generally too
-
Supplier: BinMaster, Inc.
Description: CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. CNCR-400.SS measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. At just 6 inches
- Measuring Range: 587.9924435 inch
- Material Temperature Range: -40 to 266 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Description: information strategy but does not restrict the kind of information or display system. ERBA systems are intended to provide backing aid functionality over an extended area located aft of the subject vehicle. ERBA systems are not intended for short-range detection of
-
Supplier: CSA Group
Description: information strategy but does not restrict the kind of information or display system. ERBA systems are intended to provide backing aid functionality over an extended area located aft of the subject vehicle. ERBA systems are not intended for short-range detection of
-
Supplier: GE ENERGY Air Filtration
Description: AltairNeptune represents the very latest in gas turbine inlet protection technology for the marine environment. The system utilizes the familiar three-stage vane/coalescer/vane approach, but represents a superior level of salt and water removal performance compared to traditional
- Separation / Filtration System: Bag-type Units (Baghouse)
- Applications: General Cleaning
- Collector Type: Stationary
- Process: Wet
-
Supplier: Airbus Group
Description: ensures stability for high definition images. It can both scan for and track targets. Detect with maritime radar TANAN can be fitted with a maritime radar for search, detection and tracking purposes. This radar can detect a 1 m2 target beyond 15 NM in sea state 3. Identify
-
Supplier: Richardson RFPD
Description: radar, weather radar, penetration radars, antimissile system radars, target tracking radars and long range surveillance radars. The GaN HEMT typically operates at 50 V, typically delivering >65% drain efficiency.
- Power Gain: 15.2 dB
- Output Power: 800 watts
- Operating Frequency: 1,200 to 1,400 MHz
- Features: Other
-
Supplier: ASTM International
Description: is pronounced as a word, for example radar, for radio detection and ranging. An Initialism is pronounced as a series of letters, for example DOT for Department of Transportation. 1.6.4 The Acronym or Initialism description is the origin word-phrase for the Acronym or Initialism, not a
-
Supplier: Thomas An Ingersoll Rand Business
Description: Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts
- Discharge / Operating Pressure: 25 to 160 psi
- Flow Capacity: 1.2 to 3.2 SCFM
- Horse Power: 0.281446280829592 to 0.629903580904325 HP
- Power Source: AC Single Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts
- Ultimate Operating Vacuum: 69.12 torr
- Pumping Speed: 1.6 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: KRYTAR, Inc.
Description: Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR
- Frequency Range: 10 to 20,000 MHz
- Connector Type: BNC
-
Supplier: KRYTAR, Inc.
Description: Model 301S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR
- Frequency Range: 100 to 20,000 MHz
- Connector Type: SMC
-
Supplier: KRYTAR, Inc.
Description: Model 301S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR
- Frequency Range: 100 to 20,000 MHz
- Connector Type: SMA
-
Supplier: KRYTAR, Inc.
Description: Model 301S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR
- Frequency Range: 100 to 20,000 MHz
- Connector Type: BNC
-
Supplier: Infineon Technologies AG
Description: multicore ADAS derivative with a dedicated feature set for radar applications. With its SiGe-based technology, Infineon is the first big player to offer a competitive solution with a long-term roadmap approach for any kind of short-range radar ADAS applications. 77GHz
- Internal RAM Size: 704 KB
- Number of A/D Converters: 4
- Operating Temperature: -40 to 125 C
- Bits: 16 Bit, 32 Bit
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: (demining), airborne radar turntables/guidance/airborne early warning systems, ship electric thrusters, radar guidance, missile launches, defense system etc. Our advantage: Product advantage: With the encapsulated slip rings, we offer you the ideal components for
- Number of Circuits: 65
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: loss, no electromagnetic interference Compact design, light weight Applicable to harsh environments Extremely long service life Typical applications: various radars, robots, material conveying systems, rotating turrets on vehicles, remote control systems, radar
- Number of Circuits: 2
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: high-end robots, rotating turrets on vehicles, remote control systems, radar antennas, medical systems, video surveillance systems, submarine operation systems to ensure national or international security systems, emergency lighting equipment, robots,
- Number of Circuits: 72
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: confidentiality, no electromagnetic interference Compact design and light weight Applicable to harsh conditions Typical applications: High-end robots, high-end material conveying systems, rotating turrets on vehicles, remote control systems, radar antennas, turntables, medical
-
Supplier: Rohde & Schwarz USA, Inc.
Description: receiving system. The receiver can also be used in conjunction with other antennas, e.g. broadband omnidirectional antennas. Future-ready investment Wide frequency range and outstanding performance Capable of receiving and processing signals of current and future radio services High
- Operating Frequency: 0.009 to 7,500 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM)
- Applications: Mobile / Wireless Systems
- Features: Other
-
Supplier: Radar Technology, Incorporated
Description: edges greatly reduced. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 30 MHz to 3GHz Frequency Range <± 5% Linearity
- Frequency Range: 160 MHz
- Rise Time: 25 ns
- Connectors: SMA
-
Supplier: Airbus Group
Description: Formation flying for a picture of precision TanDEM-X (‘TerraSAR-X add-on for Digital Elevation Measurement’) is an Earth observation satellite, which, together with the almost identical TerraSAR-X radar satellite, forms a high-precision radar interferometer system. The
-
Supplier: Sealevel Systems, Inc.
Description: communications that are perfect for radar, satellite, and other military applications. The system is compliant with MIL-STD-810 shock and vibration specifications. The R2 Sync Server features four synchronous serial ports using the popular Zilog Z85230 ESCC. Each synchronous channel is
- Operating Temperature: 0 to 50 C
- Features: Serial/Device Server
-
Supplier: Vaisala
Description: GLD360 offers unbeatable long-range coverage and location accuracy. Detect thunderstorms outside the range of radars or satellites, track the trajectory and the intensity of the lightning discharges, and use the data to create severe weather warnings. Technical
-
Supplier: ValueTronics International, Inc.
Description: interference and unknown signals Radar/EW – full characterization of pulsed and hopping systems characterize radar and pulsed RF signals RF debug – components, modules, and systems Radio/Satellite communications – analyze time-variant behavior of cognitive radio and
- Frequency Range: 6,200,000 kHz
-
Supplier: OnLogic Inc.
Description: to activate. The K700-X2 is Increasing Safety and Security with Robin Radar Systems “Our project goal was to make the best, lightweight, and versatile radar. The K700-X2 was the only rugged system that met our requirements.” - NIELS VOORN, IT PRODUCT OWNER, RADAR
- RAM: 64 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Boeing Company (The)
Description: cost-effective operations for maritime surveillance, anti-piracy, economic exclusion zone (EEZ) patrol, overland ISR, long-range search and rescue, and other strategic missions. The aircraft’s interior configuration is versatile and reconfigurable to provide simultaneous or standalone
Find Suppliers by Category Top
Featured Products Top
-
adapts to your needs. It simplifies tasks like 3D laser scanning in construction and vibration testing for heavy machinery, helping you work faster and smarter. Unmatched Metrology-Grade Accuracy up to 50 MetersExtended Range for A Broad Range of Applications The Q1 Laser Radar (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
, offering a superior alternative to traditional electrical slip rings. This component addresses core pain points including EMI, limited bandwidth, short transmission range, and high maintenance, making it ideal for military, aerospace, marine, and industrial radar systems. Key (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
NPN/PNP, and IO-Link outputs. Setup and configuration are simple with Bluetooth. Radars are rated IP66/67/69 for long-term durability, and offer 0.75” and 1” NPT connection options. The compact level sensors include standard c-UL-US ordinary (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
& Components can guarantee reliable and scalable OEM deliveries in the long term. Where our Radar OEM solutions are used today The fields of application are growing – especially where classic radar systems are too large or too complex: (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
/MXB family share a single, universal PCB footprint layout Ideal for high-density arrays and filter banks Wide temperature ranges with tight stability and great long-term reliability Standard, off-the-shelf products Custom frequencies or rejection with 3-6 poles and up to two shunts Can be made in USA and with ITAR compliance (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
, making them ideal for satellite, radar, EMC testing, defense applications, and general testing1. These sensors feature exceptional sensitivity, excellent flatness, and dynamic range, along with advanced time-gated triggering and an internal real-time clock. The USBTMC (USB Test and Measurement (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
targets. The ultra-low VSWR (≤1.2) minimizes signal reflection, reducing interference and improving the radar’s ability to distinguish between targets. Additionally, the 6 million revolution lifespan and IP65 protection make it ideal for outdoor radar systems, which require long (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
C Band 5.0-6.0GHz Ferrite Coaxial RF Isolator; high isolation, low VSWR, ideal for microwave communication & radar system protection. Model number:5o002536056NK Frequency Range:5.0~6.0GHz Insertion Loss:0.4dB (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
. Whether used in 5G infrastructure, radar systems, wireless repeaters, RF test benches, or aerospace communication equipment, this UHF RF coaxial circulator provides consistent, reliable unidirectional signal flow, customizable configurations to match unique application needs (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
including azimuth & elevation, azimuth & lift, elevation & lift, and azimuth & polarization Provides wide load capacity to accommodate small components up to large antenna and radar systems Delivers high positioning accuracy and adjustable rotation speed for fine (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Advancements in Radar-Based Motion & Proximity Detection
Radar (Radio Detection and Ranging) is no longer just a tool to support aerospace and maritime activities. Advanced Driver Assistance Systems (ADAS) have helped to bring radar from the skies to the streets. Now, innovations such as smart buildings, IoT-based remote monitoring, and advanced security
-
AK2 Ultrasonic Sensor
AK2 digital ultrasonic sensor is a new generation of intelligent sensor based on ultrasonic ranging principle for car, compared with other vehicle radars on the market, it has longer ranging and smaller blind area. the product adopts the industry's advanced DSI3 communication mode, which can
-
Cloud-Based Apps Transforming Grain Storage
that allow for non-intrusive,. non-contact measurement of the contents of storage. bins and process vessels. Instrumentation is designed. for precise measurement in very dusty environments with. little or no maintenance of the sensor being required. Radar using the 80 GHz range is among the most popular
-
3D Scanners Take Volume Measurement to a New Level
with material helps ensure long life with minimal preventive maintenance or cost. Models for Either Level & Volume Measurement. 3D Scanners - like most other measurement devices - come in a variety of models and offer a wide range of options to tailor the device to the application. To select the right model
More Information Top
-
A 24GHz Low-Cost, Long-Range, Narrow-Band, Monopulse Radar Front End System for Automotive ACC Applications
The successful realization of such low-cost, long range radar system at 24GHz could potentially lead to two important developments in the near future: the implementation of the new radar technologies into the lower class, high volume car market and challenging the …
-
http://www.its.bldrdoc.gov/isart/art11/slides/InventoryBriefings.pdf
General information: Long Range Radar Systems 1215-1390 MHz .
-
Position estimation from netted radar systems with sensor position uncertainty
An influence of this uncertaintycaused by navigationor geodetic errorsof radar position determinationon object position location accuracy has been examined for short and long range radar systems .
-
AN/FPS-117, AN/TPS-77 and Type 92 air defence radars
… the Atmospheric Early Warning Systems (AEWS) System Program Office (SPO), Utah has projected a requirement for a contractor to provide User Support and Emergency Depot Level Maintenance (EDLM) Services for the AN/FPS/117(V)1/4 Long Range Radar system and Maintenance Control System …
-
KOKON - Automotive high frequency technology at 77/79 GHz
Bosch has integrated a 77 GHz SiGe chip set in an automotive long range radar system [10].
-
Deployment optimization of electro-optical sensor systems for naval missions
Ship and sensor designs have evolved accordingly, and nowadays the primary ship sensor does not necessarily have to be a long range radar system .
-
Information needs for characterization of high-level waste repository sites in six geologic media. Volume 1. Main report
A low frequency- long range radar system has a wavelength of about four meters and is effective to ranges of almost 2000 meters (or about 500 meters in wet salt).
-
European Microwave Week 2005, 3-7 October 2005, CNIT la Defense, Paris, France - Book of Abstracts
77 GHz Long Range Radar Systems Status, Ongoing Developments and Future Challenges .
-
Fully Integrated SiGe-BiCMOS Receiver(RX) and Transmitter(TX) Chips for 76.5 GHz FMCW Automotive Radar Systems Including Demonstrator Board Design
Abstract - Recent advancements in SiGe device development enable the realization of 76.5 GHz FMCW automotive long range radar systems using relatively low-cost silicon technology.
-
SiGe 77GHz Automotive Radar Technology
Abstract—Recent advancements in SiGe device development enable the realization of 77GHz automotive long range radar systems using relatively low-cost silicon technology.
Indicates content that may require registration and/or purchase.