-
Supplier: PHD, Inc.
Description: Series OCV ISO Air Cylinder The PHD Optimax® Series OCV ISO Air Cylinder is designed to be extremely versatile and economical for use in any industry. They are PHD's lower price alternative to the Series CV Pneumatic ISO Cylinder, which has more options and longer
- Stroke: 0.9842525 to 7.87402 inch
- Operating Pressure: 15 to 150 psi
- Bore Size: 1.2598432 to 1.968505 inch
- Shaft Diameter: 0.4724412 to 0.787402 inch
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Fluoropolymer is adopted as the seal part material. Friction resistance is small and it is able to keep stable. Long stroke 300 mm[11.81 in.], heat-resistant 200℃ [392F] specifications are also available. *Please contact us as it will be custom order. Applications Precision
- Stroke: 0.393701 to 11.81103 inch
- Rated Load/Force: 0.4496 lbs
- Operating Pressure: 1.45036839357197 to 101.525787550038 psi
- Shaft Diameter: 0.787402 to 0.9842525 inch
-
Supplier: AGI - American Grippers Inc.
Description: friction.Compact lightweight unit with built-in air cylinder.Linear ball bearings ride on precision ground and hardened shafting.Aluminum body and end blocks contain tapped holes for precision mounting or fixturing.Main body or end blocks can be anchored due to the 1/16" height
- Stroke: 5 to 96 inch
- Rated Load/Force: 24 lbs
- Operating Pressure: 26 to 101 psi
- Operating Temperature: -14 to 140 F
-
-
Supplier: AGI - American Grippers Inc.
Description: internal back pressure cross port design, this allows both rods to be retracted with the air off.Piston seals are U-CUO type for long service life.Hall Effect sensors are available to monitor stroke position at any point in the stroke.
- Stroke: 0 to 1.25 inch
- Rated Load/Force: 35 lbs
- Operating Pressure: 40 to 120 psi
- Shaft Diameter: 0.75 inch
-
Supplier: Aries Engineering Co., Inc.
Description: Standard Features: Power-stroke only operation High Cycle Rates – up to 300 CPM Linear output force Operates in any position Hydra-Pneumatic Power Stroke Only Operation Available in 1-20 Ton Size Range Total Air/Oil Separation Long Service Life (20 Million cycles) Compact
- Stroke: 0.25 to 0.5 inch
- Rated Load/Force: 2,000 to 20,000 lbs
- Shaft Diameter: 1.749 to 2.99 inch
- Mounting: None
-
Supplier: Compact Automation
Description: GC4000 features four long guide bushings, two per end. The guide rods extend beyond the back of the cylinder body so when the cylinder extends, four point support reduces deflection and extends the life under full loads.
- Stroke: 0.393701 to 5.905515 inch
- Bore Size: 0.4724412 to 1.574804 inch
- Features: Adjustable Stroke, Double End Rod, Other, Shock Absorbers
- Body Material: Aluminum
-
Supplier: Compact Automation
Description: GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight.
- Stroke: 0.393701 to 5.905515 inch
- Bore Size: 0.4724412 to 1.574804 inch
- Features: Adjustable Stroke, Double End Rod, Other, Shock Absorbers
- Body Material: Aluminum
-
Supplier: Compact Automation
Description: GC4000 features four long guide bushings, two per end. The guide rods extend beyond the back of the cylinder body so when the cylinder extends, four point support reduces deflection and extends the life under full loads.
- Stroke or X-Axis Travel: 0.393701 to 5.905515 inch
- Bore Size: 0.4724412 to 1.574804 inch
- Features: Adjustable Stroke, Double End Rod, Other, Pneumatic Thruster, Shock Absorbers, Three
- Material: Aluminum
-
Description: Achieves unparalleled stroke of 41 meters. The "Long-Stroke" cylinder LS uses a highly accurate connection technology that allows multiple cylinder barrels to be joined. Together with the legendary ORIGA steel inner band seal, Origa Division Europe has achieved an
- Stroke: 0.0393701 to 1,614.1741 inch
- Rated Load/Force: 269.76 lbs
- Operating Pressure: 116.03016 psi
- Operating Temperature: 50 to 104 F
-
Supplier: Beswick Engineering Co., Inc.
Description: by side loads and/or stress reversals and thus minimize stress raisers, a major source of early failure in cylinders. Dynamic lip seals have a U-shaped cross section. These Beswick cylinders are rebuildable, fit most standard mountings, are ideal for long life service
- Operating Pressure: 250 psi
- Bore Size: 1 inch
- Features: Other
- Body Material: Stainless Steel
-
Supplier: Branham, W.C. Inc.
Description: Cable Cylinders are the best value at price per inch of stroke and can be configured with extra cable length for the purpose of mounting the main body away from work area. Double Acting Cable Cylinders from W.C. Branham stroke along their own body length and offers up to
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Branham, W.C. Inc.
Description: Our standard cylinder. It has an identical length at 0-stroke as most competitors making it interchangeable. High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure High loading in all directions Stroke lengths to 19.75 feet. Consult
- Rated Force: 31.472 to 377.664 lbs
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Branham, W.C. Inc.
Description: Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68 Rockwell
- Stroke or X-Axis Travel: 120 to 273 inch
- Actuation Type: Pneumatic
-
Supplier: Radwell International
Description: AIR CYLINDER, W / AUTO SWITCH MAGNET, 40 MM BORE, 220 MM LONG STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: GEEPLUS Inc.
Description: actuators or proportional solenoid designs. The long stroke with flat force characteristic makes the super stroke solenoid a good replacement for small air cylinders in applications where a few linear actuators are needed, but where air supply is otherwise
- Maximum Stroke: 20 to 35 mm
- Power Rating (DC watts or AC VA): 5.1 to 10 DC watts or AC VA
- Holding Force: 24 N
- Maximum "On" Time: 5 to 330 seconds
-
Supplier: RS Components, Ltd.
Description: C(D)U, Free Mount Cylinder, Long Stroke
- Features: Bumpers/Cushions
-
Supplier: Radwell International
Description: ROTARY CYLINDER, BASIC STYLE MOUNTING, 32MM LONG STROKE, 10MM MIDDLE STROKE, WITH AIR CUSHION ON THE LINEAR MOTION PARTS, 80 - 100 ROTATING ANGLE, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ControlAir LLC
Description: Friction-free conversion of pneumatic pressure to linear forceThe advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders. These cylinders provide virtually
- Stroke: 1.3 to 2.5 inch
- Operating Pressure: 145 psi
- Bore Size: 2.8 to 3.4 inch
- Operating Temperature: -40 to 225 F
-
Supplier: ControlAir LLC
Description: Friction-free conversion of pneumatic pressure to linear forceThe advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders. These cylinders provide virtually
- Stroke: 1.8 to 3.5 inch
- Operating Pressure: 145 psi
- Bore Size: 2.8 to 6.3 inch
- Operating Temperature: -40 to 225 F
-
Supplier: Jergens, Inc.
Description: the Hollow Rod Cylinders suitable for air operation. Note(s): Part No.'s 60403 and 60404 cannot increase stroke. Dimension "C" is measured over the piston in the retracted position. Dimension "Min. Oper. Pressure (psi)" is measured with spring installed.
- Stroke: 0.24 inch
- Rated Load/Force: 4,800 lbs
- Operating Pressure: 5,000 psi
-
Supplier: PHD, Inc.
Description: New Generation Series CV Cylinder design enhancements include increased width of PTFE wear ring for greater support, durability, and increased piston seal retention for higher speed applications. A new imperial design of the Series CV Cylinder is available with imperial ports,
- Stroke: 20 to 40 inch
- Operating Pressure: 7.5 to 150 psi
- Bore Size: 0.787402 to 3.93701 inch
- Operating Temperature: -20 to 180 F
-
Supplier: ASCO
Description: The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.5 to 14 inch
- Shaft Diameter: 0.625 to 3.5 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 3,000 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 1 to 1.75 inch
-
Supplier: AGI - American Grippers Inc.
Description: T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and
- Stroke: 0 to 2 inch
- Rated Load/Force: 35 lbs
- Operating Pressure: 30 to 120 psi
- Shaft Diameter: 0.75 inch
-
Supplier: Weber UK, Ltd.
Description: The two double acting hydraulic cylinders have a 400 mm stroke. Top quality using chrome plated rods and the latest seal technology to ensure a long and trouble free life. To improve safe working, hydraulic locking is provided by 90 degree isolation valves which are locked when
- Actuation: Air / Pneumatic
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: ram movement. Dual-palm push buttons must be engaged before the ram will move and cannot be mechanically by-passed. Polyurethane rod wiper protects cylinders from dust and contaminants. Air filter/regulator combination assembly ensures clean and continuous air flow to press.
-
Supplier: Mile-X Equipment, Inc.
Description: ram movement. Dual-palm push buttons must be engaged before the ram will move and cannot be mechanically by-passed. Polyurethane rod wiper protects cylinders from dust and contaminants. Air filter/regulator combination assembly ensures clean and continuous air flow to press.
-
Supplier: Air Compressors Direct
Description: operation Accessories Included: •1/4 in. male plug air coupler accessory •Quick change spring retainer for fast, efficient tool change 2100 Maximum Blows Per Minute •Averages 16 CFM at 90 PSI •Stroke length: 3.62", weighs only 4.18 pounds
-
Description: P1A Mini ISO 6432 Cylinder ISO 6432 Bore sizes 10mm - 25mm Corrosion resistant design Non-lube operation as standard Magnetic pistons as standard Double acting or single acting versions End stroke buffers for long service life
- Stroke: 0.9842525 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 0.787402 inch
- Operating Temperature: -4 to 176 F
-
Supplier: Eaton Hydraulics Group
Description: I Series - Isometric Meeting both application requirements and ISO industry standards is simple with Eaton hydraulic, pneumatic and electrohydraulic cylinders. Available in a wide range of sizes—from 25 mm to 200 mm bore and 8 m stroke—and with a broad range of mounting, port style and
- Stroke: 314.9608 inch
- Bore Size: 0.9842525 to 7.87402 inch
-
Supplier: SAE International
Description: the end of compression stroke. It was also seen that enlarged NVO not just increased in-cylinder temperature but also improved the temperature homogeneity. With increased NVO, there is a bigger spray shape and more droplets exist in gaps of sprays. This demonstrates that stronger
-
Supplier: Eaton Hydraulics Group
Description: stroke sizes up to 4.5 m (180 in), these cylinders are engineered with tough materials and sturdy construction for long-lasting operation. High-yield steel components and threaded body and head ensure robust load capabilities Compact envelope, including threaded body and heads,
- Stroke: 180 inch
- Operating Pressure: 250 to 1,000 psi
- Bore Size: 0.75 to 8 inch
- Mounting: Threaded
-
Supplier: Azbil Corporation
Description: Our lineup of pneumatic actuators consists of diaphragm motors (single action) and piston cylinders (single and double action). Diaphragm motors are the more popular. Piston cylinders are used for high-pressure valves and large-caliber valves requiring significant output and
- Actuator Type: Diaphragm Actuator, Piston Cylinder Actuator
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Operation: On / Off (isolating)
- Features: Pneumatic
-
Supplier: Milwaukee Cylinder
Description: constantly surrounds the rod. Because of its simpler design, model BD is not self bleeding and more care must be taken in bleeding out air when installing. BD BOOSTER WITH SINGLE-ACTING CLAMPING CYLINDER The circuit shows a BD booster powering a short stroke, spring return
- Maximum Output Pressure: 3,000 psi
- Bore Size - HP Outlet: 2.5 to 20 inch
- Fluid Compatibility: Air
- Technology Type: Hydraulic
-
Supplier: SAE International
Description: the cylinder head surfaces. For the exhaust manifold, the local gas temperature was calculated based on a thermal-zone model approach developed. Analysis of experimental results revealed significant differences between the overall and local peak heat transfer coefficient values in the
Find Suppliers by Category Top
Featured Products Top
-
Note: Rectangle cylinders are also available in metric Bore sizes (8mm to 40mm) Available in stocked lengths from 1/8" to 2" Note: Longer or shorter strokes available – Consult with Compact Automation Products experienced application engineers today. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
constantly purged, avoiding the build up of dust. DT/30 Feather Touch 30mm mechanical travel, with measuring range at end of travel 5 and 10mm measuring ranges As low as 0.18 N Tip Force Click Here to see the Long Stroke Pneumatic Feather Touch Probe - DT/30 on the Solartron Metrology website. (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
The COMPACT® Round Line (RL) Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low maintenance performance. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
metal housing. It is sealed against ingress of dust and liquids. Key specs include: Stroke lengths from 25 to 300 mm Very long life to 50 million movements Resolution better than 0.01 mm Repeatability to 0.01 mm Linearity up (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
GC2000 series guided cylinders outperform conventional non-rotating cylinders and is designed for short stroke, limited space applications where a cylinder is needed that guides and supports its own load. GC2000 series cylinders are designed for both torsion and direct side load (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Permeation vs Cylinder Calibration: Pros and Cons The integrity of measurements, from environmental monitoring to industrial process control, is built on precise, traceable (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they (read more)
Browse Air Springs Datasheets for Enidine Inc. -
High loading in all directions Stroke lengths to 3 meters. Consult factory for longer stroke length 0-stroke interchangeable with other brand. Front and side wipers attached to the yoke V-grooves in tube profile for attaching many accessories Pin (read more)
Browse Datasheets for Branham, W.C. Inc. -
High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure High loading in all directions Stroke lengths to 3 meters. Consult factory for longer stroke length 0-stroke interchangeable with other brand (read more)
Browse Datasheets for Branham, W.C. Inc. -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
CR4 - Thread: Auto-Repeating Pneumatic Cannon
Any suggestions for where to purchase low cost, 4" bore, long stroke , spring return, air cylinders ?
-
Dynamic Measurement of Extra Long Stroke Cylinder in the Pneumatic System
Because the air volume of the extra long stroke pneumatic cylinder is larger than the common pneumatic cylinder, so the compressibility of air makes the position and velocity control of the pneumatic cylinder motion is difficult.
-
No sliding friction with `top hat' seals | News | The Engineer
In applications such as air cylinders and valve actuators which require long piston strokes , Ceetak says its `top hat’ rolling diaphragm seals provide maximum performance without sliding friction.
-
SMC Corporation - MXH20-30 - Pneumatics - Actuators - Allied Electronics
The MXH compact air slide table provides a convenient integration of endless track linear guide and air cylinder with higher load carrying capabilities and longer standard strokes .
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
Self ignition of fuel in the test engine is obtained by means of: the two- stroke method; severe air turbulence; long stroke ; small cooling area of the cylinder head; furnishing the scavenging air by crankcase pump; forcing up of the scavenging air…
-
Handbook of Die Design, Second Edition > SPRINGS, THEIR DESIGN AND CALCULATIONS
Air springs, also called pneumatic cylinders (or air pistons) are preferred where long press strokes and adjustable forces of their application are required.
-
The Effect of a Longer Stroke on Improving Fuel Economy of a Multiple-Link VCR Engine
(9) EFFECT ON IN-CYLINDER GAS FLOW AND COMBUSTION VEROCITY It is possible to enhance in- cylinder gas flow and turbulence by the longer stroke generating higher intake air velocity at the valve seat due to higher piston speeds.
-
A Study of Gas Economizing Pneumatic Cylinder
As the diameter of cylinder is getting bigger and the stroke is getting longer , the air consumption is getting more and more obvious.
-
Optimal Design for a Highly Downsized Gasoline Engine
Moreover, the longer intake stroke gives more time to the fresh air to be warmed up by the cylinder liner.
-
Design and Simulation of Four-Stroke Engines
Racing four- stroke engines with long overlap valve periods and tuned exhaust systems also induce some ofthe in- cylinder colder air into the hotter exhaust pipe.
Indicates content that may require registration and/or purchase.