-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, SLIDE, LONG STROKE, 16MM BORE, 150MM STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Micro-Epsilon Group
Description: induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level,
- Measurement Range: 3.93701 inch
- Operating Temperature: -40 to 185 F
- Output: Current
- Body Shape: Cylindrical
-
Supplier: AGI - American Grippers Inc.
Description: Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic
- Stroke: 5 to 96 inch
- Rated Load/Force: 24 lbs
- Operating Pressure: 26 to 101 psi
- Operating Temperature: -14 to 140 F
-
-
Description: Achieves unparalleled stroke of 41 meters. The "Long-Stroke" cylinder LS uses a highly accurate connection technology that allows multiple cylinder barrels to be joined. Together with the legendary ORIGA steel inner band seal, Origa Division Europe has achieved an
- Stroke: 0.0393701 to 1,614.1741 inch
- Rated Load/Force: 539.52 lbs
- Operating Pressure: 116.03016 psi
- Operating Temperature: 50 to 104 F
-
Supplier: PHD, Inc.
Description: New Generation Series CV Cylinder design enhancements include increased width of PTFE wear ring for greater support, durability, and increased piston seal retention for higher speed applications. A new imperial design of the Series CV Cylinder is available with imperial ports,
- Stroke: 20 to 40 inch
- Operating Pressure: 7.5 to 150 psi
- Bore Size: 0.787402 to 3.93701 inch
- Operating Temperature: -20 to 180 F
-
Supplier: RS Components, Ltd.
Description: C(D)U, Free Mount Cylinder, Long Stroke
- Features: Bumpers/Cushions
-
Supplier: Branham, W.C. Inc.
Description: The DTF guiding cylinder also has the same 0-stroke as other brands, but includes an external adjustable slide guide capable of handling high moment and forces in all directions. It is attached sideways on the cylinder tube away from the tube slot. High-strength aluminum
- Rated Force: 31.472 to 377.664 lbs
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Branham, W.C. Inc.
Description: Cable Cylinders are the best value at price per inch of stroke and can be configured with extra cable length for the purpose of mounting the main body away from work area. Double Acting Cable Cylinders from W.C. Branham stroke along their own body length and offers up to
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Branham, W.C. Inc.
Description: Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68 Rockwell
- Stroke or X-Axis Travel: 120 to 273 inch
- Actuation Type: Pneumatic
-
Supplier: ControlAir LLC
Description: Friction-free conversion of pneumatic pressure to linear forceThe advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders. These cylinders provide virtually
- Stroke: 1.3 to 2.5 inch
- Operating Pressure: 145 psi
- Bore Size: 2.8 to 3.4 inch
- Operating Temperature: -40 to 225 F
-
Supplier: ControlAir LLC
Description: Friction-free conversion of pneumatic pressure to linear forceThe advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders. These cylinders provide virtually
- Stroke: 1.8 to 3.5 inch
- Operating Pressure: 145 psi
- Bore Size: 2.8 to 6.3 inch
- Operating Temperature: -40 to 225 F
-
Supplier: Tolomatic
Description: Either short- or long-stroke applications, maximum load capacity of 300 lbs
- Stroke: 158.4 inch
- Operating Pressure: 0 to 100 psi
- Bore Size: 2 inch
- Operating Temperature: 20 to 140 F
-
Supplier: Hallite Seals International Ltd.
Description: life.The Hallite 609 has been developed to give significant improvements in cylinder performance in low lube air conditions and be used in long and short stroke applications.
- Shaft O.D. or Seal I.D.: 0.4724412 to 1.2598432 inch
- Housing Bore Diameter or Seal O.D.: 0.7480319 to 1.6535442 inch
- Axial Cross Section or Thickness: 0.1968505 to 0.29527575 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: PHD, Inc.
Description: Series OCV ISO Air Cylinder The PHD Optimax® Series OCV ISO Air Cylinder is designed to be extremely versatile and economical for use in any industry. They are PHD's lower price alternative to the Series CV Pneumatic ISO Cylinder, which has more options and longer cycle
- Stroke: 0.9842525 to 7.87402 inch
- Operating Pressure: 15 to 150 psi
- Bore Size: 1.2598432 to 1.968505 inch
- Shaft Diameter: 0.4724412 to 0.787402 inch
-
Supplier: Eaton Hydraulics Group
Description: applications Rodless Air Cylinder Lightweight, compact design requires 50% less space than conventional cylinders Stroke lengths to 28 feet offer long lengths with less risk of rod buckling Large variety of mounting styles and carriage types allow for use as structural
- Stroke: 336 inch
- Mounting: NFPA Mounting
- Features: Non-Rotating, Pneumatic
-
Supplier: Compact Automation
Description: GC4000 features four long guide bushings, two per end. The guide rods extend beyond the back of the cylinder body so when the cylinder extends, four point support reduces deflection and extends the life under full loads.
- Stroke or X-Axis Travel: 0.393701 to 5.905515 inch
- Bore Size: 0.4724412 to 1.574804 inch
- Features: Adjustable Stroke, Double End Rod, Other, Pneumatic Thruster, Shock Absorbers, Three
- Material: Aluminum
-
Supplier: Aries Engineering Co., Inc.
Description: Standard Features: Power-stroke only operation High Cycle Rates – up to 300 CPM Linear output force Operates in any position Hydra-Pneumatic Power Stroke Only Operation Available in 1-20 Ton Size Range Total Air/Oil Separation Long Service Life (20 Million cycles) Compact
- Stroke: 0.25 to 0.5 inch
- Rated Load/Force: 2,000 to 20,000 lbs
- Shaft Diameter: 1.749 to 2.99 inch
- Mounting: None
-
Supplier: DynaQuip Controls
Description: oriented design concept has produced an actuator line with many user benefits - hard anodized body, polyester painted end caps and nickel plated drive shaft for complete corrosion protection; 300 series stainless steel bolts, mirror finishing cylinder walls and piston guide bearings for
- Actuator Torque: 75 to 46,540 In-lbs
- Air Supply Pressure: 60 to 100 psi
- Operating Temperature: -10 to 195 F
- Air Supply Pressure Range: 60 to 100 psi
-
Supplier: AGI - American Grippers Inc.
Description: internal back pressure cross port design, this allows both rods to be retracted with the air off.Piston seals are U-CUO type for long service life.Hall Effect sensors are available to monitor stroke position at any point in the stroke.
- Stroke or X-Axis Travel: 0 to 1.25 inch
- Rated Force: 35 lbs
- Features: Adjustable Stroke, Integral Sensor, Non-rotating, Other
- Material: Aluminum
-
Supplier: ASCO
Description: The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.5 to 14 inch
- Shaft Diameter: 0.625 to 3.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: play. This gripper supports longer finger length designs compared to other grippers of similar sizes. These grippers are available in stroke lengths from 6.4 to 19.1mm (0.25 to 0.75") with a grip force from 116 to 160 N (26 to 36 lbs). Linear motion pneumatic components are double
- Gripping Force: 116 to 160 N
- Stroke: 6.4 to 19.1 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: PHD, Inc.
Description: Series PHL Heavy Duty Pneumatic Lifter Slides feature a simple design and the ability to handle high off-center loads. Built-in rod compliance eliminates side load on the cylinder’s piston rod. Units are available in multiple stroke lengths and are available as drop-in
-
Supplier: Azbil Corporation
Description: Our lineup of pneumatic actuators consists of diaphragm motors (single action) and piston cylinders (single and double action). Diaphragm motors are the more popular. Piston cylinders are used for high-pressure valves and large-caliber valves requiring significant output and
- Actuator Type: Diaphragm Actuator, Piston Cylinder Actuator
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Operation: On / Off (isolating)
- Features: Pneumatic
-
Supplier: Rotomation, Inc.
Description: The A752 is designed to produce substantial amounts of torque in a small package. Its dual rack construction also eliminates gear lash at the ends of the stroke for precise positioning of parts. Its standard ball bearings, roller burnished cylinder bores and one-piece heat treated
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 110 In-lbs
- Shaft / Table Axial Load Capacity: 76 lbs
- Shaft / Table Radial Load Capacity: 305 lbs
-
Supplier: AGI - American Grippers Inc.
Description: T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and
- Stroke or X-Axis Travel: 0 to 0.5 inch
- Rated Speed: 2 to 12 in/sec
- Rated Force: 15 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Magnetic Switch, Non-rotating, Other, Shock Absorbers
-
Supplier: Compact Automation
Description: Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way
- Gripping Force: 6.67259786476868 to 600.533807829182 N
- Number of Grips: 2
- Jaw Material: Aluminum
- Features: Encapsulating Jaws, Internal and External Gripping
-
Description: P1A Mini ISO 6432 Cylinder ISO 6432 Bore sizes 10mm - 25mm Corrosion resistant design Non-lube operation as standard Magnetic pistons as standard Double acting or single acting versions End stroke buffers for long service life
- Stroke or X-Axis Travel: 1.574804 inch
- Features: Bumpers / Cushions
- Mounting Type: Clevis or Eye, Flange, Foot, Trunnion
- Actuation Type: Pneumatic
-
Description: Protection class IP64 protected linear drives If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such as covers or guides, will jam, especially after long periods of downtime. In the best case scenario, the
- Stroke: 0.0393701 to 47.24412 inch
- Rated Load/Force: 26.976 lbs
- Operating Pressure: 116.03016 psi
- Operating Temperature: 14 to 176 F
-
Supplier: Weber UK, Ltd.
Description: The two double acting hydraulic cylinders have a 400 mm stroke. Top quality using chrome plated rods and the latest seal technology to ensure a long and trouble free life. To improve safe working, hydraulic locking is provided by 90 degree isolation valves which are locked when
- Actuation: Air / Pneumatic
- Features: Other
-
Supplier: Air Compressors Direct
Description: High Impact Composite Body •Comfortable grip provides excellent control •Produces 30% less vibration and fatique Heat Treated Cylinder & Piston •Industrial ball bearing construction works harder, lasts longer Contoured Handle With Trigger Control •Built-in power regulator for smooth operation
-
Supplier: Air Compressors Direct
Description: High Impact Composite Body & Extended Hammer Pin •Combines comfort & maximum performance •Produces 30% less vibration and fatique Heat Treated Cylinder & Piston •Industrial ball bearing construction works harder, lasts longer Contoured Handle With Trigger Control •Built-in power regulator for
-
Supplier: Bluetools
Description: The Taylor T-4X air riveting hammer has an extra sensitive teasing throttle and lightweight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T4X rivet hammer. Taylor pneumatic riveting hammers are constructed with spool
-
Supplier: Bluetools
Description: The Taylor T-2X air riveting hammer has an extra sensitive teasing throttle and lightweight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T2X rivet hammer. Taylor pneumatic riveting hammers are constructed with spool
-
Supplier: Bluetools
Description: The Taylor T-3X air riveting hammer has an extra sensitive teasing throttle and lightweight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T3X air rivet hammer. Taylor pneumatic riveting hammers are constructed with
Find Suppliers by Category Top
Featured Products Top
-
constantly purged, avoiding the build up of dust. DT/30 Feather Touch 30mm mechanical travel, with measuring range at end of travel 5 and 10mm measuring ranges As low as 0.18 N Tip Force Click Here to see the Long Stroke Pneumatic Feather Touch Probe - DT/30 on the Solartron Metrology website. (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
GC2000 series guided cylinders outperform conventional non-rotating cylinders and is designed for short stroke, limited space applications where a cylinder is needed that guides and supports its own load. GC2000 series cylinders are designed for both torsion and direct side load (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Compact Automation Products cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. Compact Automation's unique space efficient (read more)
Browse Air Cylinders Datasheets for Compact Automation -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
metal housing. It is sealed against ingress of dust and liquids. Key specs include: Stroke lengths from 25 to 300 mm Very long life to 50 million movements Resolution better than 0.01 mm Repeatability to 0.01 mm Linearity up (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Note: Rectangle cylinders are also available in metric Bore sizes (8mm to 40mm) Available in stocked lengths from 1/8" to 2" Note: Longer or shorter strokes available – Consult with Compact Automation Products experienced application engineers today. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
High loading in all directions Stroke lengths to 3 meters. Consult factory for longer stroke length 0-stroke interchangeable with other brand. Front and side wipers attached to the yoke V-grooves in tube profile for attaching many accessories Pin (read more)
Browse Datasheets for Branham, W.C. Inc. -
-K pneumatic drive is ideal for food and beverage packaging applications. Can be exchanged 1:1 with DGP, but offers longer stroke length Option: grease NSF-H1 for use in the food and beverage industry DGC-HD with heavy-duty guide (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure High loading in all directions Stroke lengths to 3 meters. Consult factory for longer stroke length 0-stroke interchangeable with other brand (read more)
Browse Datasheets for Branham, W.C. Inc. -
Enidine Rate Controls are used to regulate the speed or time required for a mechanism to move from one position to another. They use proven technology to enhance performance in a variety of product applications. Rate controls are typically used to control pneumatic cylinders, linear slides, lids (read more)
Browse Speed Controls Datasheets for Enidine Inc.
More Information Top
-
Dynamic Measurement of Extra Long Stroke Cylinder in the Pneumatic System
Because the air volume of the extra long stroke pneumatic cylinder is larger than the common pneumatic cylinder, so the compressibility of air makes the position and velocity control of the pneumatic cylinder motion is difficult.
-
Free form fabrication of thermoplastic composites
Our patch feeding device consists simply of a commercially available gripper and a long stroke pneumatic cylinder .
-
Measurements of the oxidation state and concentration of plutonium in interstitial waters of the Irish Sea
The stacks were held in a fixed horizontal position with one end stationary while force from a long stroke pneumatic cylinder was applied to the opposite end.
-
A PNEUMATIC POSITIONING DEVICE COUPLED WITH PIEZOELECTRIC SELF‐MOVING MECHANISM
Its operation principle was based on the utiliza- tion of the long stroke of pneumatic cylinder for carrying .
-
CR4 - Thread: Why Can't We Use BUTTERFLY VALVE for Continued Control?
sizes might require high-output electric or long - stroke pneumatic cylinder actuators.
-
Intensification of production processes in the tube-rolling shop
The cable drivers of the thrust bearings were replaced by long - stroke pneumatic cylinders , which were later converted to automatic control with the use of an electronic resolver.
-
Mechanism for feeding tubes into the reeling machines
The feeding mechanisms at present are long - stroke pneumatic cylinders which must be controlled by special operators,and roll tables which do not secure a reliable delivery since they do not always produce the axial force necessary for contact owing to insufficient…
-
Sensors and Signal Conditioning 2nd Edition
The displacement and position of piston and valves in hydraulic and pneumatic cylinders relies on long - stroke models that use an aluminum tube as the measuring target.
-
Development of Wearable Pneumatic Pressure Control Valve Using On/off Valve Considered with Less Air Consumption
…S.Dohta, Development of Rodless Type Flexible Pneumatic Cylinder and Its Application, Proc. ofActuator2004, pp.751-754, 2004,. [4] T.Akagi and S.Dohta, "Development ofRodless T ype Flexible Pneumatic Cylinder and Its Appli cation for Long Stroke McKibben Type Actuat or"…
-
Handbook of Die Design, Second Edition > SPRINGS, THEIR DESIGN AND CALCULATIONS
Air springs, also called pneumatic cylinders (or air pistons) are preferred where long press strokes and adjustable forces of their application are required.
Indicates content that may require registration and/or purchase.