Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: HEAT PIPE ROUND 12 OD 200MM
- Container / Shell: Copper
- Type: Cylindrical, Loop Heat Pipe
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can be an existing or a new system from HEAT, Inc. Most
- Operating Temperature: 750 F
- Type of Connection: 150 lb. Flange, 300 lb. Flange
- Area Classification: Class 1 Division 1, Class 1 Division 2, Nonhazardous
- Other Features: Emergency Alarms, Insulated Pipes, Skid Mounted
-
Supplier: Thermal Edge, Inc.
Description: closed loop cooling system which employs the heat pipe principal to exchange heat from an electrical enclosure to the outside. Where ambient temperatures are suitable for heat pipes, they are the most efficient method of cooling as the waste heat is
- Technology: Air-Cooled
- Primary Material: Aluminum
- Application / Industry: Chemical Processing, Food and Beverage Processing
- Construction Features: NEMA Rated
-
-
Supplier: Ralston Metal Products Limited
Description: and production residues. In the closed-loop system, the heated enclosure air is drawn into the heat exchanger where heat and moisture are removed as it passes through an evaporator coil and forced back into the enclosure; maintaining the Nema integrity of the enclosure.
- Technology: Air-Cooled
- Construction Features: NEMA Rated
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Inductotherm Group
Description: values after hardening. Real-time data logging software provides a data record for each tube, pipe or bar processed. Features Variable Inductance Power Supply (VIP™) use one coil to heat a large diameter range of product without coil changeovers 0.95 input power factor under all
- Heating Capacity: 50 to 38,000 kW
- Output Power: 50 to 38,000 kW
- Output Frequency: 0.2 to 10 kHz
- Features: Annealing / Heat Treating, Melting
-
Supplier: ASME
Description: Surroundings; Water Chiller Decoupled Primary-Secondary Loops; Pressure Drop Calculations of Incompressible Fluid Flow in Piping and Ducts; Water Chillers in Turndown; Hydraulics Loops; Radiation Heat Transfer; Thermal Insulation.
-
Supplier: ASME Standards and Certification
Description: Surroundings; Water Chiller Decoupled Primary-Secondary Loops; Pressure Drop Calculations of Incompressible Fluid Flow in Piping and Ducts; Water Chillers in Turndown; Hydraulics Loops; Radiation Heat Transfer; Thermal Insulation.
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750).
- Operating Temperature: 750 F
- Media Flow Rate: 200 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750).
- Operating Temperature: 600 F
- Media Flow Rate: 140 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750).
- Operating Temperature: 550 F
- Media Flow Rate: 140 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: SYSTEK Technologies, Inc.
Description: viscosity) are calculated for each pipe segment at the flowing gas temperature. Multiple compressor stations along the pipeline may be modeled Calculations are performed for a given input flow rate and gas properties. Incoming and outgoing branch pipes and pipe loops at
- Use: Professional
- Source Code: Proprietary
-
Supplier: Inductotherm Group
Description: Thermatool™ in-line Seam Annealing / Normalizing equipment is designed to effectively Post Weld Heat Treat (PWHT) HF welded tube and pipe across a wide range of product diameters and wall thicknesses. To provide rigorous quality control and to ensure process repeatability, Thermatool®
- Heating Capacity: 200 to 3,000 kW
- Output Power: 200 to 3,000 kW
- Output Frequency: 0.5 to 6 kHz
- Features: Annealing / Heat Treating
-
Supplier: Xoxide
Description: Specifications: Model: RR-V6SV-22PR-R1 Socket Compatibility: Intel: LGA1366/1156/775 AMD: AM3/AM2+/AM2 Dimensions: 5.2 x 4.7 x 6.5" (131.5 x 120 x 165 mm) Heat Sink Material: Copper base / Aluminum fins / 6 heatpipes Heat Pipes Dimensions: Ø6 mm Fan Dimension: 4.7 x 4.7 x 1"
-
Supplier: BARTEC
Description: Our sample probes are designed for extracting a representative portion from the liquid sample source in a pipe to the sampling system, and finally the oil analyzers. Sample probes form a critical point between process and sample conditioning and analysis system. All materials, flange type,
-
Supplier: SAE International
Description: The Swift mission Burst Alert Telescope (BAT) Detector Array thermal control system includes two propylene loop heat pipes (LHPs), eight ammonia constant conductance heat pipes (CCHPs), a radiator that has AZ-Tek's AZW-LA-II low alpha white paint, and precision
-
Supplier: ABB Measurement & Analytics
Description: The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an
- Number of Plots: 4 #
- Analog Input Channels: 4 #
- Digital I/O Channels: 2 #
- Accuracy: 0.1 % FS
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: 3" Outside Diameter Multi-Radius Tube Bending One Piece, Continuous Loop (Full Radius) Tubing Bends Compound Tube Bending Length Up to 12 Ft. Bend Radius from .5" To 12" Calendaring Tube Bends Include CNC Rotary or Manual Rotary Arm Mandrel Tube Bending, Compression And Ram Tube Bending,
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: SYSTEK Technologies, Inc.
Description: (pipe loops) off the main pipeline can also be modeled. The liquid temperature, specific gravity, viscosity and the pressure profile along the pipeline at the flow rates are calculated considering heat transfer with the surroundings. Using the input values of pipe,
- Use: Professional
- Source Code: Proprietary
-
Supplier: ToneCooling Technology Co., Ltd
Description: Integrated Heat Spreader (IHS) to the cooler. Aluminum Fins: Aluminum fins maximize the surface area for heat dissipation into the surrounding air. Heat Pipes: Six heat pipes rapidly transfer heat from the base to the fins. The Importance of Adequate
- Length: 126.80000000000001 mm
- Width: 97.8 mm
- Height: 65 mm
- Fan Airflow: 62 SCFM
-
Supplier: WATTCO
Description: stainless steel because of its anti-corrosive qualities. Both applications involve using a pump that flows the liquid through a closed pipe circuit (IE. water or glycol solution) that is reheated. A major consideration for this application is viscosity. Heat that is generated by the
- Watt Density: 6.5 to 65 W/in²
- Flange or Thread Diameter: 3 to 43 inch
- Heater Type: Circulation Heater
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, etc. In general they can be used whenever accurate but
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In general they can be used
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: ValueTronics International, Inc.
Description: hook-and-loop fastener pipe probe for superheat and sub-cooling and other contact and ambient measurements Single-point laser sighting Temperature range of -40°C to 550° C (-40°F to 1022°F) covers most industrial and residential applications Easy emissivity adjustment (Lo, Med, Hi) for
-
Supplier: ProSonix Corporation
Description: J-Series also offers a pipe mount design for inline heating Operation: Open/Close double acting air cylinder controls the flow of steam through the Jet Sparger. Optional Modulating steam flow design also available. Control: Plant air signal of 60 psig required for operation. Temperature
- Features: Clean Water Heating, Other, Process Waters
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: SensorsONE, Ltd.
Description: media the electronics can be isolated from the flush diaphragm by an oil filled extension which radiates heat away from the instrument before it reaches the heat sensitive electronics. The instrument head of the DS201P flush pressure gauge, switch and sensor contains a digital
- Pressure Measurement: Absolute
-
Supplier: Pfannenberg
Description: Our DTS 3281 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of wash-down applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: stainless steel 304. Cover: stainless steel
- Cooling Capacity: 6,999.999999999999 to 8,500 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Our DTS 3281 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of wash-down applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: stainless steel 304. Cover: stainless steel
- Cooling Capacity: 6,999.999999999999 to 8,500 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Our DTS 3281 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of wash-down applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: stainless steel 304. Cover: stainless steel
- Cooling Capacity: 6,999.999999999999 to 8,500 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Application: Industrial
-
Supplier: ToneCooling Technology Co., Ltd
Description: over traditional solutions. Recyclable Materials: Aluminum fins and copper heat pipes use a modular design, achieving >95% recyclability. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
-
Supplier: CSA Group
Description: sizing in Table 1; l) revisions to loop lengths for snow and ice melt systems in Table 3; m) inclusion of Annex C with guidelines related to radiant surface cooling; and n) inclusion of Annex D with guidelines related to minimum flow rates for heat distribution. Scope 1.1 This Code
-
Supplier: ASTM International
Description: endurance. 1.4 The materials from which the cover is made may include, but are not limited to: 1.4.1 Insulation media, 1.4.2 Fabric, metal mesh enclosure, or foil enclosure, 1.4.3 Seam materials (thread, metal hooks, etc.), and 1.4.4 Attachment system (hook and loop attachment, straps, wire,
Find Suppliers by Category Top
Featured Products Top
-
fit ensures maximum heat transfer. High thermal conductivity materials like copper or aluminum rapidly dissipate heat. Enhanced surface (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
Thermatool has advanced its in-line Post Weld Heat Treatment, or HF Weld Seam Annealing, to meet the changing needs of oil and gas applications. Each Seam Annealer is built using decades of experience, real-world testing, and data-driven software to deliver reliable and easy-to-use solutions for (read more)
Browse Soldering Irons, Stations, and Accessories Datasheets for Inductotherm Group -
is viscosity. Heat that is generated by the electric heater allows the liquid to be viscous enough to pass through the circuit of pipes. Circulation heaters come in a range of watt densities that are specifically designed for the medium that is heated. The required wattage to heat the oil or water (read more)
Browse Circulation Heaters Datasheets for WATTCO -
to be able to respond to real-time demands. If the coolant temp is rising, flow needs to increase accurately to dissipate the heat into the system cooling loops. If the coolant temp is low, flow needs to decrease accurately to improve system efficiency. Monitoring flow rates at cooling path (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc.
Conduct Research Top
-
Heat Pipes, Fifth Edition
Heat Pipes, Fifth Edition. Including information on the underlying theory of heat pipes and heat transfer, and data on pulsating heat pipes and capillary pumped loops, this standard resource provides the information required to select, design, or manufacture a heat pipe.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/78237/829740684-MIT.pdf?sequence=2
Photograph of a LTHP ( loop heat pipe ), developed at Thermacore Europe.
-
Advances in Two-Phase Loop with Capillary Pump Technology and Space Applications
Gerasimov with co-workers from Ural Polytechnic Institute (Ekaterinburg, Russia) published the first article on Loop Heat Pipe (LHP) technology in 1974 [10].
-
Oscillating Heat Pipes
Loop Heat Pipes /Capillary Pumped Loop . . . . . . . . . . . . . . . . .
-
Thermal, Power and Electrical Engineering
The experimental results show that: the temperature distributions on the surface of the lamp shell and loop heat pipe are uniform, and the average temperatures of them are about 40˚Cand 43˚C; while the maximum temperature of the chip base reaches 67.5˚C.
-
http://dspace.mit.edu/bitstream/handle/1721.1/74985/815725103-MIT.pdf?sequence=2
Design, Fabrication, and Characterization of a Multi-Condenser Loop Heat Pipe .
-
3.10.9 HEAT PIPES:TWO-PHASE LOOP WITH CAPILLARY PUMP
Institute (Ekaterinburg, Russia) published the first article about the Loop Heat Pipe (LHP) in 1974 [1].
-
http://calhoun.nps.edu/public/bitstream/handle/10945/35135/95Sep_Gherlone.pdf?sequence=1
Operating characteristics of a propylene charged loop heat pipe with potential spacecraft applications .
Indicates content that may require registration and/or purchase.