-
Supplier: Adhesive Applications
Description: A5002 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. A5002 is well suited for use as a carrier in die cutting processes or as a protective film
- Thickness: 0.00275 inches
- Peel Strength / Adhesion: 0.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 115.55555555555556 C
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Transparent
-
Supplier: Adhesive Applications
Description: A5002PT is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. The film backing is silicone release coated for easy, quiet unwind. A5002PT is well suited for use
- Thickness: 0.00275 inches
- Peel Strength / Adhesion: 0.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Transparent
-
Supplier: Budnick Converting, Inc.
Description: Pregis 2101 Polymask Protective Film is a polyolefin film coated with a custom formulated, premium aqueous based acrylic adhesive system. This adhesive system adheres to both textured and smooth surfaces. These attributes, combined with a smooth buttery peel upon
- Thickness: 0.002 inches
- Backing: Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
-
Supplier: Adhesive Applications
Description: A5302G is a single-coated, self-wound transparent polyester (PET) film coated with a green removable acrylic adhesive. The product removes easily without adhesive residue. A5302G is well suited for use as a carrier in die cutting processes. Controlled low adhesion level
- Thickness: 0.00375 inches
- Peel Strength / Adhesion: 0.5 lbs/in
- Temperature Resistance: -28.88888888888889 to 121.11111111111111 C
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Transparent
-
Description: Patco 5560 Polyethylene Removable Protective Film PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will 0t leave residue or damage most surfaces. Applications General
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 0.8125 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Description: Patco 5545 Automotive Surface Protective Film Tape PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will 0t leave residue or damage most surfaces. Applications
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 0.8125 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Description: Patco 5540 Removeable Protective Film Patco Polyethylene Clean Removal Tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will not leave residue or damage most surfaces. Applications Auto-glass molding
-
Description: Patco 5560 Polyethylene Removable Protective Film PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will not leave residue or damage most surfaces. Applications General
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M52 offers excellent high/low temperature resistance. Applications: Economical method to hold, insulate and/or protect materials
- Thickness: 0.0014960629921259843 inches
- Temperature Resistance: -73 C
- Backing: PET / Polyester
- Features: Protective Tape, Single-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2312 is manufactured from BLACK UHMW (Ultra High Molecular Weight) polyethylene film coated with sheer resistant pressure sensitive acrylic adhesive. 2312 exhibits excellent abrasion resistance and a low coefficient of friction, making it an excellent protection layer for
- Thickness: 0.006496062992125984 to 0.021496062992125985 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Anti-static / ESD Control, Protective Tape, Single-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort required for garments, low temperature hot melt sealing, waterproof and leak-proof,
- Thickness: 0.004724409448818898 inches
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric
- Adhesive: Hot Melt / Heat Activated
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST BOND PLY TBP 720LMS, Low Modulus Silicone, Heat Cured, Laminating Adhesive BERGQUIST® BOND PLY TBP 720LMS is a thermally conductive fiber reinforced heat curable laminating adhesive film. The product consists of a high performance, thermally conductive,
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Adhesive Applications
Description: A5000 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, ultra removable acrylic adhesive. The product removes easily without adhesive residue. A5000 is well suited for use as a carrier in die cutting processes or as a protective
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 0.125 lbs/in
- Temperature Resistance: -17.77777777777778 to 115.55555555555556 C
- Features: Abrasion / Scratch Resistant, Double-Sided Adhesive, Removable, Single-Sided Adhesive, Transparent
-
Supplier: GAF
Description: emittance set by the California Energy Commission for a cool roof Offers high tensile strength and elongation, and is virtually undamaged by extended exposure to solar ultraviolet energy Low VOC, non-flammable and presents minimal hazard to the applicator or the environment Provides a
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Flexible / Dampening, Thermal Insulation / Heat Insulating
-
Supplier: Wacker Chemical Corp.
Description: skin-over time low viscosity solvent based good adhesion on different substrates excellent heat resistance Application Protective coating against moisture and enviromental influence thin film coating for sealing applications
- Cure / Dry Temperature: 73.4 F
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Surface Armor LLC
Description: Flip-side tasks Assembly Shipping Handling Storage Installation Surface Armor laminate protective film ensures your finished surfaces remain blemish-free and maintain maximum value. Films are available in a broad range of thicknesses, providing protection from an array of
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Surface Armor LLC
Description: Tack High Performance Protective Films. Types of Metal Protection Films Protective films are classified based on their adhesive type, tack and material. Adhesive Type – This is the product identification number of the adhesive Tack – Measured
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Surface Armor LLC
Description: Steel Protection Films Protective films are classified based on their adhesive type, tack and material. Adhesive Type – This is the product identification number of the adhesive Tack – Measured in ounces per lateral inch, this defines the level of
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1725L is a solvent-based PTFE dispersion with a low coefficient of friction and excellent anti-stick/ release properties. The product will work well on metallic and nonmetallic molds at temperatures up to 550°F. McLube 1725L will protect molds in storage from corrosion. This product is
- Operating / Use Temperature: 550 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Solid / Dry Film Release
- Functions: Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent
-
Supplier: ASTM International
Description: not include the following: protective metal jacket, homogenous plastic film jacket materials, modified asphalt jacket materials, and butyl rubber membranes. 1.2 This type of material shall consist of multiple layers of polymer film and aluminum foil laminated to one another with
-
Supplier: Pexco
Description: etched two-side or with a self-adhesive acrylic backing (pressure-sensitive tape). Applications include belts, food processing, capacitor films, wire harnesses, electrical insulation, PCBs, protective liners, gaskets, diaphragms, semiconductor processing, and solar panel
- Width: 0.5 inches
- Thickness: 0.003 to 0.25 inches
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Protective Tape, Single-Sided Adhesive
-
Supplier: Pexco
Description: Pexco’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Material Type: Dielectric / Electrically Insulating
-
Supplier: Dontech Incorporated
Description: evaporation on to rigid optical substrates such as glass, acrylic, polycarbonate and ADC. Those coatings are also available on flexible films such as PET (polyethylene terephthalate) under Dontech's VCF Series™ Transparent Conductive Films product family. Dontech VCF Series™
-
Supplier: Master Bond, Inc.
Description: commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or adhesive/sealants are durable and
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Description: applications due to its outstanding physical properties and high coverage factor resulting from its low density. ETFE-E2 film is UL listed under file number QMFZ2.E311412 Low Surface-Energy Applications Saint-Gobain's ETFE-E2 film offers a low surface energy,
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 7,000 psi
- Tensile Modulus: 160 ksi
-
Description: The resistance to chemicals, excellent stress crack resistance and good thermal performance means this film provides an excellent release surface in most applications. The low-gel surface of the film produces a smooth part finish on molded components. Perforated film is
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 7,000 psi
- Tensile Modulus: 160 ksi
-
Description: 3M™ Paint Replacement Tape is a fluoropolymer film with acrylic adhesive that provides high performance, low surface energy coating solution for both interior and exterior applications. 3M fluoropolymer films are inherently resistant to moisture, chemicals, and
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 4.75 to 5.0625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: 03001-016C is a 3 mil, low density polyethylene film used for surface protection.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 0.0625 lbs/in
- Backing: Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 03001-048W is a 3 mil, low density polyethylene film used primarily for surface protection.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 0.125 lbs/in
- Backing: Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Supplier: Polyonics
Description: provide long term protection from smearing, loss of image clarity and resolution. Our protective materials are offered with either 1 mil or 2 mil (25 um or 50 um) polyimide films and three different pressure sensitive adhesives (PSAs) to suit a wide variety of applications,
- Carrier / Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Protective Tape
-
Supplier: MCG - Performance Polymers Division
Description: Series Acetoacetyl modified Excellent cross linkability Excellent water resistance US Soarus High reactivity Water resistance UV curable Paper Adhesives US Soarus Thermal recording paper Water-resistant adhesive Instant adhesive Emulsifier for Vinyl acetate Cosmetics Hair Care L
- Type: Film Grade Resin, Thermoplastic
- Industry: Industrial, Medical / Food (FDA)
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST GAP PAD TGP HC3000, High-Compliance, Thermally Conductive, Low Modulus, Fiberglass reinforced, Silicone Based Pad BERGQUIST® GAP PAD TGP HC3000 is a soft gap filling material rated at a thermal conductivity of 3.0 W/m-K. The material offers exceptional thermal performance at
- Use Temperature: 76 to 392 F
- Thermal Conductivity: 0.3 W/m-K
- Features: Gap Filling Compound, Leveling / Filling Compound, Thermal / Heat Conductive
- Chemical System: Silicone
-
Supplier: Allied Electronics, Inc.
Description: films or moisture. Formulated with OPTI/SCAN, an ultraviolet material for conformity checks under a black light. Type AR: Acrylic, Low-Cost Coating for Less-Extreme Environments Type SR: Silicone High-Moisture Resistance, Good Repairability and Flexibility Type UR: Urethane, High
-
Supplier: ASTM International
Description: a base for organic films including paints, plastics, and adhesives; and as a protective coating having a low electrical contact impedance. The materials are classified according to its coating thickness: Class 1; Class 2; Class 3; and Class 4. Chromate conversion coatings
-
Supplier: ASTM International
Description: This specification covers the requirements relating to rinsed and non-rinsed non-hexavalent chromium conversion coatings on aluminum and aluminum alloys intended to retard corrosion; as a base for organic films including paints, plastics, and adhesives; and as.a protective
Find Suppliers by Category Top
Featured Products Top
-
-quality polytetrafluoroethylene, PTFE film delivers a non-stick surface, low coefficient of friction, and reliable performance in extreme temperatures ranging from -200°C to +260°C. Widely used in electronics, aerospace, semiconductor, RF communication, medical, and industrial applications, PTFE (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
EsnalubeTM 382 Water Based, MoS2, Solid Film Lubricant Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
, catalytic converters, fuel filters, inlet screens and speaker grills. Low friction, oil-less bushings are continually being placed in every moving part replacing the need for grease and lubrication points. As new platforms of vehicles are introduced, more of these greaseless bushings are being (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Everlube 9002 Water Based, MoS2 Solid Film Lubricant Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50 (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
. · A UNISTOLE™ P coated film is flexible even at low temperatures, and articles coated with it exhibit excellent flex resistance and impact resistance. UNISTOLE™ R is a modified polyolefin dispersed in hydrocarbon-based solvent used as (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
operating temperatures exceed the range of fluid lubrication, solid film coatings should be used. High and Low Loads We offer engineered coatings that lubricate effectively while withstanding loads in excess of 250,000 psi, and they typically exhibit a lower coefficient of friction (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
delivers K-factors from as low as 0.10 up through 0.19. In addition, Everlube Products designs many solid film coatings/lubricants for fasteners to meet specific torque/tension requirements. Everlube Products’ solid film coatings/lubricants can also be applied over phosphate or plating to (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
3M™ Antimicrobial Durable Protective Film 7760AM is a 2-mil high clarity PET film with removable adhesive. The film is protected by an antimicrobial, scratch, abrasion and chemical resistant hardcoat. The hardcoat layer is treated with an EPA-registered silver ion antimicrobial agent (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
applications, including water and waste water, food and beverage, oil and fuel. These solutions offer design and production advantages such as low temperature cure and fast processing cycles, yielding higher production rates and cost efficiencies. Many applications using our adhesives are approvable under NSF (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
Advanced Research on Information Science, Automation and Material System III
The dissolution of protective film by corrosive media or the low adhesion of protective film to metal body may aggravate corrosion in combination with the scour of the mechanical force of the flow.
-
The VLT-VIRMOS Mask Manufacturing Unit
…procedure3 for the raw mask preparation consists of: chemical and mechanical cleaning; black coating of the two sides of the strip, using a roller system; warm curing of the varnish; insertion of a low adhesion plastic protective film ; straightening and de-stressing…
-
The VIRMOS mask manufacturing tools: (b) Mask manufacturing and handling
…consists of: − chemical (alkaline bath) and mechanical (brushing) cleaning − coating of the two sides of the strip, using a roller system − warm curing of the varnish − insertion of a low adhesion plastic protective film − straightening to eliminate…
-
Selected abstracts of metalworking literature July 1983–March 1984
Poli-Film GmbH supplied 25 different types of masking films for outdoor protection , low adhesion application for punching, bend- ing, forming and deep-drawing.--E.H.J. Sheet Met.
-
Nanotribological characterization of self-assembled monolayers deposited on silicon and
aluminium substrates
This has necessitated the application of low friction and low adhesion ultrathin lubricant films for the protection of contacting surfaces in MEMS/NEMS.
Indicates content that may require registration and/or purchase.