Products/Services for Low Alkali Mortars

  •  
    Mortars and Pestles - (16 companies)
    ...the rigidity and low porosity properties of agate or diamonite are superior to less expensive porcelain sets. When solid state synthesis reactants are positioned in a mortar for grinding, acetone or alcohol is added at times to facilitate...
  • Cement, Concrete, and Mortar-Image
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  • Hydraulic and Portland Cement-Image
    Hydraulic and Portland Cement - (133 companies)
    ...for product type include: grouts, caulks, and fillers. coatings and thinset. concrete with coarse aggregates. cement-based liners and lining systems. mortars. stock products available in particulate form. Choices for setting or curing technology include...
  • Polymer Concrete and Mortar-Image
    Polymer Concrete and Mortar - (127 companies)
    ...for polymer concrete and mortar. Acrylic binders provide excellent environmental resistance and fast setting times. Epoxy resins or binders exhibit high strength and low shrinkage during curing. They also provide toughness and resistance to chemical...
  • Specialty Cement, Concrete, and Mortar-Image
    Specialty Cement, Concrete, and Mortar - (273 companies)
    Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
  •  
    Low Light Cameras - (156 companies)
    Low light cameras are a type of video camera with extreme photon sensitivity, and are excellent for recording in situations where only ambient levels of light are available. Common deployments include overnight surveillance and remote machine...
  •  
    RF Low Pass Filters - (121 companies)
    RF low pass filters pass signals from low frequencies and reject signals from high frequencies. Performance specifications include specified frequency, bandwidth, ripple, insertion loss, and voltage standing wave ratio. For RF low pass filters...
  •  
    Lead, Tin, and Low Melting Alloys - (121 companies)
    How to Select Lead, Tin, and Low Melting Alloys. Lead, tin, and low melting alloys are non-ferrous alloys that are easily meltable with relatively low melting temperatures. They are used in the manufacture of solders, semiconductors, batteries...
  •  
    Active Low Pass Filters - (32 companies)
    Active low pass filters pass signals from low frequencies and reject signals from high frequencies. Low pass filters (LPF) pass signals from low frequencies and reject signals from high frequencies. Like other types of active filters, they use...
  •  
    Resins and Compounds - (403 companies)
    ...compounds that are used to cast parts, molds, or form a structure in place. Casting compounds usually consist of a two-part (A+B) system that is placed into open molds or forms. Caulk and Grout. Caulk and grout have a low viscosity that allows...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire