Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for low volume flow applications. The unit is calibrated for up to +-0.5% accuracy (full scale) for flow rates of 0-10 lpm. For greater accuracy, the unit
- Control Signal: Analog Voltage, Current Loop
- Media: Gas / Air
-
Supplier: Aalborg Instruments
Description: Design Features rigid metallic construction available flow ranges starting from 0 to 10 sccm up to 0 to 1000 slpm maximum pressure of 1000 psig (70 bars) leak integrity 1 x 10-7 of helium NIST traceable certification built-in tiltable LCD readout (some models) local or remote setpoint control
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor,
- Pipe Diameter: 0.125 to 0.25 inch
- Gas Volumetric Flow Rate: 0 to 1.765536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor,
- Pipe Diameter: 0.375 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: Litre Meter Limited
Description: Low-cost gas mass flow controller with digital readout; nylon construction.
- Pipe Diameter: 0.00393701 inch
- Mass Flow Rate: 0.0000013765 to 0.13765 lbs/min
- Operating Pressure: 150 psi
- Media Temperature: 32 to 122 F
-
Supplier: Bronkhorst USA
Description: IQ+FLOW Chip-sensor based Mass Flow Meters/Controllers for gases Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional mass flow and pressure meters and
- Gas Volumetric Flow Rate: 0.00000706214689265537 to 0.176553672316384 SCFM
- Mass Flow Rate: 0.0000005506 to 0.013765 lbs/min
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 2,175.5655 psi
-
Supplier: Sensirion
Description: SFM3000 is a digital flow meter especially suitable for high-volume applications. The design of the flow channel results in very low pressure drop through the sensor element, making it highly suitable for medical ventilation and respiration applications. The SFM3000
- Gas Volumetric Flow Rate: 0 to 7.06214689265537 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 10.152639 to 18.854901 psi
- Process Media Type: Gas
-
Supplier: Brooks Instrument
Description: performance and predictable accuracy. GF125 High Accuracy (HA) with superior low setpoint accuracy makes it possible to replace two (a high and low flow) mass flow controllers with one, providing immediate cost savings while freeing up a gas line for
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Aalborg Instruments
Description: Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure laminar flows and there- fore the ratio of their flow rates is constant. Two
- Pipe Diameter: 0.125 to 0.75 inch
- Gas Volumetric Flow Rate: 0.0706214689265537 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.75 to 400 ft/sec
- Operating Pressure: 0 to 500 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Brooks Instrument
Description: When you need a compact, economical mass flow meter that delivers long-term, stable flow measurement without requiring temperature or pressure correction, the 5700 Series thermal mass flow meter meets your requirements. It’s engineered specifically for the needs of
- Media Temperature Range: 149 F
- Operating Pressure: 150 psi
- Mass Flow Rate: 0 to 0.13765 lbs/min
- Mass Flow Rate Range: 0 to 0.13765 lbs/min
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Cole-Parmer
Description: Mass Flowmeter
- Operating Temperature: 122 F
- Operating Pressure: 150 psi
- End Fittings: Compression
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: Mass Flowmeter
- Operating Temperature: 122 F
- Operating Pressure: 150 psi
- End Fittings: Compression
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: Mass Flowmeter
- Operating Temperature: 122 F
- Operating Pressure: 150 psi
- End Fittings: Compression
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: Mass Flowmeter
- Operating Temperature: 122 F
- Operating Pressure: 150 psi
- Process Media Type: Gas
-
Supplier: Sensirion
Description: The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making it reusable and suitable for expiratory flow measurements.
- Pipe Diameter: 0.7480319 inch
- Gas Volumetric Flow Rate: -3.53107344632768 to 8.82768361581921 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 8.702262 to 15.5190339 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Sierra Instruments, Inc.
Description: Low Pressure Drop Flow Meters SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the SmartTrak® 140
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 500 psi
-
Supplier: Bronkhorst USA
Description: IQ+FLOW® Chip-sensor based Pressure Meters / Controllers Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional Mass Flow and Pressure Meters and Controllers have
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.8 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital
-
Supplier: Badger Meter
Description: cover a wide range of applications. It is assembled with brass ball valves for instrumentation control and lends itself to easy installation to provide a cost effective means of measuring flow in commercial applications. Well suited for measuring liquids and gases. A cost
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 0.25 to 15 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.033075 lbs/min
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA1700/1800 Series electronic gas mass flowmeters provide for monitoring the flow of a wide variety of gases from 10 SCCM up to 1000 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flow rate, the FMA1700/1800 provides measurement of direct gas
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.3107344632768 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 500 psi
-
Supplier: Siargo Ltd.
Description: FS6000 series mass flow sensors are designed specially for ventilators as the disposable patient breathing circuit flow sensors, neonatal or adult applications alike. The compact design reduces the dead space to the minimal for the accuracy. Siargo's proprietary MEMS process
- Operating Temperature: 32 to 140 F
- Features: In-line
-
Supplier: Siargo Ltd.
Description: FS4000 series mass flow sensors are designed for general purpose flow monitor and control applications, that are made with Siargo's world leading proprietary MEMS mass flow sensors and the smart electronic control system. The sensors directly measure mass
- Operating Temperature: 14 to 131 F
- Process Media Type: Gas
- Features: In-line
- Interface Options: Serial / Digital
-
Supplier: Badger Meter
Description: The Preso® Cone differential pressure flow meter has a cone-shaped element that shapes the flow profile ahead of the differential pressure (DP) measurement port without impacting the flow against a sharp surface, creating an extremely stable signal for measurement with minimal
- Pipe Diameter: 0.5 to 24 inch
- Features: Liquid
-
Supplier: Nex Flow Air Products Corp.
Description: The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the
- Pipe Diameter: 2 inch
- Gas Volumetric Flow Rate: 3 to 300 SCFM
- Operating Pressure: 30 to 200 psi
- Electrical Output: Analog Current
-
Supplier: Nex Flow Air Products Corp.
Description: The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the
- Pipe Diameter: 1.5 inch
- Gas Volumetric Flow Rate: 2 to 200 SCFM
- Operating Pressure: 30 to 200 psi
- Electrical Output: Analog Current
-
Supplier: Nex Flow Air Products Corp.
Description: The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 1 to 80 SCFM
- Operating Pressure: 30 to 200 psi
- Electrical Output: Analog Current
-
Supplier: Badger Meter
Description: 220 Series sensors are specifically designed for installation in underground vaults that might be subjected to flooding. As the liquid flow turns the impeller, a low impedance 8V DC square wave signal is transmitted with a frequency proportional to the flow rate. This signal can
- Pipe Diameter: 0.5 to 4 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 0.3 to 30 ft/sec
- Operating Temperature: 0 to 221 F
-
Supplier: Siargo Ltd.
Description: The Low Pressure Series Gas Meters are designed for city gas metering where traditionally diaphragm gas meters dominate the market. The meters substantially reduce the metering loss due to temperature and pressure variations; reduce the installation cost as well as other logistical
- Pipe Diameter: 1.968505 inch
- Operating Temperature: -4 to 140 F
- Operating Pressure: 145.036839357197 psi
- Electrical Output: Frequency
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: Brooks Instrument
Description: The 2001 Series flow meters provide a means of indication at the lowest cost for non-corrosive flow applications. The tapered metering tube is integrally machined in the acrylic body while a standard direct reading scale engraved on the body affords maximum simplicity of
- Gas Volumetric Flow Rate: 0.0333333333333333 to 0.833333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 160 F
- Media Temperature Range: 160 F
-
Supplier: ABB Measurement & Analytics
Description: VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 12 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 4,351.131 psi
- Media Temperature: -67 to 536 F
Find Suppliers by Category Top
Featured Products Top
-
The PFLOW1000V/1100V was specially developed for customers for whom a low-cost flow velocity sensor is sufficient. Compared to mass flow sensors, it is significantly cheaper and, thanks to its special design, is very slim and can be easily integrated into tight spaces. This sensor can be (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
CHIPREG MFC The CHIPREG MFC Mass Flow Controller, with its ultra-compact size of less than 22mm and impressive dynamic range of up to 1000:1, offers unparalleled precision and versatility for bioreactors (read more)
Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
through the meter. With a typical accuracy of +/-1.0% the CentriFlow BWS is a simplified mass flow meter that greatly minimizes cost by integrating the electronics of the meter directly into the meter module's design. The electronics, which features a 4" color, touchscreen HMI, is mounted (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
>>>Watch how easy it is to get started with our Mass Flow Controllers and Pressure Controllers—no guesswork, no delays, just reliable performance from day one. (read more)
Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
CentriFlow® Meter from Eastern Instruments is a Solid Particle Mass Flow Meter that is durable, accurate, maintenance-free, compact, and cost-effective. It is unique and positioned to replace weigh belts, impact meters, loss in weight meters, and static weigh scales, anywhere that accuracy, low (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
' Solids Flow Measurement Product Line offers accurate, cost-effective and simple solutions for your process measurement needs. A VARIETY OF PRODUCTS... Nothing Too Light The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
refrigeration or split-second operator technique. The result was a smoother process, better production consistency, and lower total cost. For engineers working on automatic door controllers, SP205A-35 offers a practical balance of thermal performance and manufacturability. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
Conduct Research Top
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
core technology series based on excerpts from Sierra's Founder and Chairman (Also my Father), Dr. John G. Olin's, white paper entitled, "Capillary Tube Thermal Mass Flow Meters & Controllers- A User's Guide." This "User's Guide" is designed to educate both flow beginners and experts in the most
More Information Top
-
Controller without display 0 to 500 sccm from Cole-Parmer
Cole-Parmer Low - Cost Gas Mass Flow Controllers .
-
Cole Parmer Gas Mass Flow Controller w Display 0 to 100 sccm Air He Ar from Cole-Parmer
Cole-Parmer Low - Cost Gas Mass Flow Controllers .
-
Cole Parmer Gas Mass Flow Controller 0 to 100 sccm N2 Air from Cole-Parmer
Cole-Parmer Low - Cost Gas Mass Flow Controllers .
-
Chemicals Company Links
Manufacturer of high quality, low cost gas mass flow meters & controller .
-
Process Miscellaneous Company Links
Manufacturer of high quality, low cost gas mass flow meters & controller .
-
Industrial High Pressure Applications
Low cost especially in combined versions as mass flow controller .
-
GFCS-014516 - $946.00 USD : Aalborg, Manufacturer of High Quality Flow Instrumentation
• GFC low cost aluminum or stainless steel thermal mass flow controllers .
-
GFCS-012816 - $895.00 USD : Aalborg, Manufacturer of High Quality Flow Instrumentation
• GFC low cost aluminum or stainless steel thermal mass flow controllers .
-
GFCS-012691 - $2,010.00 USD : Aalborg, Manufacturer of High Quality Flow Instrumentation
• GFC low cost aluminum or stainless steel thermal mass flow controllers .
-
Aalborg, Manufacturer of High Quality Flow Instrumentation
GFC low cost aluminum or stainless steel thermal mass flow controllers .
Indicates content that may require registration and/or purchase.