-
Supplier: RS Components, Ltd.
Description: Diode, schottky, fast, low drop, S-MINI(
- Features: Other, Schottky, Schottky Barrier Diodes
- Applications: Rectifier Diode
- Package: SOT346
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers Low Drop 30 V rms Power Schottky
- Features: Other, Schottky Barrier Diodes
-
Supplier: Frontier Electronics Corp.
Description: The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier SMD Schottky diodes
- VF: 0.38 to 0.92 volts
- IF: 1,000 to 20,000 mA
- VR: 20 to 200 volts
- IR: 0.2 to 1 mA
-
-
Supplier: Frontier Electronics Corp.
Description: The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes
- VF: 0.45 to 0.95 volts
- IF: 1,000 to 30,000 mA
- VR: 20 to 200 volts
- IR: 0.01 to 0.5 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Schottky Diode (Rectifier Schottky diode with extreme low VF drop for mobile communication For power supply Product overview: BAT60A from Siemens is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge
- Applications: Rectifier Diode
- Features: Schottky Barrier Diodes
-
Supplier: Frontier Electronics Corp.
Description: Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of
- VF: 0.45 to 1.15 volts
- IF: 5,000 to 30,000 mA
- VR: 45 to 300 volts
- IR: 0.01 to 50 mA
-
Supplier: Solid State Devices, Inc.
Description: FEATURES: Low Reverse Leakage Low Forward Voltage Drop Hermetically Sealed, Isolated Power Surface Mount Package Guard Ring for Overvoltage Protection Eutectic Die Attach 175°C Operating Temperature Isolated Version (Hot Case Versions Available – Contact Factory) Smaller
- VF: 0.64 volts
- VR: 45 volts
- IFSM: 250 amps
- Features: Other, Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diode Summary of Features High current rectifier Schottky diode with extreme low VF drop (typ. 0.12V at IF = 10mA) For power supply applications For clamping and protection in low voltage applications For detection and
- VF: 0.6 volts
- IF: 3,000 mA
- VR: 10 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: Reverse voltage: 30 V.Forward current: 0.9 A.Small diode quad array for polarity independence,reverse polarity protection and low loss bridge rectification.Very low forward voltage:0.5 V typ. @ 0.7 A (per diode).Fast switching.Pb-free (ROHS compliant) package1 Summary of
- VF: 0.6 volts
- IF: 900 mA
- VR: 30 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diode Summary of Features High current rectifier Schottky diode with extreme low VF drop (typ. 0.12V at IF = 10mA) For power supply applications For clamping and protection in low voltage applications For detection and
- VF: 0.37 volts
- IF: 3,000 mA
- VR: 10 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: Reverse voltage: 40 V.Forward current: 0.2 A.Small diode quad array for polarity independance,reverse polarity protection and low loss bridge rectification.Very low forward voltage: 0.55 @ 0.1 A (per diode).Fast switching Pb-free (ROHS compliant) package. Summary of
- VF: 0.62 volts
- IF: 200 mA
- VR: 40 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: The 30BQ100GPbF surface mount Schottky rectifier has been designed for applications requiring low forward drop and very small foot prints on PC boards. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging,
-
Supplier: Allied Electronics, Inc.
Description: The 10BQ030PbF surface mount Schottky rectifier has been designed for applications requiring low forward drop and small foot prints on PC boards. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and
-
Supplier: Allied Electronics, Inc.
Description: The 10BQ100PbF surface mount Schottky rectifier has been designed for applications requiring low forward drop and very small foot prints on PC boards. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and
-
Supplier: Allied Electronics, Inc.
Description: The 10MQ040NPbF surface mount Schottky rectifier has been designed for applications requiring low forward drop and very small foot prints on PC boards. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging,
-
Supplier: Littelfuse, Inc.
Description: Littelfuse MBRF10150CTL series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power
- VF: 0.93 volts
- IF: 10,000 mA
- IFSM: 138 amps
- Features: Schottky Barrier Diodes
-
Supplier: Littelfuse, Inc.
Description: Littelfuse MBR1045 series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products.It is suitable for high frequency switching mode power supply,
- VF: 0.65 volts
- IF: 10,000 mA
- IFSM: 150 amps
- Features: Other, Schottky Barrier Diodes
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Epitaxial Construction Guard Ring Die Construction for Transient Protection Low Power Loss, High Efficiency High Surge Capability High Current Capability and Low Forward Voltage Drop Surge Overload rating to 150A Peak
- VF: 0.55 volts
- IF: 5,000 mA
- VR: 40 volts
- IR: 0.5 to 50 mA
-
Supplier: Radwell International
Description: SCHOTTKY BARRIER DIODE, DUAL DIODES, CATHODE COMMON, FULLY MOLDED, LOW FORWARD VOLTAGE DROP, HIGH SURGE CAPABILITY, 40V, FULLY MOLDED, TO-220F CASE. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Rochester Electronics
Description: Low drop power Schottky rectifier
- Package: DPAK
- Features: Other, Power Diode, Schottky Barrier Diodes
- Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The LS2405IDD23 emulates a 5A very low forward voltage diode that is used in high current diode and diode-OR applications. The LS2405IDD23 integrates a 35mohm N-Channel MOSFET to obtain higher efficiency and smaller board area to replace a Schottky diode.
-
Supplier: Nexperia B.V.
Description: The NID1100is a low forward-voltage drop ideal diode with forward and reverse voltage blocking. It can be used to replace rectifiers in low voltage systems unable to tolerate the high voltage drops of conventional Schottky diodes. The device operates
- Tj: 125 C
- Features: Detector, Other, Power Diode, Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: The NID5100 is an integrated ideal diode capable of replacing traditional diodes in low voltage systems unable to tolerate the high voltage drops of conventional Schottky components. When enabled and forward biased, the device regulates the voltage between the IN
- Tj: 150 C
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to
- IF: 1,000 mA
-
Supplier: Nexperia B.V.
Description: The NID1101is a compact, high-efficiency ideal diode that replaces traditional Schottky diodes in low-voltage power systems. It provides a low froward voltage drop alternative to traditional Schottky diodes while integrating both forward and
- Tj: 150 C
- Features: Other, Power Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: switching frequency applications. Each driver is capable of driving a 3nF load with less than 15ns rise/fall time. Bootstrapping of the upper gate driver is implemented using an internal low forward voltage drop diode, reducing implementation cost, complexity, and allowing the
- Features: Other
-
Supplier: Richardson RFPD
Description: Features High speed IGBT 5: Low voltage drop, Low tail current, Switching frequency up to 100 kHz, Very rugged SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
- Features: Other
-
Supplier: Analytic Systems
Description: alarm, a dry contact alarm relay output and output overvoltage crowbar. If the input voltage exceeds the regulated output voltage, the unit simply passes the voltage through with full LC filtering and a single schottky diode drop (0.5 VDC or less). Optional features include
- DC Input Voltage: 10.5 to 28 volts
- DC Input Current: 50 amps
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 45 amps
-
Supplier: TDK-Lambda Europe GmbH
Description: The RP series of 20A rated external reverse protection modules can be used in battery charging applications and N+1 redundant power systems to avoid battery discharge or system malfunction in the event of a short circuit power supply. The use of a low loss MOS-FET reduces the forward voltage
- Rated Voltage: 7 to 60 volts
-
Supplier: Nexperia B.V.
Description: detecting the Vds of the rectifier, the MOSFETs can be reliably switched on and off, thereby replacing Schottky diodes and improving the efficiency of the resonant converter. NEX81916 regulates the forward drop voltage of an external synchronous rectifier (SR) MOSFET by
-
Supplier: Renesas Electronics Corporation
Description: switching frequency applications. Each driver is capable of driving a 3nF load with less than 15ns rise/fall time. Bootstrapping of the upper gate driver is implemented using an internal low forward voltage drop diode, reducing implementation cost, complexity, and allowing the
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: load with less than 10ns rise/fall time. Bootstrapping of the upper gate driver is implemented via an internal low forward drop diode, reducing implementation cost, complexity, and allowing the use of higher performance, cost effective N-Channel MOSFETs. Adaptive shoot-through
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Richardson RFPD
Description: boost converters. Wolfspeed’s C4D10120D SiC Schottky diodes, which possess low voltage drop and zero reverse recovery features, have also been used. The demo board can accept 470VDC-800VDC as an input and provide 850 VDC at the output with a peak efficiency of 99.5% and a
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
They include low barrier diodes and zero-bias detectors that combine Skyworks advanced semiconductor technology with low-cost packaging techniques. All diodes are 100 percent DC tested and deliver tight parameter distribution, which minimizes performance variability (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
. Another type of diode is the Schottky diode, constructed from a metal-to-metal semiconductor contact and featuring a lower forward voltage drop than that of traditional P-N junction diodes. They can be used as a low-loss rectifier, but the reverse leakage current of these (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
-sensitive applications. WIN SOURCE provides SS16 Schottky diodes featuring low forward voltage drop, fast switching capability, and compact package designs for efficient electronic circuits. The metal-semiconductor junction structure enables rapid switching performance, making SS16 diodes suitable for (read more)
Browse Diodes Datasheets for Win Source Electronics -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product (read more)
Browse Power Supplies Datasheets for DigiKey -
- Communications - Test and Measurement Description: The MADZ-011002 Single junction, MADZ-011003 anti-parallel pair, MADZ-011004 reverse tee and MADZ-011005 unconnected anti-parallel pair are gallium arsenide flip-chip THz Schottky barrier diodes. These (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
The MBRA340T3G is an excellent choice for engineers looking to improve circuit efficiency and reliability. With high current capacity, low voltage drop, and fast recovery, this Schottky diode is designed for high-performance applications, ensuring optimal operation in a variety of demanding fields. (read more)
Browse Diodes Datasheets for Win Source Electronics -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The HLM-8011U is a GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It delivers low insertion loss and high return loss from DC through Ka band and features a typical 1dB compression point of +10dBm. The limiter’s low +7 dBm flat leakage makes it ideal for protecting sensitive components and for applications requiring high linearity. (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC
More Information Top
-
Electrical Power System
for the
CubeSTAR Nanosatellite
Low drop Schottky diodes are used here to minimize the Vf I loss over the diode.
-
An Attitude
Detumbling
System for the
CubeSTAR Nano
Satellite
SMD -VERY LOW DROP SCHOTTKY DIODE 15V/1A 1 D2 LED/19-21SDRC/SMD E-75-308-01 SMD LED RED 1 D4 POW/LM317AMDT E-73-266-56 ADJ. POS.
-
AdvancedMC® Mezzanine Module
Low Drop Schottky Diode .
-
CR4 - Thread: Will this Circuit Allow Correct Battery Charging?
I personally would still go for the low drop Schottky diodes ....they are available in quite large amp sizes.
-
Datasheet for MSASC100W45H, Schottky Rectifier. MSASC100W45H .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
SURFACE MOUNT LOW VOLTAGE DROP SCHOTTKY DIODE .
-
A Simple Bipolar Transistor-Based Bypass Approach for Photovoltaic Modules
For this purpose, a low - drop Schottky diode is suggested, as it will be clarified in Section V. 2) If the subpanel is broken or under ideally dark conditions (Ishadow = 0 A), both NMOSTs remain switched off, since they are not required…
-
Analysis of suitable PWM topologies to meet very high efficiency requirements for on-board DC/DC converters in future telecom systems
SUITABLE TO USE LOWER VOLTAGE DROP SCHOTTKY DIODES .
-
Microsemi Corp. MSASC25H45 Series Datasheets. MSASC25H45K, MSASC25H45KR Datasheet.
LOW VOLTAGE DROP SCHOTTKY DIODE .
-
Page 37. Semiconductor parts with 150 in root number
LOW VOLTAGE DROP SCHOTTKY DIODE .
-
Comparison of high efficiency low output voltage forward topologies
These losses have been largely reduced substituting low voltage drop Schottky diodes by selfdriven synchronousrectifiers.
Indicates content that may require registration and/or purchase.