Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Force up to 20 N Velocity up to 750 mm/s Integrated linear encoder, 0.01 µm resolution Weight force compensation Optional force sensor with 1 mN resolution OEM Linear Actuator PIMag® voice coil linear drive, high velocity and high dynamics. Low
- Force Constant (KF): 3.0348 lb/amp
- Peak Force (FP): 4.496 lbs
- Linear Stroke: 0.393701 inch
- Electrical Time Constant: 430 µs
-
Supplier: PI (Physik Instrumente) L.P.
Description: position and force control OEM Linear Actuator PIMag® Voice coil linear drive, high velocity and high dynamics. Low wear and high lifetime. Integrated linear encoder for reliable position control and repeatable accuracy. Position sensor resolution: 0.01 µm.
- Force Constant (KF): 1.7984 lb/amp
- Peak Force (FP): 2.248 lbs
- Linear Stroke: 0.787402 inch
- Electrical Time Constant: 375 µs
-
Supplier: Bansbach Easylift®
Description: With the new easyE-line, you receive an in-line actuator with a very slim design. Due to the linear layout of motor, gear and spindle, a very slim design for installation is achieved. With an outer diameter of 35, 50 and 60 mm, the actuators fit into nearly every application.
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Force: 427.12 to 2,248 lbs
- Material: Aluminum, Stainless Steel, Steel
- Mounting Type: Clevis or Eye
-
Supplier: Progressive Automations
Description: The PA-09 mini-medium force actuator is a new and improved version of our PA-16 model and packs more power in the same small package as our PA14’s. One of its defining features its low noise level, making very little sound during its movement cycle. With a full 330 lbs of
- Stroke or X-Axis Travel: 2 to 40 inch
- Rated Speed: 0.27 in/sec
- Rated Force: 330 lbs
- Material: Aluminum
-
Supplier: IntelLiDrives, Inc.
Description: provides very responsive motion with trust force of 70 N and low friction. These actuators are offered in multiple travel ranges with limit switches at both ends of the travel. - Stepper motor driven - Motorized screws design - moving slide - Built-in limit sensors
-
Supplier: Iris Dynamics Ltd.
Description: ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA
- Stroke or X-Axis Travel: 5.1 inch
- Rated Speed: 0.7 to 1.8 in/sec
- Rated Force: 116 to 247 lbs
- Motor Type: DC Brushless
-
Supplier: PI (Physik Instrumente) L.P.
Description: High stability and Holding force >100 N Self-locking at rest even when closed-loop control is switched off Travel range 7.5 mm and 13 mm Compact design with integrated incremental encoder Encoder resolution to <1 nm, 50 nm minimum incremental motion Feed force 22 N Lifetime >
- Maximum Displacement: 7.5 to 13 µm
- Blocked Force: 22 to 100 N
- Maximum Operating Voltage: 80 volts
- Length: 68.5 to 91.2 mm
-
Supplier: PI (Physik Instrumente) L.P.
Description: Easy frontal mounting Silent: Operating frequency to >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no heat generation at rest Piezo motor-based direct drive OEM actuator without position sensor. Continuous
- Maximum Displacement: 13 µm
- Blocked Force: 7.000000000000001 N
- Maximum Operating Voltage: 48 volts
- Stiffness: 4 N/µm
-
Supplier: Branham, W.C. Inc.
Description: OVLPRO® Low Profile Rod Cylinder, 25mm bore, Male Threaded Rod, Side Ported, 1.00 in. Stroke Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size 25mm (1.00") Extend/Retract Force, Lb. 78/67 Lbs. @ 100 PSI Max. Pressure, PSI 200 PSI Piston Magnet Standard Port
- Stroke: 1 to 8 inch
- Operating Pressure: 200 psi
- Bore Size: 0.9842525 inch
- Shaft Diameter: 0.375 inch
-
Supplier: Branham, W.C. Inc.
Description: OVLPRO® Low Profile Rod Cylinder, 44mm Bore, Male Threaded Rod, Side Ported, 1.0 in. Stroke. Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size 44mm (1.75") Extend/Retract Force, Lb. 241/210 Lbs. @ 100 PSI Max. Pressure, PSI 200 PSI Piston Magnet Standard
- Stroke: 1 to 12 inch
- Operating Pressure: 200 psi
- Bore Size: 1.7322844 inch
- Shaft Diameter: 0.625 inch
-
Supplier: H2W Technologies
Description: a system that is capable of intricate position, velocity, and acceleration control. These actuators can also be used for precise force control because of the linear force versus current characteristics. If you would like to see these actuators without a built-in
- Force Constant (KF): 0.13 lb/amp
- Linear Stroke: 0.1 inch
- Electrical Time Constant: 40 µs
- Continuous Power: 2 watts
-
Supplier: TPA Motion
Description: Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in life science equipment and lab automation equipment. Each unit is provided complete
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 to 4.7244094488189 in/sec
- Lead: 0.03937007874015748 to 0.47244094488188904 inches per
- Motor Voltage: 2.8 to 6.2 volts
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BZG/BZH switches have a neoprene seal gasket between the housing halves, elastomer boot actuators, sealed conduit connectors, and die-cast aluminum housing. Mounting holes are located outside the switch cavity and accept No. 10 screws.
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of
- Rated Force: 89.92 lbs
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: Honeywell Sensing & IoT
Description: mechanism. The sealed (actuators with boots) E6 Series switches are preferred for applications where there could be exposure to liquid and/or particulate environments. The general purpose (actuators without boot seals) V6 Series switches are ideal for applications where there will not
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: H2W Technologies
Description: custom copper clad steel shaft, with tapped mounting holes. The rod can be supplied in any length. Polynoid linear actuators are ideal replacements for air cylinders, and can be used to actuate electrical switch gears, for diverting products on conveyer belts. Forces to 445 N
- Rated Continuous Thrust Force: 10.8 lbs
- Linear Motor Type: AC Induction or Traction Design
- Design Units: English, Metric
-
Supplier: H2W Technologies
Description: air bearing shafts. It includes a 1 micron resolution linear encoder on each axis. It is ideal for high force low velocity ripple positioning applications. The stage is driven by three NCC series moving coil type linear actuators which are guided by parallel air
- Stroke or X-Axis Travel: 0.8 inch
- Y-Axis Travel: 0.8 inch
- Bearing Type: Air Bearing
- Drive Type: Direct Drive
-
Supplier: LINAK U.S. Inc.
Description: The TWINDRIVE® TD5 is a dual actuator especially developed for box spring beds where a high force is required. With a force of 7,000 N on both back and leg ends, the TD5 is the strongest dual actuator in the LINAK HOMELINE® portfolio. The TD5 Standard is for bed systems
- Motor Type: DC
- Actuation Type: Electrical
- Device Type: Rodless
-
Supplier: C&K Components
Description: Features/Benefits Low profile package sits just 2mm off PCB 2mm overtravel ideal for detector applications Low actuation force (75 grams max.) Pick & place compatible, available in tape & reel packaging RoHS compliant and compatible Typical Applications Detect the presence of a
- Maximum Current Rating: 0.1 amps
- Maximum DC Voltage Rating: 12 volts
- Electrical Life (Minimum): 50,000 (#)
- Operating Temperature: -40 to 85 C
-
Supplier: Ewellix
Description: IP54S level, CASM electric cylinders can also be used long term even under adverse conditions. The low backlash design provides positioning precision of up to ± 0,01 mm. Together with various screws for different speeds and forces, CASM electric cylinders are the optimum solution for a
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 32.5196850393701 in/sec
- Rated Force: 533.9 lbs
- Motor Type: AC Servo
-
Supplier: ETEL S.A.
Description: final cost of ownership of the machine. Key parameters such as short move and settle times, along with smooth force limitation at low force levels, are now achievable with minimal compromise. The ST version is mechanically optimized with a fully symmetrical and balanced design,
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 15.37632 lbs
- Motor Continuous Power: 0.016618732772794968 HP
- Motor Voltage: 48 volts
-
Description: Linear Actuator with Trapezoidal Screw and piston rod for applications requiring exact positioning. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level
- Stroke or X-Axis Travel: 0.0393701 to 19.68505 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: AC Servo, Stepper
- Material: Aluminum
-
Supplier: C&K Components
Description: Features/Benefits Low profile package sits just 1.4 mm off PCB Design allows top or side actuation Right and left options available Low actuation force, 30 grams max. Pick and place compatible, available in tape & reel packaging RoHS compliant and compatible Applications
- Maximum Current Rating: 0.001 amps
- Maximum DC Voltage Rating: 5 volts
- Electrical Life (Minimum): 100,000 (#)
- Operating Temperature: -40 to 85 C
-
Description: Electric linear actuator for heavy duty applications Advantages: - Accurate path and position control - High force output - High speed operation - High load capacity - Easy installation - Low maintenance - Ideal for multi-axis applications Features: - Integrated roller
- Stroke or X-Axis Travel: 0.0393701 to 275.5907 inch
- Rated Speed: 196.850393700787 to 393.700787401575 in/sec
- Rated Force: 832.6592 to 3,372 lbs
- Motor Type: AC Servo, Stepper
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end
-
Supplier: item Industrietechnik GmbH
Description: other item Linear Units, the spindle axis can be used to build precise and strong 2D and 3D gantries. An unbroken cover strip conceals the inner workings and therefore provides protection from soiling. The spindle is low-maintenance and features lifetime lubrication.These plug-and-play
- Stroke or X-Axis Travel: 102.36226 inch
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end
-
Supplier: GEEPLUS Inc.
Description: important is the very low hysteresis, which is typically two orders of magnitude less than in proportional solenoids. This and the flat force characteristic exhibited by voice coil actuator lend this to applications requiring precise control of force and / or position
- Force Constant (KF): 0.8992 to 4.7208 lb/amp
- Peak Force (FP): 0.76432 to 2.38288 lbs
- Linear Stroke: 0.1574804 inch
- Continuous Power: 10 watts
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's DMQ-AE Series devices are computer-controlled, motorized linear stages with high acceleration, precision, and accuracy in a compact package. At only 30 mm tall, they are excellent when a low profile is required. The innovative moving-coil actuator design has a very flat
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 55.1181102362205 in/sec
- Device Type: Crossed Roller Slide
- Drive Type: Direct Drive
-
Supplier: C&K Components
Description: Features/Benefits SMT process compatible Low profile Right or left side actuated Low actuation force Low halogen / halogen free Typical Applications Consumer electronics Computers Medical devices ATCA and MicroTCA devices
- Maximum Current Rating: 0.001 amps
- Maximum DC Voltage Rating: 5 volts
- Electrical Life (Minimum): 50,000 (#)
- Operating Temperature: -20 to 70 C
-
Supplier: Yamaha Corporation
Description: lengths ranging from 50 to 1050mm, the T type actuator can achieve maximum speeds between 120 to 1800mm/sec, depending on the specific model. The maximum payload of the T type actuator varies between 3 to 100kg when used in a horizontal configuration. The frameless structure of the T
- Stroke or X-Axis Travel: 41.338605 inch
- Rated Force: 220.5 lbs
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to
- Pneumatic Input Signal Range: 3 to 15 psi
- Maximum Supply Pressure: 145 psi
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
Find Suppliers by Category Top
Featured Products Top
-
, the ST series allows a higher force control repeatability and a higher throughput, reducing the final machine cost of ownership. In this application, short move and settle time as well as smooth force limitation at low force level are key parameters that can now be (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
allows a higher force control repeatability and a higher throughput, reducing the final machine cost of ownership. In this application, short move and settle time as well as smooth force limitation at low force level are key parameters that can now be fulfilled with less (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
range of applications. Their low backlash and non-rotating, linearly guided tips minimize tilt and eccentricity-caused errors, as common with low-cost, rotating-tip type actuators — ensuring accurate, repeatable motion. Available with closed-loop DC servo and stepper motors, these (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
have a similar product offering, Compact is still the leader, offering industry best force-to-size ratios, the most available standard options, and the ability to customize. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
Modern Linear is proud to introduce our new KP Series Linear Guide Actuator, produced by TBI Motion. The KP is a ball screw driven, fully contained, linear actuator. This is an all-in-one solution offering a low profile design with high rigidity and high accuracy (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA
Conduct Research Top
-
Solenoids: Principle of Operation
. Whether your design includes linear or rotary actuation, we can help you determine the best solenoid to meet your application design requirements, such as: Exceptional Force/Torque. A linear solenoid can provide up to 30 pounds of force from a unit less than 2-1?4 inches long. A rotary solenoid can
-
Solenoids: Principle of Operation for Engineers
. Whether your design includes linear or rotary actuation, we can help you determine the best solenoid to meet your application design requirements, such as: Exceptional Force/Torque. A linear solenoid can provide up to 30 pounds of force from a unit less than 2-1?4 inches long. A rotary solenoid can
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
A smart composite patch for the repair of aircraft structures
The 242 Hydraulic Actuator is a small, low force , linear actuator which operates under precision servovalve control in an MTS closed-loop servohydraulic system.
-
Optimal design of electromagnetic actuator with divided coil excitation to increase clamping force
However, electromagnetic linear actuators still have lower force density compared to the hydraulic system and have been applied to comparatively short stroke applications.
-
A system for the generation of static and very low-frequency reference accelerations
Most commonly the movement is generated by magnetic forces at low frequencies where linear actuators replace magnetic force generators because of their longer mechanical travel.
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Compact, Low- Force , Low -Noise Linear Actuator .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Compact, Low- Force , Low -Noise Linear Actuator .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Compact, Low- Force , Low -Noise Linear Actuator .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Compact, Low- Force , Low -Noise Linear Actuator .
-
Compact, Low-Force, Low-Noise Linear Actuator - Nasa Tech Briefs :: NASA Tech Briefs
Compact, Low- Force , Low -Noise Linear Actuator .
-
Tech Briefs :: NASA Tech Briefs
Compact, Low- Force , Low -Noise Linear Actuator .
-
Tech Briefs :: NASA Tech Briefs
Compact, Low- Force , Low -Noise Linear Actuator .
Indicates content that may require registration and/or purchase.