Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: Low frequency receiving antenna SMD Antennas ROHS
-
Supplier: Texas Instruments
Description: Automotive Catalog Low-Frequency Antenna Driver for Passive Start and Passive Entry 28-HTSSOP -40 to 105
- TJ: -40 to 105 C
- Features: Other, RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.4V~3.6V 4.3mA DFN-6(1x1.6) Low Noise Amplifiers (LNA) - RF ROHS
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Comtelco Industries, Inc.
Description: LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH. STANDARD NMO MOUNT TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 150-158 WHEN ORDERING
- Primary Frequency Range: 150 to 174 MHz
- Gain: 0 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal, High Frequency
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, GPS, DOME HEAD, LOW NOISE; Antenna Type:GPS; Frequency Min:-; Frequency Max:1575.42MHz; VSWR:-; Gain:28dB; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Antenna Applications:GPS; Antenna RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: ANTENNA,GSM PENTA,LOW PROFILE,MAG MT; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Magnetic; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; Antenna Applications:GSM,RoHS
-
Supplier: Comtelco Industries, Inc.
Description: LOW PROFILE UNITY GAIN MOBILE ANTENNA 450-470MHz STANDARD NMO TERMINATION
- Primary Frequency Range: 450 to 470 MHz
- Gain: 3 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal, High Frequency
-
Supplier: Comtelco Industries, Inc.
Description: TAMPER-PROOF LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH TYPE "N" FEMALE TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 220-226 WHEN ORDERING. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 13"
- Primary Frequency Range: 220 to 225 MHz
- Gain: 0 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal, High Frequency
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD-4P,3.2x1.6mm RF Filters ROHS
- Features: Other
-
Supplier: Comtelco Industries, Inc.
Description: UNITY GAIN 1/4 WAVE ANTENNA 56-132MHz STANDARD NMO MOUNT BLACK .125 DIA WHIP
- Primary Frequency Range: 56 to 132 MHz
- Gain: 0 dB
- VSWR: 1.5 :1
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: Nokia
Description: Digital Antenna System Radio Frequency Module – save power and space while meeting escalating traffic demands The Distributed Antenna System Radio Frequency Module (DAS RFM) is a wideband, low-power LTE DAS RF interface card. With this compact card, you can connect
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: LOW PROFILE ANTENNA, 0.89-2.1GHZ, SMA/5M; Antenna Type:Dome / Low Profile; Frequency Min:890MHz; Frequency Max:2.1GHz; Antenna Mounting:Adhesive / Screw; Gain:25dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: GPS,GPO,LOW,1575; Antenna Type:GPS; Frequency Min:1.57442GHz; Frequency Max:1.57642GHz; Antenna Mounting:Magnetic; Gain:4dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product Range:GPS15RoHS Compliant: Yes
-
Description: UANBEN’s RFID reader is a low-cost solution to read RFID tags. The built-in automatic tuning circuit regulates circuit parameters to cope with different working environments, increasing its anti-interference capability. The RFID reader is designed with an anti-collision function, high signal
- Frequency: 125,000 to 134,200 Hz
-
Supplier: Texas Instruments
Description: Automotive Catalog Low-Frequency Multi-Channel Antenna Driver for Passive Start and Passive Entry Sy 28-HTSSOP
- Features: Other, RoHS Compliant
-
Supplier: Richardson RFPD
Description: Outdoor MIMO 2x2 directional antenna for 4G and 5G frequency bands 2500-2690, 3300-3800, 3800-4200 MHz Dual slant polarization. Very low PIM. With low loss pigtails and N connectors.
- Primary Frequency Range: 2,500 to 4,200 MHz
- Gain: 7.5 dB
- VSWR: 2 :1
- Features: Other Antennas & Arrays
-
Supplier: ValueTronics International, Inc.
Description: Configuration: Four antenna baluns Four fixed length extension rods Two low frequency adjustable elements Two medium frequency adjustable elements Balun 1 base drilled to accept 1/4" x 20 threads The Com-Power AD-100 Dipole Antenna Set is a standard antenna
- Primary Frequency Range: 1,000 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: kTB Solutions
Description: kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band
- Operating Frequency Range: 18.2 to 24.9 GHz
- VSWR: 1.25 :1
- Gain: 18 to 25 dB
- Component Type: Gain Horn Antennas
-
Supplier: L-com, Inc.
Description: ideal for LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IOT, The Multi-Band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of
- Primary Frequency Range: 698 to 2,700 MHz
- Applications: Cellular / PCS Base Station, Dual Band / Multi-band
- Technology Type: Panel / Sector
-
Supplier: Frontier Electronics Corp.
Description: Frontier's series of chip antennas are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Tuning services are available. Frequency range from 428MHz to 5850MHz Gain: -3.3dB to 3.0dB Custom designs
- Primary Frequency Range: 428 to 5,850 MHz
- Gain: -3.3 to 3 dB
- VSWR: 2 to 3 :1
- Form Factor / Mounting: Internal / Chip
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 26.5 GHz to 40 GHz. High gain, low VSWR, and input handling capability up to 10 watts make this horn antenna an excellent general performer.
- Operating Frequency Range: 26.5 to 40 GHz
- VSWR: 1.4 :1
- Gain: 18.9 to 21.8 dB
- Component Type: Gain Horn Antennas
-
Supplier: L-com, Inc.
Description: for LPWAN/IoT/M2M apllications inccluding LoRA, LTE-M, and NB-IoT. The Multi-Band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building
- Primary Frequency Range: 698 to 2,700 MHz
- Applications: Cellular / PCS Base Station, Dual Band / Multi-band
- Pattern Type: Omnidirectional
-
Supplier: R.A. Miller Industries, Inc.
Description: This antenna is intended for use with an ELT (Emergency Locator Transmitter) for general aviation. It has a passive two frequency wire whip, designed for low speed aircraft (up to 250 knots).
- Primary Frequency Range: 121.5 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: TE Connectivity
Description: Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 896, 1850 - 1990 Frequency Category : 824 - 1990 Gain (Max) (DB) : 3.6
- Primary Frequency Range: 824 to 1,990 MHz
- Gain: 3 to 6 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-300 ELT antenna is intended for use with a 406 MHz ELT (Emergency Locator Transmitter) for General Aviation. It is a passive three frequency fiberglass rod whip antenna, designed for low speed aircraft (up to 350 knots). It has met DO-160G, Section 8, Category U
- Primary Frequency Range: 121.5 to 406 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: Allied Electronics, Inc.
Description: Right Angle Telescoping Antenna The model 1856D provides versatality and reliability for a broad spectrum of laboratory and service applications. Features RS-232 Interface Wide Measuring Range Up to 3.5 GHz Bright Nine Digit LED Display Period Mode for Accurate Low Frequency
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®HE010E is designed as a broadband monitoring antenna for vertically polarized waves. Its main application is sensitive monitoring in stationary or mobile applications where it offers very good reception results due to its low inherent noise figure which is comparable to, and
- Primary Frequency Range: 0.0083 to 100 MHz
- Form Factor / Mounting: External
- Features: Other Antennas & Arrays
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-200 ELT antenna is intended for use with a 406 MHz ELT (Emergency Locator Transmitter) for General Aviation. It is a passive two frequency wire whip, designed for low speed aircraft (up to 250 knots). It has met DO-160G, Section 8, Category U requirements for robust
- Primary Frequency Range: 121.5 to 406 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: QuinStar Technology, Inc.
Description: is virtually independent of rotational angle (i.e., E- and H-plane radiation patterns are very similar). They are ideal when highly symmetrical antenna patterns are desired and well suited for reflector or lens antenna system feeds. Low VSWR and low sidelobes are also
- Component Type: Gain Horn Antennas
-
Supplier: ACE Antenna Company
Description: Ace Technologies is the leading company of base station antenna and have various antenna products from Pager to CDMA, PCS, 2G/3G/4G, LTE system (all of mobile communication frequency bandwidth). The antenna products with stable and optimized radiation pattern and
- Primary Frequency Range: 2,000 to 4,000 MHz
- Form Factor / Mounting: External
- Polarization: Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®HE010D Active HF Dipole is designed as a broadband monitoring antenna for horizontally or vertically polarized waves in the frequency range from 100 kHz to 100 MHz. The main application of the antenna is sensitive monitoring in stationary or mobile installations. It
- Primary Frequency Range: 0.1 to 100 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: L-com, Inc.
Description: LPWAN/IoT/M2M applications such as LoRA, LTE-M, and NB-IoT. The Ultra-Wide Band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building
- Primary Frequency Range: 698 to 6,000 MHz
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: Rohde & Schwarz USA, Inc.
Description: frequency range from 100 MHz to 2000 MHz. A mast stub mounted on the dipole's base plate provides a convenient antenna interface for customer applications. The entire antenna system is splash water resistant. The antenna may be installed suspended or standing upright.
- Primary Frequency Range: 100 to 2,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Polarization: Vertical Linear
-
Supplier: L-com, Inc.
Description: LPWAN/IoT/M2M apllications such as LoRA, LTE-M, and NB-IoT. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building
- Primary Frequency Range: 698 to 2,700 MHz
- Applications: Cellular / PCS Base Station
-
Supplier: ValueTronics International, Inc.
Description: The AH-220 is a 2 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.
- Primary Frequency Range: 2,000 MHz
- Technology Type: Horn / Aperture / Slot
Find Suppliers by Category Top
Featured Products Top
-
various testing requirements. The Best frequency range and performance in one case! The AK-40G antenna kit is compact, giving you the freedom to test all over....! You won't compromise on performance thanks to the six antennas, two current probes and a partridge in a (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Product Datasheet Active Monopole Antenna SAS-550-1B Looking for the perfect for low frequency omni-directional antenna (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
cellular-enabled systems. This antenna provides steady performance while being low-profile and easy (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the 868 MHz Helical Coil Antenna, which is intended for tiny IoT and LoRa wireless applications. This antenna, which operates in the 864-868 MHz frequency region, transmits signals with stability and efficiency for low-power wide-area (LPWAN (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
varieties. Low signal loss for high-frequency transmission. Superior shielding against EMI and interference. Durable design for indoor and outdoor use. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
(LTE bands 72, 73 and 31). Antenna options include a screw connection for mounting inside an enclosure (internal), and several SMA and RP-SMA variants for direct mounting on the outside of a device (external). The 450 MHz helical antenna family provides a low-cost but high-performing antenna (read more)
Browse Antennas Datasheets for TE Connectivity -
and is fully compatible with existing LTE networks. This high-performance antenna is an easy peel-and-stick low-cost solution with high efficiency, reliability, and low device power consumption making it ideal for high volume device manufacturers of consumer, industrial and commercial device (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
produced by the antenna at it's connector. The antenna factor varies with frequency, that is for the same presented field strength, but at a different frequency, the voltage produced at the connector is not constant. Creating the AF Data By way of further explanation, a not (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
178 low-loss coaxial cable. Cable length: 5 cm, compact connector. U.FL right-angle connector. Mounting: Connector-mounted external antenna. Applications: (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the GPS/IRNSS L1/L5 Screw Mount Cup Shape Antenna, designed for high-precision navigation and positioning applications. This antenna supports dual-band GNSS frequencies (L1: 1575.42 MHz and L5: 1176.42 MHz), resulting in improved accuracy (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
Design & Test a 3D Printed Horn Antenna
The horn antenna is an antenna that consists of a flaring metal waveguide shaped like a horn to direct radio waves into a beam. 3D printing is a fast-growing technology for rapid prototyping of mechanical structures at a relatively low cost. This enables quick production and demonstrations
-
How to Choose Diplexer or Circulator?
, low-pass or band-pass filters, the same antenna or transmission line can use two signal paths, so that the same antenna can receive and transmit signals of two different frequencies.
-
Balun Basics Primer
to include balanced mixers, amplifiers, and signaling lines of all types. Baluns have long been ubiquitous in low frequency audio, video, and antenna driving applications. The need for high speed, low noise data transfer has driven the advancement of the balun to higher frequencies and superior performance.
-
What s Your RF IQ?
Operational Excellence & Lean Six Sigma Ultra low frequency, low frequency and ultra high frequency (UHF). Real Time Locating System (RTLS), active and passive. Active, battery assisted active and passive. Tagging materials that are RF absorbent Tagging materials that are made of metal. Farther
-
Schottky Mixer Feature High Dynamic Range
of the mixer. The signal for the RF port of the mixer is typically derived from a low noise amplifier (LNA) which ultimately comes from an antenna. The resulting intermediate frequency (IF) produced from mixing the two signals is then processed or possibly down converted again.
-
Play it Safe with Secure Packaging
meters, and there are multiple forms of interference. "Radio frequencies are affected by humidity, nearby metals including packaging and foils the direction of the receiving antenna, and the presence of liquids, " adds Singh. "What you read in a magazine or technical specification
-
PKE System Design Using the PIC16F639
and 2. Input sensitivity of the transponder, transponder units. The base unit inside the vehicle 3. Antenna directionality, and transmits a Low-Frequency (LF) command that searches for a transponder in the field. Once located, 4. Battery life of the transponder. the transponder in the vehicle owner's
-
AA-Series Field Generating Systems
Traditionally, generating low-level electric fields in the 18 - 40 GHz frequency band has been performed using traveling wave tube amplifiers (TWTA's). These TWTAs often produce much more power than is actually required to generate the required field strengths while also being an extremely costly
More Information Top
-
Ultra-Wideband, Short-Pulse Electromagnetics 7
We also measured a number of lower frequency antennas , and details of these measurements are provided in Ref. 2.
-
Space Antenna Handbook Complete Document
These ranges are seldom used in space applications except for the measurement of very low frequency antennas in the VHF bands.
-
Ultra-Wideband, Short Pulse Electromagnetics 9
We foresee that the antenna power gain should be similar to power gain in the lower frequency antennas and be in the range of 10–30 dB.
-
Advanced Millimeter-wave Technologies: Antennas Packaging and Circuits Complete Document
The low frequency antenna is obtained by actuating all the switches (in the shaded region) to form a larger metal patch.
-
Ground Penetrating Radar
Only recently, however, with the advent of digital instrumentation and low frequency antennas , exploration depths have been extended (in favourable terrain) to several tens of metres, opening the door for GPR to the groundwater domain – hence the name ‘ground penetrating radar’.
-
Handbook of Antenna Design, Vol. 2
A,, and CARTER, P. S,: ' Low frequency antennas ', in 'Antenna Engineering Handbook' (ed. H. JASIK).
-
http://epublications.bond.edu.au/cgi/viewcontent.cgi?article=1112&context=theses
In this investigation the design of both high and low frequency antennas was examined.
-
Civil Engineering Applications of Ground Penetrating Radar
Relatively low frequency antennas may record strong signals from waves returning from depths greater than several metres, but the reso- lution of the GPR section is reduced.
Indicates content that may require registration and/or purchase.