Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The ZVC is an 8 GHz network analyzer from Rohde & Schwarz. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test
- Frequency Range: 8,000,000 kHz
- Impedance: 50 Ohms
-
Supplier: Rohde & Schwarz USA, Inc.
Description: network analyzer that can be used for bidirectional measurements of S-parameters S11, S21, S12 and S22 on passive components. Ordering the RR&S®ZNLE requires only two decisions: the frequency range and whether or not you need a GPIB interface. The analyzer is available
- Frequency Range: 1 to 6,000,000 kHz
- Frequency Resolution: 1 Hz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: Copper Mountain Technologies
Description: This model is a direct replacement for the discontinued C4220 VNA with an increase in frequency to 22 GHz and higher output power to +15 dBm. The A2202-Fx 2-port 22 GHz VNA is frequency extender compatible and is an anchor network analyzer for CMT’s frequency
- Frequency Range: 100 to 22,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -60 to 15.000000000000002 dBm
- Operating Temperature: 41 to 104 F
-
-
Supplier: Transcat, Inc.
Description: with a receiver similar to an oscilloscope. In contrast, FieldFox makes swept frequency response measurements, and mathematically transforms the data into a time domain reflectometer-like display. Stimulus modes: Low-pass step, low-pass impulse, bandpass impulse Window shape:
-
Supplier: Transcat, Inc.
Description: with a receiver similar to an oscilloscope. In contrast, FieldFox makes swept frequency response measurements, and mathematically transforms the data into a time domain reflectometer-like display. Stimulus modes: Low-pass step, low-pass impulse, bandpass impulse Window shape:
-
Supplier: Copper Mountain Technologies
Description: performance for S-parameter measurements from 100 kHz to 22 GHz. This 2-port 22 GHz vector network analyzer delivers an impressive dynamic range of 130 dB and ultra-fast sweep speed as low as 12 µs/point with all the advanced software features engineers have come to expect
- Frequency Range: 100 to 22,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -60 to 15.000000000000002 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: Copper Mountain Technologies
Description: The A2202-DFx 2-port 22 GHz VNA is frequency extender module and direct receiver access compatible. It is an anchor network analyzer for CMT’s frequency extension modules. For users requiring precision millimeter-wave measurements, this VNA enables seamless compatibility
- Frequency Range: 100 to 22,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -60 to 15.000000000000002 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: Copper Mountain Technologies
Description: This model is a direct replacement for the discontinued C2220 VNA with an increase in frequency to 22 GHz and higher output power to +15 dBm. The A2202-D 2-port 22 GHz VNA is direct receiver access compatible, which allows the use of an external directional coupler in place of the internal
- Frequency Range: 100 to 22,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -60 to 15.000000000000002 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: Transcat, Inc.
Description: Product Highlights General-purpose RF network analyzers are essential for simple passive component measurements in education institutions and RF labs. The Keysight E5063A enables you to reduce your test equipment cost without sacrificing test quality Frequency range: 100 kHz to
- Frequency Range: 100 to 3,000,000 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights General-purpose RF network analyzers are essential for simple passive component measurements in education institutions and RF labs. The Keysight E5063A enables you to reduce your test equipment cost without sacrificing test quality Frequency range: 100 kHz to
- Frequency Range: 100 to 500,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: The K1205 is a protocol analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
- Features: Protocol Analyzer
-
Supplier: ValueTronics International, Inc.
Description: The RFM151 is a used analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: ValueTronics International, Inc.
Description: Analyzer is an FFT based instrument that provides spectrum and network measurements in electronics, mechanical test, acoustics, and other low frequency application areas. The Agilent 35660A is a used Dual-Channel Dynamic Signal Analyzer that offers built-in test
- Frequency Range: 102 kHz
-
Supplier: Teledyne LeCroy
Description: As Near Field Communication technologies are incorporated in consumer electronics with increasing frequency, developers have demanded a product that can debug and analyze this set of standards accurately and affordably. Frontline has the answer - the ComProbe NFC Protocol Analyzer, a
- Number of Ports: 1
- Features: Hand Held, Other, Protocol Analyzer, Software Included, Wireless
- Port Type: USB
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®FSH is a handheld spectrum analyzer and – depending on the model and the options installed – a power meter, a cable and antenna tester and a two-port vector network analyzer. It provides the three most important RF analysis functions that an RF service technician or an
- Frequency Range: 9 to 20,000,000 kHz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
-
Supplier: Teledyne LeCroy
Description: occur: All pre-connection traffic – Paging and Inquiry, Frequency Hopping Sequence (FHS) All Bluetooth BR/EDR packets All Bluetooth low energy packets BOTH Bluetooth low energy and BR/EDR packets together in a single coexistence view
- Features: Desktop, Indicators, Other, Protocol Analyzer, Software Included, Wireless
-
Supplier: Teledyne LeCroy
Description: Frontline BPA 600 Bluetooth protocol analyzer lets you to see and analyze "Classic" and low energy Bluetooth v4.0 in a single coexistence view. You can see multiple "classic" or low energy connections at one time. This includes "Pre-Connection" traffic and frequency
- Number of Ports: 1
- Features: Desktop, Other, Protocol Analyzer, Software Included, Wireless
- Port Type: USB
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ZVH is a rugged, handy cable and antenna analyzer, designed for use in the field. Its low weight and simple operation make it indispensable for anyone who needs an efficient measuring instrument outdoors for the installation and maintenance of antenna systems. Installation of
- Frequency Range: 100 to 8,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Host Connection: Radio / Telemetry
- Display: Video Display
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FM18VNA003-36 vector network analyzer (VNA) ruggedized 18 GHz test cable N male to N male in 36 inch, RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF
- Cable Length: 3 ft
- Features: Other
- Application: RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FM18VNA003-60 vector network analyzer (VNA) ruggedized 18 GHz test cable N male to N male in 60 inch, RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF
- Cable Length: 5 ft
- Features: Other
- Application: RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FM18VNA006-24 vector network analyzer (VNA) ruggedized 18 GHz test cable N male to SMA female in 24 inch, RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave
- Cable Length: 2 ft
- Features: Other
- Application: RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FM18VNA006-36 vector network analyzer (VNA) ruggedized 18 GHz test cable N male to SMA female in 36 inch, RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave
- Cable Length: 3 ft
- Features: Other
- Application: RF
-
Supplier: Sonel Test
Description: with PQM-series analyzers. Depending on the mating instrument used, the software enables: analyzer configuration, data reading from logger, preview of network parameters in real time (with capability of reading via GSM modem), deletion of data in the analyzer, data
- Features: Other
- Phase: Single-Phase
-
Supplier: RIGOL Technologies, Inc.
Description: serious Real-Time Spectrum Analyzer. It is the only way to know if your power measurements are accurate given a signal’s on time. Many Real-Time analyzers leave this value unspecified or make it dependent on the PC, but the RSA5000’s platform makes it possible to specify a 100% POI as
- Frequency Range: 6,500,000 kHz
- Analyzer Type: Instrument
-
Supplier: OROS
Description: efficiency, OROS 3-Series analyzers innovate in both hardware and software architectures.NVGate®, the OROS Noise and Vibration software platform, controls all the analyses and measurements carried out by OR36. As part of OR3X analyzers range, OR36 benefits from the innovative functions
- Analog Input Channels: 16 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
-
Supplier: RIGOL Technologies, Inc.
Description: Engineers integrating WiFi, Bluetooth and other modern RF technologies are confronted with complex challenges like frequency hopping signals, channel conflict, and spectrum interference. Real-Time Spectrum Analyzers bring the dimension of time to RF Analysis making it easier to monitor
- Frequency Range: 4,500,000 kHz
- Analyzer Type: Instrument
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology series QFL Low Pass filters provide high rejection level and steep skirt selectivity for frequencies above the band edge or corner frequency. Their pass band has low insertion loss over full standard waveguide bands. The lower band edge is establishes by the
- Operating Frequency Range: 18 to 110 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: kTB Solutions
Description: phased-array radar and electronic warfare (EW) applications. Test & Measurement: Calibration of spectrum analyzers, vector network analyzers, and millimeter-wave test setups. Aerospace and Defense: Critical systems requiring ultra-low phase noise, such as navigation and
- Oscillation Frequency: 1,000 to 44,000 MHz
- Phase Noise (@ 10kHz): -148 dBc/Hz
- Output Power: 10 dBm
- Oscillator Type: DRO
-
Supplier: GL Communications, Inc.
Description: any customer applications Reports can be generated in PDF and Text formats Applications The LinkTest™ Dual E1 tester is a simple to use, rugged handset, used for installation, commissioning and maintenance of digital networks. The unit is an excellent tester for network operators,
- Port Type: BNC, RJ-45
- Network Protocol: E1
- Features: Hand Held, Network / LAN Analyzer
-
Supplier: Rohde & Schwarz USA, Inc.
Description: tailored to the above applications. The tester provides network emulation (signaling mode) for WLAN and Bluetooth® as well as generator and analyzer functionality for standards such as WLAN, Bluetooth®, GNSS and broadcast technologies. Key Facts WLAN IEEE 802.11 a,b,g,n network
- Frequency Range: 6,000,000 kHz
- Instrument Type: Fixed Instrument
- Display: Video Display
-
Supplier: ASTM International
Description: frequency range of the network analyzer used to make measurements. The practical lower and upper frequencies are limited by specimen dimension requirements (large specimens at low frequencies and small specimens at high frequencies). Being a non-resonant method, the
-
Supplier: ASTM International
Description: network analyzer used to make measurements. The practical lower and upper frequencies are limited by specimen dimension requirements (large, thick specimens at low frequencies and small specimens at high frequencies). For a given air line size, the upper frequency is also
-
Supplier: Tinsley Precision Instruments
Description: Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Alpha 50 measures important electrical parameters in 3 phase and single phase Network & replaces the multiple analog panel
- Electrical Parameters: AC Current, AC Voltage
- Power Quality Parameters: Harmonics, Power Factor, Total Harmonic Distortion (THD), True RMS Voltage
- Phase: Single-Phase, Three-Phase
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model DC7445 is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling power amplifiers to receivers, network analyzers, power meters, spectrum analyzers, and other measuring
- Frequency Range: 6,000 to 18,000 MHz
- Average Power: 3,000 watts
- RF Coupler Type: Dual Directional
-
Supplier: LORD MicroStrain Sensing Systems
Description: to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
The ShockLine MS46322B series is a line of budget-friendly vector network analyzers (VNAs) designed for a wide range of applications. Here's a breakdown of its key features: Cost-Effective Performance: The MS46322B series utilizes Anritsu's shockline VNA-on-chip technology. This (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
The VectorStar™ family represents Anritsu's pinnacle of Vector Network Analyzer (VNA) technology, delivering unmatched performance on a modern platform. The MS4640B model within this family boasts the most extensive single-instrument frequency coverage, ranging from 70 kHz to 70 GHz. This (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
Siglent Model SNA5000X Vector Network Analyzer Specifications include: Frequency Range from 9 KHz up to 4.5 GHz / 8.5 GHz Output Level of -55 dBm to +10 dBm Trace Noise of 0.003 dB rms, 0.03° rms Dynamic Range of 125 dB 1 inch Touch (read more)
Browse Vector Network Analyzers Datasheets for Siglent Technologies NA, Inc. -
the world with just the press of a button. This new era of digital transformation is marked by high speed, low latency, and multiple connections. As networks require an increase in data transmission speed, as high as 800 Gb/s, precise frequency stability is needed to maintain performance (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Corech engineers metrology-grade frequency generation for mission-critical RF systems. Our portfolio spans from DC to 40 GHz, including ultra-miniature SMD/HTCC components for board-level integration and Ultra-Low Phase Noise Series (≤-121 dBc/Hz) for high-stability LO (Local Oscillator (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
SIGLENT Technologies has introduced two new products for its line of RF instrumentation to meet the growing need for higher bandwidths in testing circuit designs for 5G applications. The new Model SVA1075X is a Spectrum and Vector Network Analyzer with a frequency range up to 7.5 GHz (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
/EN 60950-1 and UL 508 with CE marking for the Low Voltage, EMC and RoHS2 Directives. Select models also comply with NEC Class 2 in accordance with UL 1310. All units meet EN55011/EN55022-B conducted emissions (Class A radiated) and comply with IEC 61000-3-2 harmonics and IEC 61000 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
communication signal measurements. Phase noise is better than -110 dBc/Hz (typical) under conditions of a 1 GHz carrier and 10 kHz offset. Product Features: Frequency range from 2 Hz up to a maximum of 40 GHz Displayed Average Noise Level (DANL) as low as -167 dBm (typical) Phase (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions
Conduct Research Top
-
Principles of lock-in detection and the state of the art
, noise measurement units, impedance spectroscopes, network analyzers, spectrum analyzers and phase detectors in phase-locked loops. The fields of research comprise almost every length scale and temperature, such as the observation of the corona in full sunlight, measuring the fractional quantum Hall
More Information Top
-
A simple calibration method for measurements of the permeability in a short-circuited strip cell
(a) Measurements with the use of an NR 8753 low frequency network analyzer ; when two references are applied, the accuracy is approximately 20 times enhanced.
-
Very low frequency s-parameter measurements for transistor noise modeling
The bias networks on PCBs and the low frequency network analyzer itself were not expected to present well defined terminations above 10 MHz therefore the HF load and the coaxial attenuator was needed.
-
Investigation of power frequency magnetic field radiation in typical high‐rise building
The measurement was carried out by using an EMCO 7604 magnetic pickup coil and a SRS SR770 low frequency network analyzer covering the power frequency to several kilohertz, and the maximum peak magnetic field was recorded.
-
Developments in organic electro-optic devices at Lockheed
The frequency response of the railtap was measured with an HP3577A low frequency network analyzer , which has a response from 5 Hz to 200 MHz, using the experimental configuration shown in Figure 7.
-
Organic electro-optic devices for optical interconnnection
frequency response of the railtap was measured with an HP3577A low frequency network analyzer , which has a response from 5 Hz to 200 MHz.
-
PIN/Preamp receiver modules for 40-Gb/s optical communication systems
The frequency response from 30 KHz to 1 GHz was measured using low frequency network analyzer and in-house E/O converter.
-
An active feedback system to control synchrotron oscillations in the SLC Damping Rings
Measurements were made with a HP 3577A low frequency net work analyzer , data was recorded in the form of Uode plots.
-
High frequency degradation of body-contacted PD SOI MOSFET output conductance
The frequency measurements were operated with a Rhode & Schwartz ZVR low frequency network analyser under varying biasing conditions.
-
Beam Transfer Functions and Beam Stabilisation in a Double RF System
The beam transfer functions were measured using a low frequency network analyser .
-
The Influence of Near Field Acoustic Diffraction on SAW Device Performance
This system has a dynamic range i n excess of 40db when used with a low frequency network analyzer , thus allowing accurate amplitude and phase measurements t o b e made under CW conditions.
Indicates content that may require registration and/or purchase.