Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 66204 is a Power Meter from Chroma. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power
-
Supplier: Artifex Engineering
Description: HIGHLIGHTS Maximum in put power: 30 mW Noise equivalent power (NEP RMS ): 300 nW Small signal rise time ( 10-90 %): 35 ns Bandwidth: 10 MHz Wide select ion of photodiodes: 200-2100 nm APPLICATIONS Fast signal analysis Component testing Quality control OEM (eg: laser noise monitoring)
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Power Range: 0.003 to 0.030000000000000002 watts
- Optical Meter Type: Power Meter
-
Supplier: ValueTronics International, Inc.
Description: The 1806 is a used RF Power Meter from Weinschel. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power
-
-
Supplier: Yokogawa Corporation of America
Description: charger and other low-level power measurements. The WT300E's wide range of functions and enhanced specifications, allows handling of all the measurement applications from low frequency to high frequency inverters using a single power meter. Accuracy
- Number of Data Channels: 2
- AC Voltage Range: 15 to 600 volts
- AC Current Range: 0.0005 to 20 amps
- Frequency Ranges: 0.1 to 100,000 Hz
-
Supplier: Panel Components & Systems, Inc.
Description: PC&S offers a large inventory of digital panel meters with limitless applications for both AC and DC input parameters. These low-cost solutions provide you with a wide range of monitoring and control applications measuring volts, amps, process, strain. True RMS volt, amp and
- Display Colors: Green, Yellow
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: KOBOLD Instruments, Inc.
Description: the flow of water and low viscosity liquids ranging from 0.3 GPM to 600 GPM. Its replaceable lithium battery powers an onboard rate meter/totalizer allowing installation in virtually any location, regardless of power availability. Results are displayed on a highly visible
- Media Temperature Range: -40 to 250 F
- Liquid Volumetric Flow Rate: 0.3 to 600 GPM
- Operating Pressure: 150 to 1,500 psi
- Operating Temperature: 32 to 140 F
-
Supplier: KOBOLD Instruments, Inc.
Description: The EDM-8000 series flowmeter accurately measures and totalizes water and other low-viscosity, water-based, or compatible liquids. It features an economical, yet rugged, PVC body. The lithium battery-powered LCD display has a resettable batch totalizer, a non-resettable grand totalizer, and
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
- Electrical Output: Frequency
-
Supplier: Allied Electronics, Inc.
Description: Synthesized In-Circuit LCR⁄ESR Meter The Model 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz (Model 865 — 10 kHz; Model 866 — 100 kHz) and many measurement parameters including
-
Supplier: S. Himmelstein & Company
Description: peaks are clipped. Three performance grades are offered. A Carrier Amplifier, immune to dc and low frequency signals, handles the torque bridge output. Hardening against electromagnetic interference (EMI) generated by Variable Frequency Drives, ISM transmitters and other
- Maximum Torque: 250 to 50,000 In-lbs
- Accuracy: 0.04 to 0.027 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
-
Supplier: Laurel Electronics LLC
Description: Laureate™ 1/8 DIN Digital Panel Meters for dual-channel frequency, rate, or period meter is a standard operating mode of the Laureate counter with the FR signal conditioner board. It can display frequency from 0.005 Hz to 1 MHz, rate in engineering units, and period
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Taylor Dynamometer, Inc.
Description: pressure gas Operating temperature: 0° to 200°F (-18° to 93°C) Accuracy: +/- 2% full scale (1% of reading with Flow Computer) Repeatability: +/- 0.5% of reading Input power: +12 to +24 VDC @ 35 mA Outputs: 0 to 5 VDC, 0 to 3 VDC or Frequency Pressure loss: As low as 0.1" water
- Process Media Type: Gas
- Meter Technology: Vortex (Shedding) Meter
-
Supplier: ValueTronics International, Inc.
Description: The 885 is a 10 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one
-
Supplier: AlphaLab, Inc.
Description: This is an extremely sensitive meter which can accurately measure RF background even in rural areas far from any transmitters. The meter reads true power density directly on the display. Unlike other low-cost field strength meters, this meter's
- Options & Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: Laurel Electronics LLC
Description: High voltage AC or DC power. The standard Laureate supply accepts power from 85-264 Vac, 47-63 Hz. This allows the same meter to operate worldwide without modification. The supply also accepts 90 to 300 Vdc (high voltage DC operation not ETL approved). LPS2: Low voltage
- DC Input Power: 5.3 watts
-
Supplier: AlphaLab, Inc.
Description: is still +/-2%, but the last digit will read lower by 2 counts at 25KHz and by 4 counts at 50 KHz. At 100 KHz, the meter will read low by 5% and low by 9 counts. For example, if the field is 5 V/m at 10 KHz, the meter will correctly read "005". At 25 KHz (also 5 V/m), the
- Electric Field Range: 1 to 19,999 V/m
- Frequency Range: 40 to 20,000 Hz
- Options & Features: Auto-Ranging
- Features: Battery Powered, Digital, Handheld
-
Supplier: ValueTronics International, Inc.
Description: language user manual Multi-language manual CD The Fluke 345 is more than an electric power meter. Combining the functions of a clamp meter, oscilloscope, data logger and digital power meter into one handy device, the Fluke 345 is ideal for working with variable
-
Supplier: Inductotherm Group
Description: Manual Or Computer Controlled Operation All controls necessary for stand-alone operation are built into Statipower® SP11 power supplies. This includes a digital heat cycle timer, analog meters for voltage, frequency, current and power, and LED operating and diagnostic
- DC Output Power: 50,000 to 150,000 watts
- Output Frequency: 0.005 to 0.2 MHz
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Outdoor Decibel Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The outdoor decibel
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The
- Pipe Diameter: 5.905515 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 362.5920983929925 psi
- End Fittings: Flanged
-
Supplier: OMEGA Engineering, Inc.
Description: The HHM250 is a clamp on multifunction meter that provides high accuracy and reliability in a low cost portable package. The clamp allows for measurement of AC current to 660 amps and AC voltage to 600 volts. Ideal for monitoring electrical power sources to troubleshoot or
- AC Voltage Range: 600 volts
- Operating Temperature: 0 to 40 C
- AC Current Range: 660 amps
- Resistance / Impedance Range: 0 to 0.6 kohms
-
Supplier: Sifam Tinsley UK
Description: The ND20LITE meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display.
- Number of Digits: 16
- Analog Input Channels: 3
- Voltage Range: 2.8 to 480 volts
- Current Range: 1 to 5 amps
-
Supplier: Microtest Corporation
Description: The test frequency of the 6630E economic LCR meter is AC 10Hz-10MHz. and is suitable for the LCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests can be
- Resistance / Impedance Range: 0 to 9,999,990 kohms
- Capacitance Range: 0 to 9,999,990,000 microF
- Inductance Range: 0 to 9,999,990 H
- Operating Temperature: 10 to 40 C
-
Supplier: REED-Direct
Description: "A & C" frequency weighting Large, easy-to-read LCD display 1/2" electret condenser microphone for high accuracy and longterm stability Data Hold, Max Hold and low battery indication Carrying case and 9V battery included SPECIFICATIONS: Range: Low: 35 to 100 dB; High: 65 to 135
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 35 to 135 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: Sifam Tinsley UK
Description: The ND20LITE meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display.
- Voltage Range: 2.8 to 480 volts
- Current Range: 0.002 to 6 amps
- Frequency Range: 47 to 63 Hz
- Accuracy: 0.2 ± % of Full Scale
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and low battery indication.0-200MAAC, 2/20/200, 1000AAC, up to 600 VAC.
- AC Voltage Range: 200 to 600 volts
- Operating Temperature: -20 to 60 C
- AC Current Range: 0 to 1,000 amps
- Display Digits: 3 Digits, Plus 1/2 Digit
-
Supplier: MultiDimension Technology Co., Ltd.
Description: available in the compact SOT23-3 package. SOT23-3 Features and Benefits Anisotropic magnetoresistance (AMR) technology Low power consumption at 1 μA Fast internal switching frequency at 100 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5V High sensitivity CMOS
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The
- Pipe Diameter: 5.905515 inch
- Operating Pressure: 232.0589429715152 psi
- End Fittings: Flanged
- Electrical Output: Frequency
-
Supplier: OMEGA Engineering, Inc.
Description: transmission equipment, power line, microwave oven, air conditioner, refrigerator, computer monitor, and video/audio device. This meter is applied to measuring electromagnetic fields of extremely low frequency (ELF) of 30 to 300 Hz.
- Number of Axes: 1
- Flux Density Measurement: 200,000.00000000003 to 2,000,000 microgauss
- Sensing Accuracy: 2.5 ±% Full Scale
- Resolution: 0.1 µG
-
Supplier: REED-Direct
Description: 400.0mV, 4.000, 40.00, 400.0, 600V DC Voltage Range: 4.000, 40.00, 400.0, 600V Resistance Range: 400.0ω, 4.000, 40.00, 400.0kω, 4.000, 40.00Mω Capacitance Range: 40.00, 400.0nF, 4.000, 40.00, 100.0µF Frequency Range: 5.000, 50.00, 500.0Hz, 5.000, 50.00, 150.0kHz Duty Cycle: 0.5 to 99.0%
- DC Voltage Range: 0 to 600 volts
- AC Voltage Range: 0 to 600 volts
- DC Current Range: 0 to 400 amps
- AC Current Range: 0 to 400 amps
-
Supplier: Visual Sound, Inc.
Description: transducer's transient response. The 2242H can produce peak instantaneous outputs of 134 dB above 100 Hz measured at one meter, greater than any other JBL low frequency transducer. The new voice coil-magnet circuitry is referred to as Super Vented GapTM technology. The 2242H
-
Supplier: Kikusui America, Inc.
Description: The impedance meter KFM2030 is intended to enable the impedance characteristics of a fuel cell to be measured easily through the use of the AC impedance measurement method. Using the application software that comes with it, the meter can obtain impedance values at different frequencies
- Power Capacity: 0.06 kilowatts
- Voltage: 0 to 20 volts
- Current: 30 amps
- Products Tested: Fuel Cells
-
Supplier: Panametrics
Description: superheated steam for: Heating, ventilating and air conditioning (HVAC) Pneumatic power systems Food and beverage industry Water purification and distillation Chemical and petrochemical industries Electric power generation Steel industry Public works Manufacturing
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: InspectorTools
Description: frequency sensing technology Automatic Data Hold Two adjustable alarm levels with audible beeper and visual (flashing “RISK” or “WET”) indicators Automatic calibration (in dry air) when meter is powered on Low battery indication, Auto Power off Complete with 3 AA
-
Supplier: REED-Direct
Description: Bearing condition monitoring function Piezoelectric accelerometer 4-digit, 18mm high LCD readout with data hold Metric/imperial conversion Low battery indication and auto power off RS232 serial interface Includes accelerometer, two stinger probes (cone and ball), rare earth magnet and
- Acceleration: 0.0101936799184506 to 20.3873598369011 g
- Linear Velocity: 0.00393700787401575 to 7.8740157480315 in/sec
- Frequency Range: 10 to 10,000 Hz
- Features: Battery Powered
-
Supplier: Cirrus Logic, Inc.
Description: The CS5462 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for measuring power usage. This IC is an integrated power-measurement device that combines two Delta Sigma analog/digital converters (ADCs) and a frequency
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
Find Suppliers by Category Top
Featured Products Top
-
B. All of A.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
For applications requiring low-profile solutions or high-voltage ratings, engineers are choosing this versatile series in order to meet stringent EMC standards without sacrificing efficiency or board space: EMI suppression in power line (read more)
Browse Crystals Datasheets for DigiKey -
Very narrow width Class II double insulated Class 2 operation in accordance with UL1310 (select models) Low off-load power consumption Major specifications (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
ULTRA PRECISE LOW CAPACITY DIGITAL ROTATING TORQUE TRANSDUCER - 48600V Features (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Coilcraft, Inc.
Coilcraft Introduces XEL50xx ultra low-loss power inductors for high-frequency applications
Coilcraft introduces its new XEL50xx family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. The use of high switching (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
support operation across extended temperature ranges up to +125 °C. Well-suited for automotive and commercial use, the series meets AEC-Q200 standards and supports a variety of applications including wearable tech, wireless communications, and in-vehicle systems. With low power consumption (read more)
Browse Oscillators Datasheets for New Yorker Electronics Co., Inc. -
S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
Conduct Research Top
-
Microwave Receiver Linearity Verification
microwave power measurements could be a problem. This application note shows how linearity can be measured over a frequency range of 100kHz to 40GHz using a precision power meter and a few power standards.
-
Environmental Noise Control Trends in Instrumentation
. They are much less expensive (usually only a few dollars) and consume a very small current at low voltage. But they have a frequency response that is less well controlled. In recent years a third family of microphones has appeared in the industry: * MEMS microphones: Micro-Electro-Mechanical Systems
-
PKE System Design Using the PIC16F639
. Because of its easy-to-use features, the device can be In typical PKE applications, the base station unit is used for various smart low-frequency sensing and designed to output the maximum power that is allowed bidirectional communication applications. by electromagnetic field radiation rules
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
motion were. commensurate, rapid mixing was observed. The rectangular mixing chambers were. found to be more efficient than the circular chambers. This approach shows potential for. mixing low diffusivity biological samples, which is a very challenging problem in laminar. flows at small scales
More Information Top
-
A W-band SiGe 1.5V LNA for imaging applications
Low frequency power meter .
-
Italian-Croatian Remote Laboratory Distributed on Geographical Network
WT210 Low frequency power meter 1 .
-
Electronic Instrument Handbook, Third Edition > Power Measurements
Basic principle of a low - frequency power meter .
-
Broadband Low-Cost Frequency Meters
However, outside the laboratory, as for instance, in mobile systems or for industrial microwave sensors [3, p. 175], compact and low-cost frequency meters featuring low power consumption may be required.
-
A new wattmeter for traceable power measurements at audio frequencies
Bl P. S. Filipski, et al., “An international comparison of low audio frequency power meter calibrations conducted in 1989,” JEEE Trans. Instrum.
-
Phase verification of power test systems
So, W. J. M. Moore, R.B. D. Knight, P. Martin, N. M. Oldham, and B. C. Waltrip, “An international Comparison of low audio frequency power meter calibrations conducted in 1989,” IEEE Trans. Insfrum.
-
Watt and voltampere transfer standard
So, W. J. M. Moore, R. B. D. Knight, P. Martin, N. M. Oldham, and B. C. Waltrip, “An international comparison of low audio frequency power meter calibrations conducted in 1989,” IEEE Trans. Instrum.
-
17th Conference on Precision Electromagnetic Measurements
Z F Budousky An International Comparison of Low Audio Frequency Power Meter Calibrations Conducted in 1989 .................................... ..................................
-
Influence of Sampling Voltmeter Parameters on RMS Measurements of Josephson Stepwise-Approximated Sine Waves
[2] L. Jol, “Sampling power meter for low frequencies (45–55 Hz),” in CPEM Conf. Dig., 1998, pp. 279–280.
-
Calibrating a sampling voltmeter using a binary Josephson system
[1] S. Svensson, “A precision wattmeter for non-sinusoidal conditions”, Techn. Rep. no. 223L, Chalmers University of Technology, 1996 [2] L. Jol, “Sampling power meter for low frequencies (45- 55 Hz)”, CPEM ’98 Conf. Dig., pp. 279-280, 1998 [3] G …
Indicates content that may require registration and/or purchase.