Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 kHz to 1024 MHz AM or FM signals generated Low Noise The Marconi 2017 is an RF
- Minimum Frequency Range: 1,024 MHz
- Maximum Frequency Range: 1,024 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Comdel, Inc.
Description: Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB
- Output Frequency: 0.4 to 2 MHz
- Number of Outputs: 1 #
- DC Output Voltage: 0 to 10 volts
- DC Output Power: 1,250.0000000000039 watts
-
Supplier: Comdel, Inc.
Description: Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The
- AC Input Voltage: 187 to 229 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 2 MHz
- Number of Outputs: 1 #
-
-
Supplier: RIGOL Technologies, Inc.
Description: The DSG800 series covers output frequencies from 9 kHz to 3.6 GHz. The instruments provide maximum output power up to +20 dBm and low SSB phase noise -112 dBc/Hz, amplitude accuracy of +/- 0.5 dB, and frequency resolution of 0.01 Hz at any frequency. An oven-controlled crystal
- Minimum Frequency Range: 3,600 MHz
- Maximum Frequency Range: 3,600 MHz
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Advanced Energy Industries, Inc.
Description: output for low harmonic distortion Low EMI/RFI Tightly regulated output power Robust frequency range for optimal process control
- AC Output Voltage: 300 volts
- AC Output Current: 15 amps
- Output Frequency: 0.235 to 0.45 MHz
- AC Input Voltage: 180 to 230 volts
-
Supplier: Advanced Energy Industries, Inc.
Description: Compatible with a programmable logic controller (PLC) The low-frequency PEII series provides 40 kHz pulse width modulation (PWM). It features advanced arc control and internal load matching with outputs of up to 60 kW when units are combined — requiring no external hardware, such as
- AC Output Voltage: 547 to 953 volts
- AC Output Current: 9 to 32 amps
- Output Frequency: 0.04 MHz
- AC Input Voltage: 208 volts
-
Supplier: Transcat, Inc.
Description: Product Highlights 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Complete Feature Set Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Corech Microwave
Description: The MSG10M6G is a high-performance RF signal generator module covering 10 MHz to 6 GHz. Optimized for system integration, it delivers ultra-low phase noise of -130 dBc/Hz (at 1 GHz) and fast 300 µs frequency switching. Featuring a robust J30J interface with RS422 control
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 6,000 MHz
- Switching Speed: 0.3 ms
- Interface: General Serial Interface
-
Supplier: DigiKey
Description: FC3W -ULTRA-LOW JITTER RF SYNCHR
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Maury Microwave
Description: The SGX1000 series of RF signal generators offer high performance signal generation with an easy-to-use interface in a compact form factor. The SGX1000 utilizes a proprietary blend of direct digital and direct analog synthesis to provide ultra-fine frequency resolution,
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 18,000 MHz
- Switching Speed: 0.35 ms
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: simulating complex analog modulation scenarios with multi-function generator capability Minimize downtime and expenses with self-maintenance solutions and low-cost repairs Frequency: 9 kHz to 6 GHz Output Power @1 GHz: -144 dBm to +26 dBm Phase Noise @1 GHz: (20 kHz offset) -122
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Vaunix Technology Corporation
Description: The LMS 103 Lab Brick USB programmable RF digital signal generator offers frequency coverage from 5 GHz to 10 GHz with a phase noise of -81/-89, and output power of +10 to -40 dBm output power. It delivers low phase noise, fast switching time, and fine 100 Hz
- Minimum Frequency Range: 5,000 MHz
- Maximum Frequency Range: 10,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 814424-LMX2492RTWR Packaging: Reel Type: Frequency Synthesizer (RF) Mounting Style: SMD Frequency - Max: 14GHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Supplier Device Package:
- Supply Voltage: 3.15 to 3.45 volts
- Output Frequency: 14,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Rohde & Schwarz USA, Inc.
Description: wide frequency range from 9 kHz to 6 GHz covers all of the important bands for digital modulation. Key Facts Frequency options from 9 kHz to 3.2 GHz/6 GHz Optional baseband generator with realtime coder and arbitrary waveform generator for maximum flexibility Optional
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 6,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: ValueTronics International, Inc.
Description: The CGO-5100A is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic test chamber is
-
Supplier: Transcat, Inc.
Description: Performance Arbitrary Channels Frequency : 1 Hz~60MHz RF Channel Frequency (FG/ARB/MOD) : 160/320MHz Pulse Generator Frequency : 25MHz Power Amplifier : Low Frequency, 100kHz, Output 20W True Point by Point Output Arbitrary Waveform Function :
- Maximum Input Channels: 1
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814462-LTC6946IUFD-2 Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Integer N Mounting Style: SMD Frequency - Max: 4.91GHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Siglent Technologies NA, Inc.
Description: while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and high
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 13,600 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: Advanced Energy Industries, Inc.
Description: output for low harmonic distortion Low EMI/RFI Tightly regulated output power Robust frequency range for optimal process control
- AC Output Voltage: 735 volts
- AC Output Current: 14.9 amps
- Output Frequency: 0.33 to 0.46 MHz
- AC Input Voltage: 180 to 230 volts
-
Supplier: AR RF/Microwave Instrumentation
Description: RF output powers available from modern RF amplifiers like the AR RF/ Microwave Instrumentation “A” Series. The field generating elements are removable for convenient storage and transportation. Tripod mounts are provided on two edges of the housing to facilitate vertically and
- Input Frequency: 10,000 to 30,000,000 Hz
- AC Input Power: 2,000 watts
-
Supplier: Mini-Circuits
Description: test application. This is a high quality, repeatable and reliable signal source with low phase noise and good harmonic rejection useful for a broad range of RF test. The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). A USB cable with
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 1,500 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Inductotherm Group
Description: Perfect for low power applications and limited diameter tube mills, the Thermatool™ Compact High Frequency Welder is a good fit when capital expenditures are limited. This simplified and compact design combines the traditional DC power supply into the RF Generator
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: Mini-Circuits
Description: application. This is a high quality, repeatable and reliable signal source with low phase noise and good harmonic rejection useful for a broad range of RF test. The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). A USB cable with screw
- Minimum Frequency Range: 700 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology series QFL Low Pass filters provide high rejection level and steep skirt selectivity for frequencies above the band edge or corner frequency. Their pass band has low insertion loss over full standard waveguide bands. The lower band edge is establishes by the
- Operating Frequency Range: 18 to 110 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: ValueTronics International, Inc.
Description: ENI A-500, RF Power Amplifier, is designed for RFI/ EMI, HF transmitter, plasma NMR systemapplications as well as general laboratory purposes. The ENI A-500, RF Power Amplifier, delivers low distortion amplification over the entire useful frequency range.
- Frequency Range: 35 MHz
-
Supplier: SiTime Corporation
Description: SiTime Symphonic™ SiT30100 is an advanced, low-power, high-performance mobile clock generator with four clock outputs. The device integrates a MEMS resonator, temperature sensor and a temperature-to-digital converter (TDC), which eliminates the need for external crystal and
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: power generator, turntables, robots, engineering machinery, mining equipment, port machinery and other fields. Our advantage 1. Product advantage: Our RF slip rings simulate coaxial cable structure, mainly used for transmission of MHF (medium/high frequency) signals, UHF (ultra
- Features: Military Grade
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PLLatinum™ Low Power Frequency Synthesizer for RF Personal Communications Product overview: LMX2306SLBX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards.
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: advantage 1. Product advantage: Our RF slip rings simulate coaxial cable structure, mainly used for transmission of MHF (medium/high frequency) signals, UHF (ultra high frequency) signals as well as electric power current and low frequency signals. The through hole
- Features: Military Grade
-
Supplier: Richardson RFPD
Description: The MA44700 series of Step Recovery diodes is designed for use in low power multipliers with output frequencies of up to 5 GHz. These Step Recovery diodes generate harmonics by storing a charge as the diode is driven to forward conductance by the positive voltage of the input signal. When the
- VR: 30 volts
- CT: 1.2 pF
- Features: RF Diodes
- Package: SOT23
-
Supplier: TEGAM, Inc.
Description: accurate RF power measurements up to 250 W in the 60 Hz to 3000 MHz frequency range. Technical Specifications Calibrate High Power RF Sensing devices up to 250 W with uncertainty less than 1% Working standards like a TEGAM 2601A Through devices like a Bird Wattmeter High Power
- Frequency Range: 100,000 to 3,000,000,000 Hz
- Software: Application Software Included
- User Interface: Computer Interface
- Calibrator Style: Modular
-
Supplier: Richardson RFPD
Description: The PE42512 is a HaRP™ technology-enhanced absorptive SP12T RF switch that supports a frequency range from 9 kHz to 8 GHz. An external VSS pin is available for bypassing the internal negative voltage generator in order for the PE42512 to deliver spur-free performance. It
- Frequency Range: 0.009 to 8,000 MHz
- Insertion Loss: 1.1 dB
- Isolation (Port to Port): 44 dB
- Switching Speed: 0.000232 ms
Find Suppliers by Category Top
Featured Products Top
-
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
-level microwave validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
Corech CSG9K40GA provides step sweep capability for engineers who need to evaluate frequency response across RF and microwave devices. The signal generator supports single or continuous step sweep operation with linear frequency spacing. This makes it suitable for (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Youtube ABOUT WERBEL MICROWAVE Since 2014, Werbel Microwave has designed and produced high performance radio frequency components for defense, commercial, test and measurement applications. Werbel Microwave offers COTS and custom designed microwave components. (read more)
Browse Datasheets for Werbel Microwave LLC -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
. The instrument covers 9 kHz to 20 GHz and supports CW operation, step-frequency sweep, and pulse modulation for broader laboratory and automated test workflows. More details are available on the CSG9K20GA low spurious RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SMA RF Connectors RF Connectors Suitable for Frequencies up to 18 GHz SMA RF connectors are compact, high-performance coaxial connectors commonly used in RF applications. They feature a (read more)
Browse RF and Microwave Connectors Datasheets for PEI-Genesis
Conduct Research Top
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
be considered as a corollary of the matching circuit. Matching is necessary for the best possible energy transfer from stage to stage. In RF-power transistors the input impedance is of low value, decreasing as the power increases, or as the chip size becomes larger. This impedance must be matched
More Information Top
-
In-situ plasma cleaning of stainless steel III-V MOCVD growth systems
The low frequency rf generator can be varied con- tinuously from 90 kHz to 460 kHz.
-
Phase transformations in near equiatomic Ta−Ru alloys
A low frequency rf generator was used to heat a tantalum susceptor in the form of a cylinder around the specimen which was supported by platinum current and potential leads and Pt-Pt 10 pct Rh ther- mocouples.
-
Table of Contents
The Development of Low Frequency RF Generator for Dry Scrubber S.S. Kim and D.K. Choi' Seoul National University of Technology, Seoul, Korea 'New Power Plosma Co.Seou1, Koren .
-
RF / Generators / Low Frequency / RF Power Meters
There were no results for "RF Generators Low Frequency RF Power Meters" .
-
Nonlinear ion-acoustic surface waves on a dusty plasma
Recently, there has been much interest in plasma sources with lower RF generator frequencies , particularly in the ion-acoustic wave regime, because of their general availability as well as cost effectiveness.
-
Options to upgrade the Mirror Fusion Test Facility
A common HV power supply will be used for all low - frequency rf generators with separate power conditioning for each generator.
-
Ultrasound Monitoring of a Novel Microwave Ablation (MWA) Device in Porcine Liver: Lessons Learned and Phenomena Observed on Ablative Effects Near Major Intrah...
In RFA, ultrasound often fails to delineate the border between normal and ablated liver and is commonly obscured by artifacts from gas bubble formation and the lower frequency of RF generators .4 MWA, by contrast, may be accurately and easily monitored using…
-
Measurement of the induced plasma current in a planar coil, low-frequency, RF induction plasma source
…arise as future versions of the device are scaled up and the inductance of the planar coil increases correspondingly; resistive losses in the coupling circuit are lower at low frequencies; and the cost of low - frequency RF generators can also be substantially…
-
Low temperature PECVD of dielectric films for TSV applications
The top electrode was connected to high-frequency and low frequency RF power generators (13.56 MHz and 375 kHz respectively) and the bottom grounded electrode (platen) also functioned as a heated substrate holder (temperature controllable 150-400 o C .
-
Design and Fabrication Issues of a Silicon-Based Vibration Powered Electric Energy Generator Using Parallel Plate and In-Plane Mechanism
This equipment is configured with a 2 KW ICP source and RF or Low frequency generator for the wafer polarization.
Indicates content that may require registration and/or purchase.