-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features We achieved the lowest friction and the highest sensitivity in this series with thinner BF diaphragms.(Anti pressure:up to 0.4MPa[58.02psi] or less). It became available to decrease the value of frictional resistance comparing with our standard BF cylinder which is known for
- Stroke: 1.6535442 to 3.0708678 inch
- Rated Load/Force: 5.2828 to 10.5656 lbs
- Operating Pressure: 1.45036839357197 to 58.0147357428788 psi
- Operating Temperature: 32 to 140 F
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Zero friction! Zero abrasion! It will be the cylinder with the best performance. Features Low friction cylinder. Air bearing is adopted for rod guide part. Since the rod and the guide are not in contact with each other, there is no frictional resistance and
- Stroke: 0.787402 to 6.299216 inch
- Rated Load/Force: 18.4336 lbs
- Operating Pressure: 1.45036839357197 to 87.0221036143182 psi
- Shaft Diameter: 0.3149608 to 3.8582698 inch
-
Supplier: Compact Automation
Description: Compact Clean-Act™ cylinders are designed for a clean room environment. Features Low Friction - non-filled thermoplastic polyester rod bushing Additional rod seals with four seating points Vacuum port is tunneled between 2 multi-lobed seals Benefits Eliminates the possibility of
- Bore Size: 0.75 to 1.625 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
-
Supplier: Del-Tron Precision, Inc.
Description: Pneumatically actuated crossed roller slide assemblies controlled by a pair of Airpot air cylinders provide extremely low friction and stiction characteristics. A light touch or physical obstruction will stop the unit’s movement to prevent damage to delicate and expensive
- Stroke or X-Axis Travel: 1 inch
- Base Length: 4.724 inch
- Base Width: 0.906 inch
- Base Height: 1.04 inch
-
Supplier: Radwell International
Description: PNEUMATIC AIR CYLINDER, LOW FRICTION, BASIC MOUNT W/O BRACKET, 63 MM BORE, 300 MM STROKE, 1.0 MPA MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ControlAir LLC
Description: Highly sensitive, low hysteresis, friction-free performance ControlAir's Diaphragm Air Cylinders are also available in miniature versions. Small Bore models are based on the unique rolling diaphragm principle that virtually eliminates friction. The fact that there
- Stroke: 1 to 1.75 inch
- Operating Pressure: 125 psi
- Bore Size: 1.5 inch
- Cylinder Action: Double, Single
-
Supplier: ControlAir LLC
Description: Friction-free conversion of pneumatic pressure to linear forceThe advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders. These cylinders provide
- Stroke: 1.3 to 2.5 inch
- Operating Pressure: 145 psi
- Bore Size: 2.8 to 3.4 inch
- Operating Temperature: -40 to 225 F
-
Supplier: ControlAir LLC
Description: Friction-free conversion of pneumatic pressure to linear forceThe advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders. These cylinders provide
- Stroke: 1.8 to 3.5 inch
- Operating Pressure: 145 psi
- Bore Size: 2.8 to 6.3 inch
- Operating Temperature: -40 to 225 F
-
Supplier: ControlAir LLC
Description: Highly sensitive, low hysteresis, friction-free performance ControlAir's Diaphragm Air Cylinders are also available in miniature versions. Small Bore models are based on the unique rolling diaphragm principle that virtually eliminates friction. The fact that there
- Stroke: 0.7 inch
- Operating Pressure: 125 psi
- Bore Size: 0.7 inch
- Cylinder Action: Double, Single
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: control - Combination with BF cylinders (SC series): Printing machines, paper craft machines, plastic film fabricating machines, textile machines, etc. Press control - Combination with BF cylinders: Grinding machines, friction testing machines, soil tester, cutter, etc. Volume
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: ABTech, Inc.
Description: with you to configure a rotary motion solution that will meet your exact needs. Features & Benefits Ultra-smooth motion with no static friction Orifice compensated air bearing design Low air consumption (0.9 SCFM) Robust construction: Hardened 440C stainless steel
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: ASCO
Description: Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High
- Stroke: 0.9842525 to 19.68505 inch
- Rated Load/Force: 397.896 lbs
- Operating Pressure: 150 psi
- Bore Size: 0.3149608 to 2.4803163 inch
-
Supplier: SAE International
Description: 3-cylinder layout is also discussed which, in addition to reducing friction and engine mass, also contributes towards knock control by removing blowdown pulse interaction between the cylinders. Friction reduction methods are discussed which centre around the use of
-
Supplier: Compact Automation
Description: ports for easy filling and bleeding. The pneumatic actuator is our standard low profile large Bore compact cylinder. Features Include: • Rugged space efficient, low weight • Aluminum design • Long life/Low friction • Three mounting choices • Optional Magnetic
- Maximum Output Pressure: 1,800 to 4,900 psi
- Pressure Intensification Factor: 9 to 28
- Maximum Outlet Flow: 1 to 9 in³/min
- Piston Travel: 1 to 3 inch
-
Supplier: Compact Automation
Description: ports for easy filling and bleeding. The pneumatic actuator is our standard low profile large Bore compact cylinder. Features Include: • Rugged space efficient, low weight • Aluminum design • Long life/Low friction • Three mounting choices • Optional Magnetic
- Maximum Output Pressure: 800 to 2,400 psi
- Pressure Intensification Factor: 4 to 12
- Maximum Outlet Flow: 1 to 9 in³/min
- Piston Travel: 1 to 3 inch
-
Supplier: Compact Automation
Description: ports for easy filling and bleeding. The pneumatic actuator is our standard low profile large Bore compact cylinder. Features Include: • Rugged space efficient, low weight • Aluminum design • Long life/Low friction • Three mounting choices • Optional Magnetic
- Maximum Output Pressure: 3,200 to 5,000 psi
- Pressure Intensification Factor: 16 to 50
- Maximum Outlet Flow: 1 to 9 in³/min
- Piston Travel: 1 to 3 inch
-
Supplier: R&I Manufacturing Co.
Description: DURA-SLIDE LS Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely
- Stroke or X-Axis Travel: 0.5 to 3 inch
- Features: Bumpers / Cushions, Integral Sensor, Non-rotating, Shock Absorbers
- Orientation: Horizontal
- Bearing Type: Metal Bushing
-
Supplier: Eaton Hydraulics Group
Description: applications Rodless Air Cylinder Lightweight, compact design requires 50% less space than conventional cylinders Stroke lengths to 28 feet offer long lengths with less risk of rod buckling Large variety of mounting styles and carriage types allow for use as structural member of
- Stroke: 336 inch
- Mounting: NFPA Mounting
- Features: Non-Rotating, Pneumatic
-
Supplier: Newport MKS
Description: The XMS50V stage is comprised of a standard XMS50 stage mounted on a high flatness (surface flatness within 5 µm) vertical plate or a bracket and a low friction air cylinder connected to the carriage. The custom-designed connection of the air cylinder to the
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 11.81102362204725 in/sec
-
Supplier: Newport MKS
Description: The XMS100V stage is comprised of a standard XMS100 stage mounted on a high flatness (surface flatness within 5 µm) vertical plate or a bracket and a low friction air cylinder connected to the carriage. The custom-designed connection of the air cylinder to
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 11.81102362204725 in/sec
-
Supplier: Eaton Hydraulics Group
Description: deliver high torque and low inertia in a compact design. Features Ductile iron cylinders promote long cycle life under tough industrial conditions Low-inertia components decrease energy loss, optimize cycle times and limit friction material wear Long-life friction
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Actuation / Engage, Spring Return / Disengage
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Pneumatic rod seals are available as lip seals and rod seal/scraper combinations for closed and open housings. Special materials provide high abrasion resistance and low friction cost-effectively. They are recommended for applications in standard cylinders, installed with a
- Shaft O.D. or Seal I.D.: 0.1181103 to 3.93701 inch
- Maximum Operating Speed: 984.251968503935 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Operating Temperature: -40 to 302 F
-
Supplier: Hallite Seals International Ltd.
Description: life.The Hallite 609 has been developed to give significant improvements in cylinder performance in low lube air conditions and be used in long and short stroke applications.
- Shaft O.D. or Seal I.D.: 0.4724412 to 1.2598432 inch
- Housing Bore Diameter or Seal O.D.: 0.7480319 to 1.6535442 inch
- Axial Cross Section or Thickness: 0.1968505 to 0.29527575 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: Boston Gear
Description: Overview Boston Gear's EK series of control valves are primarily used to control the operating direction of pneumatic cylinders and air motors. The use of a two- or three-position, four-way valve allows a double-acting cylinder to extend or retract upon the actuation of the
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 1.4 to 1.7
- Valve Type: Control Valves
-
Supplier: Givens Engineering Inc.
Description: incorporate springs in the cylinders so that if there is a loss of air pressure the brakes will retain some clamping force. The caliper body is machined and anodized from billet aluminum. The brake pad is sintered metallic.
- Torque Rating: 490 Ft-lbs
- Maximum Pressure: 120 psi
- Configuration: Disc
- Mounting: Flange
-
Supplier: OMEGA Engineering, Inc.
Description: motion pneumatic components are double acting air cylinders that require a dry air supply with filtering to 40 microns or better. For best control of pneumatic components, flow control valves (regulating out) should be installed to regulate the speed of the device.
- Gripping Force: 36 N
- Stroke: 3.2 to 6.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: Benchmark Maintenance Services, Inc.
Description: Ultrasonic Inspection instruments are used by Maintenance Technicians to detect many common problems in industry today. Bearing failure or lubrication problems, leaking valves and cylinder by pass, steam monitoring, air leaks or vacuum leaks just to name a few of the uses of these
- Instrument Technology: Ultrasonic
-
Supplier: ASCO
Description: Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate: Standard dowel locating holes and accurately milled locating
- Stroke or X-Axis Travel: 1 to 5 inch
- Carriage Load: 275 lbs
- Orientation: Gantry
- Bearing Type: Metal Bushing
-
Supplier: SAE International
Description: efficiency is obtained with very low peak cylinder pressure as the piston rings and bearings can be made with less friction. This paper presents studies of a combustion engine which consists of a two stage compression and expansion cycle. By splitting the engine into two
-
Supplier: SAE International
Description: release rate profile by independent control of injection timing and duration (fuel injection pressure was kept in constant) for each fuel injector. Furthermore, smoke emissions were reduced by improved in-cylinder air utilization, which was possible through a different air-fuel
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: the engine’s higher compression ratios and increased power density. Cylinder Head The new cross flow air design routes air straight across the head removing bends and turns that create resistance to flow. By removing the resistance to flow, parasitic loads are reduced as pumping
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: efficiency and reduces sound levels. Air Cleaner The radial seal air filter features a double-layered filter core for more efficient filtration and is located in a compartment behind the cab. A warning is displayed on the monitor when dust accumulates above a preset level. Low
- Operating Weight: 47,400 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: Gardner Denver, Inc.
Description: inside the cylinder, air is drawn in through a one-way intake valve. On the upward stroke, this air is exhausted through a one-way exhaust valve. Sealing of the piston to the cylinder is achieved by using two piston rings each backed with a spring to keep them in contact
Find Suppliers by Category Top
Featured Products Top
-
, including chemical resistant Scrapers, including those optimized for high dust areas, i.e. packaging Safety, including rod clamp or mechanical end lock Low friction or slow speed Environments – low to high temperature conditions and high moisture (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
. 3. How do solid film lubricants produce low friction? They have exceptional low resistance to shear and slip easily… like a deck of new cards. 4. Are these films (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
The COMPACT® Round Line (RL) Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low maintenance performance. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Our BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail (read more)
Browse Ball Slides Datasheets for Compact Automation -
analytes or concentrations. Low-level instability – adsorption or chemical interaction within the cylinder or regulator can cause drift. Fixed concentration – each cylinder contains a single (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
Need high-force linear movement in a tight space? Branham's ULTRIQ™ durable pancake air cylinders offer an (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
, air bearing stages float on a thin, pressurized film of air. This eliminates mechanical friction, wear, stiction, vibration, and particle generation, while improving straightness, flatness, velocity stability, and long-term repeatability. The result is a precision linear slide engineered for (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
. 3. How do solid film lubricants produce low friction? They have exceptional low resistance to shear and slip easily… like a deck of new cards. 4. Are these films (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
The most popular Densometer sold for measuring porosity and air permeability in materials of average values. With options such as smaller orifice plates, materials of lower permeability may be effectively tested. By using a 5 oz. cylinder, materials of a higher permeability can be tested (Model (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
The porous air floating platform leverages gas lubrication technology to provide a non-contact, low-friction, and high-precision solution for industries such as (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
A robotic device for hand motor therapy after stroke
HWARD uses low friction air cylinder actuators to provide mechanical assistance during the grasping and releasing of real objects.
-
A workspace‐orientated needle‐guiding robot for 3T MRI‐guided transperineal prostate intervention: evaluation of in‐bore workspace and MRI compatibility
In our pneumatically-actuated robot developments, in particular, a low friction air cylinder - driven joint that has no transmission reduction, e.g. a gear, seems unsuitable for a serially linked robot, since it requires a larger force (higher air pressure) to drive…
-
Elements for the design of precision machine tools and their application to a prototype 450mm Si-wafer grinder
Figure A 4: 300mm Si-wafers, 1nm resolution in x and z spindles, aerostatic bearings driven by lapped lead screws, feed axis can either be driven by low friction air cylinder or lead screw, [37, 38] .
-
Hard-facing with electro-spark deposition. Final report
electrode holders attached to small, low friction air cylinders that apply a .
-
Material removal mechanism of ceria particles with different sizes in glass polishing
A constant load on the workpiece was realized by controlling the supply pres- sure of the low - friction air cylinder on the lap.
-
Development of a pneumatic robot for MRI-guided transperineal prostate biopsy and brachytherapy: New approaches
Furthermore, a low friction air - cylinder driven joint that has no transmission reduction e.g. gear seems unsuitable for a serially linked robot, since it requires larger force (higher air pressure) to drive joints and to withstand overall robot structure in general.
-
Development of Automated Production Line Processes for Solar Brightfield Modules: Annual Technical Progress Report, 1 January 2003 -- 30 June 2004
The arms are driven by air cylinders with low friction metal seals for smooth operation.
-
Development of Automated Production Line Processes for Solar Brightfield Modules: Final Report, 1 June 2003-30 November 2007
The arms are driven by air cylinders with low friction metal seals for smooth operation.
-
Anti-Stiction Curve: Airpel Anti-Stiction Cylinders
From Airpot Corporation Airpel Anti-Stiction Air Cylinders are the lowest friction and smoothest running unitized body air cylinders available today .
-
The 2.5 m Telescope of the Sloan Digital Sky Survey
The primary mirror (Figure 6) is supported on air pistons using elastomeric, low - friction rolling diaphragm air cylinders manufactured by Marsh Bellofram for both axial and trans- verse supports.
Indicates content that may require registration and/or purchase.