Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Amphenol Fiber Systems International
Description: LowPro Low Profile Fiber Optic Connectors Amphenol Fiber Systems International (AFSI) offers the LowPro series of low-profile, fiber optic connectors. The FS115 LowPro has a height of 0.25" making it ideal for edge-card connections and other
- Insertion Loss: 0.35 to 0.75 dB
- Connector / Adapter: Connector
- Features: Other
-
Supplier: L-com, Inc.
Description: push-pull design for easy insertion and removal. Built to deliver lower insertion loss, L-com's MPO connectors will provide the dependability and performance required for the most demanding high-speed networks. Order online today! Features 12 Fiber MPO Female Multimode
- Connector / Adapter: Connector
-
Supplier: L-com, Inc.
Description: push-pull design for easy insertion and removal. Built to deliver lower insertion loss, L-com's MPO connectors will provide the dependability and performance required for the most demanding high-speed networks. Order online today! Features 12 Fiber MPO Male Multimode
- Connector / Adapter: Connector
-
-
Supplier: L-com, Inc.
Description: Male Aqua color designation for Multimode 4.0mm fiber diameter Low-loss connector Short Boot Application Fiber Termination Local Area Networks Enterprise Networks Voice/video/data
- Connector / Adapter: Connector
-
Supplier: L-com, Inc.
Description: Female Yellow color designation for Single mode 4.0mm fiber diameter Low-loss connector Short Boot Application Fiber Termination Local Area Networks Enterprise Networks Voice/video/data
- Connector / Adapter: Connector
-
Supplier: Broadcom Inc.
Description: The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss
- Maximum Attenuation: 190 to 220 dB/km
- Cable Type: Simplex
-
Supplier: Amphenol Fiber Systems International
Description: TFOCA-II® 4-Channel Fiber Optic Connectors In 1999, Amphenol Fiber Systems International (AFSI), in collaboration with the United States Army Communications-Electronics Command (CECOM), designed the "next generation" deployable fiber optic connector for the
- Insertion Loss: 0.3 to 0.75 dB
- Operating Temperature: -46 to 71 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Hubbell Incorporated
Description: INTRA-BUILDING BACKBONE/HORIZONTAL FIBER INTERCONNECTION, INTER-BUILDING OSP ENTRANCE TERMINATION, DATA CENTER/WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK, FIBER TO THE SUBSCRIBER, LOW REFL FCST MODEL
- Insertion Loss: 0.5 to 0.75 dB
- Operating Temperature: -40 to 75 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: TelephoneStuff.com
Description: SureCall LMR400 Ultra-Low-Loss Coaxial Cable is designed for both indoor and outdoor use. Coaxial Cable Features: - Connects fiber glass antenna or dome antenna to amplifier, splitter, or tap - Ultra Low Loss - N-Male / N-Male Connectors on both ends -
- Product Category: Bulk Cable
-
Supplier: Corning Optical Communications
Description: With proven field-installable connector technology, fiber terminations using the OptiSnap®connector system are fast, easy and reliable. Corning high-precision mechanical splice technology enables fiber optic networks to be installed quickly and cost effectively. The
- Connector / Adapter: Connector
- Connector Type: LC
- Fiber Application: Multimode, Single Mode
-
Supplier: Corning Optical Communications
Description: preradiused zirconia ferrules to ensure consistent low-loss and easy assembly. Corning also provides a family of ST fiber coupling adapters to support the ST connectors. These adapters utilize high-tolerance sleeves to ensure consistent low-loss and
- Insertion Loss: 0.3 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Adapter, Connector
- Connector Ferrule: Ceramic
-
Supplier: Amphenol Fiber Systems International
Description: ARINC 801 Connectors Amphenol Fiber Systems International (AFSI) produces the ARINC 801 cylindrical fiber optic connector suite for aerospace and military applications. Based on the commercial ARINC 801 specification, this series features a removable alignment sleeve
- Insertion Loss: 0.3 dB
- Connector / Adapter: Connector
- Connector Type: LC
- Fiber Application: Multimode, Single Mode
-
Supplier: Corning Optical Communications
Description: Corning manufactures a full line of high-performance APC fiber connectors and adapters. Corning 8-degree APC connectors are fully intermateable with standard NTT APC products and deliver long-term stability under a range of applications and conditions. These connectors
- Insertion Loss: 0.3 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Adapter, Connector
- Connector Ferrule: Ceramic
-
Supplier: Amphenol Fiber Systems International
Description: SMPTE 304M Termini Amphenol Fiber Systems International's (AFSI) SMPTE 304M series fiber optic termini (110-TP-125 pin and 110-TS-125 socket) provide superior optical and mechanical performance. Designed to fit into SMPTE 304M standard connectors from AFSI and other selected
- Insertion Loss: 0.5 dB
- Operating Temperature: -40 to 85 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Corning Optical Communications
Description: ferrules to ensure low loss. Our FC-PC connector features a NOD spacer element for greater reliability and ease of assembly. We also provide an FC fiber coupling adapter family to support FC-PC interconnection. Corning’s FC adapters are available in a wide range of hybrid
- Insertion Loss: 0.3 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Adapter, Connector
- Connector Ferrule: Ceramic
-
Supplier: TelephoneStuff.com
Description: Compatible with all 900 micron buffered cables. Many of the characteristics of CSI/Fiber solution's Epoxyless connectors, with the exception of the use of the epoxy sealant. Will mate with all standard ST style connectors. Features: - Low dB loss of .25dB - Used
- Connector / Adapter: Connector
- Connector Type: ST
-
Supplier: DigiKey
Description: OM4 FIBER; OPTIMIZED LOW LOSS; 2
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Broadcom Inc.
Description: HFBR-4533Z Plastic Fiber Connector - Blue Crimpless Simplex Non-Latching, RoHS Compliant Features RoHS-Compliant Compatible with Avago Versatile Link family of connectors and fiber optic components 1 mm diameter Plastic Optical Fiber (POF) in two grades: low
- Connector / Adapter: Connector
- Fiber Type: Simplex
-
Supplier: Glenair, Inc.
Description: Military QPL and MCOTS Fiber optic interconnect technologies (MIL-DTL-38999 Type, MIL-DTL-83526 GFOCA Type, MIL-PRF-28876, ARINC 801 and more) deliver high data rate and high bandwidth performance in harsh land, sea, air, space and C4ISR applications. Precision-engineered QPL and commercial
- Operating Temperature: -40 to 85 C
- Connector Ferrule: Ceramic, Stainless Steel
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
-
Supplier: M2 Optics, Inc.
Description: All M2 Optics standard and hybrid adapters are provided with ceramic sleeves and plastic or metal shells. They are guaranteed to provide high reliability and stability. High return loss, low insertion loss, and options for ease of installation make these adapter components ideal
- Insertion Loss: 0.3 to 0.5 dB
- Operating Temperature: -40 to 70 C
- Connector / Adapter: Adapter
- Fiber Type: Duplex, Simplex
-
Supplier: Conax Technologies
Description: sealing process. This sheath is then placed through a sealing gland. This process allows the fiber optic cable to be sealed without the use of epoxies and with minimal out-gassing. Features: Wide range of connector terminations: ST, SMA, FC, FC/APC, FC/PC and SC/APC Standard
- Temperature Range: -3.9999999999999996 to 185 C
- Attenuation: 0.3 dB
- Features: Fiber Optic
- Feedthrough Mount: Threaded Mount
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: customers’ demands. Connector type are varied. Low insertion loss assure reliable performance. They are popular to combine electrical slip ring into one design.
- Number of Channels: 1 to 48
- Diameter: 0.26771668 to 3.6220492 inch
- Length: 0.8661422 to 9.7244147 inch
- Fiber Connector: FC
-
Supplier: Newport MKS
Description: gives you smooth and easy control of coupling ratio. This PM fiber version has FC/APC connectorized fiber pigtails. Low Loss and very precise coupling ratio adjustment — from 0–100% With its low loss and precision mechanism, the F-CPL series gives you smooth
- Features: Other
-
Supplier: Charles Industries, LLC
Description: SC/APC, SC/UPC and LC/UPC bulkhead adapters available Telecordia GR-326-CORE Ceramic alignment ferrules Kits include 12 adapters per kit High quality, low-loss construction
- Connector / Adapter: Adapter
- Connector Type: SC
-
Fiber Optic Couplers - Variable Ratio Coupler, 1550nm, PM Fiber, FC/PC Connectors -- F-CPL-1550-P-FPSupplier: Newport MKS
Description: gives you smooth and easy control of coupling ratio. This PM fiber version has FC/PC connectorized fiber pigtails. Low Loss and very precise coupling ratio adjustment — from 0–100% With its low loss and precision mechanism, the F-CPL series gives you smooth
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: polymer coating and characterized by low total optical losses and low absorption peaks over mentioned spectral range. High flexibility & high transmission of our chalcogenide fibers allowed producing commercial fiber bundles & convertors for Mid-IR applications. Features:
- Wavelength: 1,100 to 6,000 nm
- Cable Type: Multifiber Cable
-
Supplier: Charles Industries, LLC
Description: SC/APC, SC/UPC and LC/UPC bulkhead adapters available Telecordia GR-326-CORE Ceramic alignment ferrules Kits include 12 adapters per kit High quality, low-loss construction
- Connector / Adapter: Adapter
- Connector Type: LC
-
Supplier: Douglas Electrical Components
Description: rod Plastic Fiber Ribbon fiber solutions Armored cables MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 ITAR DDTC Registration UL 1203 Class I Division 1 Explosion-proof Groups A, B, C, D available OPTICAL FIBER FEEDTHROUGH BENEFITS High Bandwidth Immunity to Electromagnetic
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT LITEflight® HD (High Density) fiber optic cables build on the industry leading performance of all CarlisleIT fiber products with a cable designed for compatibility with MPO (multi-fiber push on) style contacts and connectors. CarlisleIT LITEflight® HD (High
- Fiber Mode: Multimode, Single Mode
- Cable Type: Simplex
-
Supplier: Data Connect Enterprise, Inc.
Description: Fiber Singlers offer a cost-effective solution for connecting two 1310nm devices over an individual single mode fiber. This doubles the available fiber currently in place or fiber planned for future expansion. The 6600 Series Fiber Saver is specifically designed
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: advantage 1. Product advantage: DHS015-1F is a standard single-mode single-channel optical fiber slip ring series. The sturdy and durable main body can choose pigtail, pigtail plus FC/PC connector or directly connected with ST, FC connector configuration. The R series has
- Number of Circuits: 1
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: ValueTronics International, Inc.
Description: The CKSM-2 is fiber optic equipment from Noyes. Additional Features: CKSM-2 Consists of: CSS1-MM, CSS1-SM, and CSM1-2 Palm-sized, rugged, lightweight Certify multimode fiber links per TIA/EIA standards CW and modulated Tone 270, 330, 1000, and 2000 Hz supported Tone Power measurements
- Test Equipment Type: Hand Held
-
Supplier: Newport MKS
Description: The FM-1 Fiber Mode Scrambler produces a stable mode distribution in a fiber and low insertion loss regardless of the light launch conditions. This condition is important when making accurate measurements of properties and losses due to fiber components. Its
-
Supplier: Fiberoptics Technology, Inc.
Description: FEATURES The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required. •Low optical power loss •2.2mm polyethylene jacket on 1.0mm plastic
- Cable Diameter: 2.2 mm
- Bending Radius: 25 mm
- Operating Temperature: -20 to 70 C
- Features: Graded Index, Metallized, Other, Polarization Maintaining
-
Supplier: Amphenol Cables on Demand
Description: Buy 3m Amphenol FO-LSDUALSCSM-003 Cables Direct from the Factory at Cables on Demand. 100% optically tested duplex single-mode 9/125 fiber optic patch cables by Amphenol meet and exceed industry standard specifications for insertion loss, return loss, and endface geometry.
- Wavelength: 1,550 nm
- Cable Type: Duplex, Patchcord
- Connector Type: SC
- Fiber Mode: Single Mode
Find Suppliers by Category Top
Featured Products Top
-
their new FastSelfClean™ high-density fiber connectivity technology at the Amphenol booth at the Computex 2026 show in Taipei, Taiwan. FastSelfClean technology enables unique fiber-optic connector designs that provide exceptionally low insertion loss due to its V-groove fiber (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
Times Microwave Systems LMR® Cables, Connectors and Accessories Low-loss Cables With Quick Termination Connectors The LMR® cable solution features a full range of (read more)
Browse Coaxial Connectors Datasheets for PEI-Genesis -
stranded silver-plated copper center conductor offers superior flexible and unrivaled bending capabilities along with a helically cut dielectric for added performance. FC182 is our Ka Band series. Solid performance all the way to 50 GHz, compatible with 2.4mm connectors and is available in VNA (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Flexco Microwave Inc RF Cable designs catered for wide temperature performance range -60°C to +175°C. Pre-conditioned assemblies allow for repeated, reliable performance in a hostile environment, while maintaining low loss and phase stability. All materials in Flexco Microwave (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
UH25107 is a 50 ohm RF aerospace cable that is highly shielded, light and flexible. The cable’s sophisticated design yields low loss characteristics that make it a robust solution for systems requiring a low dB loss budget for antenna runs, like SATCOM and Iridium systems. In addition, it (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Fiber Reinforced Composite Bearings To meet the need for high load, self-lubricating bearings that provide low wear rates, we developed our line of Fiber Reinforced Composite (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
fiber insulation can withstand temperatures up to 1425°C (2600°F) while offering low thermal conductivity and minimal weight. Business Advantages: Ceramic fiber insulation reduces energy costs by minimizing thermal loss and optimizing heat containment. Its lightweight design also (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
are often stretched thin: Calculating each single cost component in a TCO analysis may be unrealistic and overdone. The hidden cost of energy losses Inefficiencies in electromechanical components are a challenge in energy, e-mobility and industrial systems. Seemingly (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
with 9/125 single-mode fiber Low Insertion Loss: Max insertion loss <3.5dB, insertion loss fluctuation <1.5dB, return loss ≥40dB for stable signal transmission High Power Handling: Optical power resistance up to ≤23dBm, ensuring reliable operation (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
connector terminations: ST, SMA, FC, FC/APC, FC/PC and SC/APC Standard fiber core sizes: 8.3, 62.5, 100, 200, 400, 600, 700 micron & larger Adaptable to customer-supplied fiber Can seal outside jacket diameters from 400 to 1040 microns Protection Tubing (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies
Conduct Research Top
-
Fiber Optic Antenna Link OFW-5800 GPS
cable and Mil Spec fiber optic connectors. The OFW - 5800/GPS enables the naval combat systems engineer to take advantage of the unique properties offered by optical fiber technology. These properties include extremely low signal loss, ultra-wide bandwidth, immunity to electromagnetic interference
More Information Top
-
Optical Fibers With Enlarged Ends For Surgical Use
…delivery systems have been proposed which make use of variable section fibers, 1 -2 in particular, the system proposed at I.R.O.E. utilizes two sections of fiber with silica core and silicone clad joined by a low - loss fiber connector .
-
Single Mode Fiber Optic Connectors And Splices
Hodge, Malcolm H., "A Low Loss Single Fiber Connector Alignment Guide ", .
-
The Development And Testing Of A Field Applied Connector
By incorporating the above features into our small fibre connector we have now produced what we feel is probably the first realistic field installable, low loss fibre optic connector .
-
Repair Of Fiber Optic Cable In The Field
Hodge, Malcolm H., " A Low Loss Single Fiber Connector Alignment Guide ", FOC 1978, Proceedings,pp 111- .
-
Four Port Coupler And Bidirectional Coupler For Multimode Optical Fiber
M. Hodge "A Low Loss Single Fiber Connector Alignment Guide" Proceedings FOC '78, pp. 111 -115 4.
-
Splices And Connectors For Single And Multimode Optical Fibers
M. Hodge "A Low Loss Single Fiber Connector Alignment Guide" FOC '78 Proceedings, pp 111 -115.
-
Optical componentry utilized in field trial of single-mode fiber long-haul transmission
M. H. Godge et al., “A low loss single fiber connector alignment guide,” in Proc.
-
Rapid prototyping of interfacing microcomponents for printed circuit board-level optical interconnects
We achieved coupling losses as low as 0.5-dB for the total link when using it on a commercial MT-RJ connector, which illustrates once more that DPW allows for the fabrication of high-precision low - loss fiber connectors .
-
Deep proton writing: a powerful rapid prototyping technology for various micro-optical components
We achieved coupling losses as low as 0.5-dB for the total link when using it on a commercial MT- RJ connector, which illustrates once more that DPW allows for the fabrication of high-precision low - loss fiber connectors .
-
Single mode fiber and twin-core fiber connection technique for in-fiber integrated interferometer
[11] R. Zhao, L. Pei, T. Ning, and S. Gao, “All- fiber low - loss connector for accessing both close cores of twin-core fiber,” Opt.
Indicates content that may require registration and/or purchase.