Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advance Security Products
Description: Low Lux .0003 B&W Pinhole Board Cameras Ultra small easy to connect. The B&W Super Low Lux board cameras on this page have the lowest lux rating of any board cameras. The lower or smaller the lux rating means the better it can see in the
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: Color reproduction is enhanced through the cameras DSP chips. The 3DNR feature produces un-blurred recorded videos of moving objects. XL8 camera has dual stage Wide Dynamic Range (WDR) cameras with full OSD, RS485, True Day/Night function. The cameras are capable of
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: Sentech America
Description: user-programmable Area of Interest (AOI) and an uploadable Gamma Table. This camera meets all industry standards for GigE Vision® and GenICam™, and is compatible with all standard industry drivers. The GigE PoEHS series is available now at an extremely low cost. Scanning System
- Maximum Frame Rate: 40 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
-
Supplier: SFCable.com
Description: 1/3¨ Super HAD CCD. 630 TV Lines 0.001 Lux. OSD with Day & Night. Digital Noise Reduction (DNR). Star Lighting, Color at Night. Sense-up Control x2, x4, x6, x8, x10, x12, x14, x16, x24, x32, x64, x128. 160mA. 12V DC / 24V ACSDNR-F630DN-OSD. 12V DCSDNR-F63012-OSD. * 1 year warranty. *
- Horizontal Resolution: 630 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: Sentech America
Description: The STC-MB83USB is an ultra-compact, progressive scan, XGA, USB camera with a 1/3” monochrome CCD. It features 30fps, hardware and software triggering , and extended integration. The STC-MB83USB is a cased model available with a rear mini-USB connector. This low cost
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.4566937 inch
-
Supplier: SFCable.com
Description: 1/3" CCD Image Sensor. 630 TV Lines. Sense-up 1 to 128 levels. DNR DSP. Digital Noise Reduction (DNR). 4.0mm~9.0mm Auto Iris Lens - Made by Tamron. 0.001 Lux @ F1.2. High Quality with Multi-Function High Pixel. OSD with Day and Night. IP66 Rating. 12V DC 160mA / 24V AC 80mA. 1 Year
- Horizontal Resolution: 630 lines
- Features: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Security Camera Warehouse
Description: SONY Effio-E DSP 9-22mm varifocal lens 48 IR LEDs, 200ft DC 12V Vandal-resistant Weather-resistant SONY 1/3" Exview HAD CCD II 700 TV Lines Sony Exview HAD CCD II Varifocal Bullet Camera Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: EL2000 - Specially designed professional day/night surveillance camera achieves WideLux WDR performance and Intelligent IR image compensation. Super high resolution quality of the EL2000 shows excellent performance of sensitivity in low light conditions and enhances the resolution up
- Horizontal Resolution: 600 to 650 lines
- Width / Diameter: 5.43 inch
- Operating Temperature: 14 to 122 F
- Features: CCD, Digital
-
Supplier: Radwell International
Description: CCD CAMERA, MINIATURE, HIGH RESOLUTION, DAY / NIGHT, 1/3 INCH WITH ON-CHIP MICRO LENS, LOW-NOISE DIGITAL SIGNAL PROCESSING, HIGH SENSITIVITY / 0.1 LUX @ F1.2 50 IRE, 650 TV LINES OF RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 1/3" sony super HAD color CCD, 420+ TVL, low LUX ratings
- Features: CCD, Digital
- Monochrome / Color: Color
- Specialty Camera Type: Low Light
- Physical: Outdoor Rated
-
Supplier: Sharp Microelectronics of the Americas
Description: If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects. Learn
- Pixel Size: 9.6 µm
- Optical Format: 1 inch, 1/2 inch, 1/3 inch, 1/4 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
- Features: Other
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 1/3" Sony color dsp, 420+ TVL, low LUX ratings
- Features: CCD, Digital
- Physical: Dome
- Specialty Camera Type: Low Light
- Monochrome / Color: Monochrome
-
Supplier: Fiberscope.net by MEDIT
Description: (63mm) zoom camera head features a waterproof design with 24 bright white LED lights to illuminate the inspection area, 480 TV lines of resolution, a 5.4 to 50 degree field of view, and 10x optical zoom. The camera chip is also extremely low light sensitive at 0.015 Lux,
- Horizontal Resolution: 640 lines
- Sensitivity: 0.015 Lux
- Height: 2.5 inch
- Length: 4 inch
-
Supplier: Fiberscope.net by MEDIT
Description: The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to 100 feet, and can be used to inspect areas that would
- Horizontal Resolution: 640 lines
- Sensitivity: 0.03 Lux
- Height: 1.6 inch
- Length: 2.8 inch
-
Supplier: IC Realtime, LLC
Description: reverse polarity power input protection. It also features "Serve Ease™" (Swappable Internal Camera Module). This allows for the camera module to be removed for service or replacement while leaving the housing in place. 1/3" SSNR II Sony Super HAD CCD 3.3-12mm Aspherical
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 5.51 inch
- Height: 3.93701 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.6535442 inch
- Length: 2.14567045 inch
-
Supplier: Sentech America
Description: The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in seven
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.6535442 inch
- Length: 2.14567045 inch
-
Supplier: IC Realtime, LLC
Description: EL750 - Black case EL750W - White case The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 4.78 inch
- Height: 6.4566964 inch
- Operating Temperature: 14 to 122 F
-
Supplier: SFCable.com
Description: 550TVL 3-AXIS D/N Vandal Dome Camera. 1/3" Super HAD CCD II, 550 TV Lines, HQ-1. 2.9mm~10.0mm Aspherical Auto Iris Lens. Lens Made in Japan. High Gain / Low Noise Amplifier - DNR. 0.15 Lux @ F1.2 (Color mode auto switches to B/W mode under 2.0 Lux). IP66 Rating.
- Horizontal Resolution: 550 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: SFCable.com
Description: 42 IR Day & Night Weatherproof Color Camera. 1/3" Hi-Res. Super HAD CCD. 42 IR LED. 3.3mm~12.0mm Aspherical Vari-Focal Lens. F1.5 with IR Coding V Made by DAIWON. IR Distance up to 130ft / 40m. Selectable IR projecting distance design (Hi/Mid/Low). 0.3 Lux @ F1.6 / 0
- Features: CCD, Digital, Other
- Monochrome / Color: Color
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Sofradir - EC, Inc.
Description: Features ultra low light sensitivity down to 0.00005 lux. The 1/3-inch CCD Sony sensor incorporated advanced micro optics to boost overall quantum efficiency and sophisticated signal processing techniques such frame averaging and binning pull images out of nearly total darkness.
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: The Gecko Chimney Camera set also ships with a protective aluminum skid for the camera head, and a larger rolling skid, which will center the camera head, and allow it to roll down side walls. Product Highlights: High Resolution Sony CCD Video camera chip (752x582
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
- Features: Integral Video Capability
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: ease Measures low luminance (range starts at 0.01cd/m2) User calibration and color correction Includes Utility Software allows the instrument to be controlled from the PC via USB 2.0 Optional CCD camera adapter enables viewfinder to be monitored from a distance
- Illuminance Range: 0.001 to 999,900 Lux
- Accuracy: 2 %
- Lux Resolution: 0.001 Lux
- Operating Temperature Range: 0 to 40 C
-
Supplier: Titan Tool Supply, Inc.
Description: Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera - LED CCD
- Tube or Sheath Diameter: 8 mm
- Working Length: 1 to 2 m
- Field of View: 45 degrees
- Operating Temperature: 14 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
use while the plating on the key elements retains very low contact resistance throughout the life of the instrument. PZN connectors are being used inside data packs for covert surveillance equipment requiring miniature connector and cable for miniature camera systems. Nano-eye sized (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
Conduct Research Top
-
How to Image in Extreme, Low-light Conditions
-light conditions, the user requires an imaging tool that offers sensitivity and dynamic range in excess of current generation night vision cameras. Toshiba Imaging Systems Division, a division of Toshiba America, has developed an ultra-sensitive ½" CCD color camera with the help of new, revolutionary
More Information Top
-
Cctv Manufacturers in CCTV Camera, Cctv Suppliers & Exporters in CCTV Camera Directory
[ Related Keywords : Hidden Camera, Low Lux Camera , CCD camera, 700TVL camera ] .
-
Robotic systems for the determination of the composition of solar system materials by means of fireball spectroscopy
These spectrographs are slitless systems based on the same low - lux CCD video cameras employed at meteor stations in Table 1 to monitor meteor and fireball activity (Madiedo and Trigo-Rodríguez 2008).
-
Sell CCD quality Low Lux 0.1Lux mini car camera(XY-1618H)
CCD quality Low Lux mini car camera (XY-1618H) .
-
Preliminary tests of a prototype system for optical and radionuclide imaging in small animals
Fluores- cence imaging was performed by means of a low sensitivity (0.3 lux ) CCD camera (Hamamatsu C3077-71S, equipped with a Computar 16 mm lens).
-
Web-based Method for Inspecting the Pig Body Size and Height Using Binocular Stereovision Technology
The TK-921EC model CCD cameras with lowest illumination intensity 0.48 Lux and maximal 535 TV lines definition were manufactured by JVC.
-
Preparation and imaging of nuclear spreads from cells of the zebrafish embryo
Using a low -light (0.07 lux ) CCD camera (Cohu, San Diego, Calif.), we were able to track the Brownian motion of these beads in real time, after enlarging the images to a total mag- nification of 12000 to 39000 by means…
-
Achille M4
…3 kW - 220 V AC Propulsion: four electrical thrusters (two forward/reverse (12 kgf static thrust), one vertical, one lateral (3 kgf static thrust)) Speed: 2 kt (max) Operating depth: 600 m Camera : CCD low light colour, 7 lux at f1.4; focus…
-
Abstracts
The camera, model PC-164C, was acquired from Supercuits, a large video security outlet (1-800-335-9777) for $129.95 (USD).lt is a black and white CCD camera with super low light capability - 0.0003 lux .
-
Watching elderly and disabled person's physical condition by remotely controlled monorail robot
…that a remote computer can controls its orientations (pan/tilt parameters) and zoom parameter.2 The second camera (Fig. 1(a)) is a twin of CCD color and infrared video camera.3 This CCD camera has a low light sensitivity of 2 lux .
-
Car Audio - Car Audio Manufacturers, Suppliers
C805 Vehicle IR Metal Box Camera in 420 tvl vehicle mounted camera with audio optional Model No. C805 • Vehicle IR Day/Night Metal Box Camera • 1/3" SONY Color SuperHAD II Low Lux CCD • Sony SS11& Next Chip DSP…
Indicates content that may require registration and/or purchase.